Specialty / Other Plastic and Rubber Balls

5 Results
Plastic Balls
from Hi-Tech Seals, Inc.

Hydraulic Fracturing balls are available in high pressure and highly chemical resistant materials such as G-10, Ertalyte® PET-P, Torlon® PAI, phenolic and glass reinforced nylon PA. Available in sizes ranging from 5/16" to 3- ½". [See More]

  • Plastic / Elastomer Material: Plastic; Available in G-10, Ertalyte PET-P, Torlon PAI, phenolic and glass reinforced nylon PA
  • Applications: Hydraulic Fracturing
Beauty & Cosmetic Ball
from BNB INT. Co., Ltd.

PP and PE are major materials, but plastic or ceramic stone materials can be used for production as well. They can be produced as a hollow type, have excellent resistance to heat and corrosion,. feature liquid contact and application, high delivery efficiency, and low specific gravity, and. are... [See More]

  • Plastic / Elastomer Material: Plastic; PP and PE are major materials
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic; Hollow or Through Hole
  • Applications: Float; Beauty & Cosmetics
PBI Ball
from BNB INT. Co., Ltd.

It has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. Representative Item : Celazole. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball... [See More]

  • Plastic / Elastomer Material: Plastic; PBI
  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
  • Diameter: 0.0394 to 1
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
PEEK CA Ball
from BNB INT. Co., Ltd.

PEEK CA is graded PEEK containing carbon fiber. It has more stiffness, mechanical strength, and creep resistance than PEEK while achieving optimal wear resistance. C (C) stands for carbon, and CA30, CA40, and other grades are given depending on content. PEEK CA Ball. It is based on PEEK and can... [See More]

  • Plastic / Elastomer Material: Plastic; PEEK CA
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
PEEK ESD Ball
from BNB INT. Co., Ltd.

PEEK ESD has excellent dimensional stability for easy machining within a very narrow tolerance range. PEEK ESD is an electrostatic discharge plastic, which is increasingly widely used in the electronics industry. with its increasingly more rigorous thermal and chemical resistance conditions. ESD... [See More]

  • Plastic / Elastomer Material: Plastic; PEEK ESD
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Applications: Electronics / Electrical