Medical / Biotech Plastic and Rubber Balls
from Golden Collar Technology Co., Ltd .
Hollow PTFE balls are precision-engineered components designed to meet the rigorous demands of industrial applications. Renowned for their exceptional chemical resistance, thermal stability, and low friction, these balls are widely utilized across industries such as chemical processing,... [See More]
- Applications: Medical / Biotech; Chemical engineering field, food and pharmaceuticals, fluid control, special applications
- Plastic / Elastomer Material: Fluoropolymer
from BNB INT. Co., Ltd.
It has great thermal, wear, and fatigue resistance with outstanding stiffness, tensile strength,. impact resistance, and other mechanical properties. POM : Polyoxymethylene. This resin is highly crystalline and mechanically strong. It has good resistance to oil,. repetitive load, and wear, making it... [See More]
- Applications: Bearing; Conveyors / Ball Transfers; Medical / Biotech; Valve; Bearing, display equipment parts, and ball caster (ball transfer), Medicinal, cosmetics containers, perfume, living supplies, and check balls
- Plastic / Elastomer Material: Plastic; Polypropylene; Fluoropolymer; Vinyl / PVC; Polyethylene; Acetal or Polyoxymethylene (POM)
- Diameter: 0.0394 to 2
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
from Hartford Technologies, Inc.
We manufacture colored plastic balls in any custom color. In addition, natural (off-white) is the standard color. At Hartford, we can custom match whatever color you need for your specific application. Hartford Technologies produces colored plastic balls in Polypropylene (PP), Polyethylene (PE),... [See More]
- Applications: Float; Medical / Biotech; Health and Beauty Aid (HBA), Consumer Goods
- Plastic / Elastomer Material: Plastic; Polypropylene; Polyamide; Fluoropolymer; Polyethylene; Acetal or Polyoxymethylene (POM)
- Diameter: 5.00E-4 to 0.0150
- Features: Corrosion Resistant