Bearing / Power Transmission Plastic and Rubber Balls

7 Results
ptfe balls
from Golden Collar Technology Co., Ltd .

Discover the exceptional performance and durability of our high-quality PTFE balls. Designed to meet the rigorous demands of various industrial applications, our PTFE balls offer unmatched resistance to chemicals, heat, and wear. These solid plastic balls are used in check valves, relief valves,... [See More]

  • Applications: Bearing; Valves and Seals,Bearings and Bushings,Medical and Food Processing
  • Plastic / Elastomer Material: Fluoropolymer
0.09375" O.D., Nylon (Polyamide 6/6) Ball -- A 9P71-03
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Applications: Bearing
  • Plastic / Elastomer Material: Polyamide
  • Diameter: 0.0938
PBI Ball
from BNB INT. Co., Ltd.

It has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. Representative Item : Celazole. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball... [See More]

  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
  • Plastic / Elastomer Material: Plastic; PBI
  • Diameter: 0.0394 to 1
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
Plastic Balls -- Acetal (Delrin & Celcon)
from Hartford Technologies, Inc.

Profile. Acetal balls offer predictable mechanical, chemical and electrical properties over a broad temperature range for extended periods of time. They exhibit good fatigue resistance, impact resistance, tensile and shear strength and dimensional stability. They have very low moisture absorption... [See More]

  • Applications: Bearing; Sprayers; Valve; Slide and Rolling
  • Plastic / Elastomer Material: Plastic; Acetal or Polyoxymethylene (POM)
  • Diameter: 5.00E-4 to 0.0150
  • Features: Corrosion Resistant; Electrically Conductive
PEEK NATURAL Ball
from BNB INT. Co., Ltd.

PEEK can work continuously at 250 °C\{2} and is permanently available in hot water and steam without changes in its physical characteristics. PEEK has a semicrystalline structure, and it can replace fluoroplastics in a chemical environment. It has excellent chemical resistance, less deformation,... [See More]

  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
  • Plastic / Elastomer Material: Plastic; PEEK
  • Diameter: 0.0394 to 1
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
Plastic Ball
from BNB INT. Co., Ltd.

It has great thermal, wear, and fatigue resistance with outstanding stiffness, tensile strength,. impact resistance, and other mechanical properties. POM : Polyoxymethylene. This resin is highly crystalline and mechanically strong. It has good resistance to oil,. repetitive load, and wear, making it... [See More]

  • Applications: Bearing; Conveyors / Ball Transfers; Medical / Biotech; Valve; Bearing, display equipment parts, and ball caster (ball transfer), Medicinal, cosmetics containers, perfume, living supplies, and check balls
  • Plastic / Elastomer Material: Plastic; Polypropylene; Fluoropolymer; Vinyl / PVC; Polyethylene; Acetal or Polyoxymethylene (POM)
  • Diameter: 0.0394 to 2
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
POLY IMIDE Ball
from BNB INT. Co., Ltd.

Vespel is a trademark for the part where the aromatic Polyimide (PI) resin powder of Dupont is molded into parts. It has very few foreign substances, low out-gassing, and plasma resistance. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball... [See More]

  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
  • Plastic / Elastomer Material: Plastic; POLYIMIDE
  • Diameter: 0.0394 to 1
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic