Corrosion Resistant Plastic and Rubber Balls

21 Results
PTFE Balls
from Shenzhen Dechengwang Technology Co., Ltd

Our PTFE Balls are ideal for commercial applications that need a neutral, corrosion-resistant sphere with the cleanliness, relative density, and excellent thermal stability spectrum that only PTFE can give. Ball valves control the flow of fluid and pressure within a pipeline, but their effectiveness... [See More]

  • Features: Corrosion Resistant
  • Plastic / Elastomer Material: Fluoropolymer
Beauty & Cosmetic Ball
from BNB INT. Co., Ltd.

PP and PE are major materials, but plastic or ceramic stone materials can be used for production as well. They can be produced as a hollow type, have excellent resistance to heat and corrosion,. feature liquid contact and application, high delivery efficiency, and low specific gravity, and. are... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic; Hollow or Through Hole
  • Applications: Float; Beauty & Cosmetics
  • Plastic / Elastomer Material: Plastic; PP and PE are major materials
Acrylic Plastic Balls -- 91555
from U.S. Plastic Corporation

Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many manufacturers as light load ball bearings. [See More]

  • Features: Corrosion Resistant
  • Plastic / Elastomer Material: Acrylic or Polyacrylate
Plastic Balls -- Acetal (Delrin & Celcon)
from Hartford Technologies, Inc.

Profile. Acetal balls offer predictable mechanical, chemical and electrical properties over a broad temperature range for extended periods of time. They exhibit good fatigue resistance, impact resistance, tensile and shear strength and dimensional stability. They have very low moisture absorption... [See More]

  • Features: Corrosion Resistant; Electrically Conductive
  • Plastic / Elastomer Material: Plastic; Acetal or Polyoxymethylene (POM)
  • Diameter: 5.00E-4 to 0.0150
  • Applications: Bearing; Sprayers; Valve; Slide and Rolling
PBI Ball
from BNB INT. Co., Ltd.

It has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. Representative Item : Celazole. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Plastic / Elastomer Material: Plastic; PBI
  • Diameter: 0.0394 to 1
  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
Acrylic Plastic Balls -- 91557
from U.S. Plastic Corporation

Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many manufacturers as light load ball bearings. [See More]

  • Features: Corrosion Resistant
  • Plastic / Elastomer Material: Acrylic or Polyacrylate
Plastic Balls -- Colored
from Hartford Technologies, Inc.

We manufacture colored plastic balls in any custom color. In addition, natural (off-white) is the standard color. At Hartford, we can custom match whatever color you need for your specific application. Hartford Technologies produces colored plastic balls in Polypropylene (PP), Polyethylene (PE),... [See More]

  • Features: Corrosion Resistant
  • Plastic / Elastomer Material: Plastic; Polypropylene; Polyamide; Fluoropolymer; Polyethylene; Acetal or Polyoxymethylene (POM)
  • Diameter: 5.00E-4 to 0.0150
  • Applications: Float; Medical / Biotech; Health and Beauty Aid (HBA), Consumer Goods
PEEK CA Ball
from BNB INT. Co., Ltd.

PEEK CA is graded PEEK containing carbon fiber. It has more stiffness, mechanical strength, and creep resistance than PEEK while achieving optimal wear resistance. C (C) stands for carbon, and CA30, CA40, and other grades are given depending on content. PEEK CA Ball. It is based on PEEK and can... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Plastic / Elastomer Material: Plastic; PEEK CA
High Density Polyethylene Plastic Balls -- 91544
from U.S. Plastic Corporation

Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many manufacturers as light load ball bearings. [See More]

  • Features: Corrosion Resistant
  • Plastic / Elastomer Material: Polyethylene
Plastic Balls -- Nylon (Polyamide)
from Hartford Technologies, Inc.

Nylon balls are an environmentally-friendly choice due to how they are made and that they are reusable. Profile. Nylon balls are insoluble in diluted mineral acids and most organic acids, and common solvents. They are exceptionally resistant to alkalis, petroleum oil and greases at temperatures up... [See More]

  • Features: Corrosion Resistant
  • Plastic / Elastomer Material: Plastic; Polyamide
  • Diameter: 5.00E-4 to 0.0150
PEEK ESD Ball
from BNB INT. Co., Ltd.

PEEK ESD has excellent dimensional stability for easy machining within a very narrow tolerance range. PEEK ESD is an electrostatic discharge plastic, which is increasingly widely used in the electronics industry. with its increasingly more rigorous thermal and chemical resistance conditions. ESD... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Applications: Electronics / Electrical
  • Plastic / Elastomer Material: Plastic; PEEK ESD
Nylon Plastic Balls -- 91500
from U.S. Plastic Corporation

Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many manufacturers as light load ball bearings. [See More]

  • Features: Corrosion Resistant
  • Plastic / Elastomer Material: Polyamide
Plastic Balls -- Polyethylene (PE)
from Hartford Technologies, Inc.

Profile. Polyethylene balls are a low-cost thermoplastic alternative, providing excellent abrasion resistance and high impact characteristics. Polyethylene balls are also used to reduce unpleasant odors. The smooth surface of polyethylene balls prevents chemicals from depositing on their surface. [See More]

  • Features: Corrosion Resistant
  • Plastic / Elastomer Material: Plastic; Thermoplastic; Polyethylene
  • Diameter: 5.00E-4 to 0.0150
  • Applications: Electronics / Electrical; Medical / Biotech; Pharmaceutical
PEEK GF Ball
from BNB INT. Co., Ltd.

PEEK GF is graded PEEK containing glass fiber. It has higher stiffness, creep resistance, and far better dimensional stability than PEEK. G (G) stands for glass, and CF30, CF40, and other grades are given depending on content. PEEK GF Ball. It is a PEEK-based product that can be used permanently in... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Plastic / Elastomer Material: Plastic; PEEK GF
Polypropylene Plastic Balls -- 91533
from U.S. Plastic Corporation

Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many manufacturers as light load ball bearings. [See More]

  • Features: Corrosion Resistant
  • Plastic / Elastomer Material: Polypropylene
Plastic Balls -- Polypropylene (PP)
from Hartford Technologies, Inc.

Profile. Polypropylene balls have excellent chemical resistance and low density, as well as the highest melting point of the volume thermoplastics. They are an excellent electrical insulator, with low dielectric constant and loss factors. Polypropylene balls are highly resistant to acids, alkalis,... [See More]

  • Features: Corrosion Resistant
  • Plastic / Elastomer Material: Plastic; Thermoplastic; Polypropylene
  • Diameter: 5.00E-4 to 0.0150
PEEK NATURAL Ball
from BNB INT. Co., Ltd.

PEEK can work continuously at 250 °C\{2} and is permanently available in hot water and steam without changes in its physical characteristics. PEEK has a semicrystalline structure, and it can replace fluoroplastics in a chemical environment. It has excellent chemical resistance, less deformation,... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Plastic / Elastomer Material: Plastic; PEEK
  • Diameter: 0.0394 to 1
  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
PTFE Plastic Balls -- 91511
from U.S. Plastic Corporation

Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many manufacturers as light load ball bearings. [See More]

  • Features: Corrosion Resistant
  • Plastic / Elastomer Material: Fluoropolymer
Plastic Balls -- Teflon (Polytetrafluoroethylene- PTFE)
from Hartford Technologies, Inc.

Profile. There are no known industrial acids or caustics that will attack Teflon, and there is no known solvent for it. Application. Teflon balls are recommended for applications where lightweight, non-metallic, and erosion-resistant properties are required. Teflon balls have a maximum work... [See More]

  • Features: Corrosion Resistant
  • Plastic / Elastomer Material: Plastic; Fluoropolymer
  • Diameter: 5.00E-4 to 0.0150
Plastic Ball
from BNB INT. Co., Ltd.

It has great thermal, wear, and fatigue resistance with outstanding stiffness, tensile strength,. impact resistance, and other mechanical properties. POM : Polyoxymethylene. This resin is highly crystalline and mechanically strong. It has good resistance to oil,. repetitive load, and wear, making it... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Plastic / Elastomer Material: Plastic; Polypropylene; Fluoropolymer; Vinyl / PVC; Polyethylene; Acetal or Polyoxymethylene (POM)
  • Diameter: 0.0394 to 2
  • Applications: Bearing; Conveyors / Ball Transfers; Medical / Biotech; Valve; Bearing, display equipment parts, and ball caster (ball transfer), Medicinal, cosmetics containers, perfume, living supplies, and check balls
POLY IMIDE Ball
from BNB INT. Co., Ltd.

Vespel is a trademark for the part where the aromatic Polyimide (PI) resin powder of Dupont is molded into parts. It has very few foreign substances, low out-gassing, and plasma resistance. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Plastic / Elastomer Material: Plastic; POLYIMIDE
  • Diameter: 0.0394 to 1
  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing