Conveyors / Ball Transfers Plastic and Rubber Balls
from BNB INT. Co., Ltd.
It has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. Representative Item : Celazole. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball... [See More]
- Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
- Plastic / Elastomer Material: Plastic; PBI
- Diameter: 0.0394 to 1
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
from BNB INT. Co., Ltd.
PEEK can work continuously at 250 °C\{2} and is permanently available in hot water and steam without changes in its physical characteristics. PEEK has a semicrystalline structure, and it can replace fluoroplastics in a chemical environment. It has excellent chemical resistance, less deformation,... [See More]
- Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
- Plastic / Elastomer Material: Plastic; PEEK
- Diameter: 0.0394 to 1
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
from BNB INT. Co., Ltd.
It has great thermal, wear, and fatigue resistance with outstanding stiffness, tensile strength,. impact resistance, and other mechanical properties. POM : Polyoxymethylene. This resin is highly crystalline and mechanically strong. It has good resistance to oil,. repetitive load, and wear, making it... [See More]
- Applications: Bearing; Conveyors / Ball Transfers; Medical / Biotech; Valve; Bearing, display equipment parts, and ball caster (ball transfer), Medicinal, cosmetics containers, perfume, living supplies, and check balls
- Plastic / Elastomer Material: Plastic; Polypropylene; Fluoropolymer; Vinyl / PVC; Polyethylene; Acetal or Polyoxymethylene (POM)
- Diameter: 0.0394 to 2
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
from BNB INT. Co., Ltd.
Vespel is a trademark for the part where the aromatic Polyimide (PI) resin powder of Dupont is molded into parts. It has very few foreign substances, low out-gassing, and plasma resistance. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball... [See More]
- Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
- Plastic / Elastomer Material: Plastic; POLYIMIDE
- Diameter: 0.0394 to 1
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic