Polypropylene (PP) Plastic and Rubber Balls
from Hartford Technologies, Inc.
We manufacture colored plastic balls in any custom color. In addition, natural (off-white) is the standard color. At Hartford, we can custom match whatever color you need for your specific application. Hartford Technologies produces colored plastic balls in Polypropylene (PP), Polyethylene (PE),... [See More]
- Plastic / Elastomer Material: Plastic; Polypropylene; Polyamide; Fluoropolymer; Polyethylene; Acetal or Polyoxymethylene (POM)
- Applications: Float; Medical / Biotech; Health and Beauty Aid (HBA), Consumer Goods
- Diameter: 5.00E-4 to 0.0150
- Features: Corrosion Resistant
from U.S. Plastic Corporation
Spheres float on surface of liquid in open tank and thereby greatly reduce the exposed liquid surface area - up to 90%. Dramatically diminish objectionable fumes and odors. Blanket of spheres also insulates heated liquid reducing evaporation and heat requirements. Ideal for plating tanks and similar... [See More]
- Plastic / Elastomer Material: Polypropylene
from BNB INT. Co., Ltd.
It has great thermal, wear, and fatigue resistance with outstanding stiffness, tensile strength,. impact resistance, and other mechanical properties. POM : Polyoxymethylene. This resin is highly crystalline and mechanically strong. It has good resistance to oil,. repetitive load, and wear, making it... [See More]
- Plastic / Elastomer Material: Plastic; Polypropylene; Fluoropolymer; Vinyl / PVC; Polyethylene; Acetal or Polyoxymethylene (POM)
- Applications: Bearing; Conveyors / Ball Transfers; Medical / Biotech; Valve; Bearing, display equipment parts, and ball caster (ball transfer), Medicinal, cosmetics containers, perfume, living supplies, and check balls
- Diameter: 0.0394 to 2
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
from Hartford Technologies, Inc.
Profile. Polypropylene balls have excellent chemical resistance and low density, as well as the highest melting point of the volume thermoplastics. They are an excellent electrical insulator, with low dielectric constant and loss factors. Polypropylene balls are highly resistant to acids, alkalis,... [See More]
- Plastic / Elastomer Material: Plastic; Thermoplastic; Polypropylene
- Features: Corrosion Resistant
- Diameter: 5.00E-4 to 0.0150
from U.S. Plastic Corporation
Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many manufacturers as light load ball bearings. [See More]
- Plastic / Elastomer Material: Polypropylene
- Features: Corrosion Resistant
from U.S. Plastic Corporation
Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many manufacturers as light load ball bearings. [See More]
- Plastic / Elastomer Material: Polypropylene
- Features: Corrosion Resistant