Float / Level Sensing Plastic and Rubber Balls

2 Results
Beauty & Cosmetic Ball
from BNB INT. Co., Ltd.

PP and PE are major materials, but plastic or ceramic stone materials can be used for production as well. They can be produced as a hollow type, have excellent resistance to heat and corrosion,. feature liquid contact and application, high delivery efficiency, and low specific gravity, and. are... [See More]

  • Applications: Float; Beauty & Cosmetics
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic; Hollow or Through Hole
  • Plastic / Elastomer Material: Plastic; PP and PE are major materials
Plastic Balls -- Colored
from Hartford Technologies, Inc.

We manufacture colored plastic balls in any custom color. In addition, natural (off-white) is the standard color. At Hartford, we can custom match whatever color you need for your specific application. Hartford Technologies produces colored plastic balls in Polypropylene (PP), Polyethylene (PE),... [See More]

  • Applications: Float; Medical / Biotech; Health and Beauty Aid (HBA), Consumer Goods
  • Plastic / Elastomer Material: Plastic; Polypropylene; Polyamide; Fluoropolymer; Polyethylene; Acetal or Polyoxymethylene (POM)
  • Diameter: 5.00E-4 to 0.0150
  • Features: Corrosion Resistant