Specialty / Other Plastic and Rubber Balls
from Golden Collar Technology Co., Ltd .
Hollow PTFE balls are precision-engineered components designed to meet the rigorous demands of industrial applications. Renowned for their exceptional chemical resistance, thermal stability, and low friction, these balls are widely utilized across industries such as chemical processing,... [See More]
- Applications: Medical / Biotech; Chemical engineering field, food and pharmaceuticals, fluid control, special applications
- Plastic / Elastomer Material: Fluoropolymer
from Golden Collar Technology Co., Ltd .
Discover the exceptional performance and durability of our high-quality PTFE balls. Designed to meet the rigorous demands of various industrial applications, our PTFE balls offer unmatched resistance to chemicals, heat, and wear. These solid plastic balls are used in check valves, relief valves,... [See More]
- Applications: Bearing; Valves and Seals,Bearings and Bushings,Medical and Food Processing
- Plastic / Elastomer Material: Fluoropolymer
from Golden Collar Technology Co., Ltd .
These solid plastic balls are used in check valves, relief valves, float valves, and everything from carburetors to toggle switches and more. They also work well for many manufacturers as light load ball bearings. PTFE Plastic Balls features. Water absorption: 0. Specific gravity: 2.13 to 2.22. [See More]
- Applications: Aerospace; Textile industry Paper machinery Agricultural machinery Aerospace
- Plastic / Elastomer Material: Fluoropolymer
from BNB INT. Co., Ltd.
PP and PE are major materials, but plastic or ceramic stone materials can be used for production as well. They can be produced as a hollow type, have excellent resistance to heat and corrosion,. feature liquid contact and application, high delivery efficiency, and low specific gravity, and. are... [See More]
- Applications: Float; Beauty & Cosmetics
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic; Hollow or Through Hole
- Plastic / Elastomer Material: Plastic; PP and PE are major materials
from Hartford Technologies, Inc.
Profile. Acetal balls offer predictable mechanical, chemical and electrical properties over a broad temperature range for extended periods of time. They exhibit good fatigue resistance, impact resistance, tensile and shear strength and dimensional stability. They have very low moisture absorption... [See More]
- Applications: Bearing; Sprayers; Valve; Slide and Rolling
- Plastic / Elastomer Material: Plastic; Acetal or Polyoxymethylene (POM)
- Diameter: 5.00E-4 to 0.0150
- Features: Corrosion Resistant; Electrically Conductive
from Hi-Tech Seals, Inc.
Hydraulic Fracturing balls are available in high pressure and highly chemical resistant materials such as G-10, Ertalyte® PET-P, Torlon® PAI, phenolic and glass reinforced nylon PA. Available in sizes ranging from 5/16" to 3- ½". [See More]
- Applications: Hydraulic Fracturing
- Plastic / Elastomer Material: Plastic; Available in G-10, Ertalyte PET-P, Torlon PAI, phenolic and glass reinforced nylon PA
from BNB INT. Co., Ltd.
It has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. Representative Item : Celazole. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball... [See More]
- Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
- Plastic / Elastomer Material: Plastic; PBI
- Diameter: 0.0394 to 1
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
from Hartford Technologies, Inc.
We manufacture colored plastic balls in any custom color. In addition, natural (off-white) is the standard color. At Hartford, we can custom match whatever color you need for your specific application. Hartford Technologies produces colored plastic balls in Polypropylene (PP), Polyethylene (PE),... [See More]
- Applications: Float; Medical / Biotech; Health and Beauty Aid (HBA), Consumer Goods
- Plastic / Elastomer Material: Plastic; Polypropylene; Polyamide; Fluoropolymer; Polyethylene; Acetal or Polyoxymethylene (POM)
- Diameter: 5.00E-4 to 0.0150
- Features: Corrosion Resistant
from BNB INT. Co., Ltd.
PEEK can work continuously at 250 °C\{2} and is permanently available in hot water and steam without changes in its physical characteristics. PEEK has a semicrystalline structure, and it can replace fluoroplastics in a chemical environment. It has excellent chemical resistance, less deformation,... [See More]
- Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
- Plastic / Elastomer Material: Plastic; PEEK
- Diameter: 0.0394 to 1
- Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
from Hartford Technologies, Inc.
Profile. Polyethylene balls are a low-cost thermoplastic alternative, providing excellent abrasion resistance and high impact characteristics. Polyethylene balls are also used to reduce unpleasant odors. The smooth surface of polyethylene balls prevents chemicals from depositing on their surface. [See More]
- Applications: Electronics / Electrical; Medical / Biotech; Pharmaceutical
- Plastic / Elastomer Material: Plastic; Thermoplastic; Polyethylene
- Diameter: 5.00E-4 to 0.0150
- Features: Corrosion Resistant