Elastomer / Rubber Material Plastic and Rubber Balls
2 Results
Ground Rubber Balls
from Precision Associates Incorporated
from Precision Associates Incorporated
PAI Ground Rubber balls are available in a variety of materials, including Viton ®, Buna N, Neoprene ®, HNBR and more. PAI's Rubber Balls are precision ground to remove parting lines for a superior sealing surface. Ground balls are available in a variety of Polymers in durometers from 70 to... [See More]
- Plastic / Elastomer Material: Elastomer
- Diameter: 0.1870 to 0.7500
Molded Rubber Balls
from Precision Associates Incorporated
from Precision Associates Incorporated
PAI Ground Rubber balls are available in a variety of materials, including Viton ®, Buna N, Neoprene ®, HNBR and more. Molded Rubber Balls can be made in almost every one of our 1,000+ compounds. PAI's Rubber Balls are precision ground to remove parting lines for a superior sealing surface. [See More]
- Plastic / Elastomer Material: Elastomer
- Diameter: 0.0440 to 6.5