Polyamide Plastic and Rubber Balls

4 Results
0.09375" O.D., Nylon (Polyamide 6/6) Ball -- A 9P71-03
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Plastic / Elastomer Material: Polyamide
  • Applications: Bearing
  • Diameter: 0.0938
Nylon Plastic Balls -- 91500
from U.S. Plastic Corporation

Solid plastic balls are used in check valves, relief valves, and float valves. They are also used in everything from carburetors to toggle switches and more. They are non-corrosive, quiet running, and self-lubricating; which makes them work well for many manufacturers as light load ball bearings. [See More]

  • Plastic / Elastomer Material: Polyamide
  • Features: Corrosion Resistant
Plastic Balls -- Colored
from Hartford Technologies, Inc.

We manufacture colored plastic balls in any custom color. In addition, natural (off-white) is the standard color. At Hartford, we can custom match whatever color you need for your specific application. Hartford Technologies produces colored plastic balls in Polypropylene (PP), Polyethylene (PE),... [See More]

  • Plastic / Elastomer Material: Plastic; Polypropylene; Polyamide; Fluoropolymer; Polyethylene; Acetal or Polyoxymethylene (POM)
  • Applications: Float; Medical / Biotech; Health and Beauty Aid (HBA), Consumer Goods
  • Diameter: 5.00E-4 to 0.0150
  • Features: Corrosion Resistant
Plastic Balls -- Nylon (Polyamide)
from Hartford Technologies, Inc.

Nylon balls are an environmentally-friendly choice due to how they are made and that they are reusable. Profile. Nylon balls are insoluble in diluted mineral acids and most organic acids, and common solvents. They are exceptionally resistant to alkalis, petroleum oil and greases at temperatures up... [See More]

  • Plastic / Elastomer Material: Plastic; Polyamide
  • Features: Corrosion Resistant
  • Diameter: 5.00E-4 to 0.0150