Electronics / Electrical Plastic and Rubber Balls

3 Results
PBI Ball
from BNB INT. Co., Ltd.

It has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. Representative Item : Celazole. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball... [See More]

  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
  • Plastic / Elastomer Material: Plastic; PBI
  • Diameter: 0.0394 to 1
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
Plastic Balls -- Polyethylene (PE)
from Hartford Technologies, Inc.

Profile. Polyethylene balls are a low-cost thermoplastic alternative, providing excellent abrasion resistance and high impact characteristics. Polyethylene balls are also used to reduce unpleasant odors. The smooth surface of polyethylene balls prevents chemicals from depositing on their surface. [See More]

  • Applications: Electronics / Electrical; Medical / Biotech; Pharmaceutical
  • Plastic / Elastomer Material: Plastic; Thermoplastic; Polyethylene
  • Diameter: 5.00E-4 to 0.0150
  • Features: Corrosion Resistant
PEEK ESD Ball
from BNB INT. Co., Ltd.

PEEK ESD has excellent dimensional stability for easy machining within a very narrow tolerance range. PEEK ESD is an electrostatic discharge plastic, which is increasingly widely used in the electronics industry. with its increasingly more rigorous thermal and chemical resistance conditions. ESD... [See More]

  • Applications: Electronics / Electrical
  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Plastic / Elastomer Material: Plastic; PEEK ESD