Hole / Bore Plastic and Rubber Balls
7 Results
Spherical Ball Bearings -- igubal® EFOM-10 J4V
from igus® inc.
from igus® inc.
Special properties: Can be combined with all housings from design range E. Sizes from 8 to 20 mm. Pre-loaded. Completely clearance-free, even in unloaded state. Material: iglide ® J4 [See More]
- Features: Hole / Bore
- Diameter: 1.42
Spherical Ball Bearings -- igubal® J4EM-04-05
from igus® inc.
from igus® inc.
Low cost spherical balls - iglide ® J4, wear resistant and cost effective [See More]
- Features: Hole / Bore
- Diameter: 0.3248
Spherical Ball Bearings -- igubal® JEM-04-05
from igus® inc.
from igus® inc.
Low moisture absorption - iglide ® J; low friction values [See More]
- Features: Hole / Bore
- Diameter: 0.3268
Spherical Ball Bearings -- igubal® REI-03
from igus® inc.
from igus® inc.
Low cost - iglide ® R, low friction values, low cost, low moisture absorption [See More]
- Features: Hole / Bore
- Diameter: 0.4020
Spherical Ball Bearings -- igubal® UWEM-16-13
from igus® inc.
from igus® inc.
Underwater applications - iglide ® UW; highly wear-resistant material [See More]
- Features: Hole / Bore
- Diameter: 0.9370
Spherical Ball Bearings -- igubal® WEI-03
from igus® inc.
from igus® inc.
Standard - iglide ® L280; extreme wear resistance [See More]
- Features: Hole / Bore
- Diameter: 0.4020
Spherical Ball Bearings -- igubal® XEM-06-06
from igus® inc.
from igus® inc.
High temperatures - iglide ® T500, resistant to chemicals and high temperatures [See More]
- Features: Hole / Bore
- Diameter: 0.4016