Nonmagnetic Plastic and Rubber Balls

8 Results
Beauty & Cosmetic Ball
from BNB INT. Co., Ltd.

PP and PE are major materials, but plastic or ceramic stone materials can be used for production as well. They can be produced as a hollow type, have excellent resistance to heat and corrosion,. feature liquid contact and application, high delivery efficiency, and low specific gravity, and. are... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic; Hollow or Through Hole
  • Applications: Float; Beauty & Cosmetics
  • Plastic / Elastomer Material: Plastic; PP and PE are major materials
PBI Ball
from BNB INT. Co., Ltd.

It has the lowest coefficient of thermal expansion and highest compression strength among nonreinforced plastics for great numerical stability. Representative Item : Celazole. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball caster (ball... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Plastic / Elastomer Material: Plastic; PBI
  • Diameter: 0.0394 to 1
  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
PEEK CA Ball
from BNB INT. Co., Ltd.

PEEK CA is graded PEEK containing carbon fiber. It has more stiffness, mechanical strength, and creep resistance than PEEK while achieving optimal wear resistance. C (C) stands for carbon, and CA30, CA40, and other grades are given depending on content. PEEK CA Ball. It is based on PEEK and can... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Plastic / Elastomer Material: Plastic; PEEK CA
PEEK ESD Ball
from BNB INT. Co., Ltd.

PEEK ESD has excellent dimensional stability for easy machining within a very narrow tolerance range. PEEK ESD is an electrostatic discharge plastic, which is increasingly widely used in the electronics industry. with its increasingly more rigorous thermal and chemical resistance conditions. ESD... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Applications: Electronics / Electrical
  • Plastic / Elastomer Material: Plastic; PEEK ESD
PEEK GF Ball
from BNB INT. Co., Ltd.

PEEK GF is graded PEEK containing glass fiber. It has higher stiffness, creep resistance, and far better dimensional stability than PEEK. G (G) stands for glass, and CF30, CF40, and other grades are given depending on content. PEEK GF Ball. It is a PEEK-based product that can be used permanently in... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Plastic / Elastomer Material: Plastic; PEEK GF
PEEK NATURAL Ball
from BNB INT. Co., Ltd.

PEEK can work continuously at 250 °C\{2} and is permanently available in hot water and steam without changes in its physical characteristics. PEEK has a semicrystalline structure, and it can replace fluoroplastics in a chemical environment. It has excellent chemical resistance, less deformation,... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Plastic / Elastomer Material: Plastic; PEEK
  • Diameter: 0.0394 to 1
  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing
Plastic Ball
from BNB INT. Co., Ltd.

It has great thermal, wear, and fatigue resistance with outstanding stiffness, tensile strength,. impact resistance, and other mechanical properties. POM : Polyoxymethylene. This resin is highly crystalline and mechanically strong. It has good resistance to oil,. repetitive load, and wear, making it... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Plastic / Elastomer Material: Plastic; Polypropylene; Fluoropolymer; Vinyl / PVC; Polyethylene; Acetal or Polyoxymethylene (POM)
  • Diameter: 0.0394 to 2
  • Applications: Bearing; Conveyors / Ball Transfers; Medical / Biotech; Valve; Bearing, display equipment parts, and ball caster (ball transfer), Medicinal, cosmetics containers, perfume, living supplies, and check balls
POLY IMIDE Ball
from BNB INT. Co., Ltd.

Vespel is a trademark for the part where the aromatic Polyimide (PI) resin powder of Dupont is molded into parts. It has very few foreign substances, low out-gassing, and plasma resistance. Production Range 1mm ~ 25.4 mm. Applications Semiconductor, display, automotive parts, secondary battery, ball... [See More]

  • Features: Corrosion Resistant; Dielectric / Electrically Insulating; Nonmagnetic
  • Plastic / Elastomer Material: Plastic; POLYIMIDE
  • Diameter: 0.0394 to 1
  • Applications: Aerospace; Automotive; Bearing; Conveyors / Ball Transfers; Electronics / Electrical; Semiconductor, display, automotive parts, secondary battery, ball caster (ball transfer), aviation, electronics, and bearing