PLC Controller Vacuum Controllers

2 Results
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Controller Type: Vacuum
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
Digital, Programmable Vacuum Controller -- CVC 3000
from VACUUBRAND, Inc.

The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]

  • Controller Type: Vacuum
  • Features: PLC; Multi-Function; Rate Indication/ Control
  • Control: Limit; Linear
  • Form Factor: Stand-Alone