Panel / Chassis Mount Vacuum Controllers

7 Results
MC300 Series Vacuum Sensor Controllers
from Fredericks Company - Televac

MC300. Vacuum Sensor Controller. The MC300 controls up to two TELEVAC thermocouple or convection rough vacuum sensors and an optional cold cathode or mini BA hot ion high vacuum sensor. It features an analog output for each sensor, 4 relay set points, and large, bright LED displays, making it easy... [See More]

  • Form Factor: Chassis; Rack
  • Control: Limit
  • Controller Type: Vacuum
  • Interface: Digital Front Panel
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Vacuum
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Electronic Pressure Controller -- ER3100 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ ER3100 Series is the ER3000 controller and 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 PSIG [310 bar] with two different outlet ranges of 400 PSIG and 900 PSIG [27.6 and 64 bar]. The ER3100 Series may be ordered with a Cv=0.7 or a... [See More]

  • Form Factor: Chassis
  • Control: Linear; PID
  • Controller Type: Vacuum
  • Interface: Computer Programmable
Televac Dual Display, Half-rack, Microprocessor-based Modular Vacuum Gauge -- MM200
from Fredericks Company - Televac

MM200. Vacuum Sensor Controller. The MM200 controls any TELEVAC vacuum sensor including cold cathode, convection, diaphragm, hot ion, and thermocouple sensors. It also has optional features including up to 8 relay set points and RS-232/RS-485 communications. The large, bright LED display makes it... [See More]

  • Form Factor: Chassis; Rack
  • Control: Limit; Linear; Nonlinear
  • Controller Type: Vacuum
  • Interface: Digital Front Panel; Computer Programmable
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Vacuum
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Electropneumatic Pressure Controller -- ER5000 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

Easy to automate, Easy to use, Easy on you!. Get repeatable, accurate and robust pressure control results, easy to use software with remote capabilities and detailed data acquisition. The ER5000 Series is a microprocessor based PID (Proportional, Integral, Derivative). controller that brings precise... [See More]

  • Form Factor: Chassis
  • Control: Linear; PID
  • Controller Type: Vacuum
  • Interface: Computer Programmable; Web
Vacuum Measurement Controller -- Compact 2A Thermocouple
from Fredericks Company - Televac

Compact 2A Thermocouple. The Compact 2A controls one TELEVAC 2A thermocouple rough vacuum sensor. It features an analog 0 to 10 V DC output for the sensor, a relay set point, and a large analog display of pressure in mTorr (microns) from 1×10-3 Torr to 20 Torr. Features. Analog display. Analog 0 V... [See More]

  • Form Factor: Chassis
  • Inputs: 1
  • Controller Type: Vacuum
  • Control Outputs: 1