Rack Mount Vacuum Controllers
from Busch Vacuum Solutions
The two Active Sensor Controllers CTR 002 and CTR 004 are compact control units for simultaneous operation with two or four vacuum gauges. Used either as table top or as rack mount, they allow intuitive menu navigation and ensure a full control of each transmitter. Parameters such as gas type... [See More]
- Form Factor: Rack; Stand-Alone
- Control: Limit
- Controller Type: Vacuum
- Features: Multi-Function; Datalogger
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Vacuum
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Fredericks Company - Televac
MC300. Vacuum Sensor Controller. The MC300 controls up to two TELEVAC thermocouple or convection rough vacuum sensors and an optional cold cathode or mini BA hot ion high vacuum sensor. It features an analog output for each sensor, 4 relay set points, and large, bright LED displays, making it easy... [See More]
- Form Factor: Chassis; Rack
- Control: Limit
- Controller Type: Vacuum
- Interface: Digital Front Panel