Current Loop (Transmitter) Input Vacuum Controllers

3 Results
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Frequency Inputs; Serial / Digital Input; Fieldbus / Network Input; Screw Terminal
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Vacuum
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
1 Channel Vacuum Display And Control Unit -- VD6
from Thyracont Vacuum Instruments GmbH

Absolute Pressure 1400 mbar to 1 x 10-3 mbar (=hPa), 1050 Torr to 1 x 10-3 Torr. The Thyracont VD6 universal vacuum indicator and controller is designed for panel mounting. A relay monitor on the front panel allows continuous operation control of the two switch points. Benefits. 2- or... [See More]

  • Type: Current Loop (Transmitter) Excitation
  • Form Factor: DIN
  • Controller Type: Vacuum
  • Interface: Digital Front Panel
Electronic Pressure Controller -- ER3100 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ ER3100 Series is the ER3000 controller and 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 PSIG [310 bar] with two different outlet ranges of 400 PSIG and 900 PSIG [27.6 and 64 bar]. The ER3100 Series may be ordered with a Cv=0.7 or a... [See More]

  • Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
  • Control: Linear; PID
  • Controller Type: Vacuum
  • Form Factor: Chassis