Linear Control Vacuum Controllers

7 Results
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Control: Limit; Linear; Feedforward; PID
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Vacuum
  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
Televac Dual Display, Half-rack, Microprocessor-based Modular Vacuum Gauge -- MM200
from Fredericks Company - Televac

MM200. Vacuum Sensor Controller. The MM200 controls any TELEVAC vacuum sensor including cold cathode, convection, diaphragm, hot ion, and thermocouple sensors. It also has optional features including up to 8 relay set points and RS-232/RS-485 communications. The large, bright LED display makes it... [See More]

  • Control: Limit; Linear; Nonlinear
  • Form Factor: Chassis; Rack
  • Controller Type: Vacuum
  • Interface: Digital Front Panel; Computer Programmable
Electronic Pressure Controller -- ER3100 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

TESCOM ™ ER3100 Series is the ER3000 controller and 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 PSIG [310 bar] with two different outlet ranges of 400 PSIG and 900 PSIG [27.6 and 64 bar]. The ER3100 Series may be ordered with a Cv=0.7 or a... [See More]

  • Control: Linear; PID
  • Form Factor: Chassis
  • Controller Type: Vacuum
  • Interface: Computer Programmable
Digital, Programmable Vacuum Controller -- CVC 3000
from VACUUBRAND, Inc.

The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]

  • Control: Limit; Linear
  • Features: PLC; Multi-Function; Rate Indication/ Control
  • Controller Type: Vacuum
  • Form Factor: Stand-Alone
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Control: Limit; Linear; Feedforward; PID
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Controller Type: Vacuum
  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
Electropneumatic Pressure Controller -- ER5000 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

Easy to automate, Easy to use, Easy on you!. Get repeatable, accurate and robust pressure control results, easy to use software with remote capabilities and detailed data acquisition. The ER5000 Series is a microprocessor based PID (Proportional, Integral, Derivative). controller that brings precise... [See More]

  • Control: Linear; PID
  • Form Factor: Chassis
  • Controller Type: Vacuum
  • Interface: Computer Programmable; Web
Rotary Vane Fine-Range Vacuum Control Package -- CVC 3000 + VSP 3000, KF DN 16
from VACUUBRAND, Inc.

VACUUBRAND offers a set of pre-selected components that permit the configuration of "fine vacuum" control (down to 10-3 mbar ) for use with rotary vane pumps. The packages consist of a CVC 3000 vacuum controller, a VSP 3000 external Pirani vacuum sensor, a chemical-resistant VV-B 15C in-line... [See More]

  • Control: Limit; Linear
  • Features: Multi-Function; Rate Indication/ Control
  • Controller Type: Vacuum
  • Form Factor: Stand-Alone