Web Enabled Vacuum Controllers

3 Results
Vacuum Sensor Controller MX200 EthernetIP -- 2-7900-037
from Fredericks Company - Televac

The MX200 controls up to 10 Televac vacuum sensors including cold cathode, convection, diaphragm, and thermocouple sensors. The -034 version includes USB/RS-232/RS-485 with up to 8 optional set point relays. The user interface includes six touch controls and a high contrast, 180 ° viewing angle... [See More]

  • Interface: Digital Front Panel; Network; Web
  • Control: Limit
  • Controller Type: Vacuum
  • Form Factor: Chassis
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Interface: Digital Front Panel; Computer Programmable; Network; Web
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Vacuum
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Electropneumatic Pressure Controller -- ER5000 Series
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems

Easy to automate, Easy to use, Easy on you!. Get repeatable, accurate and robust pressure control results, easy to use software with remote capabilities and detailed data acquisition. The ER5000 Series is a microprocessor based PID (Proportional, Integral, Derivative). controller that brings precise... [See More]

  • Interface: Computer Programmable; Web
  • Control: Linear; PID
  • Controller Type: Vacuum
  • Form Factor: Chassis