DC Voltage Input Vacuum Controllers
from Busch Vacuum Solutions
The two Active Sensor Controllers CTR 002 and CTR 004 are compact control units for simultaneous operation with two or four vacuum gauges. Used either as table top or as rack mount, they allow intuitive menu navigation and ensure a full control of each transmitter. Parameters such as gas type... [See More]
- Type: DC Voltage Inputs; Serial / Digital Input; RS485
- Control: Limit
- Controller Type: Vacuum
- Features: Multi-Function; Datalogger
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
TESCOM ™ ER3100 Series is the ER3000 controller and 44-4000 Series pressure reducing regulator integrated together. Inlet pressures are up to 4500 PSIG [310 bar] with two different outlet ranges of 400 PSIG and 900 PSIG [27.6 and 64 bar]. The ER3100 Series may be ordered with a Cv=0.7 or a... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation
- Control: Linear; PID
- Controller Type: Vacuum
- Form Factor: Chassis
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Frequency Inputs; Serial / Digital Input; Fieldbus / Network Input; Screw Terminal
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Vacuum
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control