Digital Front Panel Vacuum Controllers
from VACUUBRAND, Inc.
VACUUBRAND offers a set of pre-selected components that permit the configuration of "fine vacuum" control (down to 10-3 mbar ) for use with rotary vane pumps. The packages consist of a CVC 3000 vacuum controller, a VSP 3000 external Pirani vacuum sensor, a chemical-resistant VV-B 15C in-line... [See More]
- Interface: Switches; Digital Front Panel
- Control: Limit; Linear
- Controller Type: Vacuum
- Features: Multi-Function; Rate Indication/ Control
from Thyracont Vacuum Instruments GmbH
Absolute Pressure 1400 mbar to 1 x 10-3 mbar (=hPa), 1050 Torr to 1 x 10-3 Torr. The Thyracont VD6 universal vacuum indicator and controller is designed for panel mounting. A relay monitor on the front panel allows continuous operation control of the two switch points. Benefits. 2- or... [See More]
- Interface: Digital Front Panel
- Form Factor: DIN
- Controller Type: Vacuum
- Type: Current Loop (Transmitter) Excitation
from Fredericks Company - Televac
MC300. Vacuum Sensor Controller. The MC300 controls up to two TELEVAC thermocouple or convection rough vacuum sensors and an optional cold cathode or mini BA hot ion high vacuum sensor. It features an analog output for each sensor, 4 relay set points, and large, bright LED displays, making it easy... [See More]
- Interface: Digital Front Panel
- Control: Limit
- Controller Type: Vacuum
- Form Factor: Chassis; Rack
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Vacuum
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Vacuum
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from KNF Neuberger, Inc.
Independent control unit for any vacuum source. Features a touchscreen control, pressure sensors, and a two-step controlled valve. Optimizes lab bench space by allowing hands-free operation of the central vacuum unit. Highlights. Weight: 1.2 kg. Simple, versatile vacuum control with digital display. [See More]
- Interface: Digital Front Panel
- Controller Type: Vacuum
from VACUUBRAND, Inc.
VACUUBRAND offers a set of pre-selected components that permit the configuration of "fine vacuum" control (down to 10-3 mbar ) for use with rotary vane pumps. The packages consist of a CVC 3000 vacuum controller, a VSP 3000 external Pirani vacuum sensor, a chemical-resistant VV-B 15C in-line... [See More]
- Interface: Switches; Digital Front Panel
- Control: Limit; Linear
- Controller Type: Vacuum
- Features: Multi-Function; Rate Indication/ Control
from Fredericks Company - Televac
MM200. Vacuum Sensor Controller. The MM200 controls any TELEVAC vacuum sensor including cold cathode, convection, diaphragm, hot ion, and thermocouple sensors. It also has optional features including up to 8 relay set points and RS-232/RS-485 communications. The large, bright LED display makes it... [See More]
- Interface: Digital Front Panel; Computer Programmable
- Control: Limit; Linear; Nonlinear
- Controller Type: Vacuum
- Form Factor: Chassis; Rack
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Interface: Digital Front Panel; Computer Programmable; Network; Web
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Vacuum
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Vacuum
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Fredericks Company - Televac
MV2A Thermocouple. The MV2A controls one TELEVAC thermocouple rough vacuum sensor. It features an analog 0 V to 5 V DC output for the sensor, a relay set points, and large, bright LED display, making it easy to read from a distance. Features. Competitively priced. Easy to read, large LED display. [See More]
- Interface: Digital Front Panel
- Control: Limit
- Controller Type: Vacuum
- Form Factor: Chassis
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Interface: Switches; Digital Front Panel; Computer Programmable; Network
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Vacuum
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control