Rate Indication / Control Vacuum Controllers

9 Results
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Vacuum
  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
Digital, Programmable Vacuum Controller -- CVC 3000
from VACUUBRAND, Inc.

The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]

  • Features: PLC; Multi-Function; Rate Indication/ Control
  • Control: Limit; Linear
  • Controller Type: Vacuum
  • Form Factor: Stand-Alone
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: PID; Nonlinear; Other; Select Pressure or Flow
  • Controller Type: Vacuum
  • Form Factor: Stand-Alone; Control Valve Integrated
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Vacuum
  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
Rotary Vane Fine-Range Vacuum Control Package -- CVC 3000 + VSP 3000, KF DN 16
from VACUUBRAND, Inc.

VACUUBRAND offers a set of pre-selected components that permit the configuration of "fine vacuum" control (down to 10-3 mbar ) for use with rotary vane pumps. The packages consist of a CVC 3000 vacuum controller, a VSP 3000 external Pirani vacuum sensor, a chemical-resistant VV-B 15C in-line... [See More]

  • Features: Multi-Function; Rate Indication/ Control
  • Control: Limit; Linear
  • Controller Type: Vacuum
  • Form Factor: Stand-Alone
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: PID; Nonlinear; Other; Select Pressure or Flow
  • Controller Type: Vacuum
  • Form Factor: Stand-Alone; Control Valve Integrated
Rotary Vane Fine-Range Vacuum Control Package -- CVC 3000 + VSP 3000, KF DN 25
from VACUUBRAND, Inc.

VACUUBRAND offers a set of pre-selected components that permit the configuration of "fine vacuum" control (down to 10-3 mbar ) for use with rotary vane pumps. The packages consist of a CVC 3000 vacuum controller, a VSP 3000 external Pirani vacuum sensor, a chemical-resistant VV-B 15C in-line... [See More]

  • Features: Multi-Function; Rate Indication/ Control
  • Control: Limit; Linear
  • Controller Type: Vacuum
  • Form Factor: Stand-Alone
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/4"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: PID; Nonlinear; Other; Select Pressure or Flow
  • Controller Type: Vacuum
  • Form Factor: Stand-Alone; Control Valve Integrated
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/4"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
  • Control: PID; Nonlinear; Other; Select Pressure or Flow
  • Controller Type: Vacuum
  • Form Factor: Stand-Alone; Control Valve Integrated