Switch / Relay Output Vacuum Controllers
from Fredericks Company - Televac
MC300. Vacuum Sensor Controller. The MC300 controls up to two TELEVAC thermocouple or convection rough vacuum sensors and an optional cold cathode or mini BA hot ion high vacuum sensor. It features an analog output for each sensor, 4 relay set points, and large, bright LED displays, making it easy... [See More]
- Control Signal: Analog Voltage Output; Switched Output
- Control: Limit
- Controller Type: Vacuum
- Form Factor: Chassis; Rack
from Thyracont Vacuum Instruments GmbH
Absolute Pressure 1400 mbar to 1 x 10-3 mbar (=hPa), 1050 Torr to 1 x 10-3 Torr. The Thyracont VD6 universal vacuum indicator and controller is designed for panel mounting. A relay monitor on the front panel allows continuous operation control of the two switch points. Benefits. 2- or... [See More]
- Control Signal: Switched Output
- Form Factor: DIN
- Controller Type: Vacuum
- Interface: Digital Front Panel
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Vacuum
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from VACUUBRAND, Inc.
The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]
- Control Signal: Switched Output; Serial / Digital
- Control: Limit; Linear
- Controller Type: Vacuum
- Features: PLC; Multi-Function; Rate Indication/ Control
from Fredericks Company - Televac
MM200. Vacuum Sensor Controller. The MM200 controls any TELEVAC vacuum sensor including cold cathode, convection, diaphragm, hot ion, and thermocouple sensors. It also has optional features including up to 8 relay set points and RS-232/RS-485 communications. The large, bright LED display makes it... [See More]
- Control Signal: Switched Output
- Control: Limit; Linear; Nonlinear
- Controller Type: Vacuum
- Form Factor: Chassis; Rack
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Control Signal: Analog Voltage Output; Current Loop Output; Switched Output; Serial / Digital; Network / Fieldbus Output; Screw Terminal, DA15
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Vacuum
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from VACUUBRAND, Inc.
VACUUBRAND offers a set of pre-selected components that permit the configuration of "fine vacuum" control (down to 10-3 mbar ) for use with rotary vane pumps. The packages consist of a CVC 3000 vacuum controller, a VSP 3000 external Pirani vacuum sensor, a chemical-resistant VV-B 15C in-line... [See More]
- Control Signal: Switched Output; Other; VacuuBus
- Control: Limit; Linear
- Controller Type: Vacuum
- Features: Multi-Function; Rate Indication/ Control