Serial / Digital Input Vacuum Controllers
from Busch Vacuum Solutions
The two Active Sensor Controllers CTR 002 and CTR 004 are compact control units for simultaneous operation with two or four vacuum gauges. Used either as table top or as rack mount, they allow intuitive menu navigation and ensure a full control of each transmitter. Parameters such as gas type... [See More]
- Type: DC Voltage Inputs; Serial / Digital Input; RS485
- Control: Limit
- Controller Type: Vacuum
- Features: Multi-Function; Datalogger
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Type: Serial / Digital Input; Fieldbus / Network Input; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Vacuum
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Frequency Inputs; Serial / Digital Input; Fieldbus / Network Input; Screw Terminal
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Vacuum
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Emerson Automation Solutions – TESCOM Regulators, Valves & Systems
Easy to automate, Easy to use, Easy on you!. Get repeatable, accurate and robust pressure control results, easy to use software with remote capabilities and detailed data acquisition. The ER5000 Series is a microprocessor based PID (Proportional, Integral, Derivative). controller that brings precise... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Serial / Digital Input; RS-485
- Control: Linear; PID
- Controller Type: Vacuum
- Form Factor: Chassis
from VACUUBRAND, Inc.
The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]
- Type: Switch / Relay Input; Serial / Digital Input
- Control: Limit; Linear
- Controller Type: Vacuum
- Features: PLC; Multi-Function; Rate Indication/ Control
from Vogtlin Massflow USA
The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]
- Type: Serial / Digital Input; Fieldbus / Network Input; Modbus, RS485, Profibus
- Control: PID; Nonlinear; Other; Select Pressure or Flow
- Controller Type: Vacuum
- Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Type: DC Voltage Inputs; Current Loop (Transmitter) Excitation; Resistive/ Potentiometer Inputs; Switch / Relay Input; Frequency Inputs; Serial / Digital Input; Fieldbus / Network Input; Screw Terminal, DA15
- Control: Limit; Linear; Feedforward; PID
- Controller Type: Vacuum
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control