Multi-Function Controller Vacuum Controllers
from Busch Vacuum Solutions
The two Active Sensor Controllers CTR 002 and CTR 004 are compact control units for simultaneous operation with two or four vacuum gauges. Used either as table top or as rack mount, they allow intuitive menu navigation and ensure a full control of each transmitter. Parameters such as gas type... [See More]
- Controller Type: Vacuum
- Features: Multi-Function; Datalogger
- Control: Limit
- Form Factor: Rack; Stand-Alone
from Florite International, Inc.
The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs. Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]
- Controller Type: Vacuum
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Linear; Feedforward; PID
- Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
from VACUUBRAND, Inc.
The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]
- Controller Type: Vacuum
- Features: PLC; Multi-Function; Rate Indication/ Control
- Control: Limit; Linear
- Form Factor: Stand-Alone
from Florite International, Inc.
The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]
- Controller Type: Vacuum
- Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
- Control: Limit; Linear; Feedforward; PID
- Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
from VACUUBRAND, Inc.
VACUUBRAND offers a set of pre-selected components that permit the configuration of "fine vacuum" control (down to 10-3 mbar ) for use with rotary vane pumps. The packages consist of a CVC 3000 vacuum controller, a VSP 3000 external Pirani vacuum sensor, a chemical-resistant VV-B 15C in-line... [See More]
- Controller Type: Vacuum
- Features: Multi-Function; Rate Indication/ Control
- Control: Limit; Linear
- Form Factor: Stand-Alone