Knobs / Switches / Meter Vacuum Controllers

8 Results
Vacuum Control Module -- 1681-75
from Terra Universal, Inc.

Automatically controls pump operation to maintain stable vacuum levels inside a vacuum chamber. Includes easy-to-read digital vacuum gauge and piezo-resistive pressure sensor for outstanding accuracy, stability and repeatability. Enhances pump life and efficiency [See More]

  • Interface: Switches
  • Control: Limit
  • Controller Type: Vacuum
  • Form Factor: Stand-Alone
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Interface: Switches; Digital Front Panel; Computer Programmable; Network
  • Control: PID; Nonlinear; Other; Select Pressure or Flow
  • Controller Type: Vacuum
  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Digital, Programmable Vacuum Controller -- CVC 3000
from VACUUBRAND, Inc.

The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]

  • Interface: Switches; Computer Programmable
  • Control: Limit; Linear
  • Controller Type: Vacuum
  • Features: PLC; Multi-Function; Rate Indication/ Control
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Interface: Switches; Digital Front Panel; Computer Programmable; Network
  • Control: PID; Nonlinear; Other; Select Pressure or Flow
  • Controller Type: Vacuum
  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Rotary Vane Fine-Range Vacuum Control Package -- CVC 3000 + VSP 3000, KF DN 16
from VACUUBRAND, Inc.

VACUUBRAND offers a set of pre-selected components that permit the configuration of "fine vacuum" control (down to 10-3 mbar ) for use with rotary vane pumps. The packages consist of a CVC 3000 vacuum controller, a VSP 3000 external Pirani vacuum sensor, a chemical-resistant VV-B 15C in-line... [See More]

  • Interface: Switches; Digital Front Panel
  • Control: Limit; Linear
  • Controller Type: Vacuum
  • Features: Multi-Function; Rate Indication/ Control
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/4"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Interface: Switches; Digital Front Panel; Computer Programmable; Network
  • Control: PID; Nonlinear; Other; Select Pressure or Flow
  • Controller Type: Vacuum
  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Rotary Vane Fine-Range Vacuum Control Package -- CVC 3000 + VSP 3000, KF DN 25
from VACUUBRAND, Inc.

VACUUBRAND offers a set of pre-selected components that permit the configuration of "fine vacuum" control (down to 10-3 mbar ) for use with rotary vane pumps. The packages consist of a CVC 3000 vacuum controller, a VSP 3000 external Pirani vacuum sensor, a chemical-resistant VV-B 15C in-line... [See More]

  • Interface: Switches; Digital Front Panel
  • Control: Limit; Linear
  • Controller Type: Vacuum
  • Features: Multi-Function; Rate Indication/ Control
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/4"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Interface: Switches; Digital Front Panel; Computer Programmable; Network
  • Control: PID; Nonlinear; Other; Select Pressure or Flow
  • Controller Type: Vacuum
  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control