Stand-Alone Vacuum Controllers

10 Results
Vacuum Gauge Control Unit -- VacTest CTR 002/004
from Busch Vacuum Solutions

The two Active Sensor Controllers CTR 002 and CTR 004 are compact control units for simultaneous operation with two or four vacuum gauges. Used either as table top or as rack mount, they allow intuitive menu navigation and ensure a full control of each transmitter. Parameters such as gas type... [See More]

  • Form Factor: Rack; Stand-Alone
  • Control: Limit
  • Controller Type: Vacuum
  • Features: Multi-Function; Datalogger
High Accuracy Process Controller -- 900 Series
from Florite International, Inc.

The 900 Series is an economic one loop microcomputer-based instrument incorporating user selectable digital and analog inputs, as well as analog and relay outputs.  Other 900 Series features include .005% high accuracy PID, batch, and dose control functions. Additionally, the 900 Series encompasses... [See More]

  • Form Factor: Board (optional feature); Chassis; Rack; Stand-Alone; Wall Mount
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Vacuum
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Vacuum Control Module -- 1681-75
from Terra Universal, Inc.

Automatically controls pump operation to maintain stable vacuum levels inside a vacuum chamber. Includes easy-to-read digital vacuum gauge and piezo-resistive pressure sensor for outstanding accuracy, stability and repeatability. Enhances pump life and efficiency [See More]

  • Form Factor: Stand-Alone
  • Control: Limit
  • Controller Type: Vacuum
  • Interface: Switches
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Form Factor: Stand-Alone; Control Valve Integrated
  • Control: PID; Nonlinear; Other; Select Pressure or Flow
  • Controller Type: Vacuum
  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Digital, Programmable Vacuum Controller -- CVC 3000
from VACUUBRAND, Inc.

The CVC 3000 controller manages vacuum processes by controlling vacuum pumps, vacuumvalves, coolant valves and accessories, and is self-configuring. The illuminated graphical display with clear text menus (14 languages) and the jog wheel make its handling nearly self-explanatory. Depending on the... [See More]

  • Form Factor: Stand-Alone
  • Control: Limit; Linear
  • Controller Type: Vacuum
  • Features: PLC; Multi-Function; Rate Indication/ Control
Intelligent Integrated Instrument System -- Model 990
from Florite International, Inc.

The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs regardless of... [See More]

  • Form Factor: Chassis; Rack; Stand-Alone; Table Top Mount
  • Control: Limit; Linear; Feedforward; PID
  • Controller Type: Vacuum
  • Features: PLC; Multi-Function; Datalogger; Is a Chart Recorder; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/2"-SS
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Form Factor: Stand-Alone; Control Valve Integrated
  • Control: PID; Nonlinear; Other; Select Pressure or Flow
  • Controller Type: Vacuum
  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Rotary Vane Fine-Range Vacuum Control Package -- CVC 3000 + VSP 3000, KF DN 16
from VACUUBRAND, Inc.

VACUUBRAND offers a set of pre-selected components that permit the configuration of "fine vacuum" control (down to 10-3 mbar ) for use with rotary vane pumps. The packages consist of a CVC 3000 vacuum controller, a VSP 3000 external Pirani vacuum sensor, a chemical-resistant VV-B 15C in-line... [See More]

  • Form Factor: Stand-Alone
  • Control: Limit; Linear
  • Controller Type: Vacuum
  • Features: Multi-Function; Rate Indication/ Control
Multigas Digital Gas Back Pressure/Flow Controller -- GSB-1/4"-Alu
from Vogtlin Massflow USA

The new electronic red-y smart pressure controllers combine the reliable technology our of thermal mass flow controllers with electronic pressure control.The devices automatically control a predefined process pressure and at the same time measure and/or limit the flow rate.On-the-fly switching... [See More]

  • Form Factor: Stand-Alone; Control Valve Integrated
  • Control: PID; Nonlinear; Other; Select Pressure or Flow
  • Controller Type: Vacuum
  • Features: Datalogger; Rate Indication/ Control; Totalizing (Length or Roll Diameter) Indication/ Control
Rotary Vane Fine-Range Vacuum Control Package -- CVC 3000 + VSP 3000, KF DN 25
from VACUUBRAND, Inc.

VACUUBRAND offers a set of pre-selected components that permit the configuration of "fine vacuum" control (down to 10-3 mbar ) for use with rotary vane pumps. The packages consist of a CVC 3000 vacuum controller, a VSP 3000 external Pirani vacuum sensor, a chemical-resistant VV-B 15C in-line... [See More]

  • Form Factor: Stand-Alone
  • Control: Limit; Linear
  • Controller Type: Vacuum
  • Features: Multi-Function; Rate Indication/ Control