Grid Resistor Resistors

2 Results
High Current Oval Edgewound Resistor Load Banks -- HCLB Series
from Ohmite Manufacturing Co.

The choice when conditions demand top-notch performance, these resistor load banks are commonly used for dynamic braking on Transit applications or where high current handling and wattage are required. Ohmite's unique Oval Edgewound design allows for more wattage in smaller a package. Choose from... [See More]

  • Technology / Construction: Edgewound Resistor; Grid Resistor; MetalAlloy; Stainless Steel Resistance Alloy
  • Category / Application: Braking  Resistor; Transit Applications
  • Configuration: Grid Array
  • Resistance Range: 0.0990 to 2.40E7
Stamped Grid Module Resistors -- SGM Series
from Ohmite Manufacturing Co.

The Ohmite SGM series is constructed using stamped grid technology in a modular format. The design consists of  several resistive plates, fitted on steel rods, separated by ceramic rings. This design offers size and weight advantages over regular wirewound grid assemblies. The enclosure is NEMA 3R... [See More]

  • Technology / Construction: Grid Resistor
  • Category / Application: Braking  Resistor; Brake Choppers or Crowbars
  • Configuration: Single Resistor
  • Resistance Range: 31 to 424