Metal Film Resistors

Reviewed by: Mohsen Mostafaei, consulting engineer

Description

Metal film resistors are precision electronic components that provide controlled electrical resistance by utilizing a thin metallic film deposited on a ceramic substrate. The metallic layer, typically made from materials like nickel-chromium, tin oxide, or tantalum nitride, is precisely cut into a spiral pattern and encased in a protective coating to create a stable resistance element.

Working Principle

The resistance in metal film resistors is achieved through the specific geometry of the spiral pattern cut into the metallic layer. As current flows through this pattern, the metal's inherent resistivity combined with the path length and cross-sectional area determines the overall resistance value. The spiral cutting pattern, known as trimming, allows manufacturers to achieve precise resistance values by adjusting the length and width of the conductive path.

Applications

Metal film resistors are essential in high-precision audio equipment, where they're used in volume controls and frequency filters to maintain signal integrity. In medical diagnostic equipment, they're utilized in sensitive measurement circuits for patient monitoring systems and MRI machines. These resistors are also crucial in test and measurement instruments, particularly in digital multimeters and calibration equipment where accuracy is paramount. In aerospace applications, they're employed in navigation systems and flight control circuits where stability over temperature is critical.

Advantages over other Resistors

Metal film resistors offer superior temperature stability compared to carbon composition resistors, typically achieving temperature coefficients as low as ±25 ppm/°C. They exhibit significantly lower noise characteristics than carbon-based resistors, with noise levels below -35 dB. Their tolerance ratings can reach as precise as 0.01%, making them substantially more accurate than carbon composition resistors which typically only achieve 5% tolerance. They also demonstrate excellent stability over time, with drift rates as low as 0.05% per 1000 hours of operation.

Limitations

These resistors have power handling limitations, typically restricted to 2 watts or less due to their thin film construction. They are more susceptible to damage from voltage surges compared to wirewound resistors. The manufacturing process makes them more expensive than carbon composition alternatives, particularly in high-precision variants. They also have frequency limitations, showing increased reactance at frequencies above 100 MHz due to their spiral construction pattern.

Considerations

Initial costs for metal film resistors range from 5 to 20 times higher than carbon composition types, particularly for high-precision variants (0.1% tolerance or better). Operating expenses are minimal, but replacement costs can be significant in precision applications where exact matching is required. While they typically offer a service life of 50,000+ hours under normal conditions, environmental factors like humidity and temperature cycling can affect their long-term stability. Maintenance requirements are minimal, but periodic calibration may be necessary in high-precision applications. When calculating total cost of ownership, consider that their superior stability often means less frequent replacement and recalibration compared to other resistor types.

197 Results
1/4 w 511 ohms .1 % 50 ppm Metal Film Resistor -- CMF55511R00BHEB70 [CMF55511R00BHEB70 from Vishay Intertechnology, Inc.]
from ASAP Semiconductor LLC

1/4 w 511ohms .1 % 50 ppm Metal Film Resistor [See More]

  • Technology / Construction: MetalFilm
  • Tolerance: 0.1000
  • Resistance Range: 511
  • Temperature Coefficient: 50
Chip Resistor - Surface Mount -- 1.0BTTR-ND [MMF1WSFRE1R from Yageo USA]
from DigiKey

1 Ohms ±1% 1W Chip Resistor MELF, 0309 Metal Film [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0309
Surface Mount Resistors -- 1-1879011-1
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 3.55  MM   [.14  INCH  ]. Product Length  : 6.7  MM   [.264  INCH  ]. Product Width  : 4  MM   [.157  INCH... [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 560
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 5
Metal Film Resistor -- 76459-47RE [76459-47RE from Ohmite Manufacturing Co.]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Technology / Construction: MetalFilm
Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Bags, Materials [CMB02070X1501GB200 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: AMIS. Category: Anti-Static, ESD, Clean Room Products - Anti-Static, ESD Bags, Materials. Packaging: Bulk. Part Status: Obsolete. Resistance (Ohms): 5. Tolerance (+ or -): 5%. Power (Watts): 30 W. Composition: Wirewound. Features: 3.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402... [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip); Wirewound
  • Power Rating: 30
  • Resistance Range: 5
Surface Mount Resistors -- 1809772 [ERA3AEB751V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB751V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 750
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 1.0MBUTR-ND [MMF25SFRE1M from Yageo USA]
from DigiKey

1 MOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0204
Surface Mount Resistors -- 1-1879022-1
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 5  MM   [.197  INCH  ]. Product Length  : 10.5  MM   [.413  INCH  ]. Product Width  : 5.5  MM   [.217  INCH... [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 820
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 5
Chip Resistor - Surface Mount - 1-1614965-5 -- 1110024-1-1614965-5 [1-1614965-5 from TE Connectivity ™]
from Win Source Electronics

Manufacturer: TE Connectivity. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1110024-1-1614965-5. Packaging: Tape & Reel. Termination: Solder. Voltage Rating: 150 V. Contact Plating: Tin. Tolerance: 0.1 %. Temperature Coefficient: 25 ppm/... [See More]

  • Technology / Construction: MetalFilm; Thin Film (Chip)
  • Resistance Range: 24000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 0.1000
Surface Mount Resistors -- 1809782 [ERA3ARW222V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3ARW222V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 2200
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 1292-SR06X000PTLCT-ND [SR06X000 PTL from Walsin Technology Corp.]
from DigiKey

RES 0 OHM JUMPER 1/10W 0603 [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: Automotive; General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: 0603; 0603
Surface Mount Resistors -- 1-2176322-0
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 3.55  MM   [.14  INCH  ]. Product Length  : 6.7  MM   [.264  INCH  ]. Product Width  : 4  MM   [.157  INCH... [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 560000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 5
Chip Resistor - Surface Mount - 352212RJT -- 906653-352212RJT [352212RJT from TE Connectivity ™]
from Win Source Electronics

Manufacturer: TE Connectivity. Win Source Part Number: 906653-352212RJT. Series: 3522, CGS. Operating Temperature Range: -55 °C ~ 155 °C. Features: 12 Ohms ±5% 3W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film. Package: 2512 (6432 Metric). Package: Reel - TR. Family... [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1809793 [ERA3ARW303V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3ARW303V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 30000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 1292-WW25BR0L5FTLTR-ND [WW25BR0L5FTL from Walsin Technology Corp.]
from DigiKey

RES 0.0005 OHM 1% 3W 2512 [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: Current Sensing; General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: 2512; 2512
Surface Mount Resistors -- 1-2176323-0
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 5  MM   [.197  INCH  ]. Product Length  : 10.5  MM   [.413  INCH  ]. Product Width  : 5.5  MM   [.217  INCH... [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 560000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 5
Chip Resistor - Surface Mount - AC0402FR-0710KL -- 909157-AC0402FR-0710KL [AC0402FR-0710KL from Yageo USA]
from Win Source Electronics

Manufacturer: Yageo. Win Source Part Number: 909157-AC0402FR-0710KL. Series: AC. Operating Temperature Range: -55 °C ~ 155 °C. Features: 10 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film. Package: 0402 (1005 Metric). [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1809794 [ERA3AEB49R9V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB49R9V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 49900
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 13-MMF-25FRF220RCT-ND [MMF-25FRF220R from Yageo USA]
from DigiKey

RES SMD 220 OHM 1% 1/4W MELF [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0207
Surface Mount Resistors -- 1-2176324-0
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 6.8  MM   [.268  INCH  ]. Product Length  : 13.5  MM   [.531  INCH  ]. Product Width  : 7.3  MM   [.287  INCH... [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 560000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 5
Chip Resistor - Surface Mount - AC0402JR-070RL -- 909162-AC0402JR-070RL [AC0402JR-070RL from Yageo USA]
from Win Source Electronics

Manufacturer: Yageo. Win Source Part Number: 909162-AC0402JR-070RL. Series: AC. Operating Temperature Range: -55 °C ~ 155 °C. Features: 0 Ohms Jumper 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Moisture Resistant Thick Film. Package: 0402 (1005 Metric). Package:... [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1809795 [ERA3AEB78R7V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB78R7V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 78700
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 13-MMF-50FRF100KCT-ND [MMF-50FRF100K from Yageo USA]
from DigiKey

RES SMD 100K OHM 1% 1/2W MELF [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0309
Surface Mount Resistors -- 1-2176460-0
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 9.6  MM   [.378  INCH  ]. Product Length  : 23  MM   [.906  INCH  ]. Product Width  : 9.5  MM   [.374  INCH... [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 2700
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 5
Chip Resistor - Surface Mount - CRCW04021K00JNEDHP -- 915781-CRCW04021K00JNEDHP [CRCW04021K00JNEDHP from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 915781-CRCW04021K00JNEDHP. Series: CRCW-HP. Operating Temperature Range: -55 °C ~ 155 °C. Features: 1 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film. Package: 0402 (1005 Metric). [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1809796 [ERA3AEB95R3V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB95R3V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 95300
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 13-MMF1WSFRF10RCT-ND [MMF1WSFRF10R from Yageo USA]
from DigiKey

RES SMD 10 OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0309
Surface Mount Resistors -- 1-2176618-0
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 3.55  MM   [.14  INCH  ]. Product Length  : 6.7  MM   [.264  INCH  ]. Product Width  : 4  MM   [.157  INCH... [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 510
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 5
Chip Resistor - Surface Mount - CRCW040220K0FKED -- 867179-CRCW040220K0FKED [CRCW040220K0FKED from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 867179-CRCW040220K0FKED. Series: CRCW. Operating Temperature Range: -55 °C ~ 155 °C. Features: 20 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film. Package: 0402 (1005 Metric). Package: Reel - TR. [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1809798 [ERA3AEB2490V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB2490V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 249
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 13-MMF204BRC215RCT-ND [MMF204BRC215R from Yageo USA]
from DigiKey

RES SMD 0.1% 0.4W MELF [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0204
Surface Mount Resistors -- 1-2176619-0
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 5  MM   [.197  INCH  ]. Product Length  : 10.5  MM   [.413  INCH  ]. Product Width  : 5.5  MM   [.217  INCH... [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 750
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 5
Chip Resistor - Surface Mount - CRCW040247K5FKED -- 867190-CRCW040247K5FKED [CRCW040247K5FKED from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 867190-CRCW040247K5FKED. Series: CRCW. Operating Temperature Range: -55 °C ~ 155 °C. Features: 47.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film. Package: 0402 (1005 Metric). Package: Reel - TR. [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1809800 [ERA3AEB3740V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB3740V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 374
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 13-MMF25SBRD100RCT-ND [MMF25SBRD100R from Yageo USA]
from DigiKey

RES SMD 100 OHM 0.1% 1/4W MELF [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0204
Surface Mount Resistors -- 1-2176620-0
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 6.8  MM   [.268  INCH  ]. Product Length  : 13.5  MM   [.531  INCH  ]. Product Width  : 7.3  MM   [.287  INCH... [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 1200
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 5
Chip Resistor - Surface Mount - CRCW040249R9FKED -- 915802-CRCW040249R9FKED [CRCW040249R9FKED from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 915802-CRCW040249R9FKED. Series: CRCW. Operating Temperature Range: -55 °C ~ 155 °C. Features: 49.9 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film. Package: 0402 (1005 Metric). Package: Reel - TR. [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1809801 [ERA3AEB4020V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB4020V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 402
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 13-MMF25SBRD10KCT-ND [MMF25SBRD10K from Yageo USA]
from DigiKey

RES SMD 10K OHM 0.1% 1/4W MELF [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0204
Surface Mount Resistors -- 1879236-1
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 6.8  MM   [.268  INCH  ]. Product Length  : 13.5  MM   [.531  INCH  ]. Product Width  : 7.3  MM   [.287  INCH... [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 510
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 1
Chip Resistor - Surface Mount - CRCW040260K4FKED -- 915806-CRCW040260K4FKED [CRCW040260K4FKED from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 915806-CRCW040260K4FKED. Series: CRCW. Operating Temperature Range: -55 °C ~ 155 °C. Features: 60.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film. Package: 0402 (1005 Metric). Package: Reel - TR. [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1809802 [ERA3AEB4120V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB4120V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 412
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 13-MMF25SBRD120RCT-ND [MMF25SBRD120R from Yageo USA]
from DigiKey

RES SMD 120 OHM 0.1% 1/4W MELF [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0204
Surface Mount Resistors -- 2176117-2
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : .6  MM   [.024  INCH  ]. Product Length  : 3.2  MM   [.126  INCH  ]. Product Width  : 1.6  MM   [.063  INCH... [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 0.0100
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 1
Chip Resistor - Surface Mount - CRCW040271K5FKED -- 915811-CRCW040271K5FKED [CRCW040271K5FKED from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 915811-CRCW040271K5FKED. Series: CRCW. Operating Temperature Range: -55 °C ~ 155 °C. Features: 71.5 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film. Package: 0402 (1005 Metric). Package: Reel - TR. [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1809804 [ERA3AEB4990V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB4990V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 499
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 13-MMF25SFRE100KCT-ND [MMF25SFRE100K from Yageo USA]
from DigiKey

100 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0204
Through-Hole Resistors -- 1-1623778-3
from TE Connectivity

Body Features. Lead Type  : Radial-Leaded. Configuration Features. Number of Resistors  : 1. Dimensions. Passive Component Dimensions (MM)  : 60 x 12 x 20. Electrical Characteristics. Passive Component Tolerance (PCT)  : 5. Power Rating (WATT)  : 10. Resistance... [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 27000
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
Chip Resistor - Surface Mount - CRCW0402750RFKED -- 915812-CRCW0402750RFKED [CRCW0402750RFKED from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 915812-CRCW0402750RFKED. Series: CRCW. Operating Temperature Range: -55 °C ~ 155 °C. Features: 750 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film. Package: 0402 (1005 Metric). Package: Reel - TR. [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1809805 [ERA3AEB6190V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB6190V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 619
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 13-MMF25SFRE20RCT-ND [MMF25SFRE20R from Yageo USA]
from DigiKey

20 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0204
Through-Hole Resistors -- 1-1623790-1
from TE Connectivity

Body Features. Lead Type  : Radial-Leaded. Configuration Features. Number of Resistors  : 1. Dimensions. Passive Component Dimensions (MM)  : 35 x 16 x 12. Electrical Characteristics. Passive Component Tolerance (PCT)  : 5. Power Rating (WATT)  : 10. Resistance... [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 100000
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
Chip Resistor - Surface Mount - CRCW0603100KFKEA -- 915817-CRCW0603100KFKEA [CRCW0603100KFKEA from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 915817-CRCW0603100KFKEA. Series: CRCW. Operating Temperature Range: -55 °C ~ 155 °C. Features: 100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film. Package: 0603 (1608 Metric). Package: Reel - TR. [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1809807 [ERA3AEB8660V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB8660V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 866
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 13-MMF25SFRE221RCT-ND [MMF25SFRE221R from Yageo USA]
from DigiKey

221 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0204
Through-Hole Resistors -- 1-1879350-0
from TE Connectivity

Body Features. Lead Type  : Axial-Leaded. Configuration Features. Number of Resistors  : 1. Dimensions. Passive Component Dimensions (MM)  : 6.8 x 2.6. Electrical Characteristics. Operating Voltage (V)  : 350. Passive Component Tolerance (PCT)  : 5. Power Rating... [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 0.5100
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
Chip Resistor - Surface Mount - CRCW0603220RFKEA -- 915843-CRCW0603220RFKEA [CRCW0603220RFKEA from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 915843-CRCW0603220RFKEA. Series: CRCW. Operating Temperature Range: -55 °C ~ 155 °C. Features: 220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film. Package: 0603 (1608 Metric). Package: Reel - TR. [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1809808 [ERA3AEB1051V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB1051V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 1050
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 13-MMF25SFRE47R5CT-ND [MMF25SFRE47R5 from Yageo USA]
from DigiKey

47.5 Ohms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Metal Film [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0204
Through-Hole Resistors -- 1-2176162-0
from TE Connectivity

Body Features. Lead Type  : Axial-Leaded. Configuration Features. Number of Resistors  : 1. Dimensions. Passive Component Dimensions (MM)  : 7 x 2.7. Electrical Characteristics. Operating Voltage (V)  : 250. Passive Component Tolerance (PCT)  : .1. Power Rating... [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 5000
  • Mounting / Packaging: ThroughHole
  • Tolerance: 0.1000
Chip Resistor - Surface Mount - CRCW060322R0FKEA -- 915845-CRCW060322R0FKEA [CRCW060322R0FKEA from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 915845-CRCW060322R0FKEA. Series: CRCW. Operating Temperature Range: -55 °C ~ 155 °C. Features: 22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film. Package: 0603 (1608 Metric). Package: Reel - TR. Family... [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1809809 [ERA3AEB1331V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB1331V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 1330
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 13-MMF25SFRF12RCT-ND [MMF25SFRF12R from Yageo USA]
from DigiKey

RES SMD 12 OHM 1% 1/4W MELF [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0204
Through-Hole Resistors -- 1-2176163-8
from TE Connectivity

Body Features. Lead Type  : Axial-Leaded. Configuration Features. Number of Resistors  : 1. Dimensions. Passive Component Dimensions (MM)  : 10.2 x 4. Electrical Characteristics. Operating Voltage (V)  : 300. Passive Component Tolerance (PCT)  : .1. Power Rating... [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 5000
  • Mounting / Packaging: ThroughHole
  • Tolerance: 0.1000
Chip Resistor - Surface Mount - CRCW060338K3FKEA -- 915855-CRCW060338K3FKEA [CRCW060338K3FKEA from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 915855-CRCW060338K3FKEA. Series: CRCW. Operating Temperature Range: -55 °C ~ 155 °C. Features: 38.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film. Package: 0603 (1608 Metric). Package: Reel - TR. [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1809812 [ERA3AEB2551V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB2551V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 2550
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 13-MMF50SFRF10KCT-ND [MMF50SFRF10K from Yageo USA]
from DigiKey

RES SMD 10K OHM 1% 1/2W MELF [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0207
Through-Hole Resistors -- 6-1879351-1
from TE Connectivity

Body Features. Lead Type  : Axial-Leaded. Configuration Features. Number of Resistors  : 1. Dimensions. Passive Component Dimensions (MM)  : 6.8 x 2.6. Electrical Characteristics. Operating Voltage (V)  : 350. Passive Component Tolerance (PCT)  : 5. Power Rating... [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 910000
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
Chip Resistor - Surface Mount - CRCW06033K00FKEA -- 915858-CRCW06033K00FKEA [CRCW06033K00FKEA from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 915858-CRCW06033K00FKEA. Series: CRCW. Operating Temperature Range: -55 °C ~ 155 °C. Features: 3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film. Package: 0603 (1608 Metric). Package: Reel - TR. Family... [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1809814 [ERA3AEB2491V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB2491V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 2490
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 13-MMF50SFRF10RCT-ND [MMF50SFRF10R from Yageo USA]
from DigiKey

RES SMD 10 OHM 1% 1/2W MELF [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0207
Through-Hole Resistors -- 6-1879353-4
from TE Connectivity

Body Features. Lead Type  : Axial-Leaded. Configuration Features. Number of Resistors  : 1. Dimensions. Passive Component Dimensions (MM)  : 9 x 3.5. Electrical Characteristics. Operating Voltage (V)  : 500. Passive Component Tolerance (PCT)  : 1. Power Rating... [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 18700
  • Mounting / Packaging: ThroughHole
  • Tolerance: 1
Chip Resistor - Surface Mount - CRCW060344K2FKEA -- 718123-CRCW060344K2FKEA [CRCW060344K2FKEA from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay Dale. Win Source Part Number: 718123-CRCW060344K2FKEA. Packaging: Reel. Features: Automotive AEC-Q200. Tolerance: ±1%. Temperature Coefficient: ±100ppm/ °C. Composition: Thick Film. Number of Terminations: 2. Resistance: 44.2 kOhms. Categories: Resistors. Supplier... [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Tolerance: 1
  • Resistance Range: 44200
  • Temperature Coefficient: 100
Surface Mount Resistors -- 1809815 [ERA3AEB2941V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB2941V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 2940
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 13-MMF50SFRF47RCT-ND [MMF50SFRF47R from Yageo USA]
from DigiKey

RES SMD 47 OHM 1% 1/2W MELF [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0207
Through-Hole Resistors -- 7-1623795-6
from TE Connectivity

Body Features. Lead Type  : Axial-Leaded. Configuration Features. Number of Resistors  : 1. Dimensions. Passive Component Dimensions (MM)  : 48 x 12.5 x 11.5. Electrical Characteristics. Passive Component Tolerance (PCT)  : 5. Power Rating (WATT)  : 15. Resistance... [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 1000
  • Mounting / Packaging: ThroughHole
  • Tolerance: 5
Chip Resistor - Surface Mount - CRCW0603470RFKEAHP -- 915862-CRCW0603470RFKEAHP [CRCW0603470RFKEAHP from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 915862-CRCW0603470RFKEAHP. Series: CRCW-HP. Operating Temperature Range: -55 °C ~ 155 °C. Features: 470 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film. Package: 0603 (1608 Metric). [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1812446 [ERA3ARB102V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3ARB102V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 1000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 13-MMP100FRE100KCT-ND [MMP100FRE100K from Yageo USA]
from DigiKey

RES SMD 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0207
Chip Resistor - Surface Mount - CRCW060347K0FKEAHP -- 915863-CRCW060347K0FKEAHP [CRCW060347K0FKEAHP from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 915863-CRCW060347K0FKEAHP. Series: CRCW-HP. Operating Temperature Range: -55 °C ~ 155 °C. Features: 47 kOhms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film. Package: 0603 (1608 Metric). [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1812451 [ERA3ARB103V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3ARB103V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 10000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 13-MMP100FRE100RCT-ND [MMP100FRE100R from Yageo USA]
from DigiKey

RES SMD 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0207
Chip Resistor - Surface Mount - CRCW06035K10FKEA -- 915874-CRCW06035K10FKEA [CRCW06035K10FKEA from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 915874-CRCW06035K10FKEA. Series: CRCW. Operating Temperature Range: -55 °C ~ 155 °C. Features: 5.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film. Package: 0603 (1608 Metric). Package: Reel - TR. [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1812452 [ERA3ARB153V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3ARB153V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 15000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 13-MMP100FRE3K3CT-ND [MMP100FRE3K3 from Yageo USA]
from DigiKey

RES SMD 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0207
Chip Resistor - Surface Mount - CRCW060368K1FKEA -- 915877-CRCW060368K1FKEA [CRCW060368K1FKEA from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 915877-CRCW060368K1FKEA. Series: CRCW. Operating Temperature Range: -55 °C ~ 155 °C. Features: 68.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film. Package: 0603 (1608 Metric). Package: Reel - TR. [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1812458 [ERA3ARB203V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3ARB203V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 20000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 13-MMP100FRE6K19CT-ND [MMP100FRE6K19 from Yageo USA]
from DigiKey

RES SMD 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0207
Chip Resistor - Surface Mount - CRCW060382K5FKEA -- 915883-CRCW060382K5FKEA [CRCW060382K5FKEA from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 915883-CRCW060382K5FKEA. Series: CRCW. Operating Temperature Range: -55 °C ~ 155 °C. Features: 82.5 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film. Package: 0603 (1608 Metric). Package: Reel - TR. [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1826577 [ERA3AEB3162V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB3162V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 31600
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 13-MMP100FRF10RCT-ND [MMP100FRF10R from Yageo USA]
from DigiKey

RES SMD 10 OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0207
Chip Resistor - Surface Mount - CRCW0805100KFKEA -- 915887-CRCW0805100KFKEA [CRCW0805100KFKEA from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 915887-CRCW0805100KFKEA. Series: CRCW. Operating Temperature Range: -55 °C ~ 155 °C. Features: 100 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film. Package: 0805 (2012 Metric). Package: Reel - TR. [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1826581 [ERA3AEB4022V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB4022V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 40200
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Chip Resistor - Surface Mount -- 13-MMP100FRF200RCT-ND [MMP100FRF200R from Yageo USA]
from DigiKey

RES SMD 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: MELF, 0207
Chip Resistor - Surface Mount - CRCW08051K00FKEA -- 844087-CRCW08051K00FKEA [CRCW08051K00FKEA from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 844087-CRCW08051K00FKEA. Series: CRCW. Operating Temperature Range: -55 °C ~ 155 °C. Features: 1 kOhms ±1% 0.125W, 1/8W Chip Resistor 0805 (2012 Metric) Automotive AEC-Q200 Thick Film. Package: 0805 (2012 Metric). Package: Reel - TR. [See More]

  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1826585 [ERA3AEB4992V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB4992V [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Resistance Range: 49900
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
  • Power Rating: 0.1000
Fusible Surface Mount Circuit Protection Resistor -- MBW Series
from RCD Components, Inc.

FUSIBLE FILM RESISTORS. Low Cost Circuit Protection!. RCD pioneered fusible film resistors in the early 1970 ’s as a low cost approach to circuit protection in case of overload or component failure. The component is designed to act as a conventional resistor under normal operating conditions,... [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: Fusible Resistor
  • Configuration: Single Resistor
  • Mounting / Packaging: Axial Leads
Metal Film -- CMF652M4900FEEA
from PUI - Projections Unlimited, Inc.

Axial, Industrial, Precision [See More]

  • Technology / Construction: MetalFilm
200mW Metal Film Resistors 150V ±50ppm/℃ ±1% -55℃~+125℃ 10Ω MELF Chip Resistor - Surface Mount ROHS -- 16501-MM102F10R0TKRTR3K0 [MM102F10R0TKRTR3K0 from First Resistor & Condenser Co., Ltd.]
from Utmel Electronic Limited

200mW Metal Film Resistors 150V ±50ppm/ ℃ ±1% -55 ℃~+125 ℃ 10 Ω MELF Chip Resistor - Surface Mount ROHS [See More]

  • Technology / Construction: MetalFilm
  • Configuration: Single Resistor
Chip Resistor - Surface Mount -- MMF1WSFRF100K
from Lingto Electronic Limited

RES SMD 100K OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Tolerance: 1
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Power Rating: 1
Metal Film Resistors Series EE -- EE 1/20
from EBG RESISTORS LLC

The EBG NE styles feature extremely low ranges hereto fore unavailable in the industry. As a result of a special proprietary filming method, a nickel film is employed with controlled amounts of other metals, which results in fracturial ohm availability yet with low temperature coefficient of... [See More]

  • Technology / Construction: MetalFilm; MetalOxide
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: ThroughHole; Axial Leads
RESISTOR, METAL FILM, 2 W, 5 %, 250 ppm, -- 2306 198 53229 [2306 198 53229 from Vishay Precision Group]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Technology / Construction: MetalFilm
RMEM Series
from Trigon Components, Inc.

SERIES. RMEM. DESCRIPTION. Metal Film. RESISTANCE RANGE. 100 ohm to 1Mohm. POWER RATING. 1/8 to 1/2W. OPERATING TEMPERATURE. PACKAGE. Cylindrical. FEATURE. •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. •High accuracy... [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: Cylindrical
ARCOL Precision Metal Film Resistors -- MRA Series
from Ohmite Manufacturing Co.

Europe ’s No 1 selling axial thin film high precision resistor. Stable films are sputtered on to high purity alumina rods, then covered in tough epoxy to protect from any environmental extremes. Power dissipation up to 2W. Value range from R1 to 10M. Precision tolerance down to ±0.05%. [See More]

  • Technology / Construction: MetalFilm; Thin Film (Chip)
  • Category / Application: Precision Resistor
  • Configuration: Single Resistor
  • Mounting / Packaging: Axial Leads
Resistors - Chip Resistor - Surface Mount -- RWP502FK-13-100KAA [RWP502FK-13-100KAA from VITROHM Holding GmbH]
from Shenzhen Shengyu Electronics Technology Limited

POWER METAL FILM SENSOR EPOXY MO [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 100000
  • Mounting / Packaging: Nonstandard
  • Tolerance: 1
Leaded Resistor -- HV37
from Riedon, Inc.

Resistances from 100kOhm to 33MOhms. Power Rating to 0.5Watts. Resistance Tolerances to ±1%. Max. working voltage to 3500V [See More]

  • Technology / Construction: MetalFilm
  • Mounting / Packaging: Axial Leads
  • Configuration: Single Resistor
  • Resistance Range: 100000 to 3.30E7
Resistors - Chip Resistor - Surface Mount -- LR10FTDAR004 [LR10FTDAR004 from Viking Technology]
from Acme Chip Technology Co., Limited

RES 4M OHM 1% 1.5W 2010 [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 0.0040
  • Mounting / Packaging: 2010; 2010 (5025 Metric)
  • Tolerance: 1
Metal Film Resistor -- GP, GPS Series
from RCD Components, Inc.

GENERAL PURPOSE. Precision performance, industry ’s lowest price! RCD ’s GP metal film resistors and FP flameproof version are designed to provide high performance and reliability at low costs. Improved performance over i ndustry standard is achieved via the use of high grade materials... [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use; Industrial
  • Configuration: Single Resistor
  • Mounting / Packaging: Axial Leads
Metal Film -- CRCW251210K0FKEG
from PUI - Projections Unlimited, Inc.

The pulse proof, high power thick film chip resistors series is the perfect choice for most fields of power measurement electronics where reliability, stability, high power rating and excellent pulse load performance are of major concern. Typical applications include battery management systems in... [See More]

  • Technology / Construction: MetalFilm
Current Sense Resistor Power Metal Plate 2512 500mOhm 1% T/R -- 873-WFMB2512R5000FEA [WFMB2512R5000FEA from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

Current Sense Resistor Power Metal Plate 2512 500mOhm 1% T/R [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Category / Application: Current Sensing
  • Configuration: Single Resistor
  • Mounting / Packaging: 2512
Chip Resistor - Surface Mount -- MMF1WSFRF100R
from Lingto Electronic Limited

RES SMD 100 OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 100
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 1
Metal Film Series UPR -- UPR
from EBG RESISTORS LLC

Extreme precise radial Resistors [See More]

  • Technology / Construction: MetalFilm; MetalOxide
  • Category / Application: Aerospace
  • Configuration: Single Resistor
  • Mounting / Packaging: ThroughHole; Radial Leads
RMF Series
from Trigon Components, Inc.

SERIES. RMF. DESCRIPTION. Metal Film, General Purpose. RESISTANCE RANGE. 10 ohm to 1 Mohm. POWER RATING. 1/8W to 2W. OPERATING TEMPERATURE. -55 to +155 Deg C. PACKAGE. Axial. Feature. •Ultra-low noise with low temperature coefficients. •Close tolerance for precision applications. [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: Axial Leads
ARCOL Stainless Steel Power Resistors -- TFBR Series
from Ohmite Manufacturing Co.

The TFBR series provides high power density in a low profile package. Designed for easy assembly and supplied with a variety of terminal styles, the film technology lends itself to high frequency operation due to its low inductance characteristics. The added benefit of high instantaneous pulse... [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: Power Applications
  • Configuration: Single Resistor
  • Mounting / Packaging: Axial Leads
Resistors - Chip Resistor - Surface Mount -- WFMA2512R0150FEA [WFMA2512R0150FEA from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

WFMA2512 .015 1% CUMN EA E3 [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 0.0150
  • Mounting / Packaging: 2512; 2512 (6432 Metric)
  • Tolerance: 1
Leaded Resistor -- MF2207
from Riedon, Inc.

Resistances from 1 to 10MOhms. Power Rating 0.4 to 0.65Watts. Resistance Tolerances to ±0.05%. TCR ’s to ±3ppm/K. Very Low Inductance. Matched Sets Available. E192 Values in Stock [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: Precision Resistor
  • Configuration: Single Resistor
  • Mounting / Packaging: Axial Leads
Resistors - Chip Resistor - Surface Mount -- MEV04V1R00FE [MEV04V1R00FE from Ohmite Manufacturing Co.]
from Acme Chip Technology Co., Limited

RES 1 OHM 1% 0.4W 0204 [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 1
  • Mounting / Packaging: MELF, 0204
  • Tolerance: 1
Metal Film Surface Mount Resistor -- MGP, MHM Series
from RCD Components, Inc.

GENERAL SM. Metal film performance, economical price! RCD Series MGP melf* resistors utilize precision film technology which is inherently low inductance, low noise, and high stability even after extended periods. Heavy solder plating assures excellent solderability and long shelf life. Series MHM... [See More]

  • Technology / Construction: MetalFilm
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Category / Application: General Use; Industrial
  • Resistance Range: 0.1000 to 2.20E7
Metal Film -- CSC09A014K70GEK
from PUI - Projections Unlimited, Inc.

Single-In-Line, Conformal Coated SIP [See More]

  • Technology / Construction: MetalFilm
Fusible, Non-Flammable Metal Film Leaded Resistors -- 866-NFR2500001000JA100 [NFR2500001000JA100 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

Fusible, Non-Flammable Metal Film Leaded Resistors [See More]

  • Technology / Construction: MetalFilm; Metal Alloy, Metal Film
  • Category / Application: Fusible Resistor
  • Configuration: Single Resistor
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
Chip Resistor - Surface Mount -- MMF1WSFRF10K
from Lingto Electronic Limited

RES SMD 10K OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Tolerance: 1
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Power Rating: 1
RMFF Series
from Trigon Components, Inc.

SERIES. RMFF. DESCRIPTION. Metal Film, Flame Proof. RESISTANCE RANGE. 10 ohm to 1 Mohm. POWER RATING. 1/4W to 2W. OPERATING TEMPERATURE. -55 to +155 Deg C. PACKAGE. Axial. Feature. •Power Rating: 0.25W,0.5W, 1W, 2W. •Resistance Tolerance: ±1%. •T.C.R.: ±50ppm/Deg C,... [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: Axial Leads
High Precision Metal Film Axial Leaded Resistor -- Mox700 Series
from Ohmite Manufacturing Co.

When precision and stability are required, look for the MOX700 series from Ohmite. The MOX700 is an axial leaded resistor with molded construction with standard tolerances down to 0.1% with tigher tolerances available.Tight tolernace requires low TCR's down to 5ppm for a truly stable part that... [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: Audio / Video; Power Applications
  • Configuration: Single Resistor
  • Mounting / Packaging: Axial Leads
Leaded Resistor -- MF2617
from Riedon, Inc.

Resistances from 1 to 10MOhms. Power Rating 0.4 to 0.65Watts. Resistance Tolerances to ±0.05%. TCR ’s to ±3ppm/K. Very Low Inductance. Matched Sets Available. E192 Values in Stock [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: Precision Resistor
  • Configuration: Single Resistor
  • Mounting / Packaging: Axial Leads
Miniature Axial Power Film Resistor -- MG Series
from RCD Components, Inc.

MINIATURE AXIAL. Industry ’s smallest power film resistors! Increased power is achieved by a special film process and high grade alumina cores. The unique structure of these materials also achieves increased working voltages and superior pulse capability compared to typical film resistors. The... [See More]

  • Technology / Construction: MetalFilm
  • Mounting / Packaging: Axial Leads
  • Category / Application: Power Applications
  • Resistance Range: 0.1000 to 1.00E6
Metal Film -- RM04F0000CT-LF
from PUI - Projections Unlimited, Inc.

Scope. Applies to all sizes of rectangular-type fixed chip resistors with Ruthenium base as material. [See More]

  • Technology / Construction: MetalFilm
General Type Metal Film Resistor 220Ohm 1/4W 1% Axial Ammo Pack -- 898-MFR-25FTE52-220R [MFR-25FTE52-220R from Yageo USA]
from Utmel Electronic Limited

General Type Metal Film Resistor 220Ohm 1/4W 1% Axial Ammo Pack [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: Axial Leads
  • Configuration: Single Resistor
  • Resistance Range: 220
Chip Resistor - Surface Mount -- MMF1WSFRF10R
from Lingto Electronic Limited

RES SMD 10 OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 10
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 1
RMFN Series
from Trigon Components, Inc.

SERIES. RMFN. DESCRIPTION. Metal Film, Professional & Flame Proof. RESISTANCE RANGE. 10 ohm to 1 Mohm. POWER RATING. 0.6W. OPERATING TEMPERATURE. -55 to +155 Deg C. PACKAGE. Axial. Feature. •Power Rating: 0.6W. •Resistance Tolerance: ±1%. •T.C.R.: ±50ppm/Deg C. [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: Axial Leads
Metal Film Low-Resistance Chip Resistor -- KDV Series
from Ohmite Manufacturing Co.

F e a t u r e s. Low Resistance / TCR / Inductance. Excellent long-term stability. High precision current sensing. High power capability. Halogen free and lead free. RoHs compliant. A p p l i c a t i o n s. Consumer electronics. Computer. Telecom. Measuring instrument. Industrial / Power supply. [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: Current Sensing; Power Applications
  • Configuration: Single Resistor
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0805; 1206
Leaded Resistor -- MF50
from Riedon, Inc.

Resistances from 0.1Ohm to 10MOhms. Power Rating to 3Watts. Resistance Tolerances to +/-0.1%. TCR's to +/-100ppm/K. Convenient RN Type Package Styles [See More]

  • Technology / Construction: MetalFilm
  • Mounting / Packaging: Axial Leads
  • Configuration: Single Resistor
  • Resistance Range: 0.1000 to 1.00E7
Minitaure Axial Film Resistor -- MFA Series
from RCD Components, Inc.

MINIATURE AXIAL. World ’s smallest axial-lead resistors! RCD Series MFA resistors were originally developed to fulfill specialty aerospace requirements but have found numerous uses in industrial and medical applications, including hearing aids, oscilloscope probes, high- frequency circuits,... [See More]

  • Technology / Construction: MetalFilm
  • Mounting / Packaging: Axial Leads
  • Category / Application: Automotive; General Use; Industrial; Medical
  • Resistance Range: 0.5000 to 4.70E8
Metal Film -- WSL36372L000FEA
from PUI - Projections Unlimited, Inc.

Low Value (Down to 0.001 ?), Surface-Mount, 4-Terminal. Halogen free [See More]

  • Technology / Construction: MetalFilm
General Type Metal Film Resistor 22kOhm 1/4W 1% Axial Ammo Pack -- 898-MFR-25FTE52-22K [MFR-25FTE52-22K from Yageo USA]
from Utmel Electronic Limited

General Type Metal Film Resistor 22kOhm 1/4W 1% Axial Ammo Pack [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: ThroughHole; Axial Leads; THROUGH HOLE MOUNT
  • Configuration: Single Resistor
  • Resistance Range: 22000
Chip Resistor - Surface Mount -- MMF1WSFRF120R
from Lingto Electronic Limited

RES SMD 120 OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 120
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 1
RMFP Series
from Trigon Components, Inc.

SERIES. RMFP. DESCRIPTION. Metal Film, Professional. RESISTANCE RANGE. 10 ohm to 1 Mohm. POWER RATING. 0.4W to 0.6W. OPERATING TEMPERATURE. -55 to +155 Deg C. PACKAGE. Axial. Feature. •Power Rating: 0.4W,0.6W. •Resistance Tolerance: ±1%. •T.C.R.: ±50ppm/Deg C. •MIL:... [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: Axial Leads
Metal Film Resistors -- Metal Devil Series
from Ohmite Manufacturing Co.

The Ohmite Metal Devil provides a solution for customers looking for an industrial grade Metal Film resistor. The Metal Devil series is small in size and has low in noise characteristics popular with Metal Film construction. These resistors provide high stability and great reliability. Each Metal... [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: Industrial
  • Configuration: Single Resistor
  • Mounting / Packaging: Axial Leads
Leaded Resistor -- MF55
from Riedon, Inc.

Resistances from 0.1 Ohm to 10MOhms. Power Rating to 3Watts. Resistance Tolerances to +/-0.1%. TCR's to +/-100ppm/K. Convenient RN Type Package Styles [See More]

  • Technology / Construction: MetalFilm
  • Mounting / Packaging: Axial Leads
  • Configuration: Single Resistor
  • Resistance Range: 0.1000 to 1.00E7
Molded Heat Sink Power Film Resistor -- MP Series
from RCD Components, Inc.

APPLICATION: TO-220. High Performance Molded Heat-Sink Resistors. RCD ’s MP series feature power film resistor elements designed for excellent environmental stability as well as superior high- frequency performance (custom designs up to 1GHz avail.). All sizes feature metal base plate for... [See More]

  • Technology / Construction: MetalFilm
  • Mounting / Packaging: Gull Wing Leads (optional feature); Radial Leads
  • Category / Application: Power Applications
  • Resistance Range: 0.0100 to 56000
Metal Film -- WSL59311L000FEA
from PUI - Projections Unlimited, Inc.

Low Value (Down to 0.0001 ?), Surface-Mount. Halogen free [See More]

  • Technology / Construction: MetalFilm
General Type Metal Film Resistor 39Ohm 1/4W 1% Axial Ammo Pack -- 898-MFR-25FTE52-39R [MFR-25FTE52-39R from Yageo USA]
from Utmel Electronic Limited

General Type Metal Film Resistor 39Ohm 1/4W 1% Axial Ammo Pack [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Configuration: Single Resistor
  • Resistance Range: 39
Chip Resistor - Surface Mount -- MMF1WSFRF12K
from Lingto Electronic Limited

RES SMD 12K OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Tolerance: 1
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Power Rating: 1
RMMF Series
from Trigon Components, Inc.

SERIES. RMMF. DESCRIPTION. Metal Film. RESISTANCE RANGE. 1.0 ohm to 2.2Kohm. POWER RATING. 1W to 3W. OPERATING TEMPERATURE. -55 to +155 Deg C. PACKAGE. Cylindrical. FEATURE. •Free direction for mounting due to cylindrical design. •High solderability due to specially plated electrodes. [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: Cylindrical
Leaded Resistor -- MFP50
from Riedon, Inc.

Resistances from 10Ohm to 1MOhms. Power Rating to 2Watts. Resistance Tolerances to +/-0.01%. TCR's to +/-5ppm/C. Convenient RN Type Package Styles. Lower Tolerance Available on Request [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: Precision Resistor
  • Configuration: Single Resistor
  • Mounting / Packaging: Axial Leads
Power Surface Mount Resistor -- MPF Series
from RCD Components, Inc.

POWER SM. RCD ’s MPF Series utilize special filming processes and highest grade materials to achieve high power density, yet the economical MELF package enables pricing well below rectangular counterparts. The multilayer coating offers excellent environmental protection and dielectric... [See More]

  • Technology / Construction: MetalFilm
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Category / Application: General Use; Industrial; Power Applications
  • Resistance Range: 0.1000 to 1.00E7
PTF Series Metal Film Resistors -- PTF563K9700BYEB
from PUI - Projections Unlimited, Inc.

Axial, High Precision, High Stability [See More]

  • Technology / Construction: MetalFilm
General Type Metal Film Resistor 4.22kOhm 1/4W 1% Axial Bulk -- 898-MFR-25FBF52-4K22 [MFR-25FBF52-4K22 from Yageo USA]
from Utmel Electronic Limited

General Type Metal Film Resistor 4.22kOhm 1/4W 1% Axial Bulk [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Configuration: Single Resistor
  • Resistance Range: 4220
Chip Resistor - Surface Mount -- MMF1WSFRF12R
from Lingto Electronic Limited

RES SMD 12 OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 12
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 1
RMMG Series
from Trigon Components, Inc.

SERIES. RMMG. DESCRIPTION. MELF, Metal Glaze Film. RESISTANCE RANGE. 100 Kohm to 100 Mohm. POWER RATING. 0.5 to 1W. OPERATING TEMPERATURE. -55 to +200 Deg C. PACKAGE. Cylindrical. FEATURE. •Free direction for mounting due to cylindrical design. •High solderability due to specially plated... [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: Cylindrical
Leaded Resistor -- MG50
from Riedon, Inc.

Resistances from 50kOhm to 2GOhms. Power Rating to 3Watts. Resistance Tolerances to +/-0.5%. Max. working voltage to 10000V. Convenient RN Type Package Styles [See More]

  • Technology / Construction: MetalFilm
  • Mounting / Packaging: Axial Leads
  • Configuration: Single Resistor
  • Resistance Range: 50000 to 1.00E9
Precision Metal Film Resistor -- HM Series
from RCD Components, Inc.

PRECISION. RCD Series HM hermetically sealed precision metal film resistors are designed for demanding applications including high humidity, salt atmosphere, and other hostile environ- ments. The improved environmental stability is achieved by hermetically sealing the resistor element within the... [See More]

  • Technology / Construction: MetalFilm
  • Mounting / Packaging: Axial Leads
  • Category / Application: Precision Resistor
  • Resistance Range: 10 to 1.00E7
KOA SPEER ELECTRONICS MOS2C331J Through Hole Resistor, 330 ohm, 2 W,5%, 350 V, Axial Leaded -- 430-MOS2C331J [MOS2C331J from KOA Speer Electronics, Inc.]
from Utmel Electronic Limited

KOA SPEER ELECTRONICS MOS2C331J Through Hole Resistor, 330 ohm, 2 W,5%, 350 V, Axial Leaded [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: Axial Leads
  • Configuration: Single Resistor
  • Resistance Range: 330
Chip Resistor - Surface Mount -- MMF1WSFRF150R
from Lingto Electronic Limited

RES SMD 150 OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 150
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 1
RMS Series
from Trigon Components, Inc.

SERIES. RMS. DESCRIPTION. Metal Film, Ultra Low Ohmic. RESISTANCE RANGE. 0.5 mohm to 10 mohm. POWER RATING. 1W to 3W. OPERATING TEMPERATURE. -55 to +170 Deg C. PACKAGE. Axial. Feature. •High Wattage Rating Up to 3W. •Low TCR ±0 to 150 ppm/Deg C. •Resistance Values from 0.5 to... [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Mounting / Packaging: Axial Leads
Leaded Resistor -- MP55
from Riedon, Inc.

Resistances from 10Ohm to 2MOhms. Power Rating to 0.5 Watts. Resistance Tolerances to +/-0.05%. TCR's to +/-5ppm/K. Convenient RN Type Package Styles [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: Precision Resistor
  • Configuration: Single Resistor
  • Mounting / Packaging: Axial Leads
Temperature Sensing Metal Film Resistor, PTC -- LP Series
from RCD Components, Inc.

TEMPERATURE SENSING METAL FILM RESISTORS. Linear positive temperature coefficients: LP & MLP temperature sensitive resistors feature linear positive T.C. ’s in a wide range of R/T slopes. The series was developed as a low cost s ubstitute for w irewound sensors. Various temperature... [See More]

  • Technology / Construction: MetalFilm
  • Mounting / Packaging: Axial Leads
  • Category / Application: General Use; Industrial
  • Resistance Range: 10 to 100000
Metal Film Resistors - Through Hole 1.8K OHM 1/4W 1% -- 898-MFR-25FTE52-1K8 [MFR-25FTE52-1K8 from Yageo USA]
from Utmel Electronic Limited

Metal Film Resistors - Through Hole 1.8K OHM 1/4W 1% [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Configuration: Single Resistor
  • Resistance Range: 1800
Chip Resistor - Surface Mount -- MMF1WSFRF15K
from Lingto Electronic Limited

RES SMD 15K OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Tolerance: 1
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Power Rating: 1
Leaded Resistor -- PMF1
from Riedon, Inc.

Resistances from 0.22Ohm to 1MOhms. Power Rating to 3Watts. Resistance Tolerances to ±1%. Max. working voltage to 750V. Lead (Pb)-free solder contacts [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: Power Applications
  • Configuration: Single Resistor
  • Mounting / Packaging: Axial Leads
Temperature Sensing Surface Mount Resistor, PTC -- MLP Series
from RCD Components, Inc.

TEMPERATURE SENSITIVE METAL FILM SURFACE MOUNT RESISTORS. Linear positive temperature coefficients: LP & MLP temperature sensitive resistors feature linear positive T.C. ’s in a wide range of R/T slopes. The series was developed as a low cost s ubstitute for w irewound sensors. Various... [See More]

  • Technology / Construction: MetalFilm
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Category / Application: General Use; Industrial
  • Resistance Range: 10 to 100000
Metal Film Resistors - Through Hole 1/2W 330ohms 1% -- 873-CMF55330R00FHEK [CMF55330R00FHEK from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

Metal Film Resistors - Through Hole 1/2W 330ohms 1% [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: ThroughHole; Axial Leads; THROUGH HOLE MOUNT
  • Configuration: Single Resistor
  • Resistance Range: 330
Chip Resistor - Surface Mount -- MMF1WSFRF15R
from Lingto Electronic Limited

RES SMD 15 OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 15
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 1
Leaded Resistor -- SAA
from Riedon, Inc.

Resistances from 10 to 1MOhms. Power Rating 0.25Watts. Resistance Tolerances to ±0.05%. TCR to ± 5ppm/K. Non-Inductive Design. Space Efficient Radial Leads [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: Precision Resistor
  • Configuration: Single Resistor
  • Mounting / Packaging: Radial Leads
Ultra Precision Film Resistor -- PMF Series
from RCD Components, Inc.

ULTRA PRECISION. RCD ’s PMF Series meets the need for ultra-precision performance when product reliability is a must. Stability levels (comparable to those of precision wirewound resistors), coupled with the excellent high-frequency performance of film resistors, makes the PMF Series the... [See More]

  • Technology / Construction: MetalFilm
  • Mounting / Packaging: Axial Leads
  • Category / Application: General Use; Industrial
  • Resistance Range: 10 to 1.50E7
Metal Film Resistors - Through Hole 1/2watt 10Kohms 5% -- 886-SFR16S0001002JA500 [SFR16S0001002JA500 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

Metal Film Resistors - Through Hole 1/2watt 10Kohms 5% [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: ThroughHole; Axial Leads; THROUGH HOLE MOUNT
  • Configuration: Single Resistor
  • Resistance Range: 10000
Chip Resistor - Surface Mount -- MMF1WSFRF180R
from Lingto Electronic Limited

RES SMD 180 OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 180
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 1
Network Resistor -- MF4115
from Riedon, Inc.

Resistances from 1 Ohm to 3MOhms. Power Rating 0.4Watts per Resistor. Resistance Tolerances to ±0.05%. Matched Tolerances to ±0.025%. Temperature Coefficients to ±3ppm/K. Economically Customized for Small Qty ’s [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: Precision Resistor
  • Configuration: Chip Array
  • Mounting / Packaging: ThroughHole
Metal Film Resistors - Through Hole 12.1K OHM 1/4W 1% -- 898-MFR-25FBF52-12K1 [MFR-25FBF52-12K1 from Yageo USA]
from Utmel Electronic Limited

Metal Film Resistors - Through Hole 12.1K OHM 1/4W 1% [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Configuration: Single Resistor
  • Resistance Range: 12100
Chip Resistor - Surface Mount -- MMF1WSFRF18K
from Lingto Electronic Limited

RES SMD 18K OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Tolerance: 1
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Power Rating: 1
Network Resistor -- MF4200
from Riedon, Inc.

Resistances from 100Ohm to 100kOhms. Power Rating 0.1Watts per Resistor. Resistance Tolerances to ±0.1%. Matched Tolerances to ±0.05%. Temperature Coefficients to ±5ppm/K. Very Low Noise and Inductance [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: Precision Resistor
  • Configuration: Chip Array
  • Mounting / Packaging: ThroughHole
Metal Film Resistors - Through Hole 127 OHM 1/4W 1% -- 898-MFR-25FBF52-127R [MFR-25FBF52-127R from Yageo USA]
from Utmel Electronic Limited

Metal Film Resistors - Through Hole 127 OHM 1/4W 1% [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Configuration: Single Resistor
  • Resistance Range: 127
Chip Resistor - Surface Mount -- MMF1WSFRF18R
from Lingto Electronic Limited

RES SMD 18 OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 18
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 1
Surface Mount Resistor -- MFM2207
from Riedon, Inc.

Resistances from 1 to 10MOhms. Power Rating 0.4 to 0.65Watts. Resistance Tolerances to ±0.05%. TCR ’s to ±3ppm/K. Very Low Inductance. Matched Sets Available. E192 Values in Stock [See More]

  • Technology / Construction: MetalFilm
  • Category / Application: Precision Resistor
  • Configuration: Single Resistor
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
Metal Film Resistors - Through Hole 130K OHM 1/4W 1% -- 898-MFR-25FRF52-130K [MFR-25FRF52-130K from Yageo USA]
from Utmel Electronic Limited

Metal Film Resistors - Through Hole 130K OHM 1/4W 1% [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Configuration: Single Resistor
  • Resistance Range: 130000
Chip Resistor - Surface Mount -- MMF1WSFRF1K
from Lingto Electronic Limited

RES SMD 1K OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Tolerance: 1
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Power Rating: 1
Metal Film Resistors - Through Hole 14.7 OHM 1/4W 1% -- 898-MFR-25FBF52-14R7 [MFR-25FBF52-14R7 from Yageo USA]
from Utmel Electronic Limited

Metal Film Resistors - Through Hole 14.7 OHM 1/4W 1% [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Configuration: Single Resistor
  • Resistance Range: 14.7
Chip Resistor - Surface Mount -- MMF1WSFRF1K2
from Lingto Electronic Limited

RES SMD 1.2K OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Tolerance: 1
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Power Rating: 1
Metal Film Resistors - Through Hole 15 OHM 1/4W 1% -- 898-MFR-25FBF52-15R [MFR-25FBF52-15R from Yageo USA]
from Utmel Electronic Limited

Metal Film Resistors - Through Hole 15 OHM 1/4W 1% [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Configuration: Single Resistor
  • Resistance Range: 15
Chip Resistor - Surface Mount -- MMF1WSFRF1K5
from Lingto Electronic Limited

RES SMD 1.5K OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Tolerance: 1
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Power Rating: 1
Metal Film Resistors - Through Hole 150 OHM 1% 1/4 WATT -- 898-MFR-25FRF52-150R [MFR-25FRF52-150R from Yageo USA]
from Utmel Electronic Limited

Metal Film Resistors - Through Hole 150 OHM 1% 1/4 WATT [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: Axial Leads
  • Configuration: Single Resistor
  • Resistance Range: 150
Chip Resistor - Surface Mount -- MMF1WSFRF1K8
from Lingto Electronic Limited

RES SMD 1.8K OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Tolerance: 1
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Power Rating: 1
Metal Film Resistors - Through Hole 17.4 OHM 1/4W 1% -- 898-MFR-25FBF52-17R4 [MFR-25FBF52-17R4 from Yageo USA]
from Utmel Electronic Limited

Metal Film Resistors - Through Hole 17.4 OHM 1/4W 1% [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Configuration: Single Resistor
  • Resistance Range: 17.4
Chip Resistor - Surface Mount -- MMF1WSFRF20K
from Lingto Electronic Limited

RES SMD 20K OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Tolerance: 1
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Power Rating: 1
Metal Film Resistors - Through Hole 2.43K OHM 1/4W 1% -- 898-MFR-25FBF52-2K43 [MFR-25FBF52-2K43 from Yageo USA]
from Utmel Electronic Limited

Metal Film Resistors - Through Hole 2.43K OHM 1/4W 1% [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Configuration: Single Resistor
  • Resistance Range: 2430
Chip Resistor - Surface Mount -- MMF1WSFRF220R
from Lingto Electronic Limited

RES SMD 220 OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 220
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 1
Metal Film Resistors - Through Hole 3.32K ohm 1/4W 1% -- 898-MFR-25FRF52-3K32 [MFR-25FRF52-3K32 from Yageo USA]
from Utmel Electronic Limited

Metal Film Resistors - Through Hole 3.32K ohm 1/4W 1% [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Configuration: Single Resistor
  • Resistance Range: 3320
Chip Resistor - Surface Mount -- MMF1WSFRF22R
from Lingto Electronic Limited

RES SMD 22 OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 22
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 1
Metal Film Resistors - Through Hole 3.32K OHM 1/4W 1% -- 898-MFR-25FTE52-3K32 [MFR-25FTE52-3K32 from Yageo USA]
from Utmel Electronic Limited

Metal Film Resistors - Through Hole 3.32K OHM 1/4W 1% [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Configuration: Single Resistor
  • Resistance Range: 3320
Chip Resistor - Surface Mount -- MMF1WSFRF270R
from Lingto Electronic Limited

RES SMD 270 OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 270
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 1
Metal Film Resistors - Through Hole 3.6M OHM 1/4W 1% -- 898-MFR-25FBF52-3M6 [MFR-25FBF52-3M6 from Yageo USA]
from Utmel Electronic Limited

Metal Film Resistors - Through Hole 3.6M OHM 1/4W 1% [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Configuration: Single Resistor
  • Resistance Range: 3.60E6
Chip Resistor - Surface Mount -- MMF1WSFRF27K
from Lingto Electronic Limited

RES SMD 27K OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Tolerance: 1
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Power Rating: 1
Metal Film Resistors - Through Hole 330K OHM 1/4W 1% -- 898-MFR-25FTE52-330K [MFR-25FTE52-330K from Yageo USA]
from Utmel Electronic Limited

Metal Film Resistors - Through Hole 330K OHM 1/4W 1% [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Configuration: Single Resistor
  • Resistance Range: 330000
Chip Resistor - Surface Mount -- MMF1WSFRF27R
from Lingto Electronic Limited

RES SMD 27 OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Resistance Range: 27
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 1
Metal Film Resistors - Through Hole 332K OHM 1/4W 1% -- 898-MFR-25FBF52-332K [MFR-25FBF52-332K from Yageo USA]
from Utmel Electronic Limited

Metal Film Resistors - Through Hole 332K OHM 1/4W 1% [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: ThroughHole; Axial Leads; Through Hole
  • Configuration: Single Resistor
  • Resistance Range: 332000
Chip Resistor - Surface Mount -- MMF1WSFRF2K2
from Lingto Electronic Limited

RES SMD 2.2K OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Tolerance: 1
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Power Rating: 1
Metal Film Resistors - Through Hole 3watts 100Kohms 1% 50ppm -- 866-CPF3100K00FHE14 [CPF3100K00FHE14 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

Metal Film Resistors - Through Hole 3watts 100Kohms 1% 50ppm [See More]

  • Technology / Construction: MetalFilm; Metal Film
  • Mounting / Packaging: Axial Leads
  • Configuration: Single Resistor
  • Resistance Range: 100000
Chip Resistor - Surface Mount -- MMF1WSFRF2K7
from Lingto Electronic Limited

RES SMD 2.7K OHM 1% 1W MELF [See More]

  • Technology / Construction: MetalFilm
  • Tolerance: 1
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Power Rating: 1