Thin Film Resistors
Reviewed by: Jon Lowy, consulting engineer
Description
Thin film resistors are electronic components that provide resistance in electrical circuits. They are characterized by a thin layer of resistive material deposited onto a substrate, typically ceramic. This construction allows them to achieve high resistance values in a compact form, making them economical and space-efficient.
Working Principle
Thin film resistors operate by utilizing a microscopically thin layer of resistive material, such as a metal or semiconductor, deposited onto a substrate. This thin film is created through a vacuum deposition process, which ensures a uniform and precise layer. The resistive properties of the film are determined by its thickness and material composition. Thin film resistors are valued for their high stability, low noise, and excellent performance at very high frequencies, making them useful in precision applications where accuracy and reliability are critical.
Applications
Thin film resistors are commonly used in precision test equipment and constant current source circuits. They are also employed in applications that require low noise levels and long-term stability, such as in high-frequency communication devices and sensitive measurement instruments.
Advantages over other Resistors
Thin film resistors offer several advantages over other types of resistors, such as thick film and wirewound resistors. They provide better thermal stability and tighter resistance tolerances, which are crucial for precision applications. Additionally, thin film resistors have lower noise and non-inductive properties, making them suitable for high-frequency applications where signal integrity is important.
Limitations
Despite their advantages, thin film resistors have some limitations. They are susceptible to failure due to elevated temperatures, water vapor, and chemical contamination. This makes them less suitable for harsh environmental conditions compared to some other resistor types.
Considerations
When considering thin film resistors, it is important to evaluate factors such as initial costs, operating expenses, and durability. While they offer high accuracy and stability, their susceptibility to environmental factors may increase maintenance and replacement costs. Additionally, the precision and performance benefits of thin film resistors may justify their higher initial cost in applications where these attributes are critical.
from ASAP Semiconductor LLC
LOW VALUE (0.03ohm TO 10ohm) THIN FILM CHIP RESISTORS [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 0.0300
from Powell Electronics, Inc.
Thin Film [See More]
- Technology / Construction: Thin Film (Chip)
- Configuration: Single Resistor
from RS Components, Ltd.
NETWORK 1776-C3 [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Mounting / Packaging: ThroughHole; Sip
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 5
from Win Source Electronics
Manufacturer: TE Connectivity. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1110024-1-1614965-5. Packaging: Tape & Reel. Termination: Solder. Voltage Rating: 150 V. Contact Plating: Tin. Tolerance: 0.1 %. Temperature Coefficient: 25 ppm/... [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Resistance Range: 24000
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from DigiKey
100 Ohms ±5% 20W Thin Film Chassis Mount Resistor [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: General Use
- Configuration: Single Resistor
- Mounting / Packaging: Tab Terminals; Axial
from TE Connectivity
Configuration Features. Number of Resistors : 1. Dimensions. Product Height : .45 MM [.018 INCH ]. Product Length : 1.55 MM [.061 INCH ]. Product Width : .8 MM [.031 INCH... [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 10.2
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from KOA Speer Electronics, Inc.
Features. Metal film chip network resistors. Excellent in relative T.C.R. and relative accuracy. Pair resistors for high precision OP-amplifiers. As custom products, any pairs between 1k Ω and 100k Ω are available on request. Products with lead-free terminations meet EU RoHS and China RoHS... [See More]
- Technology / Construction: Thin Film (Chip)
- Mounting / Packaging: Axial Leads
- Category / Application: Precision Resistor
- Resistance Range: 10000 to 100000
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Power Rating: 10
- Resistance Range: 100
from RS Components, Ltd.
Vishay CNS471A6 Resistor Array [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Mounting / Packaging: Sip
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 6
from Win Source Electronics
Manufacturer: Panasonic. Win Source Part Number: 870703-ERA-2AEB104X. Series: ERA-2A. Operating Temperature Range: -55 °C ~ 155 °C. Features: 100 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film. Package: 0402 (1005 Metric). Package: Reel - TR. [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Operating Temperature: -55 to 155
from DigiKey
100 Ohms ±5% 60W Thin Film Chassis Mount Resistor [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: General Use
- Configuration: Single Resistor
- Mounting / Packaging: Tab Terminals; Axial
from TE Connectivity
Configuration Features. Number of Resistors : 1. Dimensions. Product Height : .55 MM [.022 INCH ]. Product Length : 2 MM [.079 INCH ]. Product Width : 1.25 MM [.049 INCH... [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 2200
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from KOA Speer Electronics, Inc.
Features. High reliability with ΔR of ±0.1% in the long-term reliability test. Endurance at 85 °C (3,000h): ΔR of ±0.1% in Standard Mode. Operating temperature range ~155 °C. Rated ambient temperature: 85 °C. High precision type ±0.05% is available. Low... [See More]
- Technology / Construction: Thin Film (Chip)
- Mounting / Packaging: Axial Leads; 0402 ~ 1210
- Category / Application: Precision Resistor
- Resistance Range: 1.50E6 to 1.00E7
from Richardson RFPD
High Power Resistive Products. [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 25
- Mounting / Packaging: Flange Mount
- Power Rating: 20
from RS Components, Ltd.
Vishay CNS471A5 Resistor Array [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Mounting / Packaging: ThroughHole; Sip
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 5
from Win Source Electronics
Manufacturer: Panasonic. Win Source Part Number: 918504-ERA-3AEB113V. Series: ERA-3A. Operating Temperature Range: -55 °C ~ 155 °C. Features: 11 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film. Package: 0603 (1608 Metric). Package: Reel - TR. [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Operating Temperature: -55 to 155
from DigiKey
100 Ohms ±5% 100W Thin Film Chassis Mount Resistor [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: General Use
- Configuration: Single Resistor
- Mounting / Packaging: Tab Terminals; Axial
from TE Connectivity
Configuration Features. Number of Resistors : 1. Dimensions. Product Height : .55 MM [.022 INCH ]. Product Length : 3.05 MM [.12 INCH ]. Product Width : 1.55 MM [.061 INCH... [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 3920
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from KOA Speer Electronics, Inc.
Features. High reliability with ΔR of ±0.1% in the long-term reliability test. Endurance at 85 °C (1,000h): ΔR of ±0.1% in Standard Mode. Operating temperature range ~155 °C. Rated ambient temperature: 85 °C. High precision type ±0.05% is available. Low... [See More]
- Technology / Construction: Thin Film (Chip)
- Mounting / Packaging: Axial Leads; 0402 ~ 1210
- Category / Application: Precision Resistor
- Resistance Range: 1.50E6 to 1.00E7
from Richardson RFPD
High Power Resistive Products. [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 50
- Mounting / Packaging: Flange Mount
- Power Rating: 20
from RS Components, Ltd.
Vishay MPMT10012001AT0 Resistor Array [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Sot-23
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 2
from Win Source Electronics
Manufacturer: Panasonic. Win Source Part Number: 918507-ERA-3AEB2491V. Series: ERA-3A. Operating Temperature Range: -55 °C ~ 155 °C. Features: 2.49 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film. Package: 0603 (1608 Metric). Package: Reel - TR. [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Operating Temperature: -55 to 155
from DigiKey
100 Ohms ±5% 150W Thin Film Chassis Mount Resistor [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: General Use
- Configuration: Single Resistor
- Mounting / Packaging: Tab Terminals; Axial
from TE Connectivity
Configuration Features. Number of Resistors : 1. Dimensions. Product Height : .55 MM [.022 INCH ]. Product Length : 3.05 MM [.12 INCH ]. Product Width : 1.55 MM [.061 INCH... [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 10700
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from KOA Speer Electronics, Inc.
Features. Expanded flexibility of component layout. Relative precision of pair resistors are guaranteed. TCR tracking down to 5 ppm/ °C [See More]
- Technology / Construction: Thin Film (Chip)
- Mounting / Packaging: Axial Leads
- Category / Application: Precision Resistor
- Resistance Range: 1000 to 200000
from Richardson RFPD
High Power Resistive Products. [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 75
- Mounting / Packaging: Flange Mount
- Power Rating: 20
from RS Components, Ltd.
Vishay ACASA100121001P100 Resistor Array [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0612 (1632m)
- Configuration: Chip Array
- Number of Resistors: 4
from Win Source Electronics
Manufacturer: Vishay Beyschlag. Win Source Part Number: 800691-MCS04020C4301FE000. Packaging: Reel. Features: Anti-Sulfur. Tolerance: ±1%. Temperature Coefficient: ±50ppm/ °C. Power (Watts): 0.1W, 1/10W. Composition: Thin Film. Number of Terminations: 2. Resistance: 4.3 kOhms. [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Tolerance: 1
- Resistance Range: 4300
- Temperature Coefficient: 50
from DigiKey
100 Ohms ±5% 250W Thin Film Chassis Mount Resistor [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: General Use
- Configuration: Single Resistor
- Mounting / Packaging: Tab Terminals; Axial
from TE Connectivity
Configuration Features. Number of Resistors : 1. Dimensions. Product Height : .55 MM [.022 INCH ]. Product Length : 2 MM [.079 INCH ]. Product Width : 1.25 MM [.049 INCH... [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 4.7
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from KOA Speer Electronics, Inc.
Features. SMD metal film resistors of wide terminal type. High precision type ±0.1 % is also available as standard. High performance T.C.R. ±10 ppm/ °C is also available as standard. Low current noise. Operating temperature range ~155 °C Rated ambient temperature: 85 °C. [See More]
- Technology / Construction: Thin Film (Chip)
- Mounting / Packaging: Axial Leads; 0306 ~ 0612
- Category / Application: Precision Resistor
- Resistance Range: 10000 to 100000
from Richardson RFPD
High Power Resistive Products. [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 100
- Mounting / Packaging: Flange Mount
- Power Rating: 20
from RS Components, Ltd.
Vishay ORNTA5-1T0 Resistor Array [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Ms 012
- Configuration: Chip Array; Resistor, Capacitor Network
- Number of Resistors: 4
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1078151-MMA02040C1002FB300. Packaging: Reel - TR. Features: Anti-Sulfur, Automotive AEC-Q200. Tolerance: ±1%. Temperature Coefficient: ±50ppm/ °C. Power (Watts): 0.4W. Resistance (Ohms): 10k. Composition: Thin Film. Number of Terminations:... [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Tolerance: 1
- Resistance Range: 10000
- Temperature Coefficient: 50
from DigiKey
1.82 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: General Use
- Configuration: Single Resistor
- Mounting / Packaging: 1206; 1206
from TE Connectivity
Configuration Features. Number of Resistors : 1. Dimensions. Product Height : .55 MM [.022 INCH ]. Product Length : 2 MM [.079 INCH ]. Product Width : 1.25 MM [.049 INCH... [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 35.7
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from Richardson RFPD
High Power Resistive Products. [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 200
- Mounting / Packaging: Flange Mount
- Power Rating: 20
from RS Components, Ltd.
TE Connectivity RN73C2A100RBTDF [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 100
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0805; 0805
- Power Rating: 0.1000
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1078155-MMA02040C2203FB300. Packaging: Reel - TR. Features: Anti-Sulfur, Automotive AEC-Q200. Tolerance: ±1%. Temperature Coefficient: ±50ppm/ °C. Power (Watts): 0.4W. Resistance (Ohms): 220k. Composition: Thin Film. Number of... [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Tolerance: 1
- Resistance Range: 220000
- Temperature Coefficient: 50
from DigiKey
120 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0805 (2012 Metric) Thin Film [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: General Use
- Configuration: Single Resistor
- Mounting / Packaging: 0805; 0805
from TE Connectivity
Configuration Features. Number of Resistors : 1. Dimensions. Product Height : .55 MM [.022 INCH ]. Product Length : 2 MM [.079 INCH ]. Product Width : 1.25 MM [.049 INCH... [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 107000
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from Richardson RFPD
High Power Resistive Products. [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 270
- Mounting / Packaging: Flange Mount
- Power Rating: 20
from RS Components, Ltd.
TE Connectivity RN73C2A1K5BTDF [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 1500
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0805; 0805
- Power Rating: 0.1000
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1078160-MMA02040C3303FB300. Packaging: Reel - TR. Features: Anti-Sulfur, Automotive AEC-Q200. Tolerance: ±1%. Temperature Coefficient: ±50ppm/ °C. Power (Watts): 0.4W. Resistance (Ohms): 330k. Composition: Thin Film. Number of... [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Tolerance: 1
- Resistance Range: 330000
- Temperature Coefficient: 50
from DigiKey
1 MOhms ±0.1% 0.125W, 1/8W Chip Resistor 1206 (3216 Metric) Thin Film [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: General Use
- Configuration: Single Resistor
- Mounting / Packaging: 1206; 1206
from TE Connectivity
Configuration Features. Number of Resistors : 1. Dimensions. Product Height : .55 MM [.022 INCH ]. Product Length : 2 MM [.079 INCH ]. Product Width : 1.25 MM [.049 INCH... [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 1.21
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from Richardson RFPD
High Power Resistive Products. [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 50
- Mounting / Packaging: Flange Mount
- Power Rating: 60
from RS Components, Ltd.
TE Connectivity RN73C2A2K0BTDF [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 2000
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0805; 0805
- Power Rating: 0.1000
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1078174-MMA02040Z0000ZB300. Packaging: Reel - TR. Features: Anti-Sulfur, Automotive AEC-Q200. Tolerance: Jumper. Power (Watts): 0.4W. Resistance (Ohms): 0.0. Composition: Thin Film. Number of Terminations: 2. Family Name: MMA 0204. Categories: Resistors. [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Power Rating: 0.4000
- Resistance Range: 0.0
- Operating Temperature: -55 to 155
from DigiKey
21 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: General Use
- Configuration: Single Resistor
- Mounting / Packaging: 0603; 0603
from TE Connectivity
Configuration Features. Number of Resistors : 1. Dimensions. Product Height : .55 MM [.022 INCH ]. Product Length : 3.05 MM [.12 INCH ]. Product Width : 1.55 MM [.061 INCH... [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 3010
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from Richardson RFPD
High Power Resistive Products. [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 100
- Mounting / Packaging: Flange Mount
- Power Rating: 60
from RS Components, Ltd.
TE Connectivity CPF0402B10KE1 [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 10000
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0402
- Power Rating: 0.0630
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 885281-MMB02070C1503FB200. Series: MMB - Professional. Operating Temperature Range: -55 °C ~ 155 °C. Features: 150 kOhms ±1% 1W Chip Resistor MELF, 0207 Anti-Sulfur, Automotive AEC-Q200 Thin Film. Package: MELF, 0207. Package: Reel - TR. [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Operating Temperature: -55 to 155
from DigiKey
665 Ohms ±0.5% 0.03W, 1/32W Chip Resistor 0201 (0603 Metric) Thin Film [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: General Use
- Configuration: Single Resistor
- Mounting / Packaging: 0201; 0201
from TE Connectivity
Configuration Features. Number of Resistors : 1. Dimensions. Product Height : .55 MM [.022 INCH ]. Product Length : 3.05 MM [.12 INCH ]. Product Width : 1.55 MM [.061 INCH... [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 158000
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from Richardson RFPD
High Power Resistive Products. [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 50
- Mounting / Packaging: Flange Mount
- Power Rating: 75
from RS Components, Ltd.
TE Connectivity RN73C2A1K0B [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 1000
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0805; 0805
- Power Rating: 0.1000
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1078222-MMB02070C3009FB200. Packaging: Reel - TR. Features: Anti-Sulfur, Automotive AEC-Q200. Tolerance: ±1%. Temperature Coefficient: ±50ppm/ °C. Power (Watts): 1W. Resistance (Ohms): 30. Composition: Thin Film. Number of Terminations: 2. [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Tolerance: 1
- Resistance Range: 30
- Temperature Coefficient: 50
from DigiKey
120 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thin Film [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Mounting / Packaging: 0201; 0201
from TE Connectivity
Configuration Features. Number of Resistors : 4. Dimensions. Passive Component Dimensions (MM) : 3.2 x .55 x 1.6. Electrical Characteristics. Passive Component Tolerance (PCT) : .1. Power Rating (WATT) : .063. Resistance Class : 1k Ω - 1M Ω. [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 33000
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from Richardson RFPD
High Power Resistive Products. [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 100
- Mounting / Packaging: Flange Mount
- Power Rating: 75
from RS Components, Ltd.
TE Connectivity RN73C2A10KB [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 10000
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0805; 0805
- Power Rating: 0.1000
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 1078491-MMU01020C1001FB300. Packaging: Reel - TR. Features: Anti-Sulfur, Automotive AEC-Q200. Tolerance: ±1%. Temperature Coefficient: ±50ppm/ °C. Power (Watts): 0.3W. Resistance (Ohms): 1k. Composition: Thin Film. Number of Terminations:... [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Tolerance: 1
- Resistance Range: 1000
- Temperature Coefficient: 50
from DigiKey
105 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thin Film [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Mounting / Packaging: 0402; 0402
from TE Connectivity
Configuration Features. Number of Resistors : 1. Dimensions. Product Height : .55 MM [.022 INCH ]. Product Length : 2 MM [.079 INCH ]. Product Width : 1.25 MM [.049 INCH... [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 59000
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from Richardson RFPD
High Power Resistive Products. [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 50
- Mounting / Packaging: Flange Mount
- Power Rating: 100
from RS Components, Ltd.
TE Connectivity RN73C2A20KB [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 20000
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0805; 0805
- Power Rating: 0.1000
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 890428-PTN0805E2493BST1. Series: PTN. Operating Temperature Range: -55 °C ~ 155 °C. Features: 249 kOhms ±0.1% 0.2W, 1/5W Chip Resistor 0805 (2012 Metric) Anti-Sulfur, Moisture Resistant, Non-Inductive Thin Film. Package: 0805 (2012... [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Features: Non-Inductive
- Operating Temperature: -55 to 155
from DigiKey
100 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Mounting / Packaging: 0402; 0402
from TE Connectivity
Configuration Features. Number of Resistors : 1. Dimensions. Product Height : .55 MM [.022 INCH ]. Product Length : 3.05 MM [.12 INCH ]. Product Width : 1.55 MM [.061 INCH... [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 22000
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from Richardson RFPD
High Power Resistive Products. [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 100
- Mounting / Packaging: Flange Mount
- Power Rating: 100
from RS Components, Ltd.
TE Connectivity RN73C2A100KB [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 100000
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0805; 0805
- Power Rating: 0.1000
from Win Source Electronics
Manufacturer: Susumu. Win Source Part Number: 891683-RG3216P-1000-B-T1. Series: RG. Operating Temperature Range: -55 °C ~ 155 °C. Features: 100 Ohms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film. Package: 1206 (3216 Metric). Package:... [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Operating Temperature: -55 to 155
from DigiKey
RES 100K OHM 0.1% 1/10W 0402 [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Mounting / Packaging: 0402; 0402
from TE Connectivity
Configuration Features. Number of Resistors : 1. Dimensions. Product Height : .55 MM [.022 INCH ]. Product Length : 2 MM [.079 INCH ]. Product Width : 1.25 MM [.049 INCH... [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 330
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 1
from Richardson RFPD
High Power Resistive Products. [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 100
- Mounting / Packaging: Flange Mount
- Power Rating: 150
from RS Components, Ltd.
TE Connectivity CPF0805B120RE [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Standards and Certifications: RoHS
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0805; 0805 (2012m)
from Win Source Electronics
Manufacturer: Yageo. Win Source Part Number: 892448-RT0402BRD0710KL. Series: RT. Operating Temperature Range: -55 °C ~ 155 °C. Features: 10 kOhms ±0.1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thin Film. Package: 0402 (1005 Metric). Package: Reel - TR. Categories: Resistors. [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Operating Temperature: -55 to 155
from DigiKey
115 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Mounting / Packaging: 0603; 0603
from TE Connectivity
Configuration Features. Number of Resistors : 1. Dimensions. Product Height : .45 MM [.018 INCH ]. Product Length : 1.55 MM [.061 INCH ]. Product Width : .8 MM [.031 INCH... [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 14700
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from Richardson RFPD
High Power Resistive Products. [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 50
- Mounting / Packaging: Flange Mount
- Power Rating: 250
from RS Components, Ltd.
Vishay FC0402E50R0FTBST0 [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Standards and Certifications: RoHS
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
from Win Source Electronics
Manufacturer: Yageo. Win Source Part Number: 932463-RT0402DRD0791RL. Series: RT. Operating Temperature Range: -55 °C ~ 155 °C. Features: 91 Ohms ±0.5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) - Thin Film. Package: 0402 (1005 Metric). Package: Reel - TR. Categories: Resistors. [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Operating Temperature: -55 to 155
from DigiKey
RES 243K OHM 0.1% 1/8W 0603 [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Mounting / Packaging: 0603; 0603
from TE Connectivity
Configuration Features. Number of Resistors : 1. Dimensions. Product Height : .55 MM [.022 INCH ]. Product Length : 2 MM [.079 INCH ]. Product Width : 1.25 MM [.049 INCH... [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 100000
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from Richardson RFPD
High Power Resistive Products. [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 100
- Mounting / Packaging: Flange Mount
- Power Rating: 250
from RS Components, Ltd.
RN 0603 SMD precision chip resistor 4K99 [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603
- Category / Application: Precision Resistor
- Resistance Range: 4990
from Win Source Electronics
Manufacturer: Yageo. Win Source Part Number: 1092831-RT0603BRD076K2L. Packaging: Reel - TR. Features: Moisture Resistant. Height - Seated (Max): 0.022" (0.55mm). Tolerance: ±0.1%. Temperature Coefficient: ±25ppm/ °C. Power (Watts): 0.1W, 1/10W. Resistance (Ohms): 6.2k. Composition:... [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Resistance Range: 6200
- Category / Application: Automotive
- Tolerance: 0.1000
from DigiKey
102 kOhms ±0.1% 0.25W, 1/4W Chip Resistor 1206 (3216 Metric) Automotive AEC-Q200 Thin Film [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Mounting / Packaging: 1206; 1206
from TE Connectivity
Configuration Features. Number of Resistors : 1. Dimensions. Product Height : .3 MM [.012 INCH ]. Product Length : 1 MM [.039 INCH ]. Product Width : .5 MM [.02 INCH ]. [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 39
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from Richardson RFPD
High Power Resistive Products. [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 100
- Mounting / Packaging: Flange Mount
- Power Rating: 250
from RS Components, Ltd.
TE Connectivity RN73C2A9K09B [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 9090
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0805; 0805
- Power Rating: 0.1000
from Win Source Electronics
Manufacturer: Vishay Beyschlag. Win Source Part Number: 800903-SMM02040C1653FB300. Packaging: Reel. Features: Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding. Tolerance: ±1%. Temperature Coefficient: ±50ppm/ °C. Power (Watts): 0.25W, 1/4W. Composition: Thin Film. Number of... [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Tolerance: 1
- Resistance Range: 165000
- Temperature Coefficient: 50
from DigiKey
RES 1 MOHM 0.1% 1/4W 1206 [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Automotive; General Use; High Voltage Resistor
- Configuration: Single Resistor
- Mounting / Packaging: 1206; 1206
from TE Connectivity
Configuration Features. Number of Resistors : 1. Dimensions. Product Height : .3 MM [.012 INCH ]. Product Length : 1 MM [.039 INCH ]. Product Width : .5 MM [.02 INCH ]. [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 267
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from RS Components, Ltd.
Vishay FC0402E5000FTBST0 [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Standards and Certifications: RoHS
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 934363-SMM02040C5601FB300. Series: SMM0204. Operating Temperature Range: -55 °C ~ 125 °C. Features: 5.6 kOhms ±1% 0.25W, 1/4W Chip Resistor MELF, 0204 Anti-Sulfur, Automotive AEC-Q200, Pulse Withstanding Thin Film. Package: MELF, 0204. [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Operating Temperature: -55 to 125
from DigiKey
1206 THIN FILM RES 750V 1MOHM [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Automotive; General Use; High Voltage Resistor
- Configuration: Single Resistor
- Mounting / Packaging: 1206; 1206
from TE Connectivity
Configuration Features. Number of Resistors : 1. Dimensions. Product Height : .3 MM [.012 INCH ]. Product Length : 1 MM [.039 INCH ]. Product Width : .5 MM [.02 INCH ]. [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 590
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from RS Components, Ltd.
Vishay FC0402E1001FTBST0 [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Standards and Certifications: RoHS
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m)
from Win Source Electronics
Manufacturer: Vishay. Win Source Part Number: 900519-TNPW040244K2BEED. Series: TNPW e3. Operating Temperature Range: -55 °C ~ 155 °C. Features: 44.2 kOhms ±0.1% 0.1W, 1/10W Chip Resistor 0402 (1005 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thin Film. Package: 0402... [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Operating Temperature: -55 to 155
from DigiKey
RESTHINFILM 0402 2K7 0.1% 63MW T [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Current Sensing; General Use
- Configuration: Single Resistor
- Mounting / Packaging: 0402; 0402
from TE Connectivity
Configuration Features. Number of Resistors : 1. Dimensions. Product Height : .3 MM [.012 INCH ]. Product Length : 1 MM [.039 INCH ]. Product Width : .5 MM [.02 INCH ]. [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 1330
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from Shenzhen Shengyu Electronics Technology Limited
Fixed Resistor, Thin Film, 0.1W, [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 22
- Mounting / Packaging: 0805; 0805 (2012 Metric)
- Tolerance: 0.1000
from Bourns, Inc.
Bourns, Inc. is pleased to announce that it has acquired substantially all of the assets of the J.W. Miller Magnetics Division of Bell Industries, Inc. from Bell. Founded in 1924, J.W. Miller ® Magnetics is a well-known supplier of custom and standard magnetic components with capabilities to... [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 1 to 1.00E6
- Configuration: Single Resistor
- Tolerance: 0.0100 to 1
from Lingto Electronic Limited
RES CHAS MNT 100 OHM 5% 20W [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 100
- Mounting / Packaging: Tab
- Tolerance: 5
from AVX Corporation
Discrete Thin Film Resistors. Our discrete resistors are single thin film resistors made with high reliability processes and materials and available in multiple termination types. AVX Precision resistors are key when size is critical and precision values are needed to meet design requirements. Our... [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: High Voltage Resistor (optional feature); Industrial (optional feature); Medical (optional feature); Telecom (optional feature)
- Configuration: Single Resistor
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402
from Data Device Corporation (DDC)
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application. [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: General Use
- Configuration: Resistor, Capacitor Network
- Mounting / Packaging: ThroughHole; DIP
from Utmel Electronic Limited
0.13W Thin Film Resistor 150V ±0.1% -55 ℃~+155 ℃ 2.37k Ω 0805 Chip Resistor - Surface Mount ROHS [See More]
- Technology / Construction: Thin Film (Chip)
- Configuration: Single Resistor
from MACOM
The Thin Film Resistors offer proven stability, low noise and excellent TCR of Tantalum Nitride in a large selection of resistance values and tolerances. Low Noise. Excellent TCR. Small Size. Tight Tolerance to + .1%. Resistor Device Type designations. MTR Single Value through Chip Resistor... [See More]
- Technology / Construction: Thin Film (Chip)
- Tolerance: 0.1000
- Configuration: Single Resistor
from Yageo USA
General Features [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 100000
- Configuration: Single Resistor
- Tolerance: 1
from Riedon, Inc.
Resistances from 0.01 to 51K Ohms. Power Rating to 20Watt. Resistance Tolerances to ±0.05%. TCR to ±5ppm/K. TO-126 Housing. Convenient SMD DPak Available. Low Inductance ( <50nH ) [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Current Sensing; Power Applications
- Configuration: Single Resistor
- Mounting / Packaging: ThroughHole
from Universal Semiconductor, Inc.
Features. Resistors and capacitors on a single chip. Surface mount SOIC/SSOP/TSSOP package. Custom resistors & capacitors available. ESD protection in excess of 3000 volts. Applications. Low pass filter. EMI/RFI reduction. Power supply filter [See More]
- Technology / Construction: Thin Film (Chip)
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Configuration: Resistor, Capacitor Network
- Resistance Range: 25
from RCD Components, Inc.
ULTRA PRECISION. Nichrosil ™ Metal Foil - Unsurpassed Performance. Series HP resistors feature a metal foil construction for the most demanding applications. Series VS feature a thin film c onstruction which enables excellent performance across a wide range of values, offering a viable... [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 10 to 1.00E7
- Mounting / Packaging: Gull Wing Leads (optional feature); Radial Leads
- Tolerance: 1.00E-3 to 1
from PUI - Projections Unlimited, Inc.
Molded, Surface-Mount Network. ORN series resistor networks feature 4 isolated resistors or 7 bussed resistors with standard 50 mil pitch lead spacing. The networks feature close TCR tracking and tight ratio tolerance and are ideally suited for unity gain operational amplifier circuitry. The... [See More]
- Technology / Construction: Thin Film (Chip)
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Technology / Construction: Thin Film (Chip)
from Ohmite Manufacturing Co.
Europe ’s No 1 selling axial thin film high precision resistor. Stable films are sputtered on to high purity alumina rods, then covered in tough epoxy to protect from any environmental extremes. Power dissipation up to 2W. Value range from R1 to 10M. Precision tolerance down to ±0.05%. [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip)
- Category / Application: Precision Resistor
- Configuration: Single Resistor
- Mounting / Packaging: Axial Leads
from Acme Chip Technology Co., Limited
RES 1K OHM 0.5% 1/16W 0402 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 1000
- Mounting / Packaging: 0402; 0402 (1005 Metric)
- Tolerance: 0.5000
from Shenzhen Shengyu Electronics Technology Limited
RES 100 OHM 0.1% 1/16W 0402 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 100
- Mounting / Packaging: 0402; 0402 (1005 Metric)
- Tolerance: 0.1000
from Lingto Electronic Limited
RES CHAS MNT 100 OHM 5% 60W [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 100
- Mounting / Packaging: Tab
- Tolerance: 5
from AVX Corporation
Custom Resistor Networks. Features & Benefits. Resistances from 5 Ohms to 50 MOhms in as small as a 0402 case size. Tight tolerances to 0.1%, precision matching , high stability, and low TCR, VCR. Excellent voltage and power handling capabilities. Typical Applications. Medical. Military. System... [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Industrial (optional feature); Medical (optional feature); Telecom (optional feature)
- Configuration: Chip Array (optional feature)
- Mounting / Packaging: Surface Mount Technology (SMT / SMD) (optional feature)
from Data Device Corporation (DDC)
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application. [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: General Use
- Configuration: Resistor, Capacitor Network
- Mounting / Packaging: ThroughHole; DIP
from Utmel Electronic Limited
Chip Resistor Automotive Grade Thin Film 0603 2.67kOhm 0.1% Paper T/R [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Category / Application: Automotive
- Configuration: Single Resistor
- Resistance Range: 2670
from Riedon, Inc.
TO-200 Housing. Rated Power to 50 Watts. Resistances from 0.01 to 51K Ohms. High Stability Film Resistance Elements. Resistance Tolerance to +/-0.05%. Low Inductance ( <50nH ) [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Precision Resistor
- Configuration: Single Resistor
- Mounting / Packaging: ThroughHole
from RCD Components, Inc.
NETWORK SURFACE MOUNT RESISTORS. Exceptional performance & stability!. TC to 5ppm, TC tracking to 2ppm. Tolerance to 0.05%,matching to 0.01%. 4 resistors per array reduces mounting costs. Custom schematics and multiple values available [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Precision Resistor
- Configuration: Chip Array
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
from Ohmite Manufacturing Co.
Features: Precision thin film technology. Extended ohmic range 10R – 1M5. Precision to ±0.1% and 15ppm/ ºC. Passivated range for superior humidity performance. RoHS Compliant [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Precision Resistor
- Configuration: Single Resistor
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206; 2010; 2512
from Acme Chip Technology Co., Limited
RES 120 OHM 0.1% 1/20W 0201 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 120
- Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
- Tolerance: 0.1000
from Shenzhen Shengyu Electronics Technology Limited
RES SMD 10K OHM 0.1% 1/20W 0201 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 10000
- Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
- Tolerance: 0.1000
from Lingto Electronic Limited
RES CHAS MNT 100 OHM 5% 100W [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 100
- Mounting / Packaging: Tab
- Tolerance: 5
from AVX Corporation
Ultra Broadband Resistors (UBR). Features & Benefits. Ultra broadband performance. Small size. Tight tolerance. High stability. RoHS compliant. Typical Applications. Optical signal processing. RF/Microwave communications. Optical transceiver modules. Broadband receiver. Wide band test equipment. [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Automotive; Telecom
- Configuration: Single Resistor
- Mounting / Packaging: 0402
from Data Device Corporation (DDC)
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application. [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: General Use
- Configuration: Resistor, Capacitor Network
- Mounting / Packaging: ThroughHole; DIP
from Utmel Electronic Limited
High Precision-High Stability Chip Resistor Thin Film 0402 3.57kOhm 0.5% Paper T/R [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SURFACE MOUNT
- Configuration: Single Resistor
- Resistance Range: 3570
from Riedon, Inc.
Meet Performance Requirements of JSS Std. & MIL Std. Miniature Size available for space savings. Available ranges from 10 ohm to 1M ohm. Values below range available on request. Flameproof Coating Available on request. TCR available 25,50,100ppm/ °C. [See More]
- Technology / Construction: Thin Film (Chip)
- Mounting / Packaging: Axial Leads
- Configuration: Single Resistor
- Resistance Range: 10 to 1.00E6
from RCD Components, Inc.
PRECISION THIN FILM SIP NETWORKS. Unsurpassed performance levels!. RCD ’s CP Series conformal coated SIPs were developed to offer performance levels unattainable in thick film networks. Series CP networks meet the need for ultra-precision require- ments when product reliability is a must. [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Precision Resistor
- Configuration: Chip Array
- Mounting / Packaging: ThroughHole
from Ohmite Manufacturing Co.
The FST series Resistance Temperature Detector (RTD) from Ohmite provides predictable resistance change based on temperature. The SMD chip based design is offered in the popular 0805 size. The FST series is manufactured using a thin film process and contains Palladium (Pd) in the terminations. The... [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Temperature
- Configuration: Single Resistor
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
from Acme Chip Technology Co., Limited
RES SMD 220 OHM 0.1% 1/16W 0402 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 220
- Mounting / Packaging: 0402; 0402 (1005 Metric)
- Tolerance: 0.1000
from Shenzhen Shengyu Electronics Technology Limited
Resistors - Chip Resistor - Surface Mount [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 8250
- Mounting / Packaging: 0805; 0805 (2012 Metric)
- Power Rating: 0.1250
from Lingto Electronic Limited
RES CHAS MNT 100 OHM 5% 150W [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 100
- Mounting / Packaging: Tab
- Tolerance: 5
from Data Device Corporation (DDC)
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application. [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: General Use
- Configuration: Resistor, Capacitor Network
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
from Utmel Electronic Limited
High Precision-High Stability Chip Resistor Thin Film 0805 2.2kOhm 0.5% Paper T/R [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SURFACE MOUNT
- Configuration: Single Resistor
- Resistance Range: 2200
from Riedon, Inc.
Resistances from 1 Ohm to 2MOhms. Power Rating 0.06 to 0.5 Watt. Resistance Tolerances to +/- 0.01%. TCR's to +/-5 ppm/K. Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512 [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Precision Resistor
- Configuration: Single Resistor
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402
from Ohmite Manufacturing Co.
Ohmite ’s TNP10 TO126 package resistor provides 10W of steady state power when properly used in today ’s well defined heat sink applications. A single screw mounting tab connects to the heat sink and should be accompanied by the use of a thermal compound. The TNP10 Series offers a low... [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Industrial
- Configuration: Single Resistor
- Mounting / Packaging: ThroughHole
from Acme Chip Technology Co., Limited
RES SMD 102 OHM 0.1% 1/8W 0805 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 102
- Mounting / Packaging: 0805; 0805 (2012 Metric)
- Tolerance: 0.1000
from Shenzhen Shengyu Electronics Technology Limited
RES SMD 50 OHM 0.1% 1/20W 0402 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 50
- Mounting / Packaging: 0402; 0402 (1005 Metric)
- Tolerance: 0.1000
from Lingto Electronic Limited
RES CHAS MNT 100 OHM 5% 250W [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 100
- Mounting / Packaging: Tab
- Tolerance: 5
from Data Device Corporation (DDC)
DDC offers custom thin-film resistor networks that provide precision matched 2 Vrms outputs for 2 Vrms, 11.8 Vrms, or 90 Vrms applications. Most resistor networks are matched to 0.02%, which equates to 1 LSB of error for a 16-bit application. [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: General Use
- Configuration: Resistor, Capacitor Network
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
from Utmel Electronic Limited
MELF Resistors 0.4W 82ohms 1% 0204 MELF 200V 50ppm [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 82
- Configuration: Single Resistor
- Tolerance: 1
from Riedon, Inc.
Resistances from 5.1Ohm to 10MOhms. Power Rating 0.065 to 0.75 Watts. Resistance Tolerances to ± 0.05%. TCR ’s to ± 5 ppm/K. Extreme Low Noise. Precision / Thin Film Resistance Element. Sizes: 0603 / 0805 / 1206 [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Precision Resistor
- Configuration: Single Resistor
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603
from Acme Chip Technology Co., Limited
MMA 0204-50 1% B0 3R0 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 3
- Mounting / Packaging: MELF, 0204
- Tolerance: 1
from Shenzhen Shengyu Electronics Technology Limited
RES SMD 10K OHM 0.1% 1W 1206 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 10000
- Mounting / Packaging: 1206; 1206 (3216 Metric)
- Tolerance: 0.1000
from Lingto Electronic Limited
RES SMD 665 OHM 0.5% 1/32W 0201 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 665
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.5000
from Utmel Electronic Limited
MELF Resistors 1/4watt 1.21Kohms 1% 50ppm [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Configuration: Single Resistor
- Resistance Range: 1210
from Riedon, Inc.
Resistances from 0.01Ohm to 51kOhms. Power Rating to 35Watt. Resistance Tolerances to +/-1%. TCR to +/-50ppm/K. Load Stability to 1%. TO-263 Housing (D-Pak). Solder Reflow Secure at 260C / 20s [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Power Applications
- Configuration: Single Resistor
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
from Acme Chip Technology Co., Limited
MMU 0102-50 1% B0 100R [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 100
- Mounting / Packaging: MELF, 0102
- Tolerance: 1
from Shenzhen Shengyu Electronics Technology Limited
RES SMD 250 OHM 0.05% 0.15W 0603 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 250
- Mounting / Packaging: 0603; 0603 (1608 Metric)
- Tolerance: 0.0500
from Lingto Electronic Limited
RES SMD 1.8K OHM 0.1% 1/16W 0402 [See More]
- Technology / Construction: Thin Film (Chip)
- Tolerance: 0.1000
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Power Rating: 16
from Utmel Electronic Limited
MELF Resistors 1/4watt 10ohms 1% 50ppm 13 [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 10
- Configuration: Single Resistor
- Tolerance: 1
from Riedon, Inc.
Resistances from 50 to 3MOhms. Tolerance to ±0.1%. TCR ’s to ± 5ppm/K. Very Low Inductance. Excellent Long Term Stability [See More]
- Technology / Construction: Thin Film (Chip)
- Category / Application: Precision Resistor
- Configuration: Single Resistor
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
from Acme Chip Technology Co., Limited
MMU 0102-50 1% BL 84K5 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 84500
- Mounting / Packaging: MELF, 0102
- Tolerance: 1
from Shenzhen Shengyu Electronics Technology Limited
RES 15 OHM 0.1% 1/5W 0805 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 15
- Mounting / Packaging: 0805; 0805 (2012 Metric)
- Tolerance: 0.1000
from Lingto Electronic Limited
CPF 0402 261K 0.1% 25PPM 5K RL [See More]
- Technology / Construction: Thin Film (Chip)
- Tolerance: 0.1000
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Operating Temperature: -55 to 155
from Utmel Electronic Limited
MELF Resistors 1/4watt 12ohms 1% 50ppm [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 12
- Configuration: Single Resistor
- Tolerance: 1
from Acme Chip Technology Co., Limited
RES 0.05 OHM 5% 35W TO263 DPAK [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 0.0500
- Mounting / Packaging: Non-Standard D-PAK
- Tolerance: 5
from Shenzhen Shengyu Electronics Technology Limited
RES 10K OHM 0.1% 2/5W 1206 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 10000
- Mounting / Packaging: 1206; 1206 (3216 Metric)
- Tolerance: 0.1000
from Lingto Electronic Limited
RES SMD 40.2KOHM 0.5% 1/10W 0603 [See More]
- Technology / Construction: Thin Film (Chip)
- Tolerance: 0.5000
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Power Rating: 10
from Utmel Electronic Limited
MELF Resistors 1/4watt 220ohms 1% 50ppm 13" [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 220
- Configuration: Single Resistor
- Tolerance: 1
from Acme Chip Technology Co., Limited
RES 0.01 OHM 2/3W 0805 WIDE [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 0.0100
- Mounting / Packaging: 0805; Wide 0805 (2012 Metric), 0508
- Tolerance: 1
from Shenzhen Shengyu Electronics Technology Limited
RES 105 OHM 1% 1/16W 0402 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 105
- Mounting / Packaging: 0402; 0402 (1005 Metric)
- Tolerance: 1
from Lingto Electronic Limited
RES SMD 22.1 OHM 0.5% 1/8W 0805 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 22.1
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.5000
from Utmel Electronic Limited
MELF Resistors 1/4watt 22kohms 1% 50ppm [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Configuration: Single Resistor
- Resistance Range: 22000
from Acme Chip Technology Co., Limited
RES SMD 15K OHM 0.1% 1/3W 1206 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 15000
- Mounting / Packaging: 1206; 1206 (3216 Metric)
- Tolerance: 0.1000
from Shenzhen Shengyu Electronics Technology Limited
RES 95.3 OHM 1% 1/16W 0402 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 95.3
- Mounting / Packaging: 0402; 0402 (1005 Metric)
- Tolerance: 1
from Lingto Electronic Limited
RES SMD 120K OHM 1% 1/4W 1206 [See More]
- Technology / Construction: Thin Film (Chip)
- Tolerance: 1
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Power Rating: 4
from Utmel Electronic Limited
MELF Resistors 1/4watt 30ohms 1% 50ppm [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 30
- Configuration: Single Resistor
- Tolerance: 1
from Acme Chip Technology Co., Limited
SMM0102 50 2K21 1% B3 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 2210
- Mounting / Packaging: MELF, 0102
- Tolerance: 1
from Shenzhen Shengyu Electronics Technology Limited
RES 10K OHM 1% 1/16W 0402 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 10000
- Mounting / Packaging: 0402; 0402 (1005 Metric)
- Tolerance: 1
from Lingto Electronic Limited
RES SMD 680 OHM 0.25% 1/16W 0402 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 680
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.2500
from Utmel Electronic Limited
MELF Resistors 1/4watt 332Kohms 1% 50ppm 13" [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 332000
- Configuration: Single Resistor
- Tolerance: 1
from Lingto Electronic Limited
RES 102 OHM 0.1% 1/10W 0402 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 102
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from Utmel Electronic Limited
MELF Resistors 1/4watt 392ohms 1% 50ppm [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Configuration: Single Resistor
- Resistance Range: 392
from Lingto Electronic Limited
RES SMD 267 OHM 0.1% 1/4W 1206 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 267
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from Utmel Electronic Limited
MELF Resistors 1/4watt 619ohms 1% 50ppm [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 619
- Configuration: Single Resistor
- Tolerance: 1
from Lingto Electronic Limited
RES SMD 47 OHM 0.5% 1/4W 1206 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 47
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.5000
from Utmel Electronic Limited
MELF Resistors 1/4watt 825ohms 1% 50ppm 13" [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 825
- Configuration: Single Resistor
- Tolerance: 1
from Lingto Electronic Limited
RES SMD 100 OHM 1% 0.4W 1206 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 100
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 1
from Utmel Electronic Limited
MELF Resistors 1W 1.2Kohms 1% 0207 MELF 300V 50ppm [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SURFACE MOUNT
- Configuration: Single Resistor
- Resistance Range: 1200
from Lingto Electronic Limited
RES 100 OHM 0.1% 1/10W 0402 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 100
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from Utmel Electronic Limited
MELF Resistors 1watt 470Kohms 1% 50ppm [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Resistance Range: 470000
- Configuration: Single Resistor
- Tolerance: 1
from Lingto Electronic Limited
RES SMD 10 OHM 1% 1/10W 0603 [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 10
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 1
from Utmel Electronic Limited
Molded, SOT-23 Thin Film Resistor, Surface Mount Divider Network [See More]
- Technology / Construction: Thin Film (Chip)
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SOT23
- Configuration: Single Resistor; Resistor, Capacitor Network
- Resistance Range: 20000
from Lingto Electronic Limited
RES SMD 1M OHM 0.1% 1/8W 0805 [See More]
- Technology / Construction: Thin Film (Chip)
- Tolerance: 0.1000
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Power Rating: 8
from Utmel Electronic Limited
On a Reel of 500, KOA 27kO 0603 (1608M) Thin Film SMD Resistor ±0.1% 0.1W - RN73H1JTTD2702B25 [See More]
- Technology / Construction: MetalFilm; Thin Film (Chip); Metal Film
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); SURFACE MOUNT
- Configuration: Single Resistor
- Resistance Range: 27000
from Lingto Electronic Limited
RES 270 OHM 0.1% 0.3W 0604 WIDE [See More]
- Technology / Construction: Thin Film (Chip)
- Resistance Range: 270
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Tolerance: 0.1000
from Utmel Electronic Limited
PANASONIC - ERA3AEB333V - SMD Chip Resistor, 0603 [1608 Metric], 33 kohm, ERA3A Series, 75 V, Thin Film, 100 mW [See More]
- Technology / Construction: Thin Film (Chip); Thin Film
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
- Configuration: Single Resistor
- Resistance Range: 33000