Computers Resistors
from Win Source Electronics
Manufacturer: Dialog Semiconductor GmbH. Win Source Part Number: 1241991-RC0603JR-071KL. Manufacturer Homepage: www.dialog-semiconductor.com/. Popularity: Medium. Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance. Application Field: Used in Computers & Computer... [See More]
- Category / Application: Computers
from Win Source Electronics
Manufacturer: Rohm Semiconductor. Win Source Part Number: 1078560-MNR14E0ABJ103. Packaging: Reel - TR. Height - Seated (Max): 0.024" (0.60mm). Mounting: SMD (SMT). Tolerance: ±5%. Temperature Coefficient: ±200ppm/ °C. Resistance (Ohms): 10k. Circuit Type: Isolated. Number of... [See More]
- Category / Application: Computers
- Mounting / Packaging: Surface Mount Technology (SMT / SMD)
- Configuration: Chip Array
- Resistance Range: 10000
from RCD Components, Inc.
SPECIAL PURPOSE ZERO-OHM JUMPERS. RCD “zero-ohm ” jumpers were developed for use as interconnection devices between points on a PCB when separated by circuit paths, or when the pcb layout has been changed requiring new point connections. Specify ZJ Series (insulated bodies) when jumpers... [See More]
- Category / Application: Computers; General Use
- Mounting / Packaging: Axial Leads
- Configuration: Single Resistor
- Resistance Range: 0.0200 to 20000
from Trigon Components, Inc.
SERIES. RCA. DESCRIPTION. Chip Array. RESISTANCE RANGE. 10 ohm to 1 Mohm. POWER RATING. 1/32 to 1/8W. OPERATING TEMPERATURE. -55 to +125?. PACKAGE. SMD 0402x2 to 1206x5. FEATURE. •Extremely Thin and Light. •Highly Reliable Multilayer Electrode Construction. •Compatible with all... [See More]
- Category / Application: Computers
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206
- Configuration: Chip Array
- Resistance Range: 10 to 1.00E6
from Ohmite Manufacturing Co.
Using specialized material compositions, the LVR Series current sense chips achieve great stability that exceeds the competition. This advantage is produced in industry standard 0201 and 0402 chip sizes.The LVR series is 0201 and 0402 chip sizes are amongst the smallest current sense chips on the... [See More]
- Category / Application: Automotive; Computers; Current Sensing; Industrial; Power Applications; Telecom; Battery, Alternative Energy, Consumer Goods
- Technology / Construction: Metal Foil; TCR Material
- Configuration: Single Resistor
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0201; 0402
from Samsung Electro-Mechanics
The resistors are manufactured in a rectangular parallelepiped shape to ensure that they can be surface-mounted. The resistors are universal passive components that are most widely used in electronic circuits together with capacitors. They regulate current and drop voltage in circuits. Resistors of... [See More]
- Category / Application: Computers; General Use; Telecom
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603
from RCD Components, Inc.
THICK FILM PRECISION MILITARY GRADE SURFACE MOUNT RESISTORS. Precision performance to 0.1% 50ppm/ °C! RCD series MCT chip resistors are designed to meet applicable performance requirements of MIL-PRF-55342 1 . Variety of sizes and termination materials allows wide design flexibility. Palladium... [See More]
- Category / Application: Computers
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402 (optional feature); 0603 (optional feature); 0805 (optional feature); 1206 (optional feature); 2010 (optional feature); 2512 (optional feature); 0505, 1005, 1210, 1505
from Ohmite Manufacturing Co.
The PC-58 series is designed for direct insertion into printed circuit boards; fit standard 0.10 inch matrix boards with standard 0.046 inch diameter holes. The PC-58 radial design and provided built in stand-offs reduce board temperatures. Space saving radial terminals reduce the total length... [See More]
- Category / Application: Computers
- Technology / Construction: Ceramic Composition; Wirewound
- Configuration: Single Resistor
- Mounting / Packaging: Radial Leads