Bolt-on (Chassis) Resistors

76 Results
Analog Sensor - Bus Bar Shunt with NTC -- BSS
from Isabellenhutte USA

Features. Up to 30 W permanent power. High pulse power rating. High temperature measurement stability. Shunt includes a Data Matrix Code (DMC) containing resistance. value. DMC-code with TCR information optional. AEC-Q200 qualified (automotive version “A ”) [See More]

  • Mounting / Packaging: Bolt-on Chassis; 8420
  • Category / Application: Automotive; Current Sensing; Precision Resistor
  • Configuration: Single Resistor
  • Technology / Construction: Metal Foil
Res Wirewound 1 Ohm 10% 225W ¦50ppm/¦C RDL Lug Bolt-On Skin Pack -- NHL22507Z1R000KJ [NHL22507Z1R000KJ from Vishay Intertechnology, Inc.]
from ASAP Semiconductor LLC

Res Wirewound 1 Ohm 10% 225W ¦50ppm/ ¦C RDL Lug Bolt-On Skin Pack [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Tolerance: 10
  • Technology / Construction: Wirewound
  • Temperature Coefficient: 50
Adjustable Power Resistor -- 5256-LCPL200-10K-ND [LCPL200-10K from ETI Systems, Inc.]
from DigiKey

LINEAR POT 10K OHM 2W OPEN FRAME [See More]

  • Mounting / Packaging: Bolt-on Chassis; Rect. Box
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Tolerance: 20
Chassis Mount Resistors -- 1-1614770-0
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 36  MM   [1.417  INCH  ]. Product Length  : 67  MM   [2.638  INCH  ]. Product Width  : 60.25  MM   [2.372  INCH... [See More]

  • Mounting / Packaging: Bolt-on Chassis; Screw Terminals
  • Resistance Range: 1000
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 10
Shunt Resistor - Bus Bar Mount -- BAS
from Isabellenhutte USA

Electron-beam welded precision shunt resistor. Current sensor for EBM (Electronic Battery Management) in automobiles, trucks, forklifts, hybrid, and electric vehicles. Other applications may include current sensing in bus bars and welding equipment. Features. Up to 15 W permanent power. Continuous... [See More]

  • Mounting / Packaging: Bolt-on Chassis; 8420
  • Category / Application: Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Metal Foil
Adjustable Power Resistor -- 716-RSSD08X34A10R0KS00-ND [RSSD08X34A10R0KS00 from Vishay Intertechnology, Inc.]
from DigiKey

"10 Ohms 16W Slide Adjustable Power Resistor Chassis Mount 0.394"" OD, 0.161"" ID (10.00mm x 4.10mm) 1.339"" (34.00mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 10
Chassis Mount Resistors -- 1-1614772-5
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Passive Component Dimensions (MM)  : 67 x 60.25 x 48. Electrical Characteristics. Passive Component Tolerance (PCT)  : 10. Power Rating (WATT)  : 250. Resistance Class  : 1k Ω - 1M Ω. [See More]

  • Mounting / Packaging: Bolt-on Chassis; Screw Terminals
  • Resistance Range: 33000
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 10
Shunt Resistor - Two Terminal Surface Mount -- BAX
from Isabellenhutte USA

Features. Up to 50 W permanent power. High pulse power rating. Max. fastening torque 10 Nm. Applications. Current sensor for EBM (Electronic Battery Management) in motorcars, trucks, forklifts, hybrid and electric vehicles. Current sensing in bus bars. Current sensing in welding equipment [See More]

  • Mounting / Packaging: Bolt-on Chassis; 8436
  • Category / Application: Automotive; Current Sensing; Precision Resistor
  • Configuration: Single Resistor
  • Technology / Construction: Metal Foil
Adjustable Power Resistor -- 716-RSSD20117A1R00KB15-ND [RSSD20117A1R00KB15 from Vishay Intertechnology, Inc.]
from DigiKey

"1 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.866"" OD, 0.496"" ID (22.00mm x 12.60mm) 4.606"" (117.00mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 1
Chassis Mount Resistors -- 1-1623821-0
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 30  MM   [1.181  INCH  ]. Product Length  : 320  MM   [12.598  INCH  ]. Product Width  : 95  MM   [3.74  INCH... [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Tolerance: 5
  • Resistance Range: 1.6
  • Power Rating: 2200
Shunt Resistor - Two Terminal Surface Mount -- KVM
from Isabellenhutte USA

Features. 10 W power rating. Continuous current load up to 250 A. Heavy copper connectors. Excellent long-term stability. Low inductance value. Max. solder temperature up to 350 °C / 30 sec or. 250 °C / 10 min. RoHS 2011/65/EU compliant. AEC-Q200 qualification [See More]

  • Mounting / Packaging: Bolt-on Chassis; 3516
  • Category / Application: Automotive; Current Sensing; High Current Resistor; Precision Resistor
  • Configuration: Single Resistor
  • Technology / Construction: Metal Foil
Adjustable Power Resistor -- 716-RSSD25138A1R10KB06-ND [RSSD25138A1R10KB06 from Vishay Intertechnology, Inc.]
from DigiKey

"1.1 Ohms 140W Slide Adjustable Power Resistor Chassis Mount 5.433"" (138.00mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 1.1
Chassis Mount Resistors -- 1-1625947-2
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Passive Component Dimensions (MM)  : 70 x 10. Electrical Characteristics. Passive Component Tolerance (PCT)  : 5. Power Rating (WATT)  : 10. Resistance Class  : 1M Ω - 1G Ω. Resistance Value... [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Resistance Range: 3.00E6
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 5
Adjustable Power Resistor -- 716-RSSD25138C1000JB00-ND [RSSD25138C1000JB00 from Vishay Intertechnology, Inc.]
from DigiKey

"100 Ohms 140W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 5.433"" (138.00mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 100
Chassis Mount Resistors -- 1-1625963-2
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 9  MM   [.354  INCH  ]. Product Length  : 31  MM   [1.22  INCH  ]. Product Width  : 17  MM   [.669  INCH  ]. [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Tolerance: 5
  • Resistance Range: 1500
  • Temperature Coefficient: 30
Adjustable Power Resistor -- 716-RSSD25168AR220MB06-ND [RSSD25168AR220MB06 from Vishay Intertechnology, Inc.]
from DigiKey

"220 mOhms 200W Slide Adjustable Power Resistor Chassis Mount 1.063"" OD, 0.646"" ID (27.00mm x 16.40mm) 6.614"" (168.00mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Tolerance: 20
Chassis Mount Resistors -- 1-1625966-0
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 11  MM   [.433  INCH  ]. Product Length  : 36.5  MM   [1.437  INCH  ]. Product Width  : 21  MM   [.827  INCH... [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Tolerance: 5
  • Resistance Range: 15
  • Temperature Coefficient: 50
Adjustable Power Resistor -- 716-RSSD30250A1000JB06-ND [RSSD30250A1000JB06 from Vishay Intertechnology, Inc.]
from DigiKey

"100 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 100
Chassis Mount Resistors -- 1-1625971-1
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 15  MM   [.591  INCH  ]. Product Length  : 51  MM   [2.008  INCH  ]. Product Width  : 28  MM   [1.102  INCH... [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Tolerance: 5
  • Resistance Range: 180
  • Temperature Coefficient: 30
Adjustable Power Resistor -- 716-RSSD30250A3300JB06-ND [RSSD30250A3300JB06 from Vishay Intertechnology, Inc.]
from DigiKey

"330 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 330
Chassis Mount Resistors -- 1-1625984-0
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 17  MM   [.669  INCH  ]. Product Length  : 72.5  MM   [2.854  INCH  ]. Product Width  : 30  MM   [1.181  INCH... [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Tolerance: 5
  • Resistance Range: 150
  • Temperature Coefficient: 30
Adjustable Power Resistor -- 716-RSSD30250A4R70KB06-ND [RSSD30250A4R70KB06 from Vishay Intertechnology, Inc.]
from DigiKey

"4.7 Ohms 280W Slide Adjustable Power Resistor Chassis Mount 1.256"" OD, 0.839"" ID (32.00mm x 21.30mm) 9.843"" (250.00mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 4.7
Chassis Mount Resistors -- 1-1625995-1
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 26  MM   [1.024  INCH  ]. Product Length  : 71  MM   [2.795  INCH  ]. Product Width  : 47.5  MM   [1.87  INCH... [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Tolerance: 5
  • Resistance Range: 5700
  • Temperature Coefficient: 30
Adjustable Power Resistor -- AVE300-.10-ND [AVE030020ER100KE from Vishay Intertechnology, Inc.]
from DigiKey

"100 mOhms 300W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 8.500"" (215.90mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Tolerance: 10
Chassis Mount Resistors -- 1-1625999-0
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 26  MM   [1.024  INCH  ]. Product Length  : 87.5  MM   [3.445  INCH  ]. Product Width  : 47.5  MM   [1.87  INCH... [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Tolerance: 5
  • Resistance Range: 1000
  • Temperature Coefficient: 30
Adjustable Power Resistor -- AVT100-1.0-ND [AVT10006E1R000KE from Vishay Intertechnology, Inc.]
from DigiKey

"1 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.748"" OD, 0.500"" ID (19.00mm x 12.70mm) 6.496"" (165.00mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 1
Chassis Mount Resistors -- 1-1630001-2
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 26  MM   [1.024  INCH  ]. Product Length  : 87.5  MM   [3.445  INCH  ]. Product Width  : 47.5  MM   [1.87  INCH... [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Tolerance: 5
  • Resistance Range: 10
  • Temperature Coefficient: 50
Adjustable Power Resistor -- AVT100-1.0K-ND [AVT10006E1K000KE from Vishay Intertechnology, Inc.]
from DigiKey

"1 kOhms 100W Slide Adjustable Power Resistor Chassis Mount 0.748"" OD, 0.500"" ID (19.00mm x 12.70mm) 6.496"" (165.00mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Tolerance: 10
Chassis Mount Resistors -- 1-1630001-9
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 26  MM   [1.024  INCH  ]. Product Length  : 87.5  MM   [3.445  INCH  ]. Product Width  : 47.5  MM   [1.87  INCH... [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Tolerance: 5
  • Resistance Range: 0.8200
  • Temperature Coefficient: 50
Adjustable Power Resistor -- AVT100-10-ND [AVT10006E10R00KE from Vishay Intertechnology, Inc.]
from DigiKey

"10 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.748"" OD, 0.500"" ID (19.00mm x 12.70mm) 6.496"" (165.00mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 10
Chassis Mount Resistors -- 1-1630012-0
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 26  MM   [1.024  INCH  ]. Product Length  : 122  MM   [4.803  INCH  ]. Product Width  : 47.5  MM   [1.87  INCH... [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Tolerance: 5
  • Resistance Range: 3300
  • Temperature Coefficient: 30
Adjustable Power Resistor -- AVT100-100-ND [AVT10006E100R0KE from Vishay Intertechnology, Inc.]
from DigiKey

"100 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.748"" OD, 0.500"" ID (19.00mm x 12.70mm) 6.496"" (165.00mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 100
Chassis Mount Resistors -- 1-1630019-0
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 42  MM   [1.654  INCH  ]. Product Length  : 143  MM   [5.629  INCH  ]. Product Width  : 73  MM   [2.874  INCH... [See More]

  • Mounting / Packaging: Bolt-on Chassis; Screw Terminals
  • Tolerance: 5
  • Resistance Range: 1
  • Temperature Coefficient: 50
Adjustable Power Resistor -- AVT100-2.0-ND [AVT10006E2R000KE from Vishay Intertechnology, Inc.]
from DigiKey

"2 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.748"" OD, 0.500"" ID (19.00mm x 12.70mm) 6.496"" (165.00mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 2
Chassis Mount Resistors -- 1-1630024-4
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 42  MM   [1.654  INCH  ]. Product Length  : 163  MM   [6.417  INCH  ]. Product Width  : 73  MM   [2.874  INCH... [See More]

  • Mounting / Packaging: Bolt-on Chassis; Screw Terminals
  • Tolerance: 5
  • Resistance Range: 11
  • Temperature Coefficient: 50
Adjustable Power Resistor -- AVT100-250-ND [AVT10006E250R0KE from Vishay Intertechnology, Inc.]
from DigiKey

"250 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.748"" OD, 0.500"" ID (19.00mm x 12.70mm) 6.496"" (165.00mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 250
Chassis Mount Resistors -- 1-1630027-0
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 41  MM   [1.614  INCH  ]. Product Length  : 180  MM   [7.087  INCH  ]. Product Width  : 71.4  MM   [2.811  INCH... [See More]

  • Mounting / Packaging: Bolt-on Chassis; Screw Terminals
  • Tolerance: 5
  • Resistance Range: 2.4
  • Temperature Coefficient: 50
Adjustable Power Resistor -- AVT100-50-ND [AVT10006E50R00KE from Vishay Intertechnology, Inc.]
from DigiKey

"50 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.748"" OD, 0.500"" ID (19.00mm x 12.70mm) 6.496"" (165.00mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 50
Chassis Mount Resistors -- 1-1630184-2
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Diameter  : 9.5  MM   [.374  INCH  ]. Product Length  : 40  MM   [1.575  INCH  ]. Electrical Characteristics. Operating Voltage (VAC)  : 570. [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Tolerance: 5
  • Resistance Range: 18000
  • Temperature Coefficient: 30
Adjustable Power Resistor -- AVT100-6.0-ND [AVT10006E6R000KE from Vishay Intertechnology, Inc.]
from DigiKey

"6 Ohms 100W Slide Adjustable Power Resistor Chassis Mount 0.748"" OD, 0.500"" ID (19.00mm x 12.70mm) 6.496"" (165.00mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 6
Chassis Mount Resistors -- 1-1630186-3
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 17  MM   [.669  INCH  ]. Product Length  : 72.5  MM   [2.854  INCH  ]. Product Width  : 30  MM   [1.181  INCH... [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Tolerance: 5
  • Resistance Range: 0.5000
  • Temperature Coefficient: 50
Adjustable Power Resistor -- AVT20020E100R0KE-ND [AVT20020E100R0KE from Vishay Intertechnology, Inc.]
from DigiKey

"100 Ohms 225W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 10.512"" (267.00mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 100
Chassis Mount Resistors -- 1-1676625-0
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 15  MM   [.591  INCH  ]. Product Length  : 51  MM   [2.008  INCH  ]. Product Width  : 28  MM   [1.102  INCH... [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Tolerance: 5
  • Resistance Range: 25000
  • Temperature Coefficient: 30
Adjustable Power Resistor -- AVT20020E1R000KE-ND [AVT20020E1R000KE from Vishay Intertechnology, Inc.]
from DigiKey

"1 Ohms 225W Slide Adjustable Power Resistor Chassis Mount 1.126"" OD, 0.748"" ID (28.60mm x 19.00mm) 10.512"" (267.00mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 1
Chassis Mount Resistors -- 1-1676814-2
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 9  MM   [.354  INCH  ]. Product Length  : 31  MM   [1.22  INCH  ]. Product Width  : 17  MM   [.669  INCH  ]. [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Tolerance: 5
  • Resistance Range: 600
  • Temperature Coefficient: 30
Adjustable Power Resistor -- AVT25-1.0-ND [AVT02506E1R000KE from Vishay Intertechnology, Inc.]
from DigiKey

"1 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.559"" OD, 0.311"" ID (14.20mm x 7.90mm) 2.000"" (50.80mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 1
Chassis Mount Resistors -- 1-1676814-7
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 9  MM   [.354  INCH  ]. Product Length  : 31  MM   [1.22  INCH  ]. Product Width  : 17  MM   [.669  INCH  ]. [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Tolerance: 1
  • Resistance Range: 12
  • Temperature Coefficient: 50
Adjustable Power Resistor -- AVT25-10-ND [AVT02506E10R00KE from Vishay Intertechnology, Inc.]
from DigiKey

"10 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.559"" OD, 0.311"" ID (14.20mm x 7.90mm) 2.000"" (50.80mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 10
Chassis Mount Resistors -- 1-1879071-0
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 17  MM   [.669  INCH  ]. Product Length  : 72.5  MM   [2.854  INCH  ]. Product Width  : 30  MM   [1.181  INCH... [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Tolerance: 5
  • Resistance Range: 0.6800
  • Temperature Coefficient: 50
Adjustable Power Resistor -- AVT25-100-ND [AVT02506E100R0KE from Vishay Intertechnology, Inc.]
from DigiKey

"100 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.559"" OD, 0.311"" ID (14.20mm x 7.90mm) 2.000"" (50.80mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 100
Chassis Mount Resistors -- 1-1879073-0
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 9  MM   [.354  INCH  ]. Product Length  : 30  MM   [1.181  INCH  ]. Product Width  : 17  MM   [.669  INCH... [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Tolerance: 5
  • Resistance Range: 1
  • Temperature Coefficient: 50
Adjustable Power Resistor -- AVT25-25-ND [AVT02506E25R00KE from Vishay Intertechnology, Inc.]
from DigiKey

"25 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.559"" OD, 0.311"" ID (14.20mm x 7.90mm) 2.000"" (50.80mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 25
Chassis Mount Resistors -- 1-1879074-0
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 11  MM   [.433  INCH  ]. Product Length  : 36.5  MM   [1.437  INCH  ]. Product Width  : 21  MM   [.827  INCH... [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Tolerance: 5
  • Resistance Range: 2.2
  • Temperature Coefficient: 50
Adjustable Power Resistor -- AVT25-250-ND [AVT02506E250R0KE from Vishay Intertechnology, Inc.]
from DigiKey

"250 Ohms 25W Slide Adjustable Power Resistor Chassis Mount 0.559"" OD, 0.311"" ID (14.20mm x 7.90mm) 2.000"" (50.80mm) Length" [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial, 3 Lead, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 250
Chassis Mount Resistors -- 1-1879075-0
from TE Connectivity

Configuration Features. Number of Resistors  : 1. Dimensions. Product Height  : 15  MM   [.591  INCH  ]. Product Length  : 51  MM   [2.008  INCH  ]. Product Width  : 28  MM   [1.102  INCH... [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Tolerance: 5
  • Resistance Range: 0.5000
  • Temperature Coefficient: 50
50 W Power Resistor -- Series AXP 50
from EBG RESISTORS LLC

Series AXP 50. Power Resistors. 50 W Power Resistor with four wire terminals. The new design with its non-inductive thick film Metal Oxide Technology prevents potential problems with clearance and creepage distance from terminal to base plate by means of fexible connecting leads. This unique design... [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial Leads; Screw Terminals
  • Category / Application: Power Applications; Variable Speed Drives; Power Supplies; Control Devices; Telecommunications; Robotics; Motor Controls and Other Switching Devices
  • Configuration: Single Resistor
  • Technology / Construction: MetalOxide; Thick Film (Chip)
Shunts -- SHUNT42V100WOF
from Moog Animatics

Open Frame Shunt. Features. Can be used with power supplies that have an output of 48VDC or less. Automatic Gate-On when Voltage Exceeds 49.5VDC. Easy direct parallel connection to power supply [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Category / Application: Current Sensing; Industrial
  • Configuration: Single Resistor
  • Resistance Range: 12.5
ARCOL Aluminum Housed Resistors -- HS Series
from Ohmite Manufacturing Co.

HS Aluminum Housed Resistors. Manufactured in line with the requirements of MIL 18546 and IEC 115, designed for direct heatsink mounting with thermal compound to achieve maximum performance. High Power to volume. Wound to maximize High Pulse Capability. Values from R005 to 100K. Custom designs... [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Wirewound
RES CHAS MNT 0.001 OHM 1% 100W -- 547-TGHGCR0010FE [TGHGCR0010FE from Ohmite Manufacturing Co.]
from Utmel Electronic Limited

RES CHAS MNT 0.001 OHM 1% 100W [See More]

  • Mounting / Packaging: Bolt-on Chassis; Screw Terminals; Flanges
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Configuration: Single Resistor
  • Resistance Range: 1.00E-3
DC Meter Shunts -- SPM, SVM, SHM Series
from RCD Components, Inc.

Low cost and broad selection! Nearly 100 models of standard and mini-shunts available (most popular models listed below). Custom models are our specialty: 10 μ Ω to 10m Ω, 10mV to 1V, up to 15KAmp. Standard models are 50 to 5000 Amp, 50mV & 100mV. Available on SWIFT ™... [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Category / Application: General Use; Industrial
  • Configuration: Single Resistor
  • Technology / Construction: Metal Plates
Low Ohm Pulse Power Resistor -- Series AXM
from EBG RESISTORS LLC

This is a new model designed for high pulse withstand capabilities. Please let us have your exact pulse parameters to offer you the best option / design details. These elements are usually used in areas where stringent pulse withstand requirements are common such as Welding Equipment, Variable Speed... [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Category / Application: Industrial; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: MetalOxide
RES CHAS MNT 1K OHM 5% 100W -- 547-L100J1K0E [L100J1K0E from Ohmite Manufacturing Co.]
from Utmel Electronic Limited

RES CHAS MNT 1K OHM 5% 100W [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial Leads; Brackets (not included)
  • Technology / Construction: Wirewound; Wirewound
  • Configuration: Single Resistor
  • Resistance Range: 1000
Military Chassis Mount Wirewound Aluminum Housed Resistor -- 600 Series
from RCD Components, Inc.

MILITARY CHASSIS MOUNT. Choice of insulated stranded wires embedded into case, standard units featuring lug terminals, straight lead wires, 4-terminal design or male fast-on terminal. Benefits: Widest selection in the industry! 5 to 1000 Watt. 0.005 Ω to1M Ω, tolerance to .01%, TC to... [See More]

  • Mounting / Packaging: Bolt-on Chassis; Axial Leads (optional feature); Radial Leads (optional feature); Tab Terminals (optional feature)
  • Resistance Range: 0.0050 to 1.00E6
  • Technology / Construction: Wirewound
  • Tolerance: 0.0100 to 10
Non-Inductive Power Resistor -- Series VHP
from EBG RESISTORS LLC

EBG's series VHP is rated at 180 Watts mounted to a heat sink. There are four configurations of resistive patterns available in the package. The increased height of the package makes this resistor ideal in applications where creeping distance must meet VDE 0160 and UL 094-V0 standards. [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Category / Application: Industrial; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: MetalOxide
RES CHAS MNT 50 OHM 5% 120W -- 547-TGHHV50R0JE [TGHHV50R0JE from Ohmite Manufacturing Co.]
from Utmel Electronic Limited

RES CHAS MNT 50 OHM 5% 120W [See More]

  • Mounting / Packaging: Bolt-on Chassis; Screw Terminals; Flanges
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Configuration: Single Resistor
  • Resistance Range: 50
Power Resistors Series AXP -- AXP 100 B
from EBG RESISTORS LLC

This new design of the non-inductive thick film Metal Oxide Technology with the wire terminals eliminates the possibility for problems regarding creeping distance from terminal to ground. This unique design will allow you to use this element in the following areas: Variable Speed Drives; Power... [See More]

  • Mounting / Packaging: Bolt-on Chassis; 4 Wire Terminal
  • Category / Application: Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: MetalOxide
RES CHAS MNT 500 OHM 5% 25W -- 547-L25J500 [L25J500 from Ohmite Manufacturing Co.]
from Utmel Electronic Limited

RES CHAS MNT 500 OHM 5% 25W [See More]

  • Mounting / Packaging: Bolt-on Chassis; Radial Leads; Brackets (not included)
  • Technology / Construction: Wirewound; Wirewound
  • Configuration: Single Resistor
  • Resistance Range: 500
Power Resistors Series GXP -- GXP 120
from EBG RESISTORS LLC

Due to a non inductive design these elements are ideally suited for high frequency and pulse load applications. By direct mounting on a heatsink significant cost advantages can be realized. The type GXP can be supplied in a 2-terminal or 4-terminal version. Even triple resistors are available. Main... [See More]

  • Mounting / Packaging: Bolt-on Chassis; Screw Terminals
  • Category / Application: Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: MetalOxide
Power Resistors Series HPP -- HPP 150
from EBG RESISTORS LLC

EBG's series HPP is rated at 150 Watts mounted to a heat sink. There are four configurations of resistive patterns available in the package. The increased height of the package makes this resistor ideal in applications where creeping distance must meet VDE 0160 and UL 094-0 standards. [See More]

  • Mounting / Packaging: Bolt-on Chassis; Screw Terminals
  • Category / Application: Automotive; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: MetalOxide
Power Resistors Series HPS -- HPS 150
from EBG RESISTORS LLC

EBG's series HPS is rated at 150 Watts mounted to a heat sink. The increased height of the package makes this resistor ideal in applications where creeping distance must meet VDE 0160 and UL 094-0 standards. [See More]

  • Mounting / Packaging: Bolt-on Chassis; Screw Terminals
  • Category / Application: Automotive; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: MetalOxide
Power Resistors Series HXP -- HXP 200
from EBG RESISTORS LLC

Due to a non inductive design these elements are ideally suited for high frequency and pulse load applications. By direct mounting on a heatsink significant cost advantages can be realized. The type HXP can be supplied in a 2-terminal or 4-terminal version. Even double resistors are available. Main... [See More]

  • Mounting / Packaging: Bolt-on Chassis; Screw Terminals
  • Category / Application: Automotive; Aerospace; High Frequency; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: MetalOxide
Shunts - Current Sense Resistors -- PCS-100
from EBG RESISTORS LLC

The resistor family line, PCS, utilizes EBG`s state of the art technology to provide a highly reliable resistor with a non inductive design. This makes the PCS resistor ideal for many current monitoring and controls applications. [See More]

  • Mounting / Packaging: Bolt-on Chassis; Screw Terminals
  • Category / Application: Aerospace; Current Sensing
  • Configuration: Single Resistor
  • Technology / Construction: MetalOxide
Ultra High Power Resistor -- Series UXP 800
from EBG RESISTORS LLC

For variable speed drivers, power supplies, control devices, robotics, motor control and other power designs, the easy mounting fixture guarantees an autocalibrated pressure to the cooling plate of about 120 to 160 N. [See More]

  • Mounting / Packaging: Bolt-on Chassis
  • Category / Application: Industrial; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: MetalOxide; Metoxfilm
Ultra High Power Resistors -- UPT 600
from EBG RESISTORS LLC

For variable speed drivers, power supplies, control devices, robotics, motor control and other power designs, the easy mounting fixture guarantees an autocalibrated pressure to the cooling plate of about 120 to 160 N. [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Bolt-on Chassis
  • Category / Application: Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Ultra High Power Resistors -- UXP 350
from EBG RESISTORS LLC

Mainly used as a snubber resistor to compensate the C-R peaks in traction power supplies. [See More]

  • Mounting / Packaging: Bolt-on Chassis; Screw Terminals
  • Category / Application: Automotive; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Ceramic Composition; MetalOxide
Ultra High Power Resistors -- UXP 600
from EBG RESISTORS LLC

For variable speed drivers, power supplies, control devices, robotics, motor control and other power designs, the easy mounting fixture guarantees an autocalibrated pressure to the cooling plate of about 120 to 160 N. [See More]

  • Mounting / Packaging: Bolt-on Chassis; Screw Terminals
  • Category / Application: Automotive; Aerospace; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Ceramic Composition; MetalOxide