2512 Resistors
Reviewed by: Jon Lowy, consulting engineer
Description
The 2512 resistor is a type of chip resistor that is designed to limit the flow of electrical current in a circuit. It is characterized by its specific size and resistance range, which typically spans from 10 O to 30.1 kO. This resistor is known for its high power rating, up to 2.5 W, and is constructed using a high purity ceramic substrate, making it flame resistant and moisture resistant.
Working Principle
The 2512 resistor operates by providing a specific resistance to the flow of electrical current, which is determined by its resistance value. The resistor's ability to limit current is crucial for controlling the power dissipation in electronic circuits, as described by the equation ( W = I^2 R ), where ( W ) is the power dissipated, ( I ) is the current, and ( R ) is the resistance. This makes resistors like the 2512 essential for managing energy within circuits, ensuring components operate within safe limits, and preventing damage from excessive current.
Applications
2512 resistors are commonly used in various applications, including power supplies, power switching, and braking systems. These applications benefit from the resistor's ability to handle high power levels and its reliability in harsh conditions, such as exposure to moisture and high temperatures.
Advantages over other Resistors
The 2512 resistor offers several advantages over other types of resistors. Its high power capability allows it to handle more energy, making it suitable for demanding applications. The resistor's low tolerance of ±0.1% and temperature coefficient of resistance (TCR) of ±25 ppm/°C provide high accuracy and stability, which are critical for precision applications. Additionally, its AEC-Q200 qualification ensures it meets automotive industry standards, enhancing its reliability in automotive applications.
Limitations
Despite its advantages, the 2512 resistor has limitations. Its performance is highly dependent on the mounting process, as the ability to dissipate heat effectively is crucial for maintaining its power-handling capability. Additionally, thin film resistors, like the 2512, can be susceptible to failure due to elevated temperatures, water vapor, and chemical contamination.
Considerations
When selecting a 2512 resistor, several considerations should be taken into account. Initial costs may vary depending on the specific resistance and tolerance required. Operating expenses are generally low, but the resistor's durability can be affected by environmental conditions and the quality of the mounting process. Accuracy is a strong point due to its low tolerance, but replacement and maintenance costs should be considered, especially in environments where the resistor is exposed to potential contaminants or extreme temperatures.
from Isabellenhutte USA
1 W permanent power at 130 °C. Constant current up to 24 A (5 mOhm). Excellent long-term stability. High pulse power rating. Mounting: Reflow-, and IR-soldering. Detail specification ESCC 4001/027. SnPb tinned terminals [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Category / Application: Automotive; Aerospace; Current Sensing; Precision Resistor
- Configuration: Single Resistor
- Technology / Construction: Metal Foil
from DigiKey
620 mOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Current Sense Thick Film [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: Current Sensing; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from ASAP Semiconductor LLC
#UNUSED#RES 2512, 332ohm 1% [See More]
- Mounting / Packaging: 2512
- Tolerance: 1
- Resistance Range: 332
from RS Components, Ltd.
Panasonic ERJL1WKF10CU [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
- Standards and Certifications: RoHS
- Technology / Construction: Thick film
from KOA Speer Electronics, Inc.
Features. Ultra low resistance, suitable for large current sensing. Automatic mounting machines are applicable. Suitable for reflow soldering (Not suitable for flow soldering). Products meet EU RoHS requirements. AEC-Q200 Tested [See More]
- Mounting / Packaging: ThroughHole; Axial Leads; 2512; 2512
- Resistance Range: 2.00E-4 to 5.00E-4
- Category / Application: Current Sensing; Power Applications
- Tolerance: 1
from Isabellenhutte USA
ISA-WELD ® Precision SMD current sensing resistor. Small size ideal for Current sensor for power hybrid applications, High current applications for the automotive market, Frequency converters and Power modules. Features. 3 W permanent power. Continuous current load up to 100 A (0.3 mOhm). Heavy... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Category / Application: Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
- Configuration: Single Resistor
- Technology / Construction: Metal Foil
from DigiKey
RES SMD 180 OHM 1% 1W 2512 [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from RS Components, Ltd.
KOA RK73ZW3ATTE Surface Mount Resistor [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
- Standards and Certifications: RoHS; AEC-Q200
- Technology / Construction: Thick film
from KOA Speer Electronics, Inc.
Features. Current detecting resistors for power supply, motor circuits, etc. High reliability and performance with resistance tolerance ±0.5%, T.C.R. ±100 ×10-6/K. Suitable for both reflow and flow solderings. Products with lead-free terminations meet EU RoHS requirements. EU RoHS... [See More]
- Mounting / Packaging: ThroughHole; Axial Leads; 2512; 2512
- Technology / Construction: Thick Film (Chip)
- Category / Application: Current Sensing
- Resistance Range: 0.0390 to 10
from Isabellenhutte USA
Features. 2.5 W power rating at 70 °C. Constant current up to 16 A (10 mOhm). High pulse power rating. Good long-term stability. Mounting: Reflow-, and IR-soldering. AEC-Q200 qualified. RoHS 2011/65/EU compliant. Applications. Current sensor for power hybrid applications. Control systems for the... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Category / Application: Automotive; Current Sensing; Precision Resistor
- Configuration: Single Resistor
- Technology / Construction: Metal Foil
from DigiKey
RES 1.4 OHM 1% 1W 2512 [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: Automotive; Current Sensing; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from RS Components, Ltd.
KOA RK73HW3ATTE5102F [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
- Standards and Certifications: RoHS
- Technology / Construction: Thick film
from Isabellenhutte USA
Two terminal surface mount utilizing ISA-Plan ® foil technology. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features. 3 Watt permanent power at 110 °C. Constant current up to 30 A (3 mOhm). High pulse... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Category / Application: Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
- Configuration: Single Resistor
- Technology / Construction: Metal Foil
from DigiKey
RES 0 OHM JUMPER - 2512 [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from RS Components, Ltd.
TE Connectivity 35201R0JT [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
- Standards and Certifications: RoHS
- Technology / Construction: Thick film
from Isabellenhutte USA
Two terminal surface mount utilizing ISA-Plan ® foil technology. Optimized for lower TCR and Inductance. Current sensor for power hybrid applications, Control systems for the automotive market, Power modules, Switch mode power supplies. Features. 3 W permanent power at 95 °C. Constant... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Category / Application: Automotive; Current Sensing; Precision Resistor; Power Applications
- Configuration: Single Resistor
- Technology / Construction: Metal Foil
from DigiKey
SMD, 1225, HIGH THERMAL CONDUCTI [See More]
- Mounting / Packaging: 2512; Wide 2512
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Operating Temperature: -55 to 155
from RS Components, Ltd.
TE Connectivity 352010RJT [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512
- Resistance Range: 10
- Technology / Construction: Thick Film (Chip); Thick Film
- Power Rating: 1
from Isabellenhutte USA
2 W Dauerleistung bei 120 °C. 2 W permanent power at 120 °C. Dauerstr öme bis 100 A. Constant current up to 100 A. Standard-L ötpadgeometrie (Baugr ö ße 2512). Standard pad size (size 2512). Bauteilemontage: Reflow- und IR-L öten. Mounting: Reflow- and IR-soldering [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Category / Application: Automotive; Current Sensing; Precision Resistor
- Configuration: Single Resistor
- Technology / Construction: Metal Foil
from DigiKey
SMD, 2512, HIGH THERMAL CONDUCTI [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Operating Temperature: -55 to 155
from RS Components, Ltd.
TE Connectivity 352015RJT [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
- Standards and Certifications: RoHS
- Technology / Construction: Thick film
from DigiKey
100 Ohms ±1% 3W Chip Resistor 2512 (6432 Metric) Moisture Resistant, Pulse Withstanding Thick Film [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from RS Components, Ltd.
Arcol Ohmite FC4L64R005FER [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
- Standards and Certifications: RoHS
- Technology / Construction: Metal foil
from DigiKey
RESHIGHPOWER 2512 12R0 1% 3W TC1 [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from RS Components, Ltd.
Arcol Ohmite FC4L64R010FER [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
- Standards and Certifications: RoHS
- Technology / Construction: Metal foil
from DigiKey
CAP [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from RS Components, Ltd.
Arcol Ohmite FC4L64R050FER [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
- Standards and Certifications: RoHS
- Technology / Construction: Metal foil
from DigiKey
1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: General Use; High Voltage Resistor
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from RS Components, Ltd.
Bourns CSS2H-2512K-3L00FE [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
- Standards and Certifications: RoHS
- Technology / Construction: MetalAlloy; Metal Strip
from DigiKey
1.1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) High Voltage Thick Film [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: General Use; High Voltage Resistor
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from RS Components, Ltd.
TE Connectivity RL73K3AR22J [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
- Standards and Certifications: RoHS
- Technology / Construction: Thick film
from DigiKey
1 MOhms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: Automotive; General Use; High Voltage Resistor
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from RS Components, Ltd.
Arcol Ohmite AS25J1R00ET [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
- Standards and Certifications: RoHS
- Technology / Construction: Thick film
from DigiKey
1 kOhms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Pulse Withstanding Thick Film [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from RS Components, Ltd.
Arcol Ohmite AS25J1000ET [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
- Standards and Certifications: RoHS
- Technology / Construction: Thick film
from DigiKey
100 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from RS Components, Ltd.
Arcol Ohmite AS25J1R00ET [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
- Standards and Certifications: RoHS
- Technology / Construction: Thick film
from DigiKey
150 Ohms ±1% 1.5W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from RS Components, Ltd.
Arcol Ohmite AS25J1000ET [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
- Standards and Certifications: RoHS
- Technology / Construction: Thick film
from DigiKey
RES CHIP 2512 1K 1% 1.5W TC100 [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from RS Components, Ltd.
Bourns CSS2H-2512R-L500FE [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
- Standards and Certifications: RoHS; Aec-q200
- Technology / Construction: Metal strip
from DigiKey
1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Thick Film [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from RS Components, Ltd.
TE Connectivity 352056RJT [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
- Standards and Certifications: RoHS
- Technology / Construction: Thick film
from DigiKey
1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant Thick Film [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from RS Components, Ltd.
TE Connectivity 35203R3JT [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
- Standards and Certifications: RoHS
- Technology / Construction: Thick film
from DigiKey
1 Ohms ±1% 1W Chip Resistor 2512 (6432 Metric) Automotive AEC-Q200 Thick Film [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from RS Components, Ltd.
TE Connectivity 35205R6JT [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
- Standards and Certifications: RoHS
- Technology / Construction: Thick film
from DigiKey
RESA 2512 5K6 5% 1W TC200 [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: Automotive; General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from RS Components, Ltd.
TE Connectivity 352047RJT [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
- Standards and Certifications: RoHS
- Technology / Construction: Thick film
from DigiKey
RESMETALSTRIP 2512 R020 1% 3W TC [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: Automotive; Current Sensing; General Use
- Configuration: Single Resistor
- Technology / Construction: MetalAlloy
from RS Components, Ltd.
TE Connectivity 3520330RJT [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512 (6432m)
- Standards and Certifications: RoHS
- Technology / Construction: Thick film
from DigiKey
RESMETALSTRIP 2512 R068 1% 3W TC [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: Automotive; Current Sensing; General Use
- Configuration: Single Resistor
- Technology / Construction: MetalAlloy
from DigiKey
RESMETALSTRIP 2512 R015 5% 1W TC [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: Automotive; Current Sensing; General Use
- Configuration: Single Resistor
- Technology / Construction: MetalAlloy
from DigiKey
RESMETALSTRIP 2512 R200 1% 2W TC [See More]
- Mounting / Packaging: 2512; 2512
- Category / Application: Automotive; Current Sensing; General Use
- Configuration: Single Resistor
- Technology / Construction: MetalAlloy
from DigiKey
METAL STRIP 2010 [See More]
- Mounting / Packaging: 2512; Wide 2512
- Category / Application: Current Sensing; General Use
- Configuration: Single Resistor
- Technology / Construction: MetalAlloy
from Trigon Components, Inc.
SERIES. RCH. DESCRIPTION. Chip. RESISTANCE RANGE. 1 ohm to 10 Mohm. POWER RATING. 1/6W to 1W. OPERATING TEMPERATURE. -55 to +155 Deg C. PACKAGE. SMD 0201 to 2512. FEATURE. •Extremely Thin and Light. •Highly Reliable Multilayer Electrode Construction. •Compatible with all Soldering... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0201; 0402; 0603; 0805; 1206; 1625; 1812; 2010; 2512
- Category / Application: General Use
- Configuration: Single Resistor
- Resistance Range: 1 to 1.00E7
from Utmel Electronic Limited
0.007 Ω ±1% 2W ±100ppm/ ℃ 2512 Chip Resistor - Surface Mount RoHS [See More]
- Mounting / Packaging: 2512
- Resistance Range: 0.0070
- Configuration: Single Resistor
- Tolerance: 1
from Acme Chip Technology Co., Limited
RES SMD 27M OHM 1% 1W 2512 [See More]
- Mounting / Packaging: 2512; 2512 (6432 Metric)
- Resistance Range: 2.70E7
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
from Riedon, Inc.
Resistances from 1 Ohm to 2MOhms. Power Rating 0.06 to 0.5 Watt. Resistance Tolerances to +/- 0.01%. TCR's to +/-5 ppm/K. Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Category / Application: Precision Resistor
- Configuration: Single Resistor
- Technology / Construction: Thin Film (Chip)
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Resistance Range: 0.0050
from RCD Components, Inc.
PRECISION HIGH VOLTAGE/HIGH VALUE CHIP RESISTORS. Industry ’s highest precision hi-voltage SM resistors!. Voltage ratings up to 7KV, resistance values to 1T W (1012 W ). Tolerances to 0.1%, TC ’s to 25ppm/ °C, VC ’s to 0.5ppm/V [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 1206; 2512; 1020, 4020, 5020, 7020
- Category / Application: High Voltage Resistor
- Configuration: Single Resistor
- Resistance Range: 100000 to 1.00E12
from Ohmite Manufacturing Co.
The AS series is a small size and light weight anti surge resistor. Following the IEC 61000-4-5 the AS can withstand voltages of 5KV. Single pulse power up to 4KW depending on duration and size. The AS series is suitable for both wave and reflow soldering. Available in popular sizes, the AS series... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0805; 1206; 2512
- Category / Application: Surge Resistor
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from Samsung Electro-Mechanics
In case of chip resistors, silver (Ag) is used as the main material for electrodes. Silver (Ag) is corroded easily by sulfur (S) and gradually transforms into silver sulfide (Ag2S). Silver sulfide (Ag2S) is nonconductive. If it is left unattended for a long period of time, no current will flow... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0201; 0402; 0603; 0805; 1206; 2010; 2512; 1210
- Category / Application: General Use
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from Shenzhen Shengyu Electronics Technology Limited
RES 5.1 OHM 1% 1W 2512 [See More]
- Mounting / Packaging: 2512; 2512 (6432 Metric)
- Resistance Range: 5.1
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
from Trigon Components, Inc.
SERIES. RCRH. DESCRIPTION. High Ohmic Chip. RESISTANCE RANGE. 11 Mohm to 39 Mohm. POWER RATING. 1/16 to 1W. OPERATING TEMPERATURE. -55 to +125?. PACKAGE. SMD 0402 to 2512. FEATURE. •Low Assembly Costs. •Reduced Size of Final Equipment. •Higher Component and Equipment Reliability. [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206; 1625; 1812; 2010; 2512
- Category / Application: High Voltage Resistor
- Configuration: Single Resistor
- Resistance Range: 1.10E7 to 3.90E7
from Utmel Electronic Limited
BOURNS - CRA2512-FZ-R100ELF - SMD Current Sense Resistors, CR Series, 0.1 ohm, 3 W, - 1%, 2512 [6432 Metric] RoHS Compliant: Yes [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
- Category / Application: Current Sensing
- Configuration: Single Resistor
- Technology / Construction: Metal Element
from Acme Chip Technology Co., Limited
RES 0.015 OHM 1% 1W 2512 [See More]
- Mounting / Packaging: 2512; 2512 (6432 Metric)
- Resistance Range: 0.0150
- Technology / Construction: MetalOxide
- Tolerance: 1
from Riedon, Inc.
Resistances from 1Ohm to 10MOhms. Power Rating 0.05 to 0.25Watt. Resistance Tolerances to +/- 0.5%. TCR's to +/- 50 ppm/K. Non-Magnetic (contact PtAg). Suitable for Glueing or Soldering. Sizes: 0402 / 0504 / 0603 / 0805 / 1206. Special HT Version to 300C [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Resistance Range: 1 to 1.00E7
from RCD Components, Inc.
RCD ’s Series CN resistor and ZN jumper chip arrays not only enable significant pcb space savings, but a sizeable cost savings over the use of individual components. The savings in assembly cost, by placing a single chip i nstead of multiple chips, more than pays for the cost of these... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 1206; 2512; 0606, 0804, 1608, 2012
- Category / Application: General Use
- Configuration: Chip Array
- Technology / Construction: Thick Film (Chip)
from Ohmite Manufacturing Co.
Features: Precision thin film technology. Extended ohmic range 10R – 1M5. Precision to ±0.1% and 15ppm/ ºC. Passivated range for superior humidity performance. RoHS Compliant [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206; 2010; 2512
- Category / Application: Precision Resistor
- Configuration: Single Resistor
- Technology / Construction: Thin Film (Chip)
from Shenzhen Shengyu Electronics Technology Limited
RES 0.005 OHM 1% 2.5W 2512 [See More]
- Mounting / Packaging: 2512; 2512 (6432 Metric)
- Tolerance: 1
- Resistance Range: 0.0050
- Power Rating: 2.5
from Trigon Components, Inc.
SERIES. RCRL. DESCRIPTION. Low Ohmic Chip. RESISTANCE RANGE. 0.102 ohm to 0.976 ohm. POWER RATING. 1/16 to 1W. OPERATING TEMPERATURE. -55 to +155 Deg C. PACKAGE. SMD 0402 to 2512. FEATURE. •Low Inductance. •Highly Reliable Multilayer Electrode Construction. •Higher Component and... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206; 1625; 1812; 2010; 2512
- Category / Application: High Frequency
- Configuration: Single Resistor
- Resistance Range: 0.1020 to 0.9760
from Utmel Electronic Limited
Current Sense Resistor Power Metal Plate 2512 500mOhm 1% T/R [See More]
- Mounting / Packaging: 2512
- Category / Application: Current Sensing
- Configuration: Single Resistor
- Technology / Construction: MetalFilm; Metal Film
from Acme Chip Technology Co., Limited
CURRENT SENSE RESISTORS, 2512, 2 [See More]
- Mounting / Packaging: 2512; 2512 (6432 Metric)
- Resistance Range: 0.1000
- Technology / Construction: Metal Foil
- Tolerance: 1
from Riedon, Inc.
Resistances from 1 to 10 MOhms. Power Rating 0.05 to 1 Watt. Resistance Tolerances to +/-1%. TCR's tp +/- 100 ppm/K. Sizes: 0201 / 0402 / 0603 / 0805 / 1206 / 1210 / 2010 and 2512 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Technology / Construction: Thick Film (Chip)
- Configuration: Single Resistor
- Resistance Range: 1 to 1.00E7
from RCD Components, Inc.
THICH FILM CHIP RESISTORS AND JUMPERS. RCD ’s Series MC resistors utilize precision thick film technology offering inherently low inductance, exceptional reliability and superior performance. Heavy plating with NO LEACHTM nickel barrier assures superb solderability and long shelf life. [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0201; 0402; 0603; 0805; 1206; 2010; 2512; 1210, 2512B, 2040
- Resistance Range: 10 to 1.00E7
- Technology / Construction: Thick Film (Chip)
- Tolerance: 0.2500 to 5
from Ohmite Manufacturing Co.
The LVM series of SMD resistors are designed for current sense circuits in power elecrtronics.The LVM series is designed for automatic insertion and carry a high overload rating. Metal foil construction ensures high reliability and performance with very low TCR values. Applications including power... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 1206; 2512
- Category / Application: Current Sensing; Power Applications; Power Management, Switching Power Supply, Voltage Regulation Module (VRM), Over Current Protection in Audio Applications,
- Configuration: Single Resistor
- Technology / Construction: Metal Foil
from Shenzhen Shengyu Electronics Technology Limited
RES SMD 100K OHM 1% 1W 2512 [See More]
- Mounting / Packaging: 2512; 2512 (6432 Metric)
- Resistance Range: 100000
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
from Trigon Components, Inc.
SERIES. RCRW. DESCRIPTION. High Power Chip. RESISTANCE RANGE. 0.02 ohm to 10 Mohm. POWER RATING. 1/8 to 2W. OPERATING TEMPERATURE. -55 to +155 Deg C. PACKAGE. SMD 0603 to 2512. FEATURE. •Small and light weight. •Small size with high power rating. •Taping and bulk cassette are... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0805; 1206; 1625; 1812; 2010; 2512
- Category / Application: Power Applications
- Configuration: Single Resistor
- Resistance Range: 0.0200 to 1.00E7
from Utmel Electronic Limited
Current Sense Resistors - SMD .01 OHM 2W 1% [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
- Category / Application: Current Sensing
- Configuration: Single Resistor
- Technology / Construction: Metal Element
from Acme Chip Technology Co., Limited
RES 0.009 OHM 3W 2512 WIDE [See More]
- Mounting / Packaging: 2512; Wide 2512 (6432 Metric), 1225
- Resistance Range: 0.0090
- Technology / Construction: Metal Foil
- Tolerance: 1
from Riedon, Inc.
Resistances from 0.01 to 1Ohms. Power Rating 0.06 to 1 Watt. Resistance Tolerances to ± 1%. TCR ’s to ±150 ppm/K. Alumina Substrate for High Power Dissipation. Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Category / Application: Current Sensing
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from Ohmite Manufacturing Co.
The Ohmite JR series high current jumpers are rated up to 100 amps and provides a max resistance range of 0.5m to 0.2m ohms. This minimizes effects on the designed circuit. Five industry sizes are available. The JR series also provides great insulation resistance over 100M ohms. [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206; 2512
- Category / Application: Braking Resistor; High Current Resistor; Power Applications
- Configuration: Single Resistor
- Technology / Construction: MetalAlloy
from Shenzhen Shengyu Electronics Technology Limited
RES 100 OHM 1% 2W 2512 [See More]
- Mounting / Packaging: 2512; 2512 (6432 Metric)
- Resistance Range: 100
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
from Trigon Components, Inc.
SERIES. RLM. DESCRIPTION. Chip Current Sensing (Halogen Free). RESISTANCE RANGE. 1 mohm to 50 mohm. POWER RATING. 1W to 2W. OPERATING TEMPERATURE. +25 to +155 Deg C. PACKAGE. SMD 2512. FEATURE. •Ultra low resistance (down to 1mO), suitable for large current detecting. •Extremely low TCR. [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Category / Application: Current Sensing; High Current Resistor
- Configuration: Single Resistor
- Resistance Range: 1.00E-3 to 0.0500
from Utmel Electronic Limited
Current Sense Resistors - SMD 1watt .001ohms 1% [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Category / Application: Current Sensing
- Configuration: Single Resistor
- Technology / Construction: Metal Element
from Acme Chip Technology Co., Limited
RES 0.01 OHM 2W 2512 WIDE [See More]
- Mounting / Packaging: 2512; Wide 2512 (6432 Metric), 1225
- Resistance Range: 0.0100
- Technology / Construction: Metal Foil
- Tolerance: 1
from Riedon, Inc.
Resistances from 0.1Ohm to 100MOhms. Power Rating 0.35 to 2Watts. Resistance Tolerances to ± 0.5%. TCR ’s to ± 50ppm/K. Improved Pulse Rating on Un-trimmed parts. Thick Film Resistance Element. Sizes: 1210 / 1216 / 2010 / 2040 / 2512 / 4020 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Category / Application: Power Applications
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from Ohmite Manufacturing Co.
Low Value Chip. Ohmite ’s LVC Series low value chip resistors are ideal for today ’s current sense applications requiring low profile, low cost solutions. Available in 0.5, 0.75, and 1 watt sizes, footprints are 1206, 2010, and 2512 size respectively. These resistors are offered in ohmic... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 1206; 2010; 2512
- Category / Application: Computers; Current Sensing; Industrial; Telecom
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from Shenzhen Shengyu Electronics Technology Limited
RES 10K OHM 1% 2W 2512 [See More]
- Mounting / Packaging: 2512; 2512 (6432 Metric)
- Resistance Range: 10000
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
from Utmel Electronic Limited
Current Sense Resistors - SMD 1watt .003ohms 1% [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Category / Application: Current Sensing
- Configuration: Single Resistor
- Technology / Construction: Metal Element
from Acme Chip Technology Co., Limited
RES 0.12 OHM 1% 1W 2512 [See More]
- Mounting / Packaging: 2512; 2512 (6432 Metric)
- Resistance Range: 0.1200
- Technology / Construction: Thin Film (Chip)
- Tolerance: 1
from Riedon, Inc.
Resistances from 10M to 1T Ohms. Power Rating 0.05 to 0.8 Watts. Resistance Tolerances to +/- 0.25%. TCR's to +/- 25 ppm/C. Non-Magnetic. High Value Thick Film Resistance Element. Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020. Special HT Version to 300C [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Category / Application: High Voltage Resistor
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from Ohmite Manufacturing Co.
The Ohmite AMC series of thick film chips are compliant with AEC-Q200 specifications. This qualification makes the AMC series ideal for automotive applications. The AMC series resistors are available is sizes from 0201 to 2512. If you are in need of surfacemount AEC-Q200 resistor that is available... [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0201; 0402; 0603; 0805; 1206; 2010; 2512; 1210
- Category / Application: Automotive
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from Shenzhen Shengyu Electronics Technology Limited
Resistors - Chip Resistor - Surface Mount [See More]
- Mounting / Packaging: 2512; 2512 (6432 Metric)
- Resistance Range: 1.2
- Technology / Construction: Thick Film (Chip)
- Power Rating: 1
from Utmel Electronic Limited
Current Sense Resistors - SMD 1watt .47ohms 1% [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Category / Application: Current Sensing
- Configuration: Single Resistor
- Technology / Construction: Metal Element
from Acme Chip Technology Co., Limited
RES 0.3 OHM 5% 1W 2512 [See More]
- Mounting / Packaging: 2512; 2512 (6432 Metric)
- Resistance Range: 0.3000
- Technology / Construction: Thick Film (Chip)
- Tolerance: 5
from Riedon, Inc.
Resistances from 100k to 10T Ohms. Power Rating 0.05 to 1.5 Watt. Resistance Tolerances to +/- 0.25%. TCR's to +/-25 ppm/K. Non-Magnetic (contact PtAg). High Value Thick Film Resistance Element. Sizes: 0402/0603/0805/1206/1210/2010/2512/4020. Special HT Version to 300C [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Category / Application: High Voltage Resistor
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip)
from Shenzhen Shengyu Electronics Technology Limited
RES 0.015 OHM 1% 1W 3264 [See More]
- Mounting / Packaging: 2512; 2512 (6432 Metric)
- Resistance Range: 0.0150
- Technology / Construction: Metal Foil
- Tolerance: 1
from Utmel Electronic Limited
Current Sense Resistors - SMD 1watt .5ohms 1% [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Category / Application: Current Sensing
- Configuration: Single Resistor
- Technology / Construction: Metal Element
from Shenzhen Shengyu Electronics Technology Limited
RES 200 OHM 0.5% 3W 2512 WIDE [See More]
- Mounting / Packaging: 2512; Wide 2512 (6432 Metric), 1225
- Resistance Range: 200
- Technology / Construction: Thick Film (Chip)
- Tolerance: 0.5000
from Utmel Electronic Limited
Current Sense Resistors - SMD 2watt .001ohms5 1% High Power [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Category / Application: Current Sensing
- Configuration: Single Resistor
- Technology / Construction: Metal Element
from Shenzhen Shengyu Electronics Technology Limited
RES SMD 10 OHM 1% 3W 2512 WIDE [See More]
- Mounting / Packaging: 2512; Wide 2512 (6432 Metric), 1225
- Resistance Range: 10
- Technology / Construction: Thick Film (Chip)
- Tolerance: 1
from Utmel Electronic Limited
Current Sense Resistors - SMD 2watts 3mohms 1% 150ppm [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512
- Category / Application: Current Sensing
- Configuration: Single Resistor
- Technology / Construction: Metal Element
from Shenzhen Shengyu Electronics Technology Limited
RES 0.001 OHM 1% 3W 2512 [See More]
- Mounting / Packaging: 2512; 2512 (6432 Metric)
- Resistance Range: 1.00E-3
- Technology / Construction: MetalOxide
- Tolerance: 1
from Utmel Electronic Limited
Current Sense Resistors - SMD 3W 8 mOhm 1% 75ppm [See More]
- Mounting / Packaging: 2512
- Category / Application: Current Sensing
- Configuration: Single Resistor
- Technology / Construction: Metal Element
from Shenzhen Shengyu Electronics Technology Limited
RES 0.002 OHM 1% 3W 2512 [See More]
- Mounting / Packaging: 2512; 2512 (6432 Metric)
- Resistance Range: 0.0020
- Technology / Construction: MetalOxide
- Tolerance: 1
from Utmel Electronic Limited
Current Sense Resistors 0.015ohm 1% 1W [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
- Category / Application: Current Sensing
- Configuration: Single Resistor
- Technology / Construction: Thick Film (Chip); Thick Film
from Shenzhen Shengyu Electronics Technology Limited
RES 0.01 OHM 1% 4W 2512 [See More]
- Mounting / Packaging: 2512; 2512 (6432 Metric)
- Resistance Range: 0.0100
- Technology / Construction: Metal Foil
- Tolerance: 1
from Utmel Electronic Limited
RES 0.001 OHM 1% 2W 2512 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; Surface Mount
- Technology / Construction: Metal Element
- Configuration: Single Resistor
- Resistance Range: 1.00E-3
from Shenzhen Shengyu Electronics Technology Limited
WFMA2512 .015 1% CUMN EA E3 [See More]
- Mounting / Packaging: 2512; 2512 (6432 Metric)
- Resistance Range: 0.0150
- Technology / Construction: MetalFilm
- Tolerance: 1
from Utmel Electronic Limited
RES 0.001 OHM 2W 2512 WIDE [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; Surface Mount
- Technology / Construction: Thick Film (Chip); Thick Film
- Configuration: Single Resistor
- Resistance Range: 1.00E-3
from Shenzhen Shengyu Electronics Technology Limited
RES 0.001 OHM 1% 5W 2512 [See More]
- Mounting / Packaging: 2512; 2512 (6432 Metric)
- Resistance Range: 1.00E-3
- Technology / Construction: MetalOxide
- Tolerance: 1
from Utmel Electronic Limited
RES 0.002 OHM 1% 2W 2512 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
- Technology / Construction: Thick Film (Chip); Thick Film
- Configuration: Single Resistor
- Resistance Range: 0.0020
from Shenzhen Shengyu Electronics Technology Limited
RES 0.05 OHM 1% 1W 2512 [See More]
- Mounting / Packaging: 2512; 2512 (6432 Metric)
- Resistance Range: 0.0500
- Technology / Construction: MetalOxide
- Tolerance: 1
from Utmel Electronic Limited
RES 0.005 OHM 1% 2W 2512 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
- Technology / Construction: Metal Element
- Configuration: Single Resistor
- Resistance Range: 0.0050
from Utmel Electronic Limited
RES 0.005 OHM 1% 3W 2512 [See More]
- Mounting / Packaging: 2512
- Technology / Construction: Metal Element
- Configuration: Single Resistor
- Resistance Range: 0.0050
from Utmel Electronic Limited
RES 0.015 OHM 1% 2W 3264 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; Surface Mount
- Technology / Construction: Metal Element
- Configuration: Single Resistor
- Resistance Range: 0.0150
from Utmel Electronic Limited
RES 0.04 OHM 1% 1W 2512 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
- Technology / Construction: Metal Element
- Configuration: Single Resistor
- Resistance Range: 0.0400
from Utmel Electronic Limited
RES 0.05 OHM 1% 2W 2512 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; Surface Mount
- Technology / Construction: Thick Film (Chip); Thick Film
- Configuration: Single Resistor
- Resistance Range: 0.0500
from Utmel Electronic Limited
RES 0.22 OHM 1% 1W 2512 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
- Technology / Construction: Thick Film (Chip); Thick Film
- Configuration: Single Resistor
- Resistance Range: 0.2200
from Utmel Electronic Limited
RES 0.51 OHM 5% 1W 2512 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
- Technology / Construction: Thick Film (Chip); Thick Film
- Configuration: Single Resistor
- Resistance Range: 0.5100
from Utmel Electronic Limited
RES 0.62 OHM 1% 2W 2512 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
- Technology / Construction: Thick Film (Chip); Thick Film
- Configuration: Single Resistor
- Resistance Range: 0.6200
from Utmel Electronic Limited
RES 0.62 OHM 5% 1W 2512 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
- Technology / Construction: Thick Film (Chip); Thick Film
- Configuration: Single Resistor
- Resistance Range: 0.6200
from Utmel Electronic Limited
RES 10.7 OHM 1% 1W 2512 [See More]
- Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; SURFACE MOUNT
- Technology / Construction: Thick Film (Chip); Thick Film
- Configuration: Single Resistor
- Resistance Range: 10.7