Resistor Chip Array Resistors

Reviewed by: Jon Lowy, consulting engineer

Description

Resistor chip arrays are components that house several resistors within a single package. These arrays are designed to provide multiple resistance values in a compact form, allowing for efficient use of space on printed circuit boards (PCBs).

Working Principle

Resistor chip arrays work by integrating multiple resistors into a single package, which can be mounted onto a PCB using surface mount technology (SMT). This integration allows for high component density on the board, which is particularly useful in applications where space is limited. The resistors in the array can be used to control current flow, divide voltages, or perform other functions typical of standalone resistors. The use of chip arrays can enhance circuit stability and reduce noise, making them valuable in precision applications.

Applications

Resistor chip arrays are commonly used in electronic devices where space is a premium, such as smartphones, laptops, and other compact consumer electronics. They are also utilized in automotive electronics, where multiple resistors are needed in a confined space. Additionally, they find applications in industrial control systems and telecommunications equipment, where high-density resistor configurations are beneficial.

Advantages over other Resistors

One of the primary advantages of resistor chip arrays over standalone resistors is their ability to provide multiple resistance values in a single, compact package. This reduces the space required on a PCB and can simplify the design and assembly process. Additionally, the use of SMT allows for automated assembly, which can reduce manufacturing costs and improve reliability.

Limitations

A limitation of resistor chip arrays is their typically lower power dissipation compared to larger, standalone resistors. This can restrict their use in high-power applications. Additionally, the fixed configuration of resistors within the array may not offer the same flexibility as using individual resistors, which can be selected and arranged as needed for specific circuit requirements.

Considerations

When considering the use of resistor chip arrays, it is important to evaluate the initial costs, which may be higher due to the complexity of the component. However, the potential savings in PCB space and assembly time can offset these costs. Operating expenses are generally low, but the durability and accuracy of the arrays should be assessed based on the specific application requirements. Replacement and maintenance costs are typically minimal, as these components are designed for long-term reliability in most applications.

123 Results
0402 Case 62.5mW 22? ¦5% ¦300 Resistor Array -- WA04X220JTL [WA04X220JTL from Walsin Technology Corp.]
from ASAP Semiconductor LLC

0402 Case 62.5mW 22? ¦5% ¦300 Resistor Array [See More]

  • Configuration: Chip Array
  • Tolerance: 5
  • Mounting / Packaging: 0402
Resistor Networks, Arrays - 4116R-001-103 -- 999684-4116R-001-103 [4116R-001-103 from Bourns, Inc.]
from Win Source Electronics

Manufacturer: Bourns Inc. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 999684-4116R-001-103. Mounting: SMD (SMT). Tolerance: 2 %. Resistance: 10 k Ω. Power Rating: 2.25 W. Number of Pins: 16. Categories: Resistor Networks,Arrays. Case /... [See More]

  • Configuration: Chip Array
  • Resistance Range: 10000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 2
SMT Array -- 138UBENS12M800 [138UBENS12M800 from CTS Corporation]
from Richardson RFPD

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]

  • Configuration: Chip Array
Resistor Arrays -- 1616784 [4604X-102-103LF from Bourns, Inc.]
from RS Components, Ltd.

4604X SIL Resistor Network Array 10K [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 2
Resistor Networks, Arrays -- 10-EXB-18V240JXTR-ND [EXB-18V240JX from Panasonic Industry Europe GmbH]
from DigiKey

RES ARRAY 4 RES 24 OHM 0502 [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0502
  • Category / Application: General Use
  • Resistance Range: 24
Resistor Networks, Arrays - 4610X-102-105LF -- 906932-4610X-102-105LF [4610X-102-105LF from Bourns, Inc.]
from Win Source Electronics

Manufacturer: Bourns Inc. Win Source Part Number: 906932-4610X-102-105LF. Series: 4600X. Operating Temperature Range: -55 °C ~ 125 °C. Features: 1M Ohm ±2% 300mW Power Per Element Isolated 5 Resistor Network/Array ±100ppm/ °C 10-SIP. Package: 10-SIP. Package: Bulk. Mounting:... [See More]

  • Configuration: Chip Array
  • Operating Temperature: -55 to 125
  • Mounting / Packaging: ThroughHole
  • Features: Electrically isolated.
Resistor Arrays -- 1616789 [4606X-102-473LF from Bourns, Inc.]
from RS Components, Ltd.

4606X SIL Resistor Network Array 47K [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 3
Resistor Networks, Arrays -- 10-EXB-24V203JXCT-ND [EXB-24V203JX from Panasonic Industry Europe GmbH]
from DigiKey

RES ARRAY 2 RES 20K OHM 0404 [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0404
  • Category / Application: General Use
  • Resistance Range: 20000
Resistor Networks, Arrays - 4816P-1-102LF -- 1005664-4816P-1-102LF [4816P-1-102LF from Bourns, Inc.]
from Win Source Electronics

Manufacturer: Bourns Inc. Win Source Part Number: 1005664-4816P-1-102LF. Packaging: Reel - TR. Applications: Automotive AEC-Q200. Height - Seated (Max): 0.094" (2.40mm). Mounting: SMD (SMT). Tolerance: ±2%. Temperature Coefficient: ±100ppm/ °C. Resistance (Ohms): 1k. Circuit Type:... [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Category / Application: Automotive
  • Resistance Range: 1000
Resistor Arrays -- 1616790 [4607X-101-102LF from Bourns, Inc.]
from RS Components, Ltd.

4607X SIL Resistor Network Array 1K [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 6
Resistor Networks, Arrays -- 10-EXB-28N101JXTR-ND [EXB-28N101JX from Panasonic Industry Europe GmbH]
from DigiKey

RES ARRAY 2 RES 100 OHM 0804 HF [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0804, Convex, Long Side Terminals
  • Category / Application: General Use
  • Resistance Range: 100
Resistor Networks, Arrays - 4816P-T01-104LF -- 1128805-4816P-T01-104LF [4816P-T01-104LF from Bourns, Inc.]
from Win Source Electronics

Manufacturer: Bourns Inc. Win Source Part Number: 1128805-4816P-T01-104LF. Series: 4800P. Packaging: Tube. Operating Temperature Range: -55 °C ~ 125 °C. Package: 16-SOIC (0.220", 5.59mm Width). Applications: Automotive AEC-Q200. Mounting: SMD. Tolerance: ±2%. Temperature Coefficient:... [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Category / Application: Automotive
  • Resistance Range: 100000
Resistor Arrays -- 1616806 [4606X-101-681LF from Bourns, Inc.]
from RS Components, Ltd.

Resistor Bussed Network 6SIP 1W 680R [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 5
Resistor Networks, Arrays -- 10-EXB-2HV203JVCT-ND [EXB-2HV203JV from Panasonic Industry Europe GmbH]
from DigiKey

RES ARRAY 8 RES 20K OHM 1506 [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 1506, Convex, Long Side Terminals
  • Category / Application: General Use
  • Resistance Range: 20000
Resistor Networks, Arrays - 766143102GP [766143102GP from CTS Corporation]
from Win Source Electronics

Alternative Parts (Cross-Reference): Cross. Manufacturer: AMIS. Package: 292-LBGA. Product Status: Preliminary. Circuit Type: Voltage Divider. Resistance (Ohms): 45k. Tolerance: ±20%. Number of Resistors: 9. Temperature Coefficient: X7R. Operating Temperature: -40 °C ~ 85 °C. Mounting... [See More]

  • Configuration: Chip Array
  • Tolerance: 20
  • Resistance Range: 45000
  • Number of Resistors: 9
Resistor Arrays -- 1616807 [4610X-102-103LF from Bourns, Inc.]
from RS Components, Ltd.

Resistor Network 10SIP 1.5W 10K [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: ThroughHole; Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 5
Resistor Networks, Arrays -- 10-EXB-38V201JVCT-ND [EXB-38V201JV from Panasonic Industry Europe GmbH]
from DigiKey

RES ARRAY 4 RES 200 OHM 1206 [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 1206; 1206
  • Category / Application: General Use
  • Resistance Range: 200
Resistor Networks, Arrays - 767163471GP [767163471GP from CTS Corporation]
from Win Source Electronics

Alternative Parts (Cross-Reference): Cross. Manufacturer: AMIS. Package: 48-FSOP (0.209", 5.30mm Width). Product Status: Obsolete. Circuit Type: Isolated. Tolerance: ±20%. Number of Resistors: 15. Power Per Element: 40mW. Temperature Coefficient: X7R. Operating Temperature: -40 °C ~ 85... [See More]

  • Configuration: Chip Array
  • Number of Resistors: 15
  • Tolerance: 20
Resistor Arrays -- 1616813 [4611X-101-103LF from Bourns, Inc.]
from RS Components, Ltd.

4611X SIL Resistor Network Array 10K [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 10
Resistor Networks, Arrays -- 10-EXB-A10E103JCT-ND [EXB-A10E103J from Panasonic Industry Europe GmbH]
from DigiKey

RES ARRAY 8 RES 10K OHM 2512 [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512
  • Category / Application: General Use
  • Resistance Range: 10000
Resistor Networks, Arrays - LT5400ACMS8E-1#PBF -- 781455-LT5400ACMS8E-1#PBF
from Win Source Electronics

Manufacturer: Linear Technology. Win Source Part Number: 781455-LT5400ACMS8E-1#PBF. Series: LT5400. Packaging: Tube. Operating Temperature Range: 0 °C ~ 70 °C. Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad. Applications: Voltage Divider (TCR Matched). Mounting: SMD. [See More]

  • Configuration: Chip Array
  • Resistance Range: 10000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 7.5
Resistor Arrays -- 1616815 [4609X-101-224LF from Bourns, Inc.]
from RS Components, Ltd.

8-bussed thick film resistor,220K 1.13W [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: ThroughHole; Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 8
Resistor Networks, Arrays -- 10-EXB-A10E681JTR-ND [EXB-A10E681J from Panasonic Industry Europe GmbH]
from DigiKey

680 Ohm ±5% 63mW Power Per Element Bussed 8 Resistor Network/Array ±200ppm/ °C 2512 (6432 Metric), Concave, Long Side Terminals [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2512; 2512
  • Category / Application: General Use
  • Resistance Range: 680
Resistor Networks, Arrays - LT5400AIMS8E-4#PBF -- 810599-LT5400AIMS8E-4#PBF
from Win Source Electronics

Manufacturer: Linear Technology/Analog Devices. Win Source Part Number: 810599-LT5400AIMS8E-4#PBF. Packaging: Tube. Mounting Style: SMD. Applications: Voltage Divider (TCR Matched). Tolerance: ±7.5%. Temperature Coefficient: ±25ppm/ °C. Resistance (Ohms): 1k. Circuit Type: Isolated. [See More]

  • Configuration: Chip Array
  • Resistance Range: 1000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 7.5
Resistor Arrays -- 1616816 [4610X-101-101LF from Bourns, Inc.]
from RS Components, Ltd.

9-bussed thick film resistor,100R 1.25W [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: ThroughHole; Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 9
Resistor Networks, Arrays -- 10-EXB-S8V101JCT-ND [EXB-S8V101J from Panasonic Industry Europe GmbH]
from DigiKey

RES ARRAY 4 RES 100 OHM 2009 [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 2009, Concave, Long Side Terminals
  • Category / Application: General Use
  • Resistance Range: 100
Resistor Networks, Arrays - LT5400BCMS8E-1#TRPBF -- 781461-LT5400BCMS8E-1#TRPBF
from Win Source Electronics

Manufacturer: Linear Technology. Win Source Part Number: 781461-LT5400BCMS8E-1#TRPBF. Series: LT5400. Packaging: Reel package. Operating Temperature Range: 0 °C ~ 70 °C. Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad. Applications: Voltage Divider (TCR Matched). Mounting: SMD. [See More]

  • Configuration: Chip Array
  • Resistance Range: 10000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 15
Resistor Arrays -- 1616823 [4606X-101-473LF from Bourns, Inc.]
from RS Components, Ltd.

5-bussed thick film resistor,47K 0.2W [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: ThroughHole; Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 5
Resistor Networks, Arrays -- 10-EXB-U14100JXTR-ND [EXB-U14100JX from Panasonic Industry Europe GmbH]
from DigiKey

RES ARRAY 2 RES 10 OHM 0302 [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0302
  • Category / Application: General Use
  • Resistance Range: 10
Resistor Networks, Arrays - LT5400BCMS8E-6#TRPBF -- 710907-LT5400BCMS8E-6#TRPBF
from Win Source Electronics

Manufacturer: Linear Technology/Analog Devices. Win Source Part Number: 710907-LT5400BCMS8E-6#TRPBF. Packaging: Reel. Mounting Style: SMD. Applications: Voltage Divider (TCR Matched). Tolerance: ±15%. Temperature Coefficient: ±25ppm/ °C. Resistance (Ohms): 1k, 5k. Circuit Type:... [See More]

  • Configuration: Chip Array
  • Resistance Range: 1000 to 5000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 15
Resistor Arrays -- 1616824 [4608X-101-221LF from Bourns, Inc.]
from RS Components, Ltd.

RES NETWORK, 7-BUS, 200R [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: ThroughHole; Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 7
Resistor Networks, Arrays -- 10-EXB-V8V202JVCT-ND [EXB-V8V202JV from Panasonic Industry Europe GmbH]
from DigiKey

RES ARRAY 4 RES 2K OHM 1206 [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 1206; 1206
  • Category / Application: General Use
  • Resistance Range: 2000
Resistor Networks, Arrays - LT5400BCMS8E-8#PBF -- 1059908-LT5400BCMS8E-8#PBF
from Win Source Electronics

Manufacturer: Linear Technology. Win Source Part Number: 1059908-LT5400BCMS8E-8#PBF. Packaging: Tube/Rail. Applications: Voltage Divider (TCR Matched). Height - Seated (Max): 0.043" (1.10mm). Mounting: SMD (SMT). Tolerance: ±15%. Temperature Coefficient: ±25ppm/ °C. Resistance (Ohms):... [See More]

  • Configuration: Chip Array
  • Resistance Range: 1000 to 9000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 15
Resistor Arrays -- 1616827 [4608X-102-271LF from Bourns, Inc.]
from RS Components, Ltd.

4-isolated film resistor,270R,0.3W,2% [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: ThroughHole; Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 4
Resistor Networks, Arrays -- 118-4108R-1-102LF-ND [4108R-1-102LF from Bourns, Inc.]
from DigiKey

"1k Ohm ±2% 250mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/ °C 8-DIP (0.300"", 7.62mm)" [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: ThroughHole; "8-DIP
  • Category / Application: General Use
  • Resistance Range: 1000
Resistor Networks, Arrays - LT5400BHMS8E-6#TRPBF -- 719134-LT5400BHMS8E-6#TRPBF
from Win Source Electronics

Manufacturer: Linear Technology/Analog Devices. Win Source Part Number: 719134-LT5400BHMS8E-6#TRPBF. Packaging: Tape and Reel. Mounting Style: SMD. Applications: Voltage Divider (TCR Matched). Tolerance: ±15%. Temperature Coefficient: ±25ppm/ °C. Resistance (Ohms): 1k, 5k. Circuit... [See More]

  • Configuration: Chip Array
  • Resistance Range: 1000 to 5000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 15
Resistor Arrays -- 1616841 [4606X-101-331LF from Bourns, Inc.]
from RS Components, Ltd.

5-bussed thick film resistor,330R 0.2W [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: ThroughHole; Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 5
Resistor Networks, Arrays -- 118-4114R-1-121LF-ND [4114R-1-121LF from Bourns, Inc.]
from DigiKey

"120 Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/ °C 14-DIP (0.300"", 7.62mm)" [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: ThroughHole; "14-DIP
  • Category / Application: General Use
  • Resistance Range: 120
Resistor Networks, Arrays - MNR14E0ABJ103 -- 1078560-MNR14E0ABJ103 [MNR14E0ABJ103 from ROHM Semiconductor USA, LLC]
from Win Source Electronics

Manufacturer: Rohm Semiconductor. Win Source Part Number: 1078560-MNR14E0ABJ103. Packaging: Reel - TR. Height - Seated (Max): 0.024" (0.60mm). Mounting: SMD (SMT). Tolerance: ±5%. Temperature Coefficient: ±200ppm/ °C. Resistance (Ohms): 10k. Circuit Type: Isolated. Number of... [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Category / Application: Computers
  • Resistance Range: 10000
Resistor Arrays -- 1616842 [4609X-101-331LF from Bourns, Inc.]
from RS Components, Ltd.

8-bussed thick film resistor,330R 1.13W [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: ThroughHole; Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 8
Resistor Networks, Arrays -- 118-4114R-1-394LF-ND [4114R-1-394LF from Bourns, Inc.]
from DigiKey

"390k Ohm ±2% 250mW Power Per Element Isolated 7 Resistor Network/Array ±100ppm/ °C 14-DIP (0.300"", 7.62mm)" [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: ThroughHole; "14-DIP
  • Category / Application: General Use
  • Resistance Range: 390000
Resistor Networks, Arrays - MPMT2002AT1 -- 885805-MPMT2002AT1 [MPMT2002AT1 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 885805-MPMT2002AT1. Series: MPM. Operating Temperature Range: -55 °C ~ 125 °C. Features: 10k Ohm ±0.1% 100mW Power Per Element Voltage Divider 2 Resistor Network/Array ±25ppm/ °C TO-236-3, SC-59, SOT-23-3. Package: Reel - TR. [See More]

  • Configuration: Chip Array
  • Operating Temperature: -55 to 125
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
Resistor Arrays -- 1616845 [4605X-101-222LF from Bourns, Inc.]
from RS Components, Ltd.

4-bussed thick film resistor,2K 0.2W [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: ThroughHole; Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 4
Resistor Networks, Arrays -- 118-4114R-1-470LF-ND [4114R-1-470LF from Bourns, Inc.]
from DigiKey

"47 Ohm ±1Ohm 250mW Power Per Element Isolated 7 Resistor Network/Array ±250ppm/ °C 14-DIP (0.300"", 7.62mm)" [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: ThroughHole; "14-DIP
  • Category / Application: General Use
  • Resistance Range: 47
Resistor Networks, Arrays - ORNTA1003FT1 -- 888211-ORNTA1003FT1 [ORNTA1003FT1 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 888211-ORNTA1003FT1. Series: ORN. Operating Temperature Range: -55 °C ~ 125 °C. Features: 100k Ohm ±1% 100mW Power Per Element Isolated 4 Resistor Network/Array ±25ppm/ °C 8-SOIC (0.154", 3.90mm Width). Package: 8-SOIC (0.154",... [See More]

  • Configuration: Chip Array
  • Operating Temperature: -55 to 125
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Features: Electrically isolated.
Resistor Arrays -- 1616847 [4606X-101-101LF from Bourns, Inc.]
from RS Components, Ltd.

5-bussed thick film resistor,100R 0.2W [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: ThroughHole; Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 5
Resistor Networks, Arrays -- 118-4116R-1-101-ND [4116R-1-101 from Bourns, Inc.]
from DigiKey

"100 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/ °C 16-DIP (0.300"", 7.62mm)" [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: ThroughHole; "16-DIP
  • Category / Application: General Use
  • Resistance Range: 100
Resistor Networks, Arrays - YC124-JR-0733RL -- 098152-YC124-JR-0733RL [YC124-JR-0733RL from Yageo USA]
from Win Source Electronics

Manufacturer: Yageo. Win Source Part Number: 098152-YC124-JR-0733RL. Packaging: Reel - TR. Applications: DDRAM, SDRAM. Height - Seated (Max): 0.022" (0.55mm). Mounting: SMD (SMT). Tolerance: ±5%. Temperature Coefficient: ±200ppm/ °C. Resistance (Ohms): 33. Circuit Type: Isolated. [See More]

  • Configuration: Chip Array
  • Resistance Range: 33
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 5
Resistor Arrays -- 1616848 [4606X-101-102LF from Bourns, Inc.]
from RS Components, Ltd.

5-bussed thick film resistor,1K 0.2W [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: ThroughHole; Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 5
Resistor Networks, Arrays -- 118-4116R-1-142LF-ND [4116R-1-142LF from Bourns, Inc.]
from DigiKey

RNET - THK FILM MOLD DIP [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: ThroughHole; "16-DIP
  • Category / Application: General Use
  • Resistance Range: 1400
Resistor Networks, Arrays - YC164-JR-0710KL -- 036674-YC164-JR-0710KL [YC164-JR-0710KL from Yageo USA]
from Win Source Electronics

Manufacturer: Yageo. Win Source Part Number: 036674-YC164-JR-0710KL. Packaging: Reel - TR. Applications: DDRAM, SDRAM. Height - Seated (Max): 0.028" (0.70mm). Mounting: SMD (SMT). Tolerance: ±5%. Temperature Coefficient: ±200ppm/ °C. Resistance (Ohms): 10k. Circuit Type: Isolated. [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Category / Application: Computers
  • Resistance Range: 10000
Resistor Arrays -- 1616849 [4606X-101-332LF from Bourns, Inc.]
from RS Components, Ltd.

5-bussed thick film resistor,3K3 0.2W [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: ThroughHole; Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 5
Resistor Networks, Arrays -- 118-4116R-2-394-ND [4116R-2-394 from Bourns, Inc.]
from DigiKey

CAP [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: ThroughHole; "16-DIP
  • Category / Application: General Use
  • Resistance Range: 390000
Resistors - Resistor Networks, Arrays -- 1097699-CAT16-103J4LF [CAT16-103J4LF from Bourns, Inc.]
from Win Source Electronics

Win Source Part Number: 1097699-CAT16-103J4LF. Category: Resistors >Resistor Networks, Arrays. Series: CAT16. Package: Tape & Reel. Height - Seated (Max): 0.024" (0.60mm). Standard Package: 5,000. Mounting: SMD (SMT). Tolerance: ±5%. Temperature Coefficient: ±200ppm/ °C. [See More]

  • Configuration: Chip Array
  • Resistance Range: 10000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 5
Resistor Arrays -- 1616850 [4606X-102-102LF from Bourns, Inc.]
from RS Components, Ltd.

Network resistor,3-ISO,1K [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: ThroughHole; Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 3
Resistor Networks, Arrays -- 118-4306R-101-102-ND [4306R-101-102 from Bourns, Inc.]
from DigiKey

1k Ohm ±2% 200mW Power Per Element Bussed 5 Resistor Network/Array ±100ppm/ °C 6-SIP [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: ThroughHole; 6-SIP
  • Category / Application: General Use
  • Resistance Range: 1000
Resistors - Resistor Networks, Arrays -- 1128088-4609X-101-222LF [4609X-101-222LF from Bourns, Inc.]
from Win Source Electronics

Win Source Part Number: 1128088-4609X-101-222LF. Category: Resistors >Resistor Networks, Arrays. Series: 4600X. Package: Bulk. Height - Seated (Max): 0.200" (5.08mm). Standard Package: 200. Tolerance: ±2%. Temperature Coefficient: ±100ppm/ °C. Resistance (Ohms): 2.2k. Circuit Type:... [See More]

  • Configuration: Chip Array
  • Resistance Range: 2200
  • Mounting / Packaging: ThroughHole
  • Tolerance: 2
Resistor Arrays -- 1616851 [4606X-102-104LF from Bourns, Inc.]
from RS Components, Ltd.

Network resistor,3-ISO,100K [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: ThroughHole; Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 3
Resistor Networks, Arrays -- 118-4308M-101-103LF-ND [4308M-101-103LF from Bourns, Inc.]
from DigiKey

10k Ohm ±2% 250mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/ °C 8-SIP [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: ThroughHole; 8-SIP
  • Category / Application: General Use
  • Resistance Range: 10000
Resistors - Resistor Networks, Arrays -- 1131643-MPMT1002AT1 [MPMT1002AT1 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1131643-MPMT1002AT1. Category: Resistors >Resistor Networks, Arrays. Series: MPM. Package: Tape & Reel. Applications: Voltage Divider (TCR Matched). Height - Seated (Max): 0.040" (1.02mm). Standard Package: 1,000. Mounting: SMD (SMT). Tolerance: ±0.1%. Temperature... [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Technology / Construction: MetalFilm; Thin Film (Chip)
  • Resistance Range: 5000
Resistor Arrays -- 1616852 [4606X-102-472LF from Bourns, Inc.]
from RS Components, Ltd.

Network resistor,3-ISO,4K7 [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: ThroughHole; Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 3
Resistor Networks, Arrays -- 118-4308R-101-223-ND [4308R-101-223 from Bourns, Inc.]
from DigiKey

22k Ohm ±2% 200mW Power Per Element Bussed 7 Resistor Network/Array ±100ppm/ °C 8-SIP [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: ThroughHole; 8-SIP
  • Category / Application: General Use
  • Resistance Range: 22000
Resistors - Resistor Networks, Arrays -- 1208009-ORNTA5001AT1 [ORNTA5001AT1 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1208009-ORNTA5001AT1. Category: Resistors >Resistor Networks, Arrays. Series: ORN. Package: Tape & Reel. Height - Seated (Max): 0.068" (1.73mm). Standard Package: 1,000. Mounting: SMD (SMT). Tolerance: ±0.1%. Temperature Coefficient: ±25ppm/ °C. [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Technology / Construction: MetalFilm; Thin Film (Chip)
  • Resistance Range: 5000
Resistor Arrays -- 1616855 [4608X-101-104LF from Bourns, Inc.]
from RS Components, Ltd.

7-bussed thick film resistor,100K 0.2W [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: ThroughHole; Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 7
Resistor Networks, Arrays -- 118-4309R-101-100LF-ND [4309R-101-100LF from Bourns, Inc.]
from DigiKey

10 Ohm ±1Ohm 200mW Power Per Element Bussed 8 Resistor Network/Array ±250ppm/ °C 9-SIP [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: ThroughHole; 9-SIP
  • Category / Application: General Use
  • Resistance Range: 10
Resistors - Resistor Networks, Arrays -- 1336693-CAT10-100J4LF [CAT10-100J4LF from Bourns, Inc.]
from Win Source Electronics

Win Source Part Number: 1336693-CAT10-100J4LF. Category: Resistors - Resistor Networks, Arrays. Series: CAT10. Package: Tape & Reel. Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm). Height - Seated (Max): 0.022" (0.55mm). Standard Package: 10,000. Tolerance: ±5%. Temperature... [See More]

  • Configuration: Chip Array
  • Tolerance: 5
  • Resistance Range: 10
  • Temperature Coefficient: 250
Resistor Arrays -- 1616856 [4608X-101-332LF from Bourns, Inc.]
from RS Components, Ltd.

7-bussed thick film resistor,3K3 0.2W [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: ThroughHole; Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 7
Resistor Networks, Arrays -- 118-4309R-101-184LF-ND [4309R-101-184LF from Bourns, Inc.]
from DigiKey

180k Ohm ±2% 750mW Power Per Element Bussed 8 Resistor Network/Array ±100ppm/ °C 9-SIP [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: ThroughHole; 9-SIP
  • Category / Application: General Use
  • Resistance Range: 180000
Resistors - Resistor Networks, Arrays -- 1336946-RP104PJ472CS [RP104PJ472CS from Samsung Electronics Co., Ltd.]
from Win Source Electronics

Win Source Part Number: 1336946-RP104PJ472CS. Category: Resistors - Resistor Networks, Arrays. Series: RP. Package: Tape & Reel. Size / Dimension: 0.079" L x 0.039" W (2.00mm x 1.00mm). Height - Seated (Max): 0.018" (0.45mm). Standard Package: 10,000. Tolerance: ±5%. Temperature... [See More]

  • Configuration: Chip Array
  • Tolerance: 5
  • Resistance Range: 4700
  • Temperature Coefficient: 200
Resistor Arrays -- 1616857 [4608X-101-334LF from Bourns, Inc.]
from RS Components, Ltd.

7-bussed thick film resistor,330K 0.2W [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: ThroughHole; Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 7
Resistor Networks, Arrays -- 118-4310H-101-103LF-ND [4310H-101-103LF from Bourns, Inc.]
from DigiKey

10k Ohm ±2% 300mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/ °C 10-SIP [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: ThroughHole; 10-SIP
  • Category / Application: General Use
  • Resistance Range: 10000
Resistors - Resistor Networks, Arrays -- 1337586-Y1365V0191QT0W [Y1365V0191QT0W from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1337586-Y1365V0191QT0W. Category: Resistors - Resistor Networks, Arrays. Series: SMN. Package: Tray. Size / Dimension: 0.197" L x 0.157" W (5.00mm x 3.99mm). Height - Seated (Max): 0.073" (1.86mm). Standard Package: 25. Tolerance: ±0.02%. Temperature Coefficient:... [See More]

  • Configuration: Chip Array
  • Resistance Range: 1000
  • Technology / Construction: Metal Foil
  • Tolerance: 0.0200
Resistor Arrays -- 1616871 [4604X-101-103LF from Bourns, Inc.]
from RS Components, Ltd.

4604X SIL Resistor Network Array 10K [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Mounting / Packaging: Sip
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Number of Resistors: 3
Resistor Networks, Arrays -- 118-4310M-101-102LF-ND [4310M-101-102LF from Bourns, Inc.]
from DigiKey

1k Ohm ±2% 250mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/ °C 10-SIP [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: ThroughHole; 10-SIP
  • Category / Application: General Use
  • Resistance Range: 1000
Resistors - Resistor Networks, Arrays -- 1337698-4814P-2-153LF [4814P-2-153LF from Bourns, Inc.]
from Win Source Electronics

Win Source Part Number: 1337698-4814P-2-153LF. Category: Resistors - Resistor Networks, Arrays. Series: 4800P. Package: Tape & Reel. Size / Dimension: 0.390" L x 0.220" W (9.91mm x 5.59mm). Applications: Automotive AEC-Q200. Height - Seated (Max): 0.094" (2.40mm). Standard Package: 2,000. [See More]

  • Configuration: Chip Array
  • Resistance Range: 15000
  • Category / Application: Automotive
  • Tolerance: 2
Resistor Arrays -- 1616942 [CAY16-101J4LF from Bourns, Inc.]
from RS Components, Ltd.

4-array convex 0603 LF resistor,100R [See More]

  • Configuration: Chip Array
  • Number of Resistors: 4
  • Mounting / Packaging: 1206; 1206 (3216m)
  • Standards and Certifications: RoHS
Resistor Networks, Arrays -- 118-4310R-101-122LF-ND [4310R-101-122LF from Bourns, Inc.]
from DigiKey

1.2k Ohm ±2% 200mW Power Per Element Bussed 9 Resistor Network/Array ±100ppm/ °C 10-SIP [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: ThroughHole; 10-SIP
  • Category / Application: General Use
  • Resistance Range: 1200
Chip Resistor Arrays
from Bourns, Inc.

Bourns provides a wide selection of standard resistance values, in several popular sizes. Chip arrays minimize space, as well as reduce cost and component count. Beyond standard isolated and bussed configurations, several high-speed termination chip arrays designed for use in terminating FPGAs,... [See More]

  • Configuration: Chip Array
  • Tolerance: 1 to 5
  • Resistance Range: 10 to 1.00E6
  • Temperature Coefficient: 200 to 500
Current Sensing Network Resistor -- CSS Series
from RCD Components, Inc.

CURRENT SENSING. 4-terminal Kelvin configuration. Wide variety of single & multi-resistor models. Current ratings up to 5 amps available. Resistance range: 0.01 Ω to 1 Meg. Tolerances to ±0.01% ( ±0.1% <1 Ω). TC ’s to ±3ppm/C ( ±30ppm <1... [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: ThroughHole
  • Category / Application: Current Sensing
  • Resistance Range: 0.0100 to 1.00E6
RES ARRAY 100K OHM 4 RES 8SIP -- 4308R-102-104 [4308R-102-104 from Bourns, Inc.]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Configuration: Chip Array
  • Resistance Range: 100000
  • Mounting / Packaging: SIP
0603 Resistor Networks & Arrays RoHS -- 883-WA06X822JTL [WA06X822JTL from Walsin Technology Corp.]
from Utmel Electronic Limited

0603 Resistor Networks & Arrays RoHS [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Standards and Certifications: RoHS
RCA Series
from Trigon Components, Inc.

SERIES. RCA. DESCRIPTION. Chip Array. RESISTANCE RANGE. 10 ohm to 1 Mohm. POWER RATING. 1/32 to 1/8W. OPERATING TEMPERATURE. -55 to +125?. PACKAGE. SMD 0402x2 to 1206x5. FEATURE. •Extremely Thin and Light. •Highly Reliable Multilayer Electrode Construction. •Compatible with all... [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206
  • Category / Application: Computers
  • Resistance Range: 10 to 1.00E6
Network Resistor -- MF4115
from Riedon, Inc.

Resistances from 1 Ohm to 3MOhms. Power Rating 0.4Watts per Resistor. Resistance Tolerances to ±0.05%. Matched Tolerances to ±0.025%. Temperature Coefficients to ±3ppm/K. Economically Customized for Small Qty ’s [See More]

  • Configuration: Chip Array
  • Technology / Construction: MetalFilm
  • Category / Application: Precision Resistor
  • Mounting / Packaging: ThroughHole
Array Chip Resistors
from Samsung Electro-Mechanics

One single array resistor can replace four or two single resistors. Array resistors can help reduce mounting area compared to single resistors. Array resistors are widely used as they can help reduce the number of mounting processes as well as mounting time and costs and can also significantly... [See More]

  • Configuration: Chip Array
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: General Use
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
Array/Network Chip Resistors -- YC102-FR-0722RL
from Yageo USA

Integrated discrete chip resistors from 2 to 8 pc. Low assembly costs. Reduced size of final equipment. Higher component and equipment reliability. Applications. Pick & place applications [See More]

  • Configuration: Chip Array
  • Tolerance: 1
  • Resistance Range: 22
  • Power Rating: 0.0312
Line Protection Modules
from Bourns, Inc.

The Bourns Technology Center is home to several emerging high-tech companies in Riverside, California. It is dedicated to providing a strong partnership between resident companies and the community. The Bourns Technology Center is located at the entrance to one of the fastest developing industrial... [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Radial Leads
  • Category / Application: General Use
  • Resistance Range: 5.6 to 100
Custom SIP/SIP/SM Network Resistors -- DSN, DDN Series
from RCD Components, Inc.

APPLICATION: CUSTOM REQUIREMENT. Custom R/L/C/D networks with little or no tooling charge! RCD ’s custom networks are a cost effective approach for numerous applications. Networks can be comprised solely of resistors, capacitors, inductors, diodes, or any combination. Depending on the... [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network (optional feature); Resistor, Capacitor, Diode Network (optional feature)
  • Technology / Construction: Ceramic Composition (optional feature); MetalFilm (optional feature); Metal Foil (optional feature); Tantalum (optional feature); Thick Film (Chip) (optional feature); Thin Film (Chip) (optional feature); Wirewound (optional feature)
  • Category / Application: General Use; Industrial
  • Mounting / Packaging: ThroughHole
Array/Network Resistor, Bussed, Metal Glaze/thick Film, 1.28W, 50V, 2% +/-Tol, 100ppm/Cel, Surface Mount, 2244, SO-16 -- 103-4816P-002-562 [4816P-002-562 from Bourns, Inc.]
from Utmel Electronic Limited

Array/Network Resistor, Bussed, Metal Glaze/thick Film, 1.28W, 50V, 2% +/-Tol, 100ppm/Cel, Surface Mount, 2244, SO-16 [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Technology / Construction: Thick Film (Chip)
RNT Series
from Trigon Components, Inc.

SERIES. RNT. DESCRIPTION. Networks, Leaded. RESISTANCE RANGE. 1 ohm to 1 Mohm. POWER RATING. 0.125 to 0.25W. OPERATING TEMPERATURE. -55 to +125 Deg C. PACKAGE. SIP. FEATURE. •Available in 4 to 14 pin for Design Flexibility. •Highly stable thick film products. •Products protected by... [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: SIP
  • Category / Application: General Use
  • Resistance Range: 1 to 1.00E6
Network Resistor -- MF4200
from Riedon, Inc.

Resistances from 100Ohm to 100kOhms. Power Rating 0.1Watts per Resistor. Resistance Tolerances to ±0.1%. Matched Tolerances to ±0.05%. Temperature Coefficients to ±5ppm/K. Very Low Noise and Inductance [See More]

  • Configuration: Chip Array
  • Technology / Construction: MetalFilm
  • Category / Application: Precision Resistor
  • Mounting / Packaging: ThroughHole
Jumper Circuits Network Resistor -- CJ Series
from RCD Components, Inc.

JUMPER CIRCUITS. Custom designed to customer requirement. 2 amp rating is standard (3, 5, 10 amp available). 0.02 Ω maximum resistance (0.005 Ω available). Eliminates costly DIP switches in permanently-fixed circuits. Available on exclusive SWIFT TM delivery program. Available in 6, 8,... [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: ThroughHole
  • Category / Application: General Use
  • Resistance Range: 0.0200
BOURNS - 4116R-1-103LF - Fixed Network Resistor, 10 kohm, 4100R Series, 8 Elements, Isolated, DIP, 16 Pins -- 103-4116R-1-103LF [4116R-1-103LF from Bourns, Inc.]
from Utmel Electronic Limited

BOURNS - 4116R-1-103LF - Fixed Network Resistor, 10 kohm, 4100R Series, 8 Elements, Isolated, DIP, 16 Pins [See More]

  • Configuration: Single Resistor; Chip Array; Resistor, Capacitor Network
  • Resistance Range: 10000
  • Mounting / Packaging: ThroughHole; Through Hole
  • Tolerance: 2
Network Resistor -- TF3006A
from Riedon, Inc.

Resistances from 25 Ohm to 10MOhms. Power Rating to 1.35W. Resistance Tolerances to ±1%. Temperature Coefficients to ±100ppm/K. TCR Matching to ±5 ppm/K. Up to 9 Resistors [See More]

  • Configuration: Chip Array
  • Mounting / Packaging: ThroughHole
  • Technology / Construction: Thick Film (Chip)
  • Resistance Range: 25 to 1.00E7
Network, Surface Mount Resistor -- CN1206, CN2012, CN2512 Series
from RCD Components, Inc.

RCD ’s Series CN resistor and ZN jumper chip arrays not only enable significant pcb space savings, but a sizeable cost savings over the use of individual components. The savings in assembly cost, by placing a single chip i nstead of multiple chips, more than pays for the cost of these... [See More]

  • Configuration: Chip Array
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: General Use
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 1206; 2512; 0606, 0804, 1608, 2012
BOURNS - 4816P-T01-221LF - RESISTOR NETWORK, 220R -- 103-4816P-T01-221LF [4816P-T01-221LF from Bourns, Inc.]
from Utmel Electronic Limited

BOURNS - 4816P-T01-221LF - RESISTOR NETWORK, 220R [See More]

  • Configuration: Single Resistor; Chip Array; Resistor, Capacitor Network
  • Resistance Range: 220
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; SOIC; Surface Mount
  • Tolerance: 2
Precision Resistor -- UPN 2-0808
from Riedon, Inc.

Resistances from 100Ohm to 20kOhms. Power Rating to 0.2Watt. Resistance Tolerances to ±0.005%. TCR to ±0.5ppm/K. Load Stability to 0.001%. Twin Resistor Construction [See More]

  • Configuration: Chip Array
  • Technology / Construction: Metal Foil
  • Category / Application: Precision Resistor
  • Resistance Range: 100 to 20000
Precision Thin Film Chip Array Surface Mount Network Resistor -- STF Series
from RCD Components, Inc.

NETWORK SURFACE MOUNT RESISTORS. Exceptional performance & stability!. TC to 5ppm, TC tracking to 2ppm. Tolerance to 0.05%,matching to 0.01%. 4 resistors per array reduces mounting costs. Custom schematics and multiple values available [See More]

  • Configuration: Chip Array
  • Technology / Construction: Thin Film (Chip)
  • Category / Application: Precision Resistor
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
BOURNS - CAT10-102J4LF - Fixed Network Resistor, 1 kohm, CAT10 Series, 4 Elements, Isolated, 0804 [2010 Metric], 8 Pins -- 103-CAT10-102J4LF [CAT10-102J4LF from Bourns, Inc.]
from Utmel Electronic Limited

BOURNS - CAT10-102J4LF - Fixed Network Resistor, 1 kohm, CAT10 Series, 4 Elements, Isolated, 0804 [2010 Metric], 8 Pins [See More]

  • Configuration: Single Resistor; Chip Array; Resistor, Capacitor Network
  • Resistance Range: 1000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Tolerance: 5
Precision Resistor -- USN 2-0808
from Riedon, Inc.

Resistances from 100Ohm to 20kOhms. Power Rating to 0.2Watt. Resistance Tolerances to ±0.005%. TCR to ±0.5ppm/K. Load Stability to 0.001%. Twin Resistor Construction [See More]

  • Configuration: Chip Array
  • Technology / Construction: Metal Foil
  • Category / Application: Precision Resistor
  • Resistance Range: 100 to 20000
Precision Thin Film Network Resistor -- CP Series
from RCD Components, Inc.

PRECISION THIN FILM SIP NETWORKS. Unsurpassed performance levels!. RCD ’s CP Series conformal coated SIPs were developed to offer performance levels unattainable in thick film networks. Series CP networks meet the need for ultra-precision require- ments when product reliability is a must. [See More]

  • Configuration: Chip Array
  • Technology / Construction: Thin Film (Chip)
  • Category / Application: Precision Resistor
  • Mounting / Packaging: ThroughHole
BOURNS 4306R-101-102LF RESISTOR NETWORK, 1KR -- 103-4306R-101-102LF [4306R-101-102LF from Bourns, Inc.]
from Utmel Electronic Limited

BOURNS 4306R-101-102LF RESISTOR NETWORK, 1KR [See More]

  • Configuration: Single Resistor; Chip Array; Resistor, Capacitor Network
  • Resistance Range: 1000
  • Mounting / Packaging: ThroughHole; Through Hole
  • Tolerance: 2
Precision Resistor -- USN 2-1410
from Riedon, Inc.

Resistances from 1Ohm to 150kOhms. Power Rating to 0.4Watt. Resistance Tolerances to ±0.05%. TCR to ±1ppm/K. Load Stability to 0.01% [See More]

  • Configuration: Chip Array
  • Technology / Construction: Metal Foil
  • Category / Application: Precision Resistor
  • Resistance Range: 1 to 150000
Thick Film Minature SIP Network Resistor -- CLL, CLS Series
from RCD Components, Inc.

MINIATURE SIP NETWORKS. Low cost! Widest selection in the industry!. Low profile CL Series available from stock (config.1 & 2, 6-pin,8-pin,and 10-pin). Wide resistance range: 10 Ω to 3M Ω. Available on tape & reel. 4-pin through 14-pin standard (2 through 20-pin available). R/2R... [See More]

  • Configuration: Chip Array
  • Resistance Range: 10 to 3.00E6
  • Category / Application: General Use; Industrial
  • Tolerance: 1 to 5
BOURNS 4610X-102-102LF RESISTOR NETWORK, 1K -- 103-4610X-102-102LF [4610X-102-102LF from Bourns, Inc.]
from Utmel Electronic Limited

BOURNS 4610X-102-102LF RESISTOR NETWORK, 1K [See More]

  • Configuration: Single Resistor; Chip Array; Resistor, Capacitor Network
  • Resistance Range: 1000
  • Mounting / Packaging: ThroughHole; Through Hole
  • Tolerance: 2
Thin Film SIP Network Resistor -- CL, C Series
from RCD Components, Inc.

GENERAL PURPOSE. Low cost! Widest selection in the industry!. Low profile CL Series available from stock (config.1 & 2, 6-pin,8-pin,and 10-pin) Wide resistance range: 10 Ω to 3M Ω. Available on tape & reel. 4-pin through 14-pin standard (2 through 20-pin available). R/2R Ladder... [See More]

  • Configuration: Chip Array
  • Technology / Construction: Thick Film (Chip)
  • Category / Application: General Use; Industrial
  • Mounting / Packaging: ThroughHole
PANASONIC ELECTRONIC COMPONENTS EXB28V682JX RESISTOR,CVEX ARRAY,0402X4, 6K8 5% -- 590-EXB-28V682JX [EXB-28V682JX from Panasonic]
from Utmel Electronic Limited

PANASONIC ELECTRONIC COMPONENTS EXB28V682JX RESISTOR,CVEX ARRAY,0402X4, 6K8 5% [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Resistance Range: 6800
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Tolerance: 5
RES ARRAY 15 RES 1K OHM 16SSOP -- 881-VSSR1601102JUF [VSSR1601102JUF from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

RES ARRAY 15 RES 1K OHM 16SSOP [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Resistance Range: 1000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; SSOP; Surface Mount
  • Tolerance: 5
RES ARRAY 2 RES 1.8K OHM 0404 -- 898-YC122-JR-071K8L [YC122-JR-071K8L from Yageo USA]
from Utmel Electronic Limited

RES ARRAY 2 RES 1.8K OHM 0404 [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Resistance Range: 1800
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Tolerance: 5
RES ARRAY 2 RES 10 OHM 0606 -- 590-EXB-V4V100JV [EXB-V4V100JV from Panasonic]
from Utmel Electronic Limited

RES ARRAY 2 RES 10 OHM 0606 [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Resistance Range: 10
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Tolerance: 5
RES ARRAY 2 RES 100 OHM 0606 -- 898-YC162-JR-07100RL [YC162-JR-07100RL from Yageo USA]
from Utmel Electronic Limited

RES ARRAY 2 RES 100 OHM 0606 [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Resistance Range: 100
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Tolerance: 5
RES ARRAY 2 RES 10K OHM 0404 -- 703-RP102PJ103CS [RP102PJ103CS from Samsung Electronics Co., Ltd.]
from Utmel Electronic Limited

RES ARRAY 2 RES 10K OHM 0404 [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Resistance Range: 10000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Tolerance: 5
RES ARRAY 2 RES 10K OHM 0606 -- 221-742C043103JP [742C043103JP from CTS Corporation]
from Utmel Electronic Limited

RES ARRAY 2 RES 10K OHM 0606 [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Resistance Range: 10000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Tolerance: 5
RES ARRAY 2 RES 10K OHM 0606 -- 590-EXB-34V103JV [EXB-34V103JV from Panasonic]
from Utmel Electronic Limited

RES ARRAY 2 RES 10K OHM 0606 [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Resistance Range: 10000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Tolerance: 5
RES ARRAY 2 RES ZERO OHM 0404 -- 898-TC122-JR-070RL [TC122-JR-070RL from Yageo USA]
from Utmel Electronic Limited

RES ARRAY 2 RES ZERO OHM 0404 [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Resistance Range: 0.0
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Temperature Coefficient: 200
Res Array 3 Ohm 5% -300ppm/°C to 500ppm/°C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD T/R -- 883-WA04X3R0 JTL [WA04X3R0 JTL from Walsin Technology Corp.]
from Utmel Electronic Limited

Res Array 3 Ohm 5% -300ppm/ °C to 500ppm/ °C ISOL Molded 8-Pin 0804(4 X 0402) Convex SMD T/R [See More]

  • Configuration: Chip Array
  • Number of Resistors: 4
  • Tolerance: 5
  • Standards and Certifications: RoHS
RES ARRAY 3 RES 150 OHM 6SIP -- 103-4606X-102-151LF [4606X-102-151LF from Bourns, Inc.]
from Utmel Electronic Limited

RES ARRAY 3 RES 150 OHM 6SIP [See More]

  • Configuration: Chip Array
  • Resistance Range: 150
  • Mounting / Packaging: ThroughHole; Through Hole
  • Tolerance: 2
RES ARRAY 4 RES 1.2K OHM 1206 -- 898-TC164-JR-071K2L [TC164-JR-071K2L from Yageo USA]
from Utmel Electronic Limited

RES ARRAY 4 RES 1.2K OHM 1206 [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Resistance Range: 1200
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 1206; Surface Mount
  • Tolerance: 5
RES ARRAY 4 RES 1.5K OHM 0804 -- 898-YC124-FR-071K5L [YC124-FR-071K5L from Yageo USA]
from Utmel Electronic Limited

RES ARRAY 4 RES 1.5K OHM 0804 [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Resistance Range: 1500
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Tolerance: 1
RES ARRAY 4 RES 1.5K OHM 1206 -- 687-MNR14E0APJ152 [MNR14E0APJ152 from ROHM Co., Ltd.]
from Utmel Electronic Limited

RES ARRAY 4 RES 1.5K OHM 1206 [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Resistance Range: 1500
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 1206; Surface Mount
  • Tolerance: 5
RES ARRAY 4 RES 10 OHM 1206 -- 221-742C083100JP [742C083100JP from CTS Corporation]
from Utmel Electronic Limited

RES ARRAY 4 RES 10 OHM 1206 [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Resistance Range: 10
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 1206; Surface Mount
  • Tolerance: 5
RES ARRAY 4 RES 10 OHM 2012 -- 221-744C083100JP [744C083100JP from CTS Corporation]
from Utmel Electronic Limited

RES ARRAY 4 RES 10 OHM 2012 [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Resistance Range: 10
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Tolerance: 5
RES ARRAY 4 RES 10 OHM 2012 -- 898-YC324-JK-0710RL [YC324-JK-0710RL from Yageo USA]
from Utmel Electronic Limited

RES ARRAY 4 RES 10 OHM 2012 [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Resistance Range: 10
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Tolerance: 5
RES ARRAY 4 RES 100 OHM 0804 -- 221-741C083101JP [741C083101JP from CTS Corporation]
from Utmel Electronic Limited

RES ARRAY 4 RES 100 OHM 0804 [See More]

  • Configuration: Chip Array; Resistor, Capacitor Network
  • Resistance Range: 100
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Tolerance: 5