Tab Terminals Resistors

94 Results
Aluminum Housed Metal Clad Resistor -- RH
from Isabellenhutte USA

Small aluminum housed wire wound or thick film resistor. For use in test jigs, snubber circuits and power supplies. Features. Wattage rating 5 W to 50 W. Resistance range 22 m Ω to 2M Ω. Chassis mount. Available in Inductive or Non-Inductive configurations [See More]

  • Mounting / Packaging: Tab Terminals
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Wirewound
Dual Inline Package, Molded DIP, Rugged, Molded Case Construction, Highly Stable, Automatic Insert Compatible, Available in Tube Pack, Reduces Assembly Costs -- MDP1646 [MDP1646 from Vishay Intertechnology, Inc.]
from ASAP Semiconductor LLC

Dual Inline Package, Molded DIP, Rugged, Molded Case Construction, Highly Stable, Automatic Insert Compatible, Available in Tube Pack, Reduces Assembly Costs [See More]

  • Mounting / Packaging: Tab Terminals
Chassis Mount Resistors - HLT22507Z100R0KJ -- 1043571-HLT22507Z100R0KJ [HLT22507Z100R0KJ from Vishay Intertechnology, Inc.]
from Win Source Electronics

Manufacturer: Vishay. Win Source Part Number: 1043571-HLT22507Z100R0KJ. Packaging: Bulk. Tolerance: ±10%. Temperature Coefficient: ±30ppm/ °C. Lead Style: Solder Lugs. Power (Watts): 225W. Mounting Feature: Brackets (not included). Resistance (Ohms): 100. Composition: Wirewound. [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 100
  • Technology / Construction: Wirewound
  • Tolerance: 10
Adjustable Resistors -- 2274829
from RS Components, Ltd.

RS PRO PE180H 100R K ADJ [See More]

  • Mounting / Packaging: Tab Terminals; Vitreous
  • Temperature Coefficient: 50
  • Resistance Range: 100
  • Power Rating: 180
Chassis Mount Resistors -- 4353-R50R0-1200-1X-ND [R50R0-1200-1X from Vishay Intertechnology, Inc.]
from DigiKey

1200W (50 OHM) BEO FLANGED RESIS [See More]

  • Mounting / Packaging: Tab Terminals; Axial, Flat Box
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
High Power, Metal Clad, Wire-Wound Resistor Assembly -- HRA
from Isabellenhutte USA

High Power, Metal Clad, Wire-Wound Resistor Assemblies. Designed for use in high power inverters and load banks. Features. Wattage ratings 640 W to 3100 W. Resistance range 0.1 Ω to 1600 Ω. Powder coated steel case for durability. Designed for enhanced operator safety. [See More]

  • Mounting / Packaging: Tab Terminals
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Wirewound
Resistors - Chassis Mount Resistors -- 1337983-KAL25FB50R0 [KAL25FB50R0 from Stackpole Electronics, Inc.]
from Win Source Electronics

Win Source Part Number: 1337983-KAL25FB50R0. Category: Resistors - Chassis Mount Resistors. Series: KAL. Features: Moisture Resistant. Package: Bulk. Size / Dimension: 1.062" L x 1.080" W (26.97mm x 27.43mm). Height - Seated (Max): 0.577" (14.66mm). Standard Package: 250. Tolerance: ±1%. [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 50
  • Technology / Construction: Wirewound
  • Tolerance: 1
Adjustable Resistors -- 2274830
from RS Components, Ltd.

RS PRO PE180H 220R K ADJ [See More]

  • Mounting / Packaging: Tab Terminals; Vitreous
  • Temperature Coefficient: 50
  • Resistance Range: 220
  • Power Rating: 180
Chassis Mount Resistors -- 4353-R50R0-400-1X-ND [R50R0-400-1X from Vishay Intertechnology, Inc.]
from DigiKey

400W (50 OHM) BEO FLANGED RESIST [See More]

  • Mounting / Packaging: Tab Terminals; Axial, Flat Box
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Precision Metal Clad Shunt Resistor -- IRHF
from Isabellenhutte USA

Precision metal clad resistor designed with four terminals to isolate voltage and current. Applications include test jigs for battery manufacturing current detection in precise power sources, industrial power conversion circuits, HEV's and fuel cells. Features. Current rating up to 500A. Resistance... [See More]

  • Mounting / Packaging: Tab Terminals
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Wirewound
Resistors - Chassis Mount Resistors -- 1338546-KAL50FB6R00 [KAL50FB6R00 from Stackpole Electronics, Inc.]
from Win Source Electronics

Win Source Part Number: 1338546-KAL50FB6R00. Category: Resistors - Chassis Mount Resistors. Series: KAL. Features: Moisture Resistant. Package: Bulk. Size / Dimension: 1.968" L x 1.140" W (49.99mm x 28.96mm). Height - Seated (Max): 0.641" (16.28mm). Standard Package: 250. Tolerance: ±1%. [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 6
  • Technology / Construction: Wirewound
  • Tolerance: 1
Adjustable Resistors -- 2274831
from RS Components, Ltd.

RS PRO PE180H 22R K ADJ [See More]

  • Mounting / Packaging: Tab Terminals; Vitreous
  • Temperature Coefficient: 50
  • Resistance Range: 22
  • Power Rating: 180
Chassis Mount Resistors -- 4353-R50R0-800-1X-ND [R50R0-800-1X from Vishay Intertechnology, Inc.]
from DigiKey

800W (50 OHM) BEO FLANGED RESIST [See More]

  • Mounting / Packaging: Tab Terminals; Axial, Flat Box
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Space Saving, Economical Resistor -- IRS
from Isabellenhutte USA

Space saving, economical resistors for use in snubber circuits and industrial equipment. Features. Power ratings of 30W and 50W. Resistance 1 Ω to 500 Ω. Low profile design [See More]

  • Mounting / Packaging: Tab Terminals
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Wirewound
Resistors - Chassis Mount Resistors -- 1338996-THS5010KJ [THS5010KJ from TE Connectivity ™]
from Win Source Electronics

Win Source Part Number: 1338996-THS5010KJ. Category: Resistors - Chassis Mount Resistors. Series: THS, CGS. Package: Tray. Size / Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm). Height - Seated (Max): 0.669" (17.00mm). Standard Package: 100. Tolerance: ±5%. Temperature Coefficient:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 10000
  • Technology / Construction: Wirewound
  • Tolerance: 5
Adjustable Resistors -- 2274832
from RS Components, Ltd.

PE300H 330R K ADJ [See More]

  • Mounting / Packaging: Tab Terminals; Vitreous
  • Temperature Coefficient: 50
  • Resistance Range: 330
  • Power Rating: 300
Chassis Mount Resistors -- 4353-RA1000-20-8X-ND [RA1000-20-8X from Vishay Intertechnology, Inc.]
from DigiKey

20W (100 OHM) ALN FLANGED RESIST [See More]

  • Mounting / Packaging: Tab Terminals; Axial
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
UL Approved High Power, Wire Wound, Metal Clad Resistor -- ULF
from Isabellenhutte USA

UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 50W to 500W. Resistance range 1 Ω to 3500 Ω. Low inductance. Low profile design [See More]

  • Mounting / Packaging: Tab Terminals
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Wirewound
Resistors - Chassis Mount Resistors -- 1338997-THS5068RJ [THS5068RJ from TE Connectivity ™]
from Win Source Electronics

Win Source Part Number: 1338997-THS5068RJ. Category: Resistors - Chassis Mount Resistors. Series: THS, CGS. Package: Tray. Size / Dimension: 2.008" L x 1.181" W (51.00mm x 30.00mm). Height - Seated (Max): 0.669" (17.00mm). Standard Package: 100. Tolerance: ±5%. Temperature Coefficient:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 68
  • Technology / Construction: Wirewound
  • Tolerance: 5
Adjustable Resistors -- 2274833
from RS Components, Ltd.

PE300H 47R K ADJ [See More]

  • Mounting / Packaging: Tab Terminals; Vitreous
  • Temperature Coefficient: 50
  • Resistance Range: 47
  • Power Rating: 300
Chassis Mount Resistors -- 4353-RA1000-250-1X-ND [RA1000-250-1X from Vishay Intertechnology, Inc.]
from DigiKey

250W (100 OHM) ALN FLANGED RESIS [See More]

  • Mounting / Packaging: Tab Terminals; Axial, Flat Box
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
UL Approved High Power, Wire Wound, Metal Clad Resistor -- ULH
from Isabellenhutte USA

UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 60W to 500W. Resistance range 0.1 Ω to 6.8K Ω. Available in Inductive or Non-Inductive configurations. Terminals or leads. Over temperature protection... [See More]

  • Mounting / Packaging: Tab Terminals
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Wirewound
Resistors - Chassis Mount Resistors -- 1339792-RCH25S100R0JS06 [RCH25S100R0JS06 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1339792-RCH25S100R0JS06. Category: Resistors - Chassis Mount Resistors. Series: RCH. Features: Non-Inductive. Package: Bulk. Size / Dimension: 1.102" L x 1.083" W (28.00mm x 27.50mm). Height - Seated (Max): 0.602" (15.30mm). Standard Package: 25. Tolerance: ±5%. [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 100
  • Technology / Construction: MetalFilm; Thick Film (Chip)
  • Tolerance: 5
Adjustable Resistors -- 2274834
from RS Components, Ltd.

PE30H 25R K ADJ [See More]

  • Mounting / Packaging: Tab Terminals; Vitreous
  • Temperature Coefficient: 50
  • Resistance Range: 25
  • Power Rating: 30
Chassis Mount Resistors -- 4353-RA50R0-20-8X-ND [RA50R0-20-8X from Vishay Intertechnology, Inc.]
from DigiKey

20W (50 OHM) ALN FLANGED RESISTO [See More]

  • Mounting / Packaging: Tab Terminals; Axial
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
UL Approved High Power, Wire Wound, Metal Clad Resistors -- ULM
from Isabellenhutte USA

UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Resistance range 0.3 to 144 ohms. Terminals or leads. Fully customizable. Wattage Range 1600 to 2800 Watts. Over temperature protection available. Available in Inductive or... [See More]

  • Mounting / Packaging: Tab Terminals
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Wirewound
Resistors - Chassis Mount Resistors -- 1341008-HS25 200R F [HS25 200R F from Ohmite Manufacturing Co.]
from Win Source Electronics

Win Source Part Number: 1341008-HS25 200R F. Category: Resistors - Chassis Mount Resistors. Series: ARCOL, HS. Package: Bulk. Size / Dimension: 1.075" L x 0.559" W (27.30mm x 14.20mm). Height - Seated (Max): 0.583" (14.80mm). Standard Package: 40. Tolerance: ±1%. Temperature Coefficient:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 200
  • Technology / Construction: Wirewound
  • Tolerance: 1
Adjustable Resistors -- 2274835
from RS Components, Ltd.

RS PRO PE90SH 100R K ADJ [See More]

  • Mounting / Packaging: Tab Terminals; Vitreous
  • Temperature Coefficient: 50
  • Resistance Range: 100
  • Power Rating: 90
Chassis Mount Resistors -- 4353-RA50R0-250-1X-ND [RA50R0-250-1X from Vishay Intertechnology, Inc.]
from DigiKey

250W (50 OHM) ALN FLANGED RESIST [See More]

  • Mounting / Packaging: Tab Terminals; Axial, Flat Box
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
UL Approved High Power, Wire Wound, Metal Clad Resistors -- ULV 600-1200
from Isabellenhutte USA

UL approved high power, wire wound, metal clad resistors. For use in VFD's, Inverters, Load Banks. Features. UL Approved. Wattage Range 600W to 1200W. Resistance range 0.1 Ω to 175 Ω. Available in Inductive or Non-Inductive configurations. Terminals or leads. Over temperature protection... [See More]

  • Mounting / Packaging: Tab Terminals
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Wirewound
Resistors - Chassis Mount Resistors -- 1341049-HSA25200RJ [HSA25200RJ from TE Connectivity ™]
from Win Source Electronics

Win Source Part Number: 1341049-HSA25200RJ. Category: Resistors - Chassis Mount Resistors. Series: HS, CGS. Package: Tray. Size / Dimension: 1.142" L x 1.102" W (29.00mm x 28.00mm). Height - Seated (Max): 0.591" (15.00mm). Standard Package: 100. Tolerance: ±5%. Temperature Coefficient:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 200
  • Technology / Construction: Wirewound
  • Tolerance: 5
Adjustable Resistors -- 2274836
from RS Components, Ltd.

RS PRO PE90SH 10R K ADJ [See More]

  • Mounting / Packaging: Tab Terminals; Vitreous
  • Temperature Coefficient: 50
  • Resistance Range: 10
  • Power Rating: 90
Chassis Mount Resistors -- 4353-T50R0-1000-3X-ND [T50R0-1000-3X from Vishay Intertechnology, Inc.]
from DigiKey

1000W (50 OHM) DC-1.4GHZ BEO FLA [See More]

  • Mounting / Packaging: Tab Terminals; Flat Box, Terminator
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Water Cooled, High Power Resistors -- WCR
from Isabellenhutte USA

Water cooled, High Power resistors. For use in snubber circuits, IGBT power conversion systems and power supplies. Features. Wattage Range 500W and 1000W. Available resistance values 10, 20, 40, 120 Ω. Low inductance. High surge capability [See More]

  • Mounting / Packaging: Tab Terminals
  • Category / Application: Automotive; Braking  Resistor; Industrial; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Wirewound
Resistors - Chassis Mount Resistors -- 1341052-HS50 100R J [HS50 100R J from Ohmite Manufacturing Co.]
from Win Source Electronics

Win Source Part Number: 1341052-HS50 100R J. Category: Resistors - Chassis Mount Resistors. Series: ARCOL, HS. Package: Bulk. Size / Dimension: 1.933" L x 0.559" W (49.10mm x 14.20mm). Height - Seated (Max): 0.583" (14.80mm). Standard Package: 40. Tolerance: ±5%. Temperature Coefficient:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 100
  • Technology / Construction: Wirewound
  • Tolerance: 5
Adjustable Resistors -- 2274838
from RS Components, Ltd.

RS PRO PE90SH 4R7 K ADJ [See More]

  • Mounting / Packaging: Tab Terminals; Vitreous
  • Temperature Coefficient: 50
  • Resistance Range: 4.7
  • Power Rating: 90
Chassis Mount Resistors -- 4353-T50R0-250-12X-ND [T50R0-250-12X from Vishay Intertechnology, Inc.]
from DigiKey

250W (50 OHM) DC-4GHZ BEO FLANGE [See More]

  • Mounting / Packaging: Tab Terminals; Flat Box, Terminator
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Resistors - Chassis Mount Resistors -- 1342287-KAL10FB500R [KAL10FB500R from Stackpole Electronics, Inc.]
from Win Source Electronics

Win Source Part Number: 1342287-KAL10FB500R. Category: Resistors - Chassis Mount Resistors. Series: KAL. Features: Moisture Resistant. Package: Bulk. Size / Dimension: 0.750" L x 0.800" W (19.05mm x 20.32mm). Height - Seated (Max): 0.421" (10.70mm). Standard Package: 250. Tolerance: ±1%. [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 500
  • Technology / Construction: Wirewound
  • Tolerance: 1
Adjustable Resistors -- 2274839
from RS Components, Ltd.

RS PRO PT130H 0R47 K ADJ [See More]

  • Mounting / Packaging: Tab Terminals; Vitreous
  • Temperature Coefficient: 50
  • Resistance Range: 0.4700
  • Power Rating: 150
Chassis Mount Resistors -- 4353-T50R0-500-10X-ND [T50R0-500-10X from Vishay Intertechnology, Inc.]
from DigiKey

500W (50 OHM) DC-1GHZ BEO FLANGE [See More]

  • Mounting / Packaging: Tab Terminals; Flat Box, Terminator
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Resistors - Chassis Mount Resistors -- 1349722-HS50 50R F [HS50 50R F from Ohmite Manufacturing Co.]
from Win Source Electronics

Win Source Part Number: 1349722-HS50 50R F. Category: Resistors - Chassis Mount Resistors. Series: ARCOL, HS. Package: Bulk. Size / Dimension: 1.933" L x 0.559" W (49.10mm x 14.20mm). Height - Seated (Max): 0.583" (14.80mm). Standard Package: 40. Tolerance: ±1%. Temperature Coefficient:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 50
  • Technology / Construction: Wirewound
  • Tolerance: 1
Adjustable Resistors -- 2274840
from RS Components, Ltd.

RS PRO PT180H 10R K ADJ [See More]

  • Mounting / Packaging: Tab Terminals; Vitreous
  • Temperature Coefficient: 50
  • Resistance Range: 10
  • Power Rating: 225
Chassis Mount Resistors -- 4353-TA50R0-800-10X-ND [TA50R0-800-10X from Vishay Intertechnology, Inc.]
from DigiKey

800W (50 OHM) DC-1GHZ ALN FLANGE [See More]

  • Mounting / Packaging: Tab Terminals; Flat Box, Terminator
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Resistors - Chassis Mount Resistors -- 1349723-HS50 50R J [HS50 50R J from Ohmite Manufacturing Co.]
from Win Source Electronics

Win Source Part Number: 1349723-HS50 50R J. Category: Resistors - Chassis Mount Resistors. Series: ARCOL, HS. Package: Bulk. Size / Dimension: 1.933" L x 0.559" W (49.10mm x 14.20mm). Height - Seated (Max): 0.583" (14.80mm). Standard Package: 40. Tolerance: ±5%. Temperature Coefficient:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 50
  • Technology / Construction: Wirewound
  • Tolerance: 5
Adjustable Resistors -- 2274841
from RS Components, Ltd.

RS PRO PT180H 1R K ADJ [See More]

  • Mounting / Packaging: Tab Terminals; Vitreous
  • Temperature Coefficient: 50
  • Resistance Range: 1
  • Power Rating: 225
Chassis Mount Resistors -- 4506-RFRT250J50R0NS9-ND [RFRT250J50R0NS9 from C&B Electronics Shenzhen CO., LTD]
from DigiKey

RF RES 50 OHM DC-3GHZ 250W 5% [See More]

  • Mounting / Packaging: Tab Terminals; Flat Box, Terminator
  • Category / Application: General Use; High Frequency
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Resistors - Chassis Mount Resistors -- 1350699-TMC01075R00FE02 [TMC01075R00FE02 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1350699-TMC01075R00FE02. Category: Resistors - Chassis Mount Resistors. Series: TMC. Features: Moisture Resistant. Package: Bulk. Size / Dimension: 0.750" L x 0.800" W (19.05mm x 20.32mm). Height - Seated (Max): 0.405" (10.29mm). Standard Package: 25. Tolerance: ±1%. [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 75
  • Technology / Construction: Wirewound
  • Tolerance: 1
Adjustable Resistors -- 2274842
from RS Components, Ltd.

RS PRO PT180H 4R7 K ADJ [See More]

  • Mounting / Packaging: Tab Terminals; Vitreous
  • Temperature Coefficient: 50
  • Resistance Range: 4.7
  • Power Rating: 225
Chassis Mount Resistors -- 478-7034-ND [RP60300R0100JNBK from Kyocera Corporation]
from DigiKey

100 Ohms ±5% 20W Thin Film Chassis Mount Resistor [See More]

  • Mounting / Packaging: Tab Terminals; Axial
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thin Film (Chip)
Resistors - Chassis Mount Resistors -- 1350972-TMC02515R00FE02 [TMC02515R00FE02 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1350972-TMC02515R00FE02. Category: Resistors - Chassis Mount Resistors. Series: TMC. Features: Moisture Resistant. Package: Bulk. Size / Dimension: 1.062" L x 1.080" W (26.97mm x 27.43mm). Height - Seated (Max): 0.561" (14.25mm). Standard Package: 5. Tolerance: ±1%. [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 15
  • Technology / Construction: Wirewound
  • Tolerance: 1
Adjustable Resistors -- 2274844
from RS Components, Ltd.

RS PRO PT200H 4R7 K ADJ [See More]

  • Mounting / Packaging: Tab Terminals; Vitreous
  • Temperature Coefficient: 50
  • Resistance Range: 4.7
  • Power Rating: 250
Chassis Mount Resistors -- 478-7035-ND [RP60515R0100JNBK from Kyocera Corporation]
from DigiKey

100 Ohms ±5% 60W Thin Film Chassis Mount Resistor [See More]

  • Mounting / Packaging: Tab Terminals; Axial
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thin Film (Chip)
Resistors - Chassis Mount Resistors -- 1351042-HS25 470R J [HS25 470R J from Ohmite Manufacturing Co.]
from Win Source Electronics

Win Source Part Number: 1351042-HS25 470R J. Category: Resistors - Chassis Mount Resistors. Series: ARCOL, HS. Package: Bulk. Size / Dimension: 1.075" L x 0.559" W (27.30mm x 14.20mm). Height - Seated (Max): 0.583" (14.80mm). Standard Package: 40. Tolerance: ±5%. Temperature Coefficient:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 470
  • Technology / Construction: Wirewound
  • Tolerance: 5
Adjustable Resistors -- 2274845
from RS Components, Ltd.

PT200H 10R K ADJ [See More]

  • Mounting / Packaging: Tab Terminals; Vitreous
  • Temperature Coefficient: 50
  • Resistance Range: 10
  • Power Rating: 250
Chassis Mount Resistors -- 478-7036-ND [RP60800R0100JNBK from Kyocera Corporation]
from DigiKey

100 Ohms ±5% 100W Thin Film Chassis Mount Resistor [See More]

  • Mounting / Packaging: Tab Terminals; Axial
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thin Film (Chip)
Resistors - Chassis Mount Resistors -- 1351043-HS25 2K5 F [HS25 2K5 F from Ohmite Manufacturing Co.]
from Win Source Electronics

Win Source Part Number: 1351043-HS25 2K5 F. Category: Resistors - Chassis Mount Resistors. Series: ARCOL, HS. Package: Bulk. Size / Dimension: 1.075" L x 0.559" W (27.30mm x 14.20mm). Height - Seated (Max): 0.583" (14.80mm). Standard Package: 40. Tolerance: ±1%. Temperature Coefficient:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 2500
  • Technology / Construction: Wirewound
  • Tolerance: 1
Adjustable Resistors -- 2274846
from RS Components, Ltd.

PT200H OR47 K ADJ [See More]

  • Mounting / Packaging: Tab Terminals; Vitreous
  • Temperature Coefficient: 50
  • Resistance Range: 0.4700
  • Power Rating: 250
Chassis Mount Resistors -- 478-7037-ND [RP60870R0100JNBK from Kyocera Corporation]
from DigiKey

100 Ohms ±5% 150W Thin Film Chassis Mount Resistor [See More]

  • Mounting / Packaging: Tab Terminals; Axial
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thin Film (Chip)
Resistors - Chassis Mount Resistors -- 1351045-RH00515K00FE02 [RH00515K00FE02 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1351045-RH00515K00FE02. Category: Resistors - Chassis Mount Resistors. Series: RH. Features: Moisture Resistant. Package: Bulk. Size / Dimension: 0.600" L x 0.646" W (15.24mm x 16.41mm). Height - Seated (Max): 0.335" (8.51mm). Standard Package: 10. Tolerance: ±1%. [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 15000
  • Technology / Construction: Wirewound
  • Tolerance: 1
Adjustable Resistors -- 2274847
from RS Components, Ltd.

RS PRO PT90SH 2R2 K ADJ [See More]

  • Mounting / Packaging: Tab Terminals; Vitreous
  • Temperature Coefficient: 50
  • Resistance Range: 2.2
  • Power Rating: 90
Chassis Mount Resistors -- 478-7038-ND [RP60975R0100JNBK from Kyocera Corporation]
from DigiKey

100 Ohms ±5% 250W Thin Film Chassis Mount Resistor [See More]

  • Mounting / Packaging: Tab Terminals; Axial
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thin Film (Chip)
Resistors - Chassis Mount Resistors -- 1373938-RH01010R00FE02 [RH01010R00FE02 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1373938-RH01010R00FE02. Category: Resistors - Chassis Mount Resistors. Temperature Range - Operating: -55 °C ~ 250 °C. Fake Threat In the Open Market: 47 pct. MSL Level: Not Applicable. Mfr: Vishay Dale. Series: RH. Package: Bulk. Product Status: Active. Features:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 10
  • Technology / Construction: Wirewound
  • Tolerance: 1
Adjustable Resistors -- 2274848
from RS Components, Ltd.

RS PRO PE90SH 47R K ADJ [See More]

  • Mounting / Packaging: Tab Terminals; Vitreous
  • Temperature Coefficient: 50
  • Resistance Range: 4.7
  • Power Rating: 90
Chassis Mount Resistors -- 738-EWT100JB100R-ND [EWT100JB100R from Stackpole Electronics, Inc.]
from DigiKey

100 Ohms ±5% 100W Wirewound Chassis Mount Resistor [See More]

  • Mounting / Packaging: Tab Terminals; Radial, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Wirewound
Resistors - Chassis Mount Resistors -- 1373939-RH02515R00FE02 [RH02515R00FE02 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1373939-RH02515R00FE02. Category: Resistors - Chassis Mount Resistors. Temperature Range - Operating: -55 °C ~ 250 °C. Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable. Mfr: Vishay Dale. Series: RH. Package: Bulk. Product Status: Active. Features:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 15
  • Technology / Construction: Wirewound
  • Tolerance: 1
Chassis Mount Resistors -- 1622349 [RCH50SR3300JS06 from Vishay Precision Group]
from RS Components, Ltd.

Power Thick Film Power Resistor 50W 0R33 [See More]

  • Mounting / Packaging: Tab Terminals; Planar
  • Technology / Construction: Thick film
  • Category / Application: Power Applications
  • Temperature Coefficient: 250
Chassis Mount Resistors -- 738-EWT100JB1R00-ND [EWT100JB1R00 from Stackpole Electronics, Inc.]
from DigiKey

1 Ohms ±5% 100W Wirewound Chassis Mount Resistor [See More]

  • Mounting / Packaging: Tab Terminals; Radial, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Wirewound
Resistors - Chassis Mount Resistors -- 1373940-RH0505R000FE02 [RH0505R000FE02 from Vishay Intertechnology, Inc.]
from Win Source Electronics

Win Source Part Number: 1373940-RH0505R000FE02. Category: Resistors - Chassis Mount Resistors. Temperature Range - Operating: -55 °C ~ 250 °C. Fake Threat In the Open Market: 43 pct. MSL Level: Not Applicable. Mfr: Vishay Dale. Series: RH. Package: Bulk. Product Status: Active. Features:... [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 5
  • Technology / Construction: Wirewound
  • Tolerance: 1
Chassis Mount Resistors -- 1680142 [RCH50S100R0JS06 from Vishay Precision Group]
from RS Components, Ltd.

Power Thick Film Power Resistor 50W 100R [See More]

  • Mounting / Packaging: Tab Terminals; Planar
  • Technology / Construction: Thick film
  • Category / Application: Power Applications
  • Temperature Coefficient: 150
Chassis Mount Resistors -- 738-EWT225JB10R0-ND [EWT225JB10R0 from Stackpole Electronics, Inc.]
from DigiKey

10 Ohms ±5% 225W Wirewound Chassis Mount Resistor [See More]

  • Mounting / Packaging: Tab Terminals; Radial, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Wirewound
Resistors - Chassis Mount Resistors -- 985028-HSA5015RJ [HSA5015RJ from TE Connectivity ™]
from Win Source Electronics

Win Source Part Number: 985028-HSA5015RJ. Category: Resistors >Chassis Mount Resistors. Series: HS, CGS. Package: Bulk. Height - Seated (Max): 0.669" (17.00mm). Standard Package: 100. Tolerance: ±5%. Temperature Coefficient: ±50ppm/ °C. Lead Style: Solder Lugs. Power (Watts): 50W. [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 15
  • Technology / Construction: Wirewound
  • Tolerance: 5
Chassis Mount Resistors -- 1680877 [SQBW2022RJ from TE Connectivity]
from RS Components, Ltd.

SQB20 Wirewound Res. 20W 22R [See More]

  • Mounting / Packaging: Tab Terminals; Planar
  • Temperature Coefficient: 300
  • Technology / Construction: Wire wound
  • Standards and Certifications: RoHS
Chassis Mount Resistors -- 738-EWT25JB100R-ND [EWT25JB100R from Stackpole Electronics, Inc.]
from DigiKey

100 Ohms ±5% 25W Wirewound Chassis Mount Resistor [See More]

  • Mounting / Packaging: Tab Terminals; Radial, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Wirewound
Surface Mount Resistors -- 7213288 [ERJ14RQF2R0U from Panasonic]
from RS Components, Ltd.

Panasonic ERJ14RQF2R0U [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Tab Terminals; 1210
  • Standards and Certifications: RoHS; Aec-q200
  • Technology / Construction: Thick film
Chassis Mount Resistors -- 738-EWT50JB10K0-ND [EWT50JB10K0 from Stackpole Electronics, Inc.]
from DigiKey

10 kOhms ±5% 50W Wirewound Chassis Mount Resistor [See More]

  • Mounting / Packaging: Tab Terminals; Radial, Tubular
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Wirewound
Surface Mount Resistors -- 7213294 [ERJ14RQF2R4U from Panasonic]
from RS Components, Ltd.

Panasonic ERJ14RQF2R4U [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Tab Terminals; 1210
  • Standards and Certifications: RoHS; Aec-q200
  • Technology / Construction: Thick film
Chassis Mount Resistors -- 804-PBW1R0000G-ND [PBW1R0000G from Vishay Intertechnology, Inc.]
from DigiKey

PBW1R0000G 15 PPM [See More]

  • Mounting / Packaging: Tab Terminals; Radial
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Metal Foil
Surface Mount Resistors -- 7213317 [ERJ14RQF3R3U from Panasonic]
from RS Components, Ltd.

Panasonic ERJ14RQF3R3U [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Tab Terminals; 1210
  • Standards and Certifications: RoHS; Aec-q200
  • Technology / Construction: Thick film
Chassis Mount Resistors -- CHF3020CBF101R-ND [CHF3020CBF101R from Bourns, Inc.]
from DigiKey

100 Ohms ±5% 10W Thick Film Chassis Mount Resistor [See More]

  • Mounting / Packaging: Tab Terminals; Axial
  • Category / Application: General Use; High Frequency
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Surface Mount Resistors -- 7213379 [ERJ14RQF6R2U from Panasonic]
from RS Components, Ltd.

Panasonic ERJ14RQF6R2U [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Tab Terminals; 1210
  • Standards and Certifications: RoHS; Aec-q200
  • Technology / Construction: Thick film
‘Thin’ Stackohm® Vitreous Enamel Power Resistor -- 250 Series
from Ohmite Manufacturing Co.

lsquo;Thin ’ Stackohm ®. Vitreous Enamel Power. When limited space is a consideration, choose Ohmite ’s “thin ” stackable 250 Type resistors. These oval-shaped ceramic-core resistors feature a low profile to permit installation in spaces with height restrictions. They... [See More]

  • Mounting / Packaging: Tab Terminals
  • Category / Application: Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Ceramic Composition
RES 0.25 OHM 5% 35W D2PAK -- 547-TDH35PR250JE [TDH35PR250JE from Ohmite Manufacturing Co.]
from Utmel Electronic Limited

RES 0.25 OHM 5% 35W D2PAK [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Tab Terminals; Surface Mount
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Configuration: Single Resistor
  • Resistance Range: 0.2500
Ceramic Case General Power, Leads/brackets Resistor -- PWLL-PWH Series
from RCD Components, Inc.

GENERAL POWER. PWLL and PWH resistors are designed for general purpose and semi-precision power applications. The ceramic construction is fireproof and resistant to moisture & solvents. The internal element is wirewound on lower values, power film on higher values (depending on options, e.g. [See More]

  • Mounting / Packaging: Radial Leads; Tab Terminals
  • Category / Application: Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Ceramic Composition; MetalFilm (optional feature); Wirewound (optional feature)
Capacitor Discharge & Symmetry Resistor -- G Series
from Ohmite Manufacturing Co.

Capacitor Mount, Discharge & Symmetry. The Ohmite G series resistor series is designed to mount on the most popular capacitor sizes. The G series carries a high power dissipation up to 13W @25 °C and is specially designed to meet repetitive pulse loading. The terminals of the G series are... [See More]

  • Mounting / Packaging: Tab Terminals
  • Resistance Range: 1 to 120000
  • Configuration: Single Resistor
  • Tolerance: 1 to 10
RES SMD 680 MOHM 1% 20W TO263 -- 875-D2TO020CR6800FRE3 [D2TO020CR6800FRE3 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

RES SMD 680 MOHM 1% 20W TO263 [See More]

  • Mounting / Packaging: Tab Terminals
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Configuration: Single Resistor
  • Resistance Range: 0.6800
High Power Wirewound Resistor -- T-FA027 Series
from RCD Components, Inc.

Standard Series T: Tubular design enables high power at low cost. Specialty high-temp flame resistant silicone ceramic coating holds wire securely against ceramic core providing optimum heat transfer and precision perfor- mance (enabling resistance tolerances to 0.1%). Widest range in the industry!. [See More]

  • Mounting / Packaging: Tab Terminals
  • Technology / Construction: Ceramic Composition; Wirewound
  • Category / Application: Power Applications
  • Resistance Range: 0.1000 to 750000
Energy Thick Film Resistor -- TP Series High Energy
from Ohmite Manufacturing Co.

Thick Film on Alumina Substrate. TP Series high energy resistors offer the user the benefits of non-inductive performance and high power density. As an added feature, they provide the impulse energy capability normally associated with wirewound or composition resistors. Doublesided screen printing... [See More]

  • Mounting / Packaging: Tab Terminals
  • Technology / Construction: Thick Film (Chip)
  • Configuration: Single Resistor
  • Resistance Range: 10 to 45000
High Powered Edgewood Wirewound Resistor -- EW Series
from RCD Components, Inc.

High power edgewound construction, economical price! RCD Series EW is designed to meet heavy-duty requirements where space is at a premium. Unique ribbon element is edgewound onto a ceramic tube offering the industry ’s highest power ratings at a low cost. Inductance levels are lower than... [See More]

  • Mounting / Packaging: Tab Terminals
  • Technology / Construction: Edgewound Resistor
  • Category / Application: Power Applications
  • Resistance Range: 0.1000 to 1.00E8
Metal-Mite® Aluminum Housed Resistor -- 89 Series
from Ohmite Manufacturing Co.

The 89 Series is a high-performance axial heatsinkable resistor. These molded-construction metal-housed resistors are available in higher power ratings than standard axial resistors and are better suited to withstanding vibration, shock and harsh environmental conditions. The 89 Series Metal-Mite... [See More]

  • Mounting / Packaging: Tab Terminals
  • Technology / Construction: Ceramic Composition; Wirewound
  • Configuration: Single Resistor
  • Resistance Range: 0.0050 to 100000
Wirewound Flat Power Resistor -- FW, FWE Series
from RCD Components, Inc.

High power flat wound construction, low cost! Unique oval-shaped ceramic core construction offers a low profile body for minimal height installation. Available in a wide range of power ratings from 40W to 450W. Feature all-welded construction and integral mounting brackets, allows stackable mounting... [See More]

  • Mounting / Packaging: Tab Terminals
  • Technology / Construction: Edgewound Resistor; Wirewound
  • Category / Application: Power Applications
  • Resistance Range: 0.1000 to 35000
Powr-Rib® Edgewound Resistor -- PFE and PFR Series
from Ohmite Manufacturing Co.

Powr-Rib ® Edgewound. Edgewound and Round Wire. Designed in both Edgewound and Round Wire formats, these rugged resistors can handle 700 to 1000 Watts of power. Specify our Edgewound design for very low resistance and high power capacity. When higher resistance with lower power capacity is... [See More]

  • Mounting / Packaging: Tab Terminals
  • Technology / Construction: Edgewound Resistor
  • Configuration: Single Resistor
  • Resistance Range: 0.0330 to 42.1
Precision Metal-Clad Shunt Resistor -- SH Series Shunt
from Ohmite Manufacturing Co.

Precision metal clad resistors designed in four terminal technique, are distinguished by high load capacity as well as excellent accuracy. Isolated voltage and current connections making them suitable for very precise current measurements. The large slotted connection ensures easy installation on... [See More]

  • Mounting / Packaging: Axial Leads; Tab Terminals
  • Category / Application: Precision Resistor
  • Configuration: Single Resistor
  • Resistance Range: 0.3333 to 1
Vitreous Enamel Power Resistor -- 270 Series
from Ohmite Manufacturing Co.

Vitreous Enamel Power. Select 270 Type fixed resistors for applications requiring wattage ratings from 12 to 1000 watts. The 270 Type resistors are equipped with lug terminals suitable for soldering or sturdy bolt connection. When secure mounting is required, the hollow core of these resistors... [See More]

  • Mounting / Packaging: Tab Terminals
  • Category / Application: Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Ceramic Composition
Vitreous Enamel Power Resistor -- Euro-Power Wirewound
from Ohmite Manufacturing Co.

Vitreous Enamel Power. Select Euro series fixed resistors for applications requiring wattage ratings from 72 to 1000 watts. Suitable for rugged applications, Euro-Power resistors are spot welded producing stronger mechanical and electrical connections. The vitreous enamel coating was specifically... [See More]

  • Mounting / Packaging: Tab Terminals
  • Technology / Construction: Ceramic Composition
  • Configuration: Single Resistor
  • Resistance Range: 0.1000 to 250000