Edgewound Resistor Resistors

7 Results
RES .30 OHM 10%300W EDGEWOUND WW -- HLZ30007ZR3000KJ [HLZ30007ZR3000KJ from Vishay Intertechnology, Inc.]
from ASAP Semiconductor LLC

RES .30ohm 10%300W EDGEWOUND WW [See More]

  • Technology / Construction: Edgewound Resistor
  • Tolerance: 10
  • Resistance Range: 0.3000
  • Power Rating: 300
High Current Oval Edgewound Resistor -- WLRD6G Series
from Ohmite Manufacturing Co.

High Current Oval Edgewound. The choice when conditions demand top-notch performance, these resistors are commonly used for dynamic braking on Transit applications. Choose from five sizes with up to thirty-one current ratings. The units listed below are direct replacements for General Electric... [See More]

  • Technology / Construction: Edgewound Resistor
  • Category / Application: Braking  Resistor; High Current Resistor
  • Configuration: Single Resistor
  • Resistance Range: 0.0426 to 6.13
High Powered Edgewood Wirewound Resistor -- EW Series
from RCD Components, Inc.

High power edgewound construction, economical price! RCD Series EW is designed to meet heavy-duty requirements where space is at a premium. Unique ribbon element is edgewound onto a ceramic tube offering the industry ’s highest power ratings at a low cost. Inductance levels are lower than... [See More]

  • Technology / Construction: Edgewound Resistor
  • Mounting / Packaging: Tab Terminals
  • Category / Application: Power Applications
  • Resistance Range: 0.1000 to 1.00E8
High Current Oval Edgewound Resistor Load Banks -- HCLB Series
from Ohmite Manufacturing Co.

The choice when conditions demand top-notch performance, these resistor load banks are commonly used for dynamic braking on Transit applications or where high current handling and wattage are required. Ohmite's unique Oval Edgewound design allows for more wattage in smaller a package. Choose from... [See More]

  • Technology / Construction: Edgewound Resistor; Grid Resistor; MetalAlloy; Stainless Steel Resistance Alloy
  • Category / Application: Braking  Resistor; Transit Applications
  • Configuration: Grid Array
  • Resistance Range: 0.0990 to 2.40E7
Wirewound Flat Power Resistor -- FW, FWE Series
from RCD Components, Inc.

High power flat wound construction, low cost! Unique oval-shaped ceramic core construction offers a low profile body for minimal height installation. Available in a wide range of power ratings from 40W to 450W. Feature all-welded construction and integral mounting brackets, allows stackable mounting... [See More]

  • Technology / Construction: Edgewound Resistor; Wirewound
  • Mounting / Packaging: Tab Terminals
  • Category / Application: Power Applications
  • Resistance Range: 0.1000 to 35000
High Current Round Edgewound Resistor -- 14984 Series
from Ohmite Manufacturing Co.

These high current round edgewound resistors handle a variety of applications including dynamic braking, load banks, motor starting, and plugging. They are available in a variety of ohm and current ratings common to transit use. A sturdy welded steel frame supports the refractory insulators. The... [See More]

  • Technology / Construction: Edgewound Resistor
  • Category / Application: Braking  Resistor; Motor Starting Resistor; Load Banks
  • Configuration: Single Resistor
  • Resistance Range: 0.1180 to 0.2850
Powr-Rib® Edgewound Resistor -- PFE and PFR Series
from Ohmite Manufacturing Co.

Powr-Rib ® Edgewound. Edgewound and Round Wire. Designed in both Edgewound and Round Wire formats, these rugged resistors can handle 700 to 1000 Watts of power. Specify our Edgewound design for very low resistance and high power capacity. When higher resistance with lower power capacity is... [See More]

  • Technology / Construction: Edgewound Resistor
  • Mounting / Packaging: Tab Terminals
  • Configuration: Single Resistor
  • Resistance Range: 0.0330 to 42.1