Heat Sink Resistors

35 Results
Shunt Resistor - Four Terminal Through Hole -- A-H
from Isabellenhutte USA

ISA-Plan ® four terminal thru-hole resistor. Heat sink mountable. For use in Measurement equipment, Reference resistors in laboratories, Current source and Laboratory power supply. Features. Up to 10 W permanent power. Continuous current load up to 100 A (1 mOhm). Very high precision of... [See More]

  • Features: Heat Sink
  • Category / Application: Automotive; Current Sensing; General Use; Precision Resistor
  • Configuration: Single Resistor
  • Technology / Construction: Metal Foil
Shunt Resistor - Four Terminal Through Hole -- AZ-H
from Isabellenhutte USA

ISA-Plan ® two terminal TO247 style resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features. Up to 10 Watts permanent power. Ultra-low resistance values. Very high pulse power rating. Very good long-term stability. Low self-heating [See More]

  • Features: Heat Sink
  • Category / Application: Automotive; Current Sensing; Precision Resistor
  • Configuration: Single Resistor
  • Technology / Construction: Metal Foil
Shunt Resistor - Four Terminal Through Hole -- PBV
from Isabellenhutte USA

ISA-Plan ® four terminal resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features. 3 W permanent power / 10 W with heatsink provided. Four terminal connection of the resistor. High pulse power rating 2 Joules for 10 ms. Excellent long... [See More]

  • Features: Heat Sink
  • Category / Application: Automotive; Aerospace; Current Sensing; Precision Resistor
  • Configuration: Single Resistor
  • Technology / Construction: Metal Foil
Shunt Resistor - Two Terminal Through Hole -- PBH
from Isabellenhutte USA

ISA-Plan ® two terminal TO247 style resistor. Heat sink mountable for use in Power modules, frequency converters and Switch mode power supplies. Features. Up to 10 Watts permanent power. Ultra-low resistance values. Very high pulse power rating. Very good long-term stability. Low self-heating [See More]

  • Features: Heat Sink
  • Category / Application: Automotive; Current Sensing; Precision Resistor
  • Configuration: Single Resistor
  • Technology / Construction: Metal Foil
650 Watt Heat Sinkable Planar Resistor -- TAP650 Series
from Ohmite Manufacturing Co.

Ohmite's TAP650 delivers 650 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed drives, power supplies, robotics, motor... [See More]

  • Features: Heat Sink
  • Category / Application: Power Applications; Power Conditioning, Power Transmission, and Power Control Applications
  • Configuration: Single Resistor
  • Mounting / Packaging: Screw Terminals
Heat Sink Water Cooled Wirewound Aluminum Housed Resistor -- HSW640 Series
from RCD Components, Inc.

HEAT SINK WATER COOLED. CONSTRUCTION: WIREWOUND LIQUID COOLED 500W [See More]

  • Features: Heat Sink; Water Cooled
  • Resistance Range: 0.1000 to 62000
  • Technology / Construction: Wirewound
  • Standards and Certifications: RoHS
Low Ohm Pulse Power Resistor -- Series AXM
from EBG RESISTORS LLC

This is a new model designed for high pulse withstand capabilities. Please let us have your exact pulse parameters to offer you the best option / design details. These elements are usually used in areas where stringent pulse withstand requirements are common such as Welding Equipment, Variable Speed... [See More]

  • Features: Heat Sink; Electrically isolated.
  • Category / Application: Industrial; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: MetalOxide
Heat Sink Resistor -- FHR 2/4-80110
from Riedon, Inc.

Resistances from 0.001Ohm to 500Ohms. Power Rating to 2500Watt. Resistance Tolerances to ±0.1%. TCR to ±15ppm/K. Load Stability to 0.1%. Very Low Inductance ( <50nH) [See More]

  • Features: Heat Sink
  • Category / Application: Current Sensing; Precision Resistor; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Metal Foil
RES 0.25 OHM 5% 35W D2PAK -- 547-TDH35PR250JE [TDH35PR250JE from Ohmite Manufacturing Co.]
from Utmel Electronic Limited

RES 0.25 OHM 5% 35W D2PAK [See More]

  • Features: Heat Sink
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Configuration: Single Resistor
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Tab Terminals; Surface Mount
Aluminum Cased Resistor -- BA Series
from Ohmite Manufacturing Co.

BA Series Aluminum Cased. The Ohmite BA series aluminum cased resistors are idea for Dynamic Braking, Motor Starting and other power control applications. The rugged design uses wirewound on ceramic cores. Mica is used to isolate the resistors form the case. The power handling of this series becomes... [See More]

  • Features: Heat Sink
  • Category / Application: Dynamic Braking, Motor Starting, Power Control
  • Configuration: Single Resistor
  • Mounting / Packaging: Radial Leads
Molded Heat Sink Power Film Resistor -- MP Series
from RCD Components, Inc.

APPLICATION: TO-220. High Performance Molded Heat-Sink Resistors. RCD ’s MP series feature power film resistor elements designed for excellent environmental stability as well as superior high- frequency performance (custom designs up to 1GHz avail.). All sizes feature metal base plate for... [See More]

  • Features: Heat Sink
  • Technology / Construction: MetalFilm
  • Category / Application: Power Applications
  • Mounting / Packaging: Gull Wing Leads (optional feature); Radial Leads
Non-Inductive Power Resistor -- Series VHP
from EBG RESISTORS LLC

EBG's series VHP is rated at 180 Watts mounted to a heat sink. There are four configurations of resistive patterns available in the package. The increased height of the package makes this resistor ideal in applications where creeping distance must meet VDE 0160 and UL 094-V0 standards. [See More]

  • Features: Heat Sink; Non-Inductive; Electrically isolated.
  • Category / Application: Industrial; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: MetalOxide
Heat Sink Resistor -- FNR 2-T227
from Riedon, Inc.

• Resistances from 0.001Ohm to 100Ohms. • Power Rating to 80Watt. • Resistance Tolerances to ±0.1%. • TCR to ±15ppm/K. • Load Stability to 0.1% [See More]

  • Features: Heat Sink
  • Category / Application: Current Sensing
  • Configuration: Single Resistor
  • Technology / Construction: Metal Foil
RES 10 OHM 35W 5% TO220 -- 547-TCH35P10R0JE [TCH35P10R0JE from Ohmite Manufacturing Co.]
from Utmel Electronic Limited

RES 10 OHM 35W 5% TO220 [See More]

  • Features: Heat Sink
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Configuration: Single Resistor
  • Mounting / Packaging: ThroughHole; Radial Leads; Through Hole
Aluminum Housed Wirewound Power -- WFH Series
from Ohmite Manufacturing Co.

Aluminum Housed Wirewound Power. Ohmite ’s new flat core winding technology allows for wirewound heatsinkable resistors affording a very low profile, and superior thermal transfer characteristics when compared to conventional aluminum housed wirewound resistors. Close mounting of heat... [See More]

  • Features: Heat Sink
  • Category / Application: Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Wirewound
Heat Sink Resistor -- FPR 2-T218
from Riedon, Inc.

• Resistances from 0.002Ohm to 50Ohms. • Power Rating to 30Watt. • Resistance Tolerances to ±0.25%. • TCR to ±15ppm/K. • Load Stability to 0.1%. • TO-218 (TO-247) Housing [See More]

  • Features: Heat Sink
  • Category / Application: Current Sensing; Precision Resistor
  • Configuration: Single Resistor
  • Technology / Construction: Metal Foil
RES 3 OHM 100W 1% TO247 -- 547-TEH100M3R00FE [TEH100M3R00FE from Ohmite Manufacturing Co.]
from Utmel Electronic Limited

RES 3 OHM 100W 1% TO247 [See More]

  • Features: Heat Sink; Non-Inductive
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Configuration: Single Resistor
  • Mounting / Packaging: ThroughHole; Radial Leads; Through Hole
Heat Sinkable Planar, 600 Watt -- TAP600 Series
from Ohmite Manufacturing Co.

600 Watt Heat Sinkable Planar. Ohmite ’s TAP600 delivers 600 watts of reliable power to a variety of power conditioning, power transmission, and power control applications. These resistors can be designed for liquid or air cooled heat sink systems. Applications include variable speed drives,... [See More]

  • Features: Heat Sink
  • Mounting / Packaging: Screw Terminals
  • Configuration: Single Resistor
  • Resistance Range: 0.2500 to 100000
Heat Sink Resistor -- FPR 2-T220 T221
from Riedon, Inc.

Resistances from 0.002Ohm to 50 Ohms. Power Rating to 15 Watt. Resistance Tolerances to +/-0.1%. TCR to +/- 15ppm/K. Load Stability to 0.1%. TO-220 Housing. Convenient SMD D2Pak Available [See More]

  • Features: Heat Sink
  • Category / Application: Current Sensing; Precision Resistor; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Metal Foil
RES 750 OHM 100W 5% TO247 -- 547-TEH100M750RJE [TEH100M750RJE from Ohmite Manufacturing Co.]
from Utmel Electronic Limited

RES 750 OHM 100W 5% TO247 [See More]

  • Features: Heat Sink; Non-Inductive
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Configuration: Single Resistor
  • Mounting / Packaging: ThroughHole; Radial Leads; Through Hole
Modular Heat Sinkable Thick Film Power Resistor -- TL Series
from Ohmite Manufacturing Co.

TL Series Modular Heat Sinkable. Thick Film Power. The TL Series add heat sinkable options to the thick film resistor family. The resistor element is packaged with plastic insulators, and quickconnect terminals in a symmetrical aluminum profile for easy heat sink mounting. Special tapped... [See More]

  • Features: Heat Sink
  • Category / Application: Power Applications; Semiconductor Balancing, Frequency Converters, Snubber, In-Rush Current Limiter, Bleeder Resistor, Power Switching, Voltage Dividers
  • Configuration: Single Resistor
  • Technology / Construction: MetalAlloy; Thick Film (Chip)
Heat Sink Resistor -- KHR 2-T218
from Riedon, Inc.

Resistances from 0.05Ohm to 100kOhms. Power Rating to 100Watt. Resistance Tolerances to ±1%. TCR to ±100ppm/K. Load Stability to 1%. TO-218 (TO-247) Housing [See More]

  • Features: Heat Sink
  • Category / Application: Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
RES CHAS MNT 100 OHM 1% 5W -- 547-805F100 [805F100 from Ohmite Manufacturing Co.]
from Utmel Electronic Limited

RES CHAS MNT 100 OHM 1% 5W [See More]

  • Features: Heat Sink
  • Technology / Construction: Wirewound; Wirewound
  • Configuration: Single Resistor
  • Mounting / Packaging: Axial Leads; Flanges
Precision Current Sense Resistor -- TGHG Series
from Ohmite Manufacturing Co.

Precision Current Sense Resistors. The TGHG Series uses state of the art technology to provide highly reliable, non-inductive performance. The TGHG is produced in a SOT-227 package with a 4 terminal Kelvin configuration. The SOT-227 package can be mounted to a heatsink creating up to 100 watts of... [See More]

  • Features: Heat Sink
  • Category / Application: Current Monitoring and Control Applications
  • Configuration: Single Resistor
  • Mounting / Packaging: Screw Terminals
Heat Sink Resistor -- KHR 4-T600
from Riedon, Inc.

Resistances from 100Ohm to 1kOhms. Power Rating to 900Watt. Resistance Tolerances to ±10%. TCR to ±100ppm/K. TO-227 (TO-238) Housing [See More]

  • Features: Heat Sink
  • Category / Application: Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Thick Film Power Resistor for High Frequency and Pulse Loading Applications, 100 Watt -- TEH100
from Ohmite Manufacturing Co.

Ohmite offers the totally encapsulated and insulated TO-247 package for low ohmic value and non-inductive design for high-frequency and pulsing applications. Ideal use is for power supplies. This series is rated at 100 Watts mounted to a proper heatsink. Ohmite offers thermal solutions for the... [See More]

  • Features: Heat Sink; Non-Inductive; Military
  • Category / Application: Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: MetalAlloy; Thick Film (Chip)
Heat Sink Resistor -- KHR KHN 2/4-T227
from Riedon, Inc.

Resistances from 0.05Ohm to 5MOhms. Power Rating to 200Watt. Resistance Tolerances to ±1%. TCR to ±50ppm/K. TO-227 (TO-238) Housing [See More]

  • Features: Heat Sink
  • Category / Application: Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Thick Film Power Resistor, 20 Watt TO220 Package -- TAH20 Series
from Ohmite Manufacturing Co.

Ohmite ’s TAH20 TO220 package resistor provides 20W of steady state power when properly used in today ’s well defined heat sink applications. The TAH20 is completely encapsulated and insulated from the heatsink. The TAH20 is designed for heatsink mounting and should be accompanied by the... [See More]

  • Features: Heat Sink; Military
  • Category / Application: Power Applications; Frequency Conversion, High Frequency Balancing, Snubbers
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Heat Sink Resistor -- KPR KPN 2/4-T227
from Riedon, Inc.

Resistances from 0.05Ohm to 5MOhms. Power Rating to 200Watt. Resistance Tolerances to ±1%. TCR to ±50ppm/K. TO-227 (TO-238) Housing [See More]

  • Features: Heat Sink
  • Category / Application: Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Thick Film Power Resistor, 35 Watt TO220 Package -- TCH35 Series
from Ohmite Manufacturing Co.

Ohmite ’s TCH35 TO220 package resistor provides 35W of steady state power when properly used in today ’s well defined heat sink applications. These very low induction resistors are built under proprietary processes that deliver more power handling capability than other TO220 package... [See More]

  • Features: Heat Sink
  • Category / Application: Power Applications; Switching Power Supplies, Snubbers, High Frequency, Voltage Regulation, Low Energy Pulse Loading
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Heat Sink Resistor -- NHR 2-T220 T221
from Riedon, Inc.

Resistances from 0.02Ohm to 100kOhms. Power Rating to 50Watt. Resistance Tolerances to ±1%. TCR to ±50ppm/K. Load Stability to 0.5%. TO-220 Housing. Convenient SMD D2Pak Available [See More]

  • Features: Heat Sink
  • Category / Application: Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Thick Film Power Resistor,120 and 200 Watt SOT227 Package -- TGH Series
from Ohmite Manufacturing Co.

120 and 200 Watt SOT227 Package. Thick Film Power. Due to their non-inductive design, these resistors are ideally suited for high-frequency and pulse-load applications. Available in 120- or 200-watt sizes, this resistor is designed for direct mounting onto a heatsink. Popular applications include... [See More]

  • Features: Heat Sink
  • Category / Application: Power Applications; Telecom; Variable Speed Drives, Power Supplies, Control Devices, Robotics, Motor Controls, and other Switching Designs.
  • Configuration: Single Resistor
  • Technology / Construction: MetalOxide; Thick Film (Chip)
Heat Sink Resistor -- NPR 2-T126
from Riedon, Inc.

Resistances from 0.01 to 51K Ohms. Power Rating to 20Watt. Resistance Tolerances to ±0.05%. TCR to ±5ppm/K. TO-126 Housing. Convenient SMD DPak Available. Low Inductance ( <50nH ) [See More]

  • Features: Heat Sink
  • Category / Application: Precision Resistor; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Thick Film Power Surface Mount Resistor, 35 Watt DPAK Package -- TDH35 Series
from Ohmite Manufacturing Co.

Designed from the TCH35 series, the TDH35 is a surfacemount device capable of high wattage dissipation with the proper heatsink and thermal considerations. The Ohmite D series heatsinks with the TDH35 presents a complete solution for your surfacemount wattage requirements. The thick film... [See More]

  • Features: Heat Sink; Military
  • Category / Application: Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Heat Sink Resistor -- NPR 2-T220 T221
from Riedon, Inc.

Resistances from 0.02Ohm to 100kOhms. Power Rating to 50Watt. Resistance Tolerances to ±1%. TCR to ±50ppm/K. Load Stability to 0.5%. TO-220 Housing. Convenient SMD D2Pak Available [See More]

  • Features: Heat Sink
  • Category / Application: Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)