0603 Resistors

Reviewed by: Jon Lowy, consulting engineer

Description

The 0603 resistor is a surface mount device (SMD) fixed resistor with dimensions of 0.06 inches by 0.03 inches (1.6mm x 0.8mm). It's a passive electronic component designed to provide electrical resistance in a compact form factor, typically constructed using a ceramic substrate with a thin-film or thick-film resistive element.

Working Principle

The 0603 resistor operates by converting electrical energy into heat through the principle of electrical resistance. As current flows through the resistive material, the movement of electrons encounters opposition, creating a voltage drop across the component. The resistive element, typically made of metal alloys or carbon-based materials, is precisely manufactured to achieve specific resistance values measured in ohms.

Applications

These resistors are extensively used in mobile phones, particularly in the RF and power management circuits. They're found in wireless earbuds for impedance matching and signal conditioning. Medical devices like insulin pumps and glucose monitors rely on 0603 resistors for their sensing circuits. Modern automotive dashboard displays incorporate these components in their LED driver circuits. They're also crucial components in IoT devices, specifically in temperature sensing circuits and wireless communication modules.

Advantages over other Resistors

The 0603 resistor's small size allows for significantly higher component density compared to 0805 or 1206 packages, enabling up to 30% more components per board area. They exhibit superior high-frequency performance up to 40GHz compared to larger SMD resistors due to reduced parasitic inductance. Their lower mass makes them more resistant to mechanical shock and vibration, particularly beneficial in automotive and aerospace applications. They typically consume 50% less solder paste during assembly compared to 0805 resistors.

Limitations

The small size makes manual handling and rework extremely challenging, often requiring specialized equipment. They have lower power handling capability, typically limited to 0.1 watts, compared to larger SMD resistors. Temperature coefficient of resistance (TCR) can be less stable in some manufacturing variants due to the smaller surface area. They're more susceptible to damage from electrostatic discharge during handling and assembly due to their minimal mass.

Considerations

Initial costs are typically 15-20% higher per unit compared to larger SMD resistors due to more complex manufacturing processes. Specialized placement equipment and optical inspection systems are necessary for assembly, increasing capital investment. While the components themselves are durable, replacement requires skilled technicians and specialized rework stations costing upwards of $1000. Accuracy can vary significantly based on manufacturing quality, with premium versions offering tolerances down to 0.1% but at 3-4 times the cost of standard 1% versions. Temperature cycling can affect long-term stability, potentially requiring more frequent replacement in high-reliability applications.

120 Results
#UNUSED#RES, 0603, TF, 15.8K, 1%, 1/10W -- CRCW06031582FRT1 [CRCW06031582FRT1 from Vishay Intertechnology, Inc.]
from ASAP Semiconductor LLC

#UNUSED#RES, 0603, TF, 15.8K, 1%, 1/10W [See More]

  • Mounting / Packaging: 0603
  • Power Rating: 10
  • Tolerance: 1
Resistor Arrays -- 2330742 [CAT16-100J4LF from Bourns, Inc.]
from RS Components, Ltd.

Bourns CAT16-100J4LF Array Resistor [See More]

  • Mounting / Packaging: 0603; 0603
  • Resistance Range: 10
  • Configuration: Chip Array
  • Power Rating: 0.0630
Zero ohm (0603) SMT Jumper, 1K / reel -- 5110
from Keystone Electronics Corp.

Part Number: 5110. Finish/Plating: Silver Plate. Material: Copper. Mounting: SMT. Packaging: Tape and Reel - 1,000 / 7" reel. 1000 / reel, 5K reel size: Replacement for 0603 zero ohm chip set. Quickly and easily installed. “True ” Zero ohm Jumper. Application and Rating The resistance is... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603
  • Category / Application: General Use
  • Configuration: Single Resistor
Chip Resistor - Surface Mount -- 1-1676481-6-ND [1-1676481-6 from TE Connectivity]
from DigiKey

21 Ohms ±0.1% 0.063W, 1/16W Chip Resistor 0603 (1608 Metric) Thin Film [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thin Film (Chip)
Surface Mount Resistors -- 1038769 [ERA3ARB4991V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3ARB4991V [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
  • Standards and Certifications: RoHS
  • Technology / Construction: Thin film
Chip Resistor - Surface Mount -- 10-ERA-3AEB1150VCT-ND [ERA-3AEB1150V from Panasonic Industry Europe GmbH]
from DigiKey

115 Ohms ±0.1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thin Film [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: Automotive; General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thin Film (Chip)
Surface Mount Resistors -- 1038771 [ERA3APB1782V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3APB1782V [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
  • Standards and Certifications: RoHS
  • Technology / Construction: Metal film
Chip Resistor - Surface Mount -- 10-ERA-3KEB1023VTR-ND [ERA-3KEB1023V from Panasonic Industry Europe GmbH]
from DigiKey

102 kOhms ±0.1% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thin Film [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: Automotive; General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thin Film (Chip)
Surface Mount Resistors -- 1038798 [ERJ3RBD1002V from Panasonic]
from RS Components, Ltd.

Panasonic ERJ3RBD1002V [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
  • Standards and Certifications: Aec-q200
  • Technology / Construction: Thick film
Chip Resistor - Surface Mount -- 10-ERA-3KEB2433VTR-ND [ERA-3KEB2433V from Panasonic Industry Europe GmbH]
from DigiKey

RES 243K OHM 0.1% 1/8W 0603 [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: Automotive; General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thin Film (Chip)
Surface Mount Resistors -- 1051155 [ERJ3EKF1001V from Panasonic]
from RS Components, Ltd.

Panasonic ERJ3EKF1001V [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
  • Standards and Certifications: RoHS; Aec-q200
  • Technology / Construction: Thick film
Chip Resistor - Surface Mount -- 10-ERJ-3LWFR015VTR-ND [ERJ-3LWFR015V from Panasonic Industry Europe GmbH]
from DigiKey

RES 0.015 OHM 1% 1/4W 0603 [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: Automotive; Current Sensing; General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Surface Mount Resistors -- 1062911 [ERJP03F15R0V from Panasonic]
from RS Components, Ltd.

Panasonic ERJP03F15R0V [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
  • Standards and Certifications: RoHS; Aec-q200
  • Technology / Construction: Thick film
Chip Resistor - Surface Mount -- 10-ERJ-3RBD1000VCT-ND [ERJ-3RBD1000V from Panasonic Industry Europe GmbH]
from DigiKey

RES 100 OHM 0.5% 1/10W 0603 [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: Automotive; General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Surface Mount Resistors -- 1062921 [ERJP03F3901V from Panasonic]
from RS Components, Ltd.

Panasonic ERJP03F3901V [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
  • Standards and Certifications: RoHS; Aec-q200
  • Technology / Construction: Thick film
Chip Resistor - Surface Mount -- 10-ERJ-3RBD1001VCT-ND [ERJ-3RBD1001V from Panasonic Industry Europe GmbH]
from DigiKey

RES 1K OHM 0.5% 1/10W 0603 [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: Automotive; General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Surface Mount Resistors -- 1062926 [ERJP03F5362V from Panasonic]
from RS Components, Ltd.

Panasonic ERJP03F5362V [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
  • Standards and Certifications: RoHS
  • Technology / Construction: Thick film
Chip Resistor - Surface Mount -- 10-ERJ-3RBD1002VCT-ND [ERJ-3RBD1002V from Panasonic Industry Europe GmbH]
from DigiKey

RES 10K OHM 0.5% 1/10W 0603 [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: Automotive; General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Surface Mount Resistors -- 1062930 [ERJP03F60R4V from Panasonic]
from RS Components, Ltd.

Panasonic ERJP03F60R4V [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
  • Standards and Certifications: RoHS; Aec-q200
  • Technology / Construction: Thick film
Chip Resistor - Surface Mount -- 10-ERJ-3RED1004VCT-ND [ERJ-3RED1004V from Panasonic Industry Europe GmbH]
from DigiKey

RES 1M OHM 0.5% 1/10W 0603 [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: Automotive; General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Surface Mount Resistors -- 1062934 [ERJP03F7501V from Panasonic]
from RS Components, Ltd.

Panasonic ERJP03F7501V [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
  • Standards and Certifications: RoHS; Aec-q200
  • Technology / Construction: Thick film
Chip Resistor - Surface Mount -- 10-ERJ-H3ED1000VCT-ND [ERJ-H3ED1000V from Panasonic Industry Europe GmbH]
from DigiKey

100 Ohms ±0.5% 0.125W, 1/8W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: Automotive; General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Surface Mount Resistors -- 1062939 [ERJP03F9102V from Panasonic]
from RS Components, Ltd.

Panasonic ERJP03F9102V [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
  • Standards and Certifications: RoHS
  • Technology / Construction: Thick film
Chip Resistor - Surface Mount -- 10-ERJ-PC3B1001VCT-ND [ERJ-PC3B1001V from Panasonic Industry Europe GmbH]
from DigiKey

RES SMD 1K OHM 0.1% 1/5W 0603 [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: Automotive; General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Surface Mount Resistors -- 1062940 [ERJP03F9103V from Panasonic]
from RS Components, Ltd.

Panasonic ERJP03F9103V [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
  • Standards and Certifications: RoHS
  • Technology / Construction: Thick film
Chip Resistor - Surface Mount -- 10-ERJ-U030R00VCT-ND [ERJ-U030R00V from Panasonic Industry Europe GmbH]
from DigiKey

0 Ohms Jumper 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: Automotive; General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Surface Mount Resistors -- 1068930 [ERA3AEB3481V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB3481V [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
  • Standards and Certifications: RoHS
  • Technology / Construction: Metal film
Chip Resistor - Surface Mount -- 10-ERJ-U3RD1000VCT-ND [ERJ-U3RD1000V from Panasonic Industry Europe GmbH]
from DigiKey

100 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200 Thick Film [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: Automotive; General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Surface Mount Resistors -- 1068931 [ERA3AEB4021V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB4021V [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
  • Standards and Certifications: RoHS
  • Technology / Construction: Metal film
Chip Resistor - Surface Mount -- 10-ERJ-UP3D1000VCT-ND [ERJ-UP3D1000V from Panasonic Industry Europe GmbH]
from DigiKey

RES 100 OHM 0.5% 1/4W 0603 [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: Automotive; General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Surface Mount Resistors -- 1068932 [ERA3AEB4531V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB4531V [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
  • Standards and Certifications: RoHS
  • Technology / Construction: Metal film
Chip Resistor - Surface Mount -- 10-ERJ-UP3F1R00VCT-ND [ERJ-UP3F1R00V from Panasonic Industry Europe GmbH]
from DigiKey

RES 1 OHM 1% 1/4W 0603 [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: Automotive; General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Surface Mount Resistors -- 1068935 [ERA3AEB4991V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB4991V [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
  • Standards and Certifications: RoHS
  • Technology / Construction: Metal film
Chip Resistor - Surface Mount -- 118-BTJ060320T100CT-ND [BTJ060320T100 from Bourns, Inc.]
from DigiKey

SMD, 0603, HIGH THERMAL CONDUCTI [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: Automotive; General Use
  • Configuration: Single Resistor
  • Operating Temperature: -55 to 155
Surface Mount Resistors -- 1068936 [ERA3AEB5111V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB5111V [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
  • Standards and Certifications: RoHS
  • Technology / Construction: Metal film
Chip Resistor - Surface Mount -- 118-CFN0603-FX-R005ELFCT-ND [CFN0603-FX-R005ELF from Bourns, Inc.]
from DigiKey

RESMETALFOIL 0603 R005 1% 0.5W T [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: Current Sensing; General Use
  • Configuration: Single Resistor
  • Technology / Construction: Metal Foil
Surface Mount Resistors -- 1068937 [ERA3AEB5361V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB5361V [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
  • Standards and Certifications: RoHS
  • Technology / Construction: Metal film
Chip Resistor - Surface Mount -- 118-CFN0603AFX-R005ELFCT-ND [CFN0603AFX-R005ELF from Bourns, Inc.]
from DigiKey

5 mOhms ±1% 0.5W, 1/2W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, Current Sense Metal Foil [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: Automotive; Current Sensing; General Use
  • Configuration: Single Resistor
  • Technology / Construction: Metal Foil
Surface Mount Resistors -- 1068939 [ERA3AEB6041V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB6041V [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
  • Standards and Certifications: RoHS
  • Technology / Construction: Metal film
Chip Resistor - Surface Mount -- 118-CHP0603-FX-1000ELFTR-ND [CHP0603-FX-1000ELF from Bourns, Inc.]
from DigiKey

100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Moisture Resistant, Pulse Withstanding Thick Film [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Surface Mount Resistors -- 1068940 [ERA3AEB5761V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB5761V [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
  • Standards and Certifications: RoHS
  • Technology / Construction: Metal film
Chip Resistor - Surface Mount -- 118-CHP0603AFX-1000ELFCT-ND [CHP0603AFX-1000ELF from Bourns, Inc.]
from DigiKey

100 Ohms ±1% 0.333W, 1/3W Chip Resistor 0603 (1608 Metric) Anti-Sulfur, Automotive AEC-Q200, Moisture Resistant, Pulse Withstanding Thick Film [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: Automotive; General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Surface Mount Resistors -- 1068943 [ERA3AEB6651V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB6651V [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
  • Standards and Certifications: RoHS
  • Technology / Construction: Metal film
Chip Resistor - Surface Mount -- 118-CHP0603QFW-1R00ELFCT-ND [CHP0603QFW-1R00ELF from Bourns, Inc.]
from DigiKey

RES CHIP 0603 1R 1% 1/3W TC200 [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: Automotive; General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Surface Mount Resistors -- 1068944 [ERA3AEB8061V from Panasonic]
from RS Components, Ltd.

Panasonic ERA3AEB8061V [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
  • Standards and Certifications: RoHS
  • Technology / Construction: Metal film
Chip Resistor - Surface Mount -- 118-CHV0603-FX-1003ESTCT-ND [CHV0603-FX-1003EST from Bourns, Inc.]
from DigiKey

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: General Use; High Voltage Resistor
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Chip Resistor - Surface Mount -- 118-CHV0603-FX-1004ELFTR-ND [CHV0603-FX-1004ELF from Bourns, Inc.]
from DigiKey

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) High Voltage Thick Film [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: General Use; High Voltage Resistor
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Chip Resistor - Surface Mount -- 118-CHV0603AFX-1003ELFCT-ND [CHV0603AFX-1003ELF from Bourns, Inc.]
from DigiKey

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200, High Voltage, Moisture Resistant Thick Film [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: Automotive; General Use; High Voltage Resistor
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Chip Resistor - Surface Mount -- 118-CMP0603-FX-1000ELFCT-ND [CMP0603-FX-1000ELF from Bourns, Inc.]
from DigiKey

100 Ohms ±1% 0.25W, 1/4W Chip Resistor 0603 (1608 Metric) Pulse Withstanding Thick Film [See More]

  • Mounting / Packaging: 0603; 0603
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
RCA Series
from Trigon Components, Inc.

SERIES. RCA. DESCRIPTION. Chip Array. RESISTANCE RANGE. 10 ohm to 1 Mohm. POWER RATING. 1/32 to 1/8W. OPERATING TEMPERATURE. -55 to +125?. PACKAGE. SMD 0402x2 to 1206x5. FEATURE. •Extremely Thin and Light. •Highly Reliable Multilayer Electrode Construction. •Compatible with all... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206
  • Category / Application: Computers
  • Configuration: Chip Array
  • Resistance Range: 10 to 1.00E6
Automotive, Sulfur Resistant Lead (Pb)-Free Thick Film, Rectangular Chip Resistors -- 866-RCA060316K2FKEA [RCA060316K2FKEA from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

Automotive, Sulfur Resistant Lead (Pb)-Free Thick Film, Rectangular Chip Resistors [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; SURFACE MOUNT
  • Category / Application: Automotive
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Resistors - Chip Resistor - Surface Mount -- AA0201FR-07100RL [AA0201FR-07100RL from Yageo USA]
from Acme Chip Technology Co., Limited

RES SMD 100 OHM 1% 1/20W 0201 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 100
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 1
Surface Mount Resistor -- CAR0603
from Riedon, Inc.

Resistances from 1 Ohm to 2MOhms. Power Rating 0.06 to 0.5 Watt. Resistance Tolerances to +/- 0.01%. TCR's to +/-5 ppm/K. Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512 [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603
  • Category / Application: Precision Resistor
  • Configuration: Single Resistor
  • Technology / Construction: Thin Film (Chip)
RES 560K Ohm SMD 0603 1% 0W1 -- RC0603FR-07560K [RC0603FR-07560K from Yageo USA]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603
  • Resistance Range: 560000
Thick Film Chip Resistors and Jumpers Surface Mount Resistor -- ZC Series
from RCD Components, Inc.

THICH FILM CHIP RESISTORS AND JUMPERS. RCD ’s Series MC resistors utilize precision thick film technology offering inherently low inductance, exceptional reliability and superior performance. Heavy plating with NO LEACHTM nickel barrier assures superb solderability and long shelf life. [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0201; 0402; 0603; 0805; 1206; 2010; 2512; 1210, 2512B, 2040
  • Resistance Range: 10 to 1.00E7
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 0.2500 to 5
ARCOL Precision Surface Mount Passivated Resistors -- ACPP Series
from Ohmite Manufacturing Co.

Features: Precision thin film technology. Extended ohmic range 10R – 1M5. Precision to ±0.1% and 15ppm/ ºC. Passivated range for superior humidity performance. RoHS Compliant [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206; 2010; 2512
  • Category / Application: Precision Resistor
  • Configuration: Single Resistor
  • Technology / Construction: Thin Film (Chip)
Anti Sulfur Chip Resistors
from Samsung Electro-Mechanics

In case of chip resistors, silver (Ag) is used as the main material for electrodes. Silver (Ag) is corroded easily by sulfur (S) and gradually transforms into silver sulfide (Ag2S). Silver sulfide (Ag2S) is nonconductive. If it is left unattended for a long period of time, no current will flow... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0201; 0402; 0603; 0805; 1206; 2010; 2512; 1210
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Resistors - Chip Resistor - Surface Mount -- AR03BTBX0510 [AR03BTBX0510 from Viking Technology]
from Shenzhen Shengyu Electronics Technology Limited

RES 51 OHM 0.1% 1/10W 0603 [See More]

  • Mounting / Packaging: 0603; 0603 (1608 Metric)
  • Resistance Range: 51
  • Technology / Construction: Thin Film (Chip)
  • Tolerance: 0.1000
RCH Series
from Trigon Components, Inc.

SERIES. RCH. DESCRIPTION. Chip. RESISTANCE RANGE. 1 ohm to 10 Mohm. POWER RATING. 1/6W to 1W. OPERATING TEMPERATURE. -55 to +155 Deg C. PACKAGE. SMD 0201 to 2512. FEATURE. •Extremely Thin and Light. •Highly Reliable Multilayer Electrode Construction. •Compatible with all Soldering... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0201; 0402; 0603; 0805; 1206; 1625; 1812; 2010; 2512
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 1 to 1.00E7
Res Thick Film 0603 510 Ohm 1% 1/10W ±100ppm/C Molded SMD Paper T/R -- 10881-NRC06F5100TRF [NRC06F5100TRF from NIC Components Corp.]
from Utmel Electronic Limited

Res Thick Film 0603 510 Ohm 1% 1/10W ±100ppm/C Molded SMD Paper T/R [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; SURFACE MOUNT
  • Technology / Construction: Thick Film (Chip); Thick Film
  • Configuration: Single Resistor
  • Resistance Range: 510
Resistors - Chip Resistor - Surface Mount -- AC0603FR-7W3R9L [AC0603FR-7W3R9L from Yageo USA]
from Acme Chip Technology Co., Limited

RES CHIP 0603 [See More]

  • Mounting / Packaging: 0603; 0603 (1608 Metric)
  • Resistance Range: 3.9
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 1
Surface Mount Resistor -- CHR 0603
from Riedon, Inc.

Resistances from 1Ohm to 10MOhms. Power Rating 0.05 to 0.25Watt. Resistance Tolerances to +/- 0.5%. TCR's to +/- 50 ppm/K. Non-Magnetic (contact PtAg). Suitable for Glueing or Soldering. Sizes: 0402 / 0504 / 0603 / 0805 / 1206. Special HT Version to 300C [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603
  • Technology / Construction: Thick Film (Chip)
  • Configuration: Single Resistor
  • Resistance Range: 1 to 1.00E7
Current Sense Resistor -- LVT Series
from Ohmite Manufacturing Co.

The Ohmite LVT series is s metal alloy strip resistor providing good TCR ratings. Low value stability is important when using a current sense resistor. The LVT offers TCR ratings down to 50ppm with tolerances down to 1%. The LVT series provides a resistance range from 2m to 20m ohms. TCR stability... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206
  • Category / Application: Current Sensing; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: MetalAlloy
General Chip Resistors
from Samsung Electro-Mechanics

The resistors are manufactured in a rectangular parallelepiped shape to ensure that they can be surface-mounted. The resistors are universal passive components that are most widely used in electronic circuits together with capacitors. They regulate current and drop voltage in circuits. Resistors of... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603
  • Category / Application: Computers; General Use; Telecom
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Resistors - Chip Resistor - Surface Mount -- CR-01FL6--1K82 [CR-01FL6--1K82 from Viking Technology]
from Shenzhen Shengyu Electronics Technology Limited

RES 1.82K OHM 1% 1/20W 0201 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 1820
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 1
RCRH Series
from Trigon Components, Inc.

SERIES. RCRH. DESCRIPTION. High Ohmic Chip. RESISTANCE RANGE. 11 Mohm to 39 Mohm. POWER RATING. 1/16 to 1W. OPERATING TEMPERATURE. -55 to +125?. PACKAGE. SMD 0402 to 2512. FEATURE. •Low Assembly Costs. •Reduced Size of Final Equipment. •Higher Component and Equipment Reliability. [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206; 1625; 1812; 2010; 2512
  • Category / Application: High Voltage Resistor
  • Configuration: Single Resistor
  • Resistance Range: 1.10E7 to 3.90E7
Resistors - Chip Resistor - Surface Mount -- AR03BTB5111 [AR03BTB5111 from Viking Technology]
from Acme Chip Technology Co., Limited

RES 5.11K OHM 0.1% 1/16W 0603 [See More]

  • Mounting / Packaging: 0603; 0603 (1608 Metric)
  • Resistance Range: 5110
  • Technology / Construction: Thin Film (Chip)
  • Tolerance: 0.1000
Surface Mount Resistor -- CLR0603
from Riedon, Inc.

Resistances from 1 to 10 MOhms. Power Rating 0.05 to 1 Watt. Resistance Tolerances to +/-1%. TCR's tp +/- 100 ppm/K. Sizes: 0201 / 0402 / 0603 / 0805 / 1206 / 1210 / 2010 and 2512 [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603
  • Technology / Construction: Thick Film (Chip)
  • Configuration: Single Resistor
  • Resistance Range: 1 to 1.00E7
Current Sensing Metal Chip Resistors -- LVM Series
from Ohmite Manufacturing Co.

The LVM series of SMD resistors are designed for current sense circuits in power elecrtronics.The LVM series is designed for automatic insertion and carry a high overload rating. Metal foil construction ensures high reliability and performance with very low TCR values. Applications including power... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 1206; 2512
  • Category / Application: Current Sensing; Power Applications; Power Management, Switching Power Supply, Voltage Regulation Module (VRM), Over Current Protection in Audio Applications,
  • Configuration: Single Resistor
  • Technology / Construction: Metal Foil
Resistors - Chip Resistor - Surface Mount -- CRCW0201100KFNED [CRCW0201100KFNED from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

RES SMD 100K OHM 1% 1/20W 0201 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 100000
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 1
RCRL Series
from Trigon Components, Inc.

SERIES. RCRL. DESCRIPTION. Low Ohmic Chip. RESISTANCE RANGE. 0.102 ohm to 0.976 ohm. POWER RATING. 1/16 to 1W. OPERATING TEMPERATURE. -55 to +155 Deg C. PACKAGE. SMD 0402 to 2512. FEATURE. •Low Inductance. •Highly Reliable Multilayer Electrode Construction. •Higher Component and... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206; 1625; 1812; 2010; 2512
  • Category / Application: High Frequency
  • Configuration: Single Resistor
  • Resistance Range: 0.1020 to 0.9760
Resistors - Chip Resistor - Surface Mount -- CR0201-FW-1003GLF [CR0201-FW-1003GLF from Bourns, Inc.]
from Acme Chip Technology Co., Limited

RES SMD 100K OHM 1% 1/20W 0201 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 100000
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 1
Surface Mount Resistor -- CLS 0603
from Riedon, Inc.

Resistances from 0.01 to 1Ohms. Power Rating 0.06 to 1 Watt. Resistance Tolerances to ± 1%. TCR ’s to ±150 ppm/K. Alumina Substrate for High Power Dissipation. Sizes: 0402 / 0603 / 0805 / 1206 / 2010 / 2512 [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603
  • Category / Application: Current Sensing
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
High Power Jumper Chip -- JR Series
from Ohmite Manufacturing Co.

The Ohmite JR series high current jumpers are rated up to 100 amps and provides a max resistance range of 0.5m to 0.2m ohms. This minimizes effects on the designed circuit. Five industry sizes are available. The JR series also provides great insulation resistance over 100M ohms. [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206; 2512
  • Category / Application: Braking  Resistor; High Current Resistor; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: MetalAlloy
Resistors - Chip Resistor - Surface Mount -- CRCW0201100RFNED
from Shenzhen Shengyu Electronics Technology Limited

Resistors - Chip Resistor - Surface Mount [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 100
  • Technology / Construction: Thick Film (Chip)
  • Power Rating: 0.0500
RCRP Series
from Trigon Components, Inc.

SERIES. RCRP. DESCRIPTION. High Precision Chip. RESISTANCE RANGE. 10 ohm to 1 Mohm. POWER RATING. 1/16 to 1/4W. OPERATING TEMPERATURE. -55 to +125 Deg C. PACKAGE. SMD 0402 to 1206. FEATURE. •Low assembly costs. •Reduced size of final equipment. •Higher Component and Equipment... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 10 to 1.00E6
Resistors - Chip Resistor - Surface Mount -- CR0201AFW-1000GAS [CR0201AFW-1000GAS from Bourns, Inc.]
from Acme Chip Technology Co., Limited

RESA-AS 0201 100R 1% 50MW TC200 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 100
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 1
Surface Mount Resistor -- CMF0603
from Riedon, Inc.

Resistances from 5.1Ohm to 10MOhms. Power Rating 0.065 to 0.75 Watts. Resistance Tolerances to ± 0.05%. TCR ’s to ± 5 ppm/K. Extreme Low Noise. Precision / Thin Film Resistance Element. Sizes: 0603 / 0805 / 1206 [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603
  • Category / Application: Precision Resistor
  • Configuration: Single Resistor
  • Technology / Construction: Thin Film (Chip)
Metal Film Low-Resistance Chip Resistor -- KDV Series
from Ohmite Manufacturing Co.

F e a t u r e s. Low Resistance / TCR / Inductance. Excellent long-term stability. High precision current sensing. High power capability. Halogen free and lead free. RoHs compliant. A p p l i c a t i o n s. Consumer electronics. Computer. Telecom. Measuring instrument. Industrial / Power supply. [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0805; 1206
  • Category / Application: Current Sensing; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: MetalFilm
Resistors - Chip Resistor - Surface Mount -- CRCW060310M0FKEBC
from Shenzhen Shengyu Electronics Technology Limited

Resistors - Chip Resistor - Surface Mount [See More]

  • Mounting / Packaging: 0603; 0603 (1608 Metric)
  • Resistance Range: 1.00E7
  • Technology / Construction: Thick Film (Chip)
  • Power Rating: 0.1000
RCRW Series
from Trigon Components, Inc.

SERIES. RCRW. DESCRIPTION. High Power Chip. RESISTANCE RANGE. 0.02 ohm to 10 Mohm. POWER RATING. 1/8 to 2W. OPERATING TEMPERATURE. -55 to +155 Deg C. PACKAGE. SMD 0603 to 2512. FEATURE. •Small and light weight. •Small size with high power rating. •Taping and bulk cassette are... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0805; 1206; 1625; 1812; 2010; 2512
  • Category / Application: Power Applications
  • Configuration: Single Resistor
  • Resistance Range: 0.0200 to 1.00E7
Resistors - Chip Resistor - Surface Mount -- CR0603-16W-1502FT [CR0603-16W-1502FT from VENKEL LTD.]
from Acme Chip Technology Co., Limited

RES 15K OHM 1% 1/16W 0603 [See More]

  • Mounting / Packaging: 0603; 0603 (1608 Metric)
  • Resistance Range: 15000
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 1
Surface Mount Resistor -- HVC 0603
from Riedon, Inc.

Resistances from 10M to 1T Ohms. Power Rating 0.05 to 0.8 Watts. Resistance Tolerances to +/- 0.25%. TCR's to +/- 25 ppm/C. Non-Magnetic. High Value Thick Film Resistance Element. Sizes, 0402, 0603, 0805, 1206, 1210, 2512, 4020. Special HT Version to 300C [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603
  • Category / Application: High Voltage Resistor
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Thick Film Automotive Grade Chip Resistors -- AMC Series
from Ohmite Manufacturing Co.

The Ohmite AMC series of thick film chips are compliant with AEC-Q200 specifications. This qualification makes the AMC series ideal for automotive applications. The AMC series resistors are available is sizes from 0201 to 2512. If you are in need of surfacemount AEC-Q200 resistor that is available... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0201; 0402; 0603; 0805; 1206; 2010; 2512; 1210
  • Category / Application: Automotive
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Resistors - Chip Resistor - Surface Mount -- CRG0201F100R [CRG0201F100R from TE Connectivity]
from Shenzhen Shengyu Electronics Technology Limited

RES SMD 100 OHM 1% 1/20W 0201 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 100
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 1
RCST Series
from Trigon Components, Inc.

SERIES. RCST. DESCRIPTION. Trimmable Chip. RESISTANCE RANGE. 1 ohm to 10 Mohm. POWER RATING. 1/16 to 1/4W. OPERATING TEMPERATURE. -55 to +155 Deg C. PACKAGE. SMD 0402 to 1206. FEATURE. ?Tuner. ?Mobile phone. ?Camcorder. ?Portable audio. ?Photo sensor. ?Portable measuring equipment [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603; 0805; 1206
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Resistance Range: 1 to 1.00E7
Resistors - Chip Resistor - Surface Mount -- CRCW02011M02FNED [CRCW02011M02FNED from Vishay Intertechnology, Inc.]
from Acme Chip Technology Co., Limited

RES 1.02M OHM 1% 1/20W 0201 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 1.02E6
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 1
Thick Film Chip Thermistor -- TX Series
from Ohmite Manufacturing Co.

The TX series is the first thermistor released by Ohmite. The TX series is avaiable in 3 sizes (0402,0603, and 0805). The B-constant of the TX series is taken at 25 °C to 85 °C with values ranging from 2750K and 4700K. With AEC-Q200 compliance available, your automotive applications await... [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0402; 0603; 0805
  • Category / Application: Automotive; Power Applications
  • Configuration: Single Resistor
  • Technology / Construction: Thick Film (Chip)
Resistors - Chip Resistor - Surface Mount -- ERA-1AEB103C [ERA-1AEB103C from Panasonic]
from Shenzhen Shengyu Electronics Technology Limited

RES SMD 10K OHM 0.1% 1/20W 0201 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 10000
  • Technology / Construction: Thin Film (Chip)
  • Tolerance: 0.1000
RMCR Series
from Trigon Components, Inc.

SERIES. RMCR. DESCRIPTION. Carbon Film. RESISTANCE RANGE. 10 ohm to 1 Mohm. POWER RATING. 1/8 to 1/4W. OPERATING TEMPERATURE. -50 to +125 Deg C. PACKAGE. SMD 0603 to 1206 [See More]

  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); 0603; 0805; 1206
  • Category / Application: General Use
  • Configuration: Single Resistor
  • Technology / Construction: CarbonFilm
Resistors - Chip Resistor - Surface Mount -- ERA-1AEB121C [ERA-1AEB121C from Panasonic]
from Acme Chip Technology Co., Limited

RES 120 OHM 0.1% 1/20W 0201 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 120
  • Technology / Construction: Thin Film (Chip)
  • Tolerance: 0.1000
Resistors - Chip Resistor - Surface Mount -- ERJ-1GEF4642C [ERJ-1GEF4642C from Panasonic]
from Shenzhen Shengyu Electronics Technology Limited

Resistors - Chip Resistor - Surface Mount [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 46400
  • Technology / Construction: Thick Film (Chip)
  • Power Rating: 0.0500
Resistors - Chip Resistor - Surface Mount -- ERJ-1GEF1020C [ERJ-1GEF1020C from Panasonic]
from Acme Chip Technology Co., Limited

RES SMD 102 OHM 1% 1/20W 0201 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 102
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 1
Resistors - Chip Resistor - Surface Mount -- ERJ-U03F4701V [ERJ-U03F4701V from Panasonic]
from Shenzhen Shengyu Electronics Technology Limited

Resistors - Chip Resistor - Surface Mount [See More]

  • Mounting / Packaging: 0603; 0603 (1608 Metric)
  • Resistance Range: 4700
  • Technology / Construction: Thick Film (Chip)
  • Power Rating: 0.1000
Resistors - Chip Resistor - Surface Mount -- ERJ-U01F1001C [ERJ-U01F1001C from Panasonic]
from Acme Chip Technology Co., Limited

RES 1K OHM 1% 1/20W 0201 SMD [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 1000
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 1
Resistors - Chip Resistor - Surface Mount -- PLT0603Z2500AST5 [PLT0603Z2500AST5 from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

RES SMD 250 OHM 0.05% 0.15W 0603 [See More]

  • Mounting / Packaging: 0603; 0603 (1608 Metric)
  • Resistance Range: 250
  • Technology / Construction: Thin Film (Chip)
  • Tolerance: 0.0500
Resistors - Chip Resistor - Surface Mount -- ESR03EZPF5621 [ESR03EZPF5621 from ROHM Co., Ltd.]
from Acme Chip Technology Co., Limited

ANTI-SURGE CHIP RESISTORS [See More]

  • Mounting / Packaging: 0603; 0603 (1608 Metric)
  • Resistance Range: 5620
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 1
Resistors - Chip Resistor - Surface Mount -- PTN0603E1001BST1 [PTN0603E1001BST1 from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

RES 1K OHM 0.1% 0.15W 0603 [See More]

  • Mounting / Packaging: 0603; 0603 (1608 Metric)
  • Resistance Range: 1000
  • Technology / Construction: Thin Film (Chip)
  • Tolerance: 0.1000
Resistors - Chip Resistor - Surface Mount -- KDV02FR360ET [KDV02FR360ET from Ohmite Manufacturing Co.]
from Acme Chip Technology Co., Limited

RES 0.36 OHM 1% 1/10W 0201 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 0.3600
  • Technology / Construction: MetalFilm
  • Tolerance: 1
Resistors - Chip Resistor - Surface Mount -- RC0201DR-07100KL [RC0201DR-07100KL from Yageo USA]
from Shenzhen Shengyu Electronics Technology Limited

RES 100K OHM 0.5% 1/20W 0201 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 100000
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 0.5000
Resistors - Chip Resistor - Surface Mount -- MCR006YRTF1101 [MCR006YRTF1101 from ROHM Co., Ltd.]
from Acme Chip Technology Co., Limited

RES SMD 1.1K OHM 1% 1/20W 0201 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 1100
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 1
Resistors - Chip Resistor - Surface Mount -- RC0201FR-07102RL [RC0201FR-07102RL from Yageo USA]
from Shenzhen Shengyu Electronics Technology Limited

RES 102 OHM 1% 1/20W 0201 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 102
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 1
Resistors - Chip Resistor - Surface Mount -- PE0201DRF070R27L [PE0201DRF070R27L from Yageo USA]
from Acme Chip Technology Co., Limited

RES 0.27 OHM 0.5% 1/20W 0201 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 0.2700
  • Technology / Construction: MetalFilm
  • Tolerance: 0.5000
Resistors - Chip Resistor - Surface Mount -- RCS0603J104CS [RCS0603J104CS from Samsung Electro-Mechanics]
from Shenzhen Shengyu Electronics Technology Limited

RES 100K OHM 5% 1/20W 0201 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 100000
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 5
Resistors - Chip Resistor - Surface Mount -- RC1608J432CS [RC1608J432CS from Samsung Electro-Mechanics]
from Acme Chip Technology Co., Limited

Resistors - Chip Resistor - Surface Mount [See More]

  • Mounting / Packaging: 0603; 0603 (1608 Metric)
  • Resistance Range: 4300
  • Technology / Construction: Thick Film (Chip)
  • Power Rating: 0.1000
Resistors - Chip Resistor - Surface Mount -- RM06J102CT [RM06J102CT from Cal-Chip Electronics]
from Shenzhen Shengyu Electronics Technology Limited

RES0603 5% 1K OHM [See More]

  • Mounting / Packaging: 0603; 0603 (1608 Metric)
  • Resistance Range: 1000
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 5
Resistors - Chip Resistor - Surface Mount -- RG1608N-101-D-T5 [RG1608N-101-D-T5 from Susumu International USA]
from Acme Chip Technology Co., Limited

RES SMD 100 OHM 0.5% 1/10W 0603 [See More]

  • Mounting / Packaging: 0603; 0603 (1608 Metric)
  • Resistance Range: 100
  • Technology / Construction: Thin Film (Chip)
  • Tolerance: 0.5000
Resistors - Chip Resistor - Surface Mount -- TFCR0603-10W-C-1002FT [TFCR0603-10W-C-1002FT from VENKEL LTD.]
from Shenzhen Shengyu Electronics Technology Limited

RES 10K OHM 1% 1/10W 0603 [See More]

  • Mounting / Packaging: 0603; 0603 (1608 Metric)
  • Resistance Range: 10000
  • Technology / Construction: Thin Film (Chip)
  • Tolerance: 1
Resistors - Chip Resistor - Surface Mount -- RK73B1HTTC106J [RK73B1HTTC106J from KOA Speer Electronics, Inc.]
from Acme Chip Technology Co., Limited

RES 10M OHM 5% 1/20W 0201 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 1.00E7
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 5
Resistors - Chip Resistor - Surface Mount -- TFCR0603-10W-C-1002FT-1K [TFCR0603-10W-C-1002FT-1K from VENKEL LTD.]
from Shenzhen Shengyu Electronics Technology Limited

RES 10K OHM 1% 1/10W 0603 [See More]

  • Mounting / Packaging: 0603; 0603 (1608 Metric)
  • Resistance Range: 10000
  • Technology / Construction: Thin Film (Chip)
  • Tolerance: 1
Resistors - Chip Resistor - Surface Mount -- RLT0306-C-R500-JNH [RLT0306-C-R500-JNH from Delta Electronics, Inc.]
from Acme Chip Technology Co., Limited

RES 0.5 OHM 5% 1/10W 0201 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 0.5000
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 5
Resistors - Chip Resistor - Surface Mount -- TFCR0603-10W-C-1052FT [TFCR0603-10W-C-1052FT from VENKEL LTD.]
from Shenzhen Shengyu Electronics Technology Limited

RES 10.5K OHM 1% 1/10W 0603 [See More]

  • Mounting / Packaging: 0603; 0603 (1608 Metric)
  • Resistance Range: 10500
  • Technology / Construction: Thin Film (Chip)
  • Tolerance: 1
Resistors - Chip Resistor - Surface Mount -- RMCF0201FT102K [RMCF0201FT102K from Stackpole Electronics, Inc.]
from Acme Chip Technology Co., Limited

RES 102K OHM 1% 1/20W 0201 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 102000
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 1
Resistors - Chip Resistor - Surface Mount -- WR06W2R20FTL [WR06W2R20FTL from Walsin Technology Corporation]
from Shenzhen Shengyu Electronics Technology Limited

RES 2.2 OHM 1% 1/10W 0603 [See More]

  • Mounting / Packaging: 0603; 0603 (1608 Metric)
  • Resistance Range: 2.2
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 1
Resistors - Chip Resistor - Surface Mount -- RMCS0201JT22R0 [RMCS0201JT22R0 from Stackpole Electronics, Inc.]
from Acme Chip Technology Co., Limited

RES 22 OHM 5% 1/20W 0201 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 22
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 5
Resistors - Chip Resistor - Surface Mount -- WSL0603R0100FEB [WSL0603R0100FEB from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

RES 0.01 OHM 1% 1/10W 0603 [See More]

  • Mounting / Packaging: 0603; 0603 (1608 Metric)
  • Resistance Range: 0.0100
  • Technology / Construction: MetalOxide
  • Tolerance: 1
Resistors - Chip Resistor - Surface Mount -- RNCF0201DTE100R [RNCF0201DTE100R from Stackpole Electronics, Inc.]
from Acme Chip Technology Co., Limited

RES SMD 100 OHM 0.5% 1/20W 0201 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 100
  • Technology / Construction: Thin Film (Chip)
  • Tolerance: 0.5000
Resistors - Chip Resistor - Surface Mount -- WSL0603R0160FEA [WSL0603R0160FEA from Vishay Intertechnology, Inc.]
from Shenzhen Shengyu Electronics Technology Limited

RES 0.016 OHM 1% 1/10W 0603 [See More]

  • Mounting / Packaging: 0603; 0603 (1608 Metric)
  • Resistance Range: 0.0160
  • Technology / Construction: MetalOxide
  • Tolerance: 1
Resistors - Chip Resistor - Surface Mount -- RU1608FR020CS [RU1608FR020CS from Samsung Electro-Mechanics]
from Acme Chip Technology Co., Limited

RES 0.02 OHM 1% 1/4W 0603 [See More]

  • Mounting / Packaging: 0603; 0603 (1608 Metric)
  • Resistance Range: 0.0200
  • Technology / Construction: Thick Film (Chip)
  • Tolerance: 1
Resistors - Chip Resistor - Surface Mount -- TNPW0201100RBEED [TNPW0201100RBEED from Vishay Intertechnology, Inc.]
from Acme Chip Technology Co., Limited

RES 100 OHM 0.1% 0.075W 0201 [See More]

  • Mounting / Packaging: 0201; 0603; 0201 (0603 Metric)
  • Resistance Range: 100
  • Technology / Construction: Thin Film (Chip)
  • Tolerance: 0.1000