Cermet Resistors

32 Results
23BR1KTR -- 987601-23BR1KTR [23BR1KTR from BI Technologies Corporation]
from Win Source Electronics

Manufacturer: Bi technologies. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 987601-23BR1KTR. Type: Potentiometer. Termination: SMD/SMT. Tolerance: 20 %. Composition: Cermet. Resistance: 1 k Ω. Power Rating: 250 mW. Taper: Linear. Categories:... [See More]

  • Technology / Construction: Cermet
  • Tolerance: 20
  • Resistance Range: 1000
  • Power Rating: 0.2500
Hard To Find - 3224J-1-503E -- 1128121-3224J-1-503E [3224J-1-503E from Bourns, Inc.]
from Win Source Electronics

Manufacturer: Bourns Inc. Win Source Part Number: 1128121-3224J-1-503E. Packaging: Reel. Termination Style: J Lead. Mounting Style: SMD. Tolerance: ±10%. Temperature Coefficient: ±100ppm/ °C. Number of Turns: 12. Adjustment Type: Side Adjustment. Resistive Material: Cermet. [See More]

  • Technology / Construction: Cermet
  • Resistance Range: 50000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 10
Hard To Find - 3314G-1-202E -- 1128212-3314G-1-202E [3314G-1-202E from Bourns, Inc.]
from Win Source Electronics

Manufacturer: Bourns Inc. Win Source Part Number: 1128212-3314G-1-202E. Packaging: Reel. Termination Style: Gull Wing. Mounting Style: SMD. Tolerance: ±20%. Temperature Coefficient: ±100ppm/ °C. Number of Turns: 1. Adjustment Type: Top Adjustment. Resistive Material: Cermet. [See More]

  • Technology / Construction: Cermet
  • Resistance Range: 2000
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD)
  • Tolerance: 20
Cement Leaded Resistors -- NSM300JB-0R033
from Yageo USA

General Features [See More]

  • Technology / Construction: Cermet
  • Resistance Range: 0.0330
  • Configuration: Single Resistor
  • Tolerance: 5
RCMF Series
from Trigon Components, Inc.

SERIES. RCMF. DESCRIPTION. Clamp SQF. RESISTANCE RANGE. 0.1 ohm to 50 Kohm. POWER RATING. 5W to 10W. OPERATING TEMPERATURE. -55 to +155?. PACKAGE. Clamp. FEATURE. •SQF. •Low Cost. •Small size, High power capacity. [See More]

  • Technology / Construction: Cermet
  • Category / Application: Power Applications
  • Configuration: Single Resistor
  • Mounting / Packaging: Clamp
High Power Precision Current Sense Resistor -- CS5 Series
from Ohmite Manufacturing Co.

The CS5 is a high power precision current sensing resistor designed with four terminals. This resistor series is distinguished by excellent long term stability & TCR. The Kelvin connections allow high precision measurements even with low resistance values. The CS5 series has a non-inductive copper... [See More]

  • Technology / Construction: Cermet; Ceramic Composition
  • Category / Application: Current Sensing; Precision Resistor
  • Configuration: Single Resistor
  • Mounting / Packaging: ThroughHole
BOURNS - 3214W-1-503E - TRIMMER, SMD, 5 TURN 50K -- 103-3214W-1-503E [3214W-1-503E from Bourns, Inc.]
from Utmel Electronic Limited

BOURNS - 3214W-1-503E - TRIMMER, SMD, 5 TURN 50K [See More]

  • Technology / Construction: Cermet; Cermet, Potentiometer
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
  • Configuration: Single Resistor
  • Resistance Range: 50000
BOURNS - 3223W-1-503E - Trimmer Potentiometer, Multiturn, 50 kohm, 11 Turns, Surface Mount Device, 3223W Series, 125 mW -- 103-3223W-1-503E [3223W-1-503E from Bourns, Inc.]
from Utmel Electronic Limited

BOURNS - 3223W-1-503E - Trimmer Potentiometer, Multiturn, 50 kohm, 11 Turns, Surface Mount Device, 3223W Series, 125 mW [See More]

  • Technology / Construction: Cermet; Cermet, Potentiometer
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
  • Configuration: Single Resistor
  • Resistance Range: 50000
BOURNS - 3224W-1-201E - Trimmer Potentiometer, 200 ohm, 12 Turns, Surface Mount Device, Trimpot 3224 Series, 250 mW, ± 10% -- 103-3224W-1-201E [3224W-1-201E from Bourns, Inc.]
from Utmel Electronic Limited

BOURNS - 3224W-1-201E - Trimmer Potentiometer, 200 ohm, 12 Turns, Surface Mount Device, Trimpot 3224 Series, 250 mW, ± 10% [See More]

  • Technology / Construction: Cermet; Cermet, Potentiometer
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
  • Configuration: Single Resistor
  • Resistance Range: 200
BOURNS 3314G-1-202E TRIMMING POTENTIOMETER,2K -- 103-3314G-1-202E [3314G-1-202E from Bourns, Inc.]
from Utmel Electronic Limited

BOURNS 3314G-1-202E TRIMMING POTENTIOMETER,2K [See More]

  • Technology / Construction: Cermet; Cermet, Potentiometer
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
  • Configuration: Single Resistor
  • Resistance Range: 2000
BOURNS 3314J-1-204E TRIMMER, 200K, 4MM -- 103-3314J-1-204E [3314J-1-204E from Bourns, Inc.]
from Utmel Electronic Limited

BOURNS 3314J-1-204E TRIMMER, 200K, 4MM [See More]

  • Technology / Construction: Cermet; Cermet, Potentiometer
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
  • Configuration: Single Resistor
  • Resistance Range: 200000
BOURNS 3361P-1-202GLF TRIMMER, SMD, 2K -- 103-3361P-1-202GLF [3361P-1-202GLF from Bourns, Inc.]
from Utmel Electronic Limited

BOURNS 3361P-1-202GLF TRIMMER, SMD, 2K [See More]

  • Technology / Construction: Cermet; Cermet, Potentiometer
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
  • Configuration: Single Resistor
  • Resistance Range: 2000
Cermet resistor 174 Ω SMD 0402 0.063 W 1 % 100 ppm Samsung Electro-Mechanics RC1005F1740CS 10000 pc(s) -- 703-RC1005F1740CS [RC1005F1740CS from Samsung Electronics Co., Ltd.]
from Utmel Electronic Limited

Cermet resistor 174 Ω SMD 0402 0.063 W 1 % 100 ppm Samsung Electro-Mechanics RC1005F1740CS 10000 pc(s) [See More]

  • Technology / Construction: Cermet; Thick Film (Chip); Thick Film
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); SURFACE MOUNT
  • Configuration: Single Resistor
  • Resistance Range: 174
Cermet resistor 54.9 kΩ SMD 0805 0.125 W 1 % 100 ppm Samsung Electro-Mechanics 5000 pc(s) -- 703-RC2012F5492CS [RC2012F5492CS from Samsung Electronics Co., Ltd.]
from Utmel Electronic Limited

Cermet resistor 54.9 k Ω SMD 0805 0.125 W 1 % 100 ppm Samsung Electro-Mechanics 5000 pc(s) [See More]

  • Technology / Construction: Cermet; Thick Film (Chip); Thick Film
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); SURFACE MOUNT
  • Configuration: Single Resistor
  • Resistance Range: 54900
In a Tube of 50, 2MO Through Hole Trimmer Potentiometer 0.5W Top Adjust Bourns 3386 Series -- 103-3386P-1-205LF [3386P-1-205LF from Bourns, Inc.]
from Utmel Electronic Limited

In a Tube of 50, 2MO Through Hole Trimmer Potentiometer 0.5W Top Adjust Bourns 3386 Series [See More]

  • Technology / Construction: Cermet; Cermet
  • Mounting / Packaging: ThroughHole; PCB, Through Hole
  • Configuration: Single Resistor
  • Resistance Range: 2.00E6
POT 1K OHM 1W CERMET LINEAR -- 384-SPSN048P102U [SPSN048P102U from Honeywell Sensing & IoT]
from Utmel Electronic Limited

POT 1K OHM 1W CERMET LINEAR [See More]

  • Technology / Construction: Cermet; Cermet
  • Mounting / Packaging: Panel
  • Configuration: Single Resistor
  • Resistance Range: 1000
POT 1K OHM 1W CERMET LINEAR -- 875-P16NP102MAB15 [P16NP102MAB15 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

POT 1K OHM 1W CERMET LINEAR [See More]

  • Technology / Construction: Cermet; Cermet, Potentiometer
  • Mounting / Packaging: Panel
  • Configuration: Single Resistor
  • Resistance Range: 1000
POT 5K OHM 2W CERMET LINEAR -- 103-81A1A-B28-A13L [81A1A-B28-A13L from Bourns, Inc.]
from Utmel Electronic Limited

POT 5K OHM 2W CERMET LINEAR [See More]

  • Technology / Construction: Cermet
  • Mounting / Packaging: ThroughHole; Bushing, Panel, Through Hole
  • Configuration: Single Resistor
  • Resistance Range: 5000
Res Cermet Trimmer 100 Ohm 10% 0.25W 12(Elec)Turn 1.78mm (6.35 X 6.36 X 8.46mm) Gull Wing SMD Embossed T/R -- 103-3269W-1-101GLF [3269W-1-101GLF from Bourns, Inc.]
from Utmel Electronic Limited

Res Cermet Trimmer 100 Ohm 10% 0.25W 12(Elec)Turn 1.78mm (6.35 X 6.36 X 8.46mm) Gull Wing SMD Embossed T/R [See More]

  • Technology / Construction: Cermet; Cermet, Potentiometer
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
  • Configuration: Single Resistor
  • Resistance Range: 100
Res Cermet Trimmer 10K Ohm 10% 0.25W(1/4W) 12(Elec)Turn 1.78mm (6.35 X 7.37 X 4.7mm) Pin Thru-Hole Tube -- 103-RJ26FP103 [RJ26FP103 from Bourns, Inc.]
from Utmel Electronic Limited

Res Cermet Trimmer 10K Ohm 10% 0.25W(1/4W) 12(Elec)Turn 1.78mm (6.35 X 7.37 X 4.7mm) Pin Thru-Hole Tube [See More]

  • Technology / Construction: Cermet
  • Mounting / Packaging: ThroughHole; Through Hole
  • Configuration: Single Resistor
  • Resistance Range: 10000
Res Cermet Trimmer 1K Ohm 10% 0.25W(1/4W) 14(Elec)/15(Mech)Turn 1.8mm (6.85 X 6.7 X 8mm) Gull Wing SMD Tube -- 875-TS63Y102KT20 [TS63Y102KT20 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

Res Cermet Trimmer 1K Ohm 10% 0.25W(1/4W) 14(Elec)/15(Mech)Turn 1.8mm (6.85 X 6.7 X 8mm) Gull Wing SMD Tube [See More]

  • Technology / Construction: Cermet; Cermet
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
  • Configuration: Single Resistor
  • Resistance Range: 1000
Res Cermet Trimmer 200 Ohm 20% 0.25W(1/4W) 1(Elec)/1(Mech)Turn 2.2mm (3.6 X 3.6 X 2mm) J-Hook SMD T/R -- 535-PVG3A201C01R00 [PVG3A201C01R00 from Murata Electronics]
from Utmel Electronic Limited

Res Cermet Trimmer 200 Ohm 20% 0.25W(1/4W) 1(Elec)/1(Mech)Turn 2.2mm (3.6 X 3.6 X 2mm) J-Hook SMD T/R [See More]

  • Technology / Construction: Cermet; Cermet
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); J-leads; Surface Mount
  • Configuration: Single Resistor
  • Resistance Range: 200
Res Cermet Trimmer 2K Ohm 10% 1/4W 11(Elec)/13(Mech)Turn 1.5mm (4.8 X 3.8 X 5.3mm) J-Hook SMD T/R -- 875-TSM4YJ202KR05 [TSM4YJ202KR05 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

Res Cermet Trimmer 2K Ohm 10% 1/4W 11(Elec)/13(Mech)Turn 1.5mm (4.8 X 3.8 X 5.3mm) J-Hook SMD T/R [See More]

  • Technology / Construction: Cermet; Cermet
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Configuration: Single Resistor
  • Resistance Range: 2000
Res Cermet Trimmer 2K Ohm 20% 0.25W(1/4W) 1(Elec)/1(Mech)Turn 2.2mm (3.6 X 4.5 X 2mm) Gull Wing SMD T/R -- 535-PVG3G202C01R00 [PVG3G202C01R00 from Murata Electronics]
from Utmel Electronic Limited

Res Cermet Trimmer 2K Ohm 20% 0.25W(1/4W) 1(Elec)/1(Mech)Turn 2.2mm (3.6 X 4.5 X 2mm) Gull Wing SMD T/R [See More]

  • Technology / Construction: Cermet; Cermet
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
  • Configuration: Single Resistor
  • Resistance Range: 2000
Res Trimmer 5K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (3 X 3.8mm) Foot Print SMD Embossed T/R -- 103-TC33X-2-502E [TC33X-2-502E from Bourns, Inc.]
from Utmel Electronic Limited

Res Trimmer 5K Ohm 25% 1/10W 1(Elec)/1(Mech)Turn (3 X 3.8mm) Foot Print SMD Embossed T/R [See More]

  • Technology / Construction: Cermet; Cermet, Potentiometer
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Configuration: Single Resistor
  • Resistance Range: 5000
TRIMMER 100 OHM 0.25W SMD -- 103-3224X-1-101E [3224X-1-101E from Bourns, Inc.]
from Utmel Electronic Limited

TRIMMER 100 OHM 0.25W SMD [See More]

  • Technology / Construction: Cermet; Cermet, Potentiometer
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
  • Configuration: Single Resistor
  • Resistance Range: 100
TRIMMER 100K OHM 0.25W SMD -- 875-TS63Y104KR10 [TS63Y104KR10 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

TRIMMER 100K OHM 0.25W SMD [See More]

  • Technology / Construction: Cermet; Cermet
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Gull Wing Leads; Surface Mount
  • Configuration: Single Resistor
  • Resistance Range: 100000
TRIMMER 100K OHM 0.5W PC PIN TOP -- 184-CT6ETV104 [CT6ETV104 from Nidec Copal (USA) Corporation]
from Utmel Electronic Limited

TRIMMER 100K OHM 0.5W PC PIN TOP [See More]

  • Technology / Construction: Cermet; Cermet
  • Mounting / Packaging: ThroughHole; Through Hole
  • Configuration: Single Resistor
  • Resistance Range: 100000
TRIMMER 100K OHM 0.5W PC PIN TOP -- 875-T93YA104KT20 [T93YA104KT20 from Vishay Intertechnology, Inc.]
from Utmel Electronic Limited

TRIMMER 100K OHM 0.5W PC PIN TOP [See More]

  • Technology / Construction: Cermet; Cermet
  • Mounting / Packaging: ThroughHole; PCB, Through Hole
  • Configuration: Single Resistor
  • Resistance Range: 100000
TRIMMER 1K OHM 0.25W PC PIN TOP -- 103-3266W-1-102LF [3266W-1-102LF from Bourns, Inc.]
from Utmel Electronic Limited

TRIMMER 1K OHM 0.25W PC PIN TOP [See More]

  • Technology / Construction: Cermet; Cermet, Potentiometer
  • Mounting / Packaging: ThroughHole; PCB, Through Hole
  • Configuration: Single Resistor
  • Resistance Range: 1000
TRIMMER 1K OHM 0.2W SMD -- 103-3364A-1-102E [3364A-1-102E from Bourns, Inc.]
from Utmel Electronic Limited

TRIMMER 1K OHM 0.2W SMD [See More]

  • Technology / Construction: Cermet; Cermet, Potentiometer
  • Mounting / Packaging: Surface Mount Technology (SMT / SMD); Surface Mount
  • Configuration: Single Resistor
  • Resistance Range: 1000