Dielectric / Insulating Double Sided and Transfer Tapes
from Pexco
Pexco ’s PTFE Pressure-Sensitive Tape provides a low-friction, non-stick surface wherever high-temperature and high-dielectric applications are found. Pexco ’s PTFE Pressure-Sensitive Tape is available in roll form or cut-to-size sheets. The pressure-sensitive backing allows users to... [See More]
- Features: Dielectric / Insulating; Protective
- Backing Material: Fluoropolymer (Teflon); Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic
from Adhesive Applications
PolySil ™ SP590HT-DC2 offers optimum performance in electrical and thermal insulation. The continuous service temperature range is -100 °F to 500 °F (-73 °C to 260 °C) with short term, intermittent service to 600 °F (315 °C). SP590HT-DC2 high tack adhesive is... [See More]
- Features: Dielectric / Insulating; Removable / Reusable; Thermally Insulating
- Adhesive: Silicone
- Type: Double- Sided
- Thickness: 0.0050
from Sheldahl Flexible Technologies - a Flex company
Flame-Retardant Modified Acrylic Adhesive on Polyimide Film. Description. T1647 Bus Bond ® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided laminated busbar insulation material. T1647 insulations are... [See More]
- Features: Dielectric / Insulating; Thermally Insulating; UV or Weather Resistant; Flame Retardant
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic; Flame-Retardant Modified Acrylic Adhesive
from Custom Fabricating & Supplies
Our D4700 is manufactured from heat resistant fiberglass cloth with a high temperature silicone adhesive on both sides. This double sided glass cloth tape is ideal as an under wrap in demanding coating and masking applications. Used for metallizing and plasma spray masking, it can also be used to... [See More]
- Features: Dielectric / Insulating
- Adhesive: Silicone
- Type: Double- Sided
- Width: 0.5000 to 3
from Sheldahl Flexible Technologies - a Flex company
We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring long... [See More]
- Features: Dielectric / Insulating
- Backing Material: Polyester; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Low Flow PBDE FREE Flame Retardant Adhesive