Polyimide (e.g., Kapton®) Double Sided and Transfer Tapes
from DigiKey
"Double Coated, Double Sided Tape Silicone Adhesive Amber 1.00"" (25.40mm) X 108' (32.9m) 36 yds" [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Silicone
- Type: Double- Sided
- Temperature Resistance: -73 to 230
from DigiKey
"Double Coated, Double Sided Tape Silicone Adhesive Amber 0.50"" (12.70mm) 1/2"" X 108' (32.9m) 36 yds" [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Silicone
- Type: Double- Sided
- Temperature Resistance: -73 to 230
from DigiKey
"Double Coated, Double Sided Tape Silicone Adhesive Amber 0.25"" (6.35mm) 1/4"" X 108' (32.9m) 36 yds" [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Silicone
- Type: Double- Sided
- Temperature Resistance: -73 to 230
from Sheldahl Flexible Technologies - a Flex company
Flame-Retardant Modified Acrylic Adhesive on Polyimide Film. Description. T1647 Bus Bond ® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided laminated busbar insulation material. T1647 insulations are... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Acrylic; Flame-Retardant Modified Acrylic Adhesive
- Type: Double- Sided
- Width: 12 to 48
from Champion Tape
Champion Tape manufactures and distributes the most specialized tapes and masking products in the world. We also offer a wide range of standard products to complement the markets we serve. Please select from our product list below. If you need a tape that you do not see, please let us know and we... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Silicone
- Type: Double- Sided
- Thickness: 0.0035
from ICO RALLY
Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation... [See More]
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Adhesive: Silicone
- Type: Double- Sided
- Thickness: 0.0045
from Saint-Gobain Tape Solutions
h-old H.220 is a 25 micron Kapton ® film coated on both sides with high quality pressure sensitive silicone adhesive and protected by fluorosiliconized polyester liner. Designed for high temperature electrical and electronics applications where a thin, conformable backing combined with... [See More]
- Backing Material: Polyimide (e.g., Kapton®)
- Adhesive: Pressure Sensitive; Silicone
- Type: Double- Sided
- Thickness: 0.0039