UV / Weather Resistant Double Sided and Transfer Tapes
from Shenzhen You-San Technology Co., Ltd.
Acrylic foam tape is made of a single layer of acrylic adhesive, covered with a release film or release paper. It has strong adhesion, good weather resistance, excellent adhesion to high surface energy and low surface materials, good balance between Initial Tack and shear strength, chemical solvent... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent; UV or Weather Resistant
- Backing Material: Foam; Paper; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic
from Custom Fabricating & Supplies
Our Ultra High Bond tape has a white foamed acrylic carrier with an aggressive pressure sensitive acrylic adhesive on both sides. Ideal for structural bonding applications in the transportation industry. Bonding of plastic & wooden window glazing bars, fixing architectural cladding panels. [See More]
- Features: Permanent; UV or Weather Resistant
- Adhesive: Acrylic; Pressure Sensitive
- Type: Double- Sided
- Width: 0.2500 to 3
from Shurtape Technologies, LLC
General purpose grade adhesive transfer tape for mounting, holding, joining and splicing various substrates, including paper, cardboard, textiles, plastics, leather, wood, glass and painted surfaces. TA 450 is quick and easy to use and is constructed for use in normal to severe environmental... [See More]
- Features: UV or Weather Resistant
- Adhesive: Acrylic; Pressure Sensitive; Silicone
- Type: Double- Sided; Transfer
- Width: 0.4724 to 1.97
from Sheldahl Flexible Technologies - a Flex company
Flame-Retardant Modified Acrylic Adhesive on Polyimide Film. Description. T1647 Bus Bond ® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided laminated busbar insulation material. T1647 insulations are... [See More]
- Features: Dielectric / Insulating; Thermally Insulating; UV or Weather Resistant; Flame Retardant
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic; Flame-Retardant Modified Acrylic Adhesive
from NADCO Tapes & Labels, Inc.
A 1/2 mil (12 micron) thick polyester film coated on both sides with a highly aggressive acrylic adhesive system that delivers high tack, high peel, and high shear strength. This product has excellent adhesion to glass, metals, paper, and films. The adhesive has excellent cold temperature resistance... [See More]
- Features: UV or Weather Resistant
- Backing Material: Polyester; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic
from Saint-Gobain Tape Solutions
h-old 8500 is a Non-woven tissue tape coated on both sides with a modified acrylic adhesive system and protected by siliconized paper liner. Designed for general purpose bonding and mounting where high initial tack, heat and UV resistance are required. Applications: Splicing of papers, films, foils,... [See More]
- Features: UV or Weather Resistant
- Adhesive: Acrylic
- Type: Double- Sided
- Thickness: 0.0039
from Adhesive Applications
A100 is a clear, high-performance, unsupported acrylic transfer adhesive that features excellent permanent adhesion over a broad temperature range and superior long-term aging characteristics. The adhesive also shows very good resistance to oils, grease, and plasticizer migration. The product is... [See More]
- Features: Permanent; UV or Weather Resistant
- Adhesive: Acrylic
- Type: Transfer
- Thickness: 0.0020
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Thermally Insulating; Transparent; UV or Weather Resistant
- Backing Material: Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
- Type: Double- Sided; Transfer
- Adhesive: Acrylic; Pressure Sensitive
from Intertape Polymer Group, Inc.
Cactus ® Y2070 Transfer Tape – Unsupported 4 mil solvent acrylic transfer tape. Provides excellent shear strength and adhesion and high initial tack allowing immediate/permanent bond to a variety of surfaces. Good resistance to U.V., heat, solvents and chemicals. Features an easy release 6... [See More]
- Features: UV or Weather Resistant
- Backing Material: Plastic / Polymer
- Type: Double- Sided; Transfer
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
Cloth tape is a functional tape made from gauze coated with hot-melt pressure-sensitive adhesive/rubber after lamination and release. It has good tearability, high adhesive strength, waterproof and leak-proof, good initial adhesion and high Tensile Strength. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Backing Material: Cloth / Fabric; Rubber
- Type: Double- Sided
- Adhesive: Pressure Sensitive; Rubber
from Shurtape Technologies, LLC
Premium performance grade adhesive transfer tape for mounting, holding, joining and splicing various substrates, including paper, cardboard, textiles, plastics, leather, wood, glass and painted surfaces. Quick and easy to use, TG 356 is reverse wound on a 1-inch I.D. core and can be used with an... [See More]
- Features: UV or Weather Resistant
- Adhesive: Acrylic; Pressure Sensitive; Silicone
- Type: Double- Sided; Transfer
- Width: 0.4724 to 0.7480
from Saint-Gobain Tape Solutions
h-old 9175 is a Non-woven tissue tape coated on both sides with an aggressive solvent based acrylic adhesive system and protected by white siliconized paper liner. Designed for general purpose bonding and mounting where high initial tack, heat and UV resistance are required. Applications: Splicing... [See More]
- Features: UV or Weather Resistant
- Adhesive: Acrylic
- Type: Double- Sided
- Thickness: 0.0039
from Adhesive Applications
A115DC is a double-coated polyester (PET) tape coated on both sides with 1.5 mil of an extremely aggressive acrylic pressure-sensitive adhesive (PSA). Designed for demanding applications, the product provides reliable, cost-effective, permanent bonds on a wide variety of materials. High peel and... [See More]
- Features: Permanent; UV or Weather Resistant
- Backing Material: Polyester
- Type: Double- Sided
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on both sides, and then compounded with double-sided release paper. Therefore, double-sided cloth-based tape not only has... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent; UV or Weather Resistant
- Backing Material: Cloth / Fabric; Paper; Polyester; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated
from Saint-Gobain Tape Solutions
h-old 2130 is a 0,8 mm black, closed cells, high density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for mounting and assembling of car side moldings, displays, emblems, door profiles, trims, etc. Ideal for all... [See More]
- Features: UV or Weather Resistant
- Adhesive: Acrylic
- Type: Double- Sided
- Thickness: 0.0354
from Adhesive Applications
PolySil ™ S1001-1 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100 °F to 500 °F). The 1 mil pressure-sensitive silicone adhesive is protected by two clear... [See More]
- Features: UV or Weather Resistant
- Adhesive: Pressure Sensitive; Silicone
- Type: Transfer
- Thickness: 1.00E-3
from Shenzhen You-San Technology Co., Ltd.
Double Sided EVA Foam Tape is made of EVA foam as the base material, double-sided coated high-performance acrylic pressure-sensitive adhesive, and composite release film/release paper. It has excellent weather resistance, chemical resistance, cushioning, sealing and superior adhesion. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Backing Material: Foam; Paper; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic; Pressure Sensitive
from Saint-Gobain Tape Solutions
h-old 2150 is a 0,5 mm white, closed cells, high density PE foam coated with a high performance acrylic adhesive system and protected by siliconized paper release liner. Designed for mounting and assembling displays, emblems, decorative profiles, nameplates, etc. Ideal for all applications where... [See More]
- Features: UV or Weather Resistant
- Adhesive: Acrylic
- Type: Double- Sided
- Thickness: 0.0236
from Adhesive Applications
PolySil ™ S1001-1DC11 is a polyester (PET) film supported double coated silicone adhesive tape designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures. The silicone adhesive layers are coated on both sides of a 1... [See More]
- Features: UV or Weather Resistant
- Backing Material: Polyester
- Type: Double- Sided
- Adhesive: Silicone
from Shenzhen You-San Technology Co., Ltd.
Double Sided Transfer Tape is made by evenly coating high-performance acrylic pressure-sensitive adhesive on the release paper. It has excellent bonding effect, good weather resistance, good temperature resistance, good water resistance, can prevent falling off and deformation, and is easy to... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent; UV or Weather Resistant
- Backing Material: Paper; Plastic / Polymer
- Type: Double- Sided; Transfer
- Adhesive: Acrylic; Pressure Sensitive