Specialty / Other Double Sided and Transfer Tapes
from DigiKey
"Double Coated, Double Sided Tape Quick-Stick Adhesive Clear 1.00"" (25.40mm) X 60' (18.3m) 20 yds" [See More]
- Adhesive: Quick-Stick
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Temperature Resistance: 21 to 38
from Budnick Converting, Inc.
tesa 8851 is an ultra thin double-sided translucent non-woven tape, which has excellent temperature resistance property, ideal for micro-speaker dome mounting and FPC mounting applications. tesa 8851 is made from special tackified acrylic adhesive system and uses an ultra thin non-woven backing,... [See More]
- Adhesive: Non-Woven
- Thickness: 0.0012
- Type: Double- Sided
- Peel: 3.14
from DigiKey
"Double Coated, Double Sided Tape Quick-Stick Adhesive Clear 0.50"" (12.70mm) 1/2"" X 15' (4.6m) 5 yds" [See More]
- Adhesive: Quick-Stick
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Color: Clear
from Budnick Converting, Inc.
tesa 6265 is a black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive. [See More]
- Adhesive: PE - Polyethylene
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Thickness: 0.0098
from DigiKey
"Double Coated, Double Sided Tape Quick-Stick Adhesive Clear 3.78"" (96.00mm) X 180' (55.0m) 60 yds" [See More]
- Adhesive: Quick-Stick
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Color: Clear
from Budnick Converting, Inc.
tesa 68532 is a 2 mil double sided self adhesive tape consisting of a transparent PET backing and a special anti-repulsion adhesive. [See More]
- Adhesive: PET - Polyester
- Backing Material: Polyester; Plastic / Polymer
- Type: Double- Sided
- Thickness: 0.0020
from DigiKey
"Double Coated, Double Sided Tape Quick-Stick Adhesive Black 0.50"" (12.70mm) 1/2"" X 60' (18.3m) 20 yds" [See More]
- Adhesive: Quick-Stick
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Temperature Resistance: 21 to 38
from Budnick Converting, Inc.
tesa 60252 is a gray double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive. [See More]
- Adhesive: Proprietary
- Thickness: 0.0022
- Type: Double- Sided
- Peel: 4.85
from DigiKey
"Double Coated, Double Sided Tape Quick-Stick Adhesive Black 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds" [See More]
- Adhesive: Quick-Stick
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Temperature Resistance: 21 to 38
from Budnick Converting, Inc.
tesa 60272 is a black double sided electrically conductive self adhesive tape. It consists of an electrically conductive non-woven backing and an electrically conductive acrylic adhesive. [See More]
- Adhesive: Non-Woven
- Thickness: 0.0020
- Type: Double- Sided
- Peel: 3.48
from DigiKey
"Double Coated, Double Sided Tape Quick-Stick Adhesive Black 1.00"" (25.40mm) X 60' (18.3m) 20 yds" [See More]
- Adhesive: Quick-Stick
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Temperature Resistance: 21 to 38
from Budnick Converting, Inc.
tesa 61765 is a double sided self-adhesive tape consisting of a black PET backing and a tackified acrylic adhesive. [See More]
- Adhesive: PET - Polyester
- Backing Material: Polyester; Plastic / Polymer
- Type: Double- Sided
- Thickness: 0.0039
from DigiKey
"Double Coated, Double Sided Tape Quick-Stick Adhesive Clear 0.50"" (12.70mm) 1/2"" X 60' (18.3m) 20 yds" [See More]
- Adhesive: Quick-Stick
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Temperature Resistance: 21 to 38
from Budnick Converting, Inc.
tesa 60274 is a black double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive. [See More]
- Adhesive: Proprietary
- Thickness: 0.0039
- Type: Double- Sided
- Peel: 5.71
from DigiKey
"Double Coated, Double Sided Tape Quick-Stick Adhesive Clear 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds" [See More]
- Adhesive: Quick-Stick
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Temperature Resistance: 21 to 38
from Budnick Converting, Inc.
tesa 61365 is a black, double sided self-adhesive tape consisting of a black PET backing and a tackified acrylic adhesive [See More]
- Adhesive: PET - Polyester
- Backing Material: Polyester; Plastic / Polymer
- Type: Double- Sided
- Thickness: 0.0039
from DigiKey
"Double Coated, Double Sided Tape Quick-Stick Adhesive Clear 1.00"" (25.40mm) X 60' (18.3m) 20 yds" [See More]
- Adhesive: Quick-Stick
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Temperature Resistance: 21 to 38
from Budnick Converting, Inc.
tesa 62622 is a black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive. [See More]
- Adhesive: PE - Polyethylene
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Thickness: 0.0080
from DigiKey
"Double Coated, Double Sided Tape Quick-Stick Adhesive Black 0.50"" (12.70mm) 1/2"" X 60' (18.3m) 20 yds" [See More]
- Adhesive: Quick-Stick
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Temperature Resistance: 21 to 38
from Budnick Converting, Inc.
tesa 60256 is a grey double sided electrically conductive self adhesive tape. It consists of an electrically conductive woven backing and an electrically conductive acrylic adhesive. [See More]
- Adhesive: Proprietary
- Thickness: 0.0079
- Type: Double- Sided
- Peel: 6.05
from DigiKey
"Double Coated, Double Sided Tape Quick-Stick Adhesive Black 0.75"" (19.05mm) 3/4"" X 60' (18.3m) 20 yds" [See More]
- Adhesive: Quick-Stick
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Temperature Resistance: 21 to 38
from Budnick Converting, Inc.
tesa 61395 is a black, double sided self-adhesive tape consisting of a black PET backing and a tackified acrylic adhesive. [See More]
- Adhesive: PET - Polyester
- Backing Material: Polyester; Plastic / Polymer
- Type: Double- Sided
- Thickness: 0.0079
from DigiKey
"Double Coated, Double Sided Tape Quick-Stick Adhesive Clear 0.50"" (12.70mm) 1/2"" X 60' (18.3m) 20 yds" [See More]
- Adhesive: Quick-Stick
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Temperature Resistance: 93
from Budnick Converting, Inc.
tesa 61795 is a double sided self adhesive tape consisting of a black PET backing and a tackified acrylic adhesive. [See More]
- Adhesive: PET - Polyester
- Backing Material: Polyester; Plastic / Polymer
- Type: Double- Sided
- Thickness: 0.0079
from DigiKey
"Double Coated, Double Sided Tape Quick-Stick Adhesive Clear 1.00"" (25.40mm) X 60' (18.3m) 20 yds" [See More]
- Adhesive: Quick-Stick
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Temperature Resistance: 93
from Budnick Converting, Inc.
tesa 62624 is an 8mil black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive. [See More]
- Adhesive: PE - Polyethylene
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Thickness: 0.0079
from DigiKey
"Double Coated, Double Sided Tape Quick-Stick Adhesive Clear 0.50"" (12.70mm) 1/2"" X 60' (18.3m) 20 yds" [See More]
- Adhesive: Quick-Stick
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Temperature Resistance: 21 to 38
from Budnick Converting, Inc.
tesa ® ACXplus 7046 is a double-sided acrylic foam tape, available in gray or white. It consists of a high performance acrylic system and is primarily characterized by its bonding power, stress dissipation characteristics, and its temperature and weather resistance. Due to the product's unique... [See More]
- Adhesive: Acrylic Foam
- Backing Material: Foam; Plastic / Polymer
- Type: Double- Sided
- Thickness: 0.0590
from DigiKey
"Double Coated, Double Sided Tape Quick-Stick Adhesive Clear 1.00"" (25.40mm) X 60' (18.3m) 20 yds" [See More]
- Adhesive: Quick-Stick
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Temperature Resistance: 21 to 38
from Budnick Converting, Inc.
tesa ® ACXplus 77611 is a 43mil double-sided acrylic foam tape with a unique double layer product design, coated with low surface energy (LSE) adhesive on the covered side. Its high-performance LSE adhesive has excellent initial adhesive properties when it comes to different types of OEM... [See More]
- Adhesive: Acrylic Foam
- Backing Material: Foam; Plastic / Polymer
- Type: Double- Sided
- Thickness: 0.0433
from DigiKey
"Double Coated, Double Sided Tape Quick-Stick Adhesive Black 54.00"" (1.37m) X 180' (55.0m) 60 yds" [See More]
- Adhesive: Quick-Stick
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Temperature Resistance: 93
from Budnick Converting, Inc.
esa ® ACXplus 77108 is a high performance double-sided acrylic foam tape for exterior attachment part mounting. Its outstanding wide temperature range resistance is based on its well-balanced pure acrylic core and tackified adhesive, which assure reliable bonding of the part for the entire life... [See More]
- Adhesive: Acrylic Foam
- Backing Material: Foam; Plastic / Polymer
- Type: Double- Sided
- Thickness: 0.0300
from Budnick Converting, Inc.
tesa ® ACXplus 77208 is a single layer acrylic foam tape designed for automotive attachment parts. Its viscoelastic acrylic foam core achieves reliable and high bonding performance on a variety of substrates and can withstand changing environmental conditions throughout the lifetime of a... [See More]
- Adhesive: Acrylic Foam
- Backing Material: Foam; Plastic / Polymer
- Type: Double- Sided
- Thickness: 0.0315
from Budnick Converting, Inc.
tesa ® ACXplus 7811 Black Line is a 43 mil deep black double-sided acrylic foam tape for mounting automotive exterior trims and parts. It provides high bonding power on MSE clear coats and plastics like ABS and chromed ABS, and performs outstandingly on PC and PMMA. [See More]
- Adhesive: Acrylic Foam
- Backing Material: Foam; Plastic / Polymer
- Type: Double- Sided
- Thickness: 0.0430
from Budnick Converting, Inc.
tesa 51965 is adouble-sided self-adhesive tape consisting of a black PET backing and a modified acrylic adhesive. [See More]
- Adhesive: PET - Polyester
- Backing Material: Polyester; Plastic / Polymer
- Type: Double- Sided
- Thickness: 0.0081
from Budnick Converting, Inc.
tesa ® 51570 is a double-sided tape with a non-woven backing. It is used for permanent mounting of metal and plastic materials, e.g. aluminum, polystyrene, polypropylene, ABS. The thick layer of adhesive bonds well on uneven surfaces and has a very high initial bond. [See More]
- Adhesive: Non-Woven
- Thickness: 0.0043
- Type: Double- Sided
- Peel: 6.85
from Budnick Converting, Inc.
tesa 62505 is a double sided PE foam tape for lightweight mounting applications. It consists of a highly conformable PE foam backing and a tackified acrylic adhesive [See More]
- Adhesive: PE - Polyethylene
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Thickness: 0.0197
from Budnick Converting, Inc.
tesa 62508 is a double sided PE foam tape for mounting applications. It consists of a highly conformable PE-foam backing and a tackified acrylic adhesive [See More]
- Adhesive: PE - Polyethylene
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Thickness: 0.0315
from Budnick Converting, Inc.
tesa 62510 is a double-sided PE-foam tape for mounting applications. It consists of a highly conformable PE-foam backing coated with a tackified acrylic adhesive [See More]
- Adhesive: PE - Polyethylene
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Thickness: 0.0394
from Budnick Converting, Inc.
tesa 62512 is a double-sided PE foam tape for mounting applications. It consists of a highly conformable PE-foam backing coated with a tackified acrylic adhesive. [See More]
- Adhesive: PE - Polyethylene
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Thickness: 0.0472
from Budnick Converting, Inc.
Developed as an economical general-purpose product providing excellent for foam laminating [See More]
- Adhesive: PET - Polyester
- Backing Material: Polyester; Plastic / Polymer
- Type: Double- Sided
- Thickness: 0.0035
from Sheldahl Flexible Technologies - a Flex company
Flame-Retardant Modified Acrylic Adhesive on Polyimide Film. Description. T1647 Bus Bond ® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided laminated busbar insulation material. T1647 insulations are... [See More]
- Adhesive: Acrylic; Flame-Retardant Modified Acrylic Adhesive
- Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
- Type: Double- Sided
- Width: 12 to 48
from Mactac
Mactac's LSE427 Acrylic Adhesive provides robust performance for hard to stick to substrates. LSE427 performs exceptionally well on polypropylene, polyethylene, TPO and many commonly used foam products [See More]
- Adhesive: High Tack
- Backing Material: Polyester; Plastic / Polymer
from R. S. Hughes Company, Inc.
3M 1026 clear transfer tape comes in a 1 in width, 4 in length, uses an acrylic adhesive and is packaged 500 pads per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]
- Adhesive: Acrylic; Acrylic
- Width: 1
- Type: Transfer
- Thickness: 0.0050
from Shurtape Technologies, LLC
Professional grade, double-sided containment tape used for creating high-performance containment systems for restoration, abatement and remodeling tasks such as painting, cleaning, sanding, mold remediation, asbestos removal and more. Offering a premium grade painter's tape adhesive on one side for... [See More]
- Adhesive: Pressure Sensitive; Rubber; Differential Adhesive
- Backing Material: Paper; Rubber
- Type: Double- Sided; Containment Tape
- Width: 1.89
from Sheldahl Flexible Technologies - a Flex company
We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring long... [See More]
- Adhesive: Low Flow PBDE FREE Flame Retardant Adhesive
- Backing Material: Polyester; Plastic / Polymer
- Type: Double- Sided
- Peel: 10
from Mactac
Double coated film designed for general purpose bonding to smooth surfaces. Low adhesive coat weight for less demanding applications. [See More]
- Adhesive: High Tack
- Width: 54
- Backing Material: Rubber
from R. S. Hughes Company, Inc.
3M 1026 clear transfer tape comes in a 3/4 in width, 6 in length, uses an acrylic adhesive and is packaged 400 pads per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]
- Adhesive: Acrylic; Acrylic
- Width: 0.7500
- Type: Transfer
- Thickness: 0.0050
from R. S. Hughes Company, Inc.
3M 4004 off-white foam mounting tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Type: Transfer
- Width: 1
from R. S. Hughes Company, Inc.
3M 4004 off-white foam mounting tape comes in a 1/2 in width, 18 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Type: Transfer
- Width: 0.5000
from R. S. Hughes Company, Inc.
3M 4008 off-white foam mounting tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Type: Transfer
- Width: 0.5000
from R. S. Hughes Company, Inc.
3M 4008 off-white foam mounting tape comes in a 3/4 in width, 7 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Type: Transfer
- Width: 0.7500
from R. S. Hughes Company, Inc.
3M 4016 off-white foam mounting tape comes in a 1 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Type: Transfer
- Width: 1.5
from R. S. Hughes Company, Inc.
3M 4016 off-white foam mounting tape comes in a 3/4 in width, 15 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Type: Transfer
- Width: 0.7500
from R. S. Hughes Company, Inc.
3M 401M off-white bonding tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Adhesive: Rubber; Rubber
- Width: 1.5
- Type: Transfer
- Thickness: 0.0090
from R. S. Hughes Company, Inc.
3M 4026 off-white foam mounting tape comes in a 1 in width, 1 in length, uses an acrylic adhesive and is packaged 1 pack per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Type: Transfer
- Width: 1
from R. S. Hughes Company, Inc.
3M 4026 off-white foam mounting tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Type: Transfer
- Width: 1
from R. S. Hughes Company, Inc.
3M 4026 off-white foam mounting tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Type: Transfer
- Width: 0.5000
from R. S. Hughes Company, Inc.
3M 4026 off-white foam mounting tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Type: Transfer
- Width: 3
from R. S. Hughes Company, Inc.
3M 4026W white foam mounting tape short roll comes in a 1/2 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Type: Transfer
- Width: 0.5000
from R. S. Hughes Company, Inc.
3M 4026W white foam mounting tape short roll comes in a 3/4 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Type: Transfer
- Width: 0.7500
from R. S. Hughes Company, Inc.
3M 4032 off-white foam mounting tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Type: Transfer
- Width: 1.5
from R. S. Hughes Company, Inc.
3M 4032 off-white foam mounting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Type: Transfer
- Width: 1
from R. S. Hughes Company, Inc.
3M 4052 black foam mounting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Type: Transfer
- Width: 1
from R. S. Hughes Company, Inc.
3M 4052 black foam mounting tape comes in a 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Type: Transfer
- Width: 0.5000
from R. S. Hughes Company, Inc.
3M 4056 black foam mounting tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Type: Transfer
- Width: 1
from R. S. Hughes Company, Inc.
3M 4085 off-white foam mounting tape comes in a 2 in width, 72 yd length, uses a rubber adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +125 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Adhesive: Rubber; Rubber
- Backing Material: Foam
- Type: Transfer
- Width: 2
from R. S. Hughes Company, Inc.
3M 410M off-white bonding tape comes in a 0.9 in width, 36 yd length, uses a rubber adhesive and is packaged 52 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Adhesive: Rubber; Rubber
- Width: 0.9000
- Type: Transfer
- Thickness: 0.0050
from R. S. Hughes Company, Inc.
3M 410M off-white bonding tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Adhesive: Rubber; Rubber
- Width: 1.5
- Type: Transfer
- Thickness: 0.0050
from R. S. Hughes Company, Inc.
3M 415 clear bonding tape comes in a 1 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Adhesive: Acrylic; Acrylic
- Width: 1.5
- Type: Transfer
- Thickness: 0.0040
from R. S. Hughes Company, Inc.
3M 442F clear bonding tape comes in a 54 in width, 72 yd length, uses a rubber adhesive and is packaged 1 roll per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in proper... [See More]
- Adhesive: Rubber; Rubber
- Width: 54
- Type: Transfer
- Thickness: 0.0040