Cloth - Felt / Non-woven Double Sided and Transfer Tapes

3 Results
Stokvis DSC450 Double Sided Cloth Tape 25mm x 50m -- SVTA22065
from Techsil Limited

Stokvis 450 is a double sided cloth tape consisting of a cloth carrier and a rubber adhesive. It is resistant against ageing, ripping and is extremely flexible. You will find no plasticiser migration on most surfaces and is suitable for use on a variety of substrates such as wood and metal. DSC450... [See More]

  • Backing Material: Felt
  • Type: Double- Sided
Double Sided Flame Retardant Tape
from Shenzhen You-San Technology Co., Ltd.

Double Sided Flame Retardant Tape is made of cotton paper/PET as the base material, double-sided coated with flame-retardant acrylate pressure-sensitive adhesive or without base material, made into flame-retardant tape without base material. It has high flame retardancy, fire prevention, high... [See More]

  • Backing Material: Felt; Foam; Paper; Polyester; Plastic / Polymer
  • Adhesive: Pressure Sensitive
  • Type: Double- Sided
  • Thickness: 5.12
Stokvis DSC450 Double Sided Cloth Tape 50mm x 50m -- SVTA22064
from Techsil Limited

Stokvis 450 is a double sided cloth tape consisting of a cloth carrier and a rubber adhesive. It is resistant against ageing, ripping and is extremely flexible. You will find no plasticiser migration on most surfaces and is suitable for use on a variety of substrates such as wood and metal. DSC450... [See More]

  • Backing Material: Felt
  • Type: Double- Sided