Rubber Double Sided and Transfer Tapes
from DigiKey
Tape Adhesive X [See More]
- Backing Material: Rubber; Silicone
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Temperature Resistance: -10 to 79
from RS Components, Ltd.
Tesa 51571-00002-00 [See More]
- Backing Material: Cloth / Fabric; Rubber
- Adhesive: Rubber
- Type: Double- Sided
- Width: 1.5
from RS Components, Ltd.
Tesa 51571-00001-00 [See More]
- Backing Material: Cloth / Fabric; Rubber
- Adhesive: Rubber
- Type: Double- Sided
- Width: 0.9843
from RS Components, Ltd.
Tesa 51571-00000-00 [See More]
- Backing Material: Cloth / Fabric; Rubber
- Adhesive: Rubber
- Type: Double- Sided
- Width: 0.7480
from RS Components, Ltd.
tesa PS waterproof Strips XL [See More]
- Backing Material: Rubber
- Adhesive: Rubber
- Type: Double- Sided
- Temperature Resistance: 15
from RS Components, Ltd.
Tesa 59404-00000-00 Double Sided Tape [See More]
- Backing Material: Rubber
- Width: 0.1181
- Type: Double- Sided
- Color: White
from RS Components, Ltd.
Tesa 59408-00000-00 Double Sided Tape [See More]
- Backing Material: Rubber
- Width: 0.3937
- Type: Double- Sided
- Thickness: 0.3937
from RS Components, Ltd.
T-REX 286252 Double Sided Foam Tape [See More]
- Backing Material: Foam; Rubber
- Width: 3
- Type: Double- Sided
- Thickness: 0.4200
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General purpose rubber adhesive. Adhesive has high peel, tack and shear performance. Air Side Adhesive. High peel, dry tack, low shear properties. Bonds well to rubber sponge and some foams. Plasticizer and oil migration resistant. Common Applications. Gasketing. HVAC. Metal... [See More]
- Backing Material: Paper; Polyester; Plastic / Polymer; Rubber; Silicone
- Adhesive: Acrylic; Rubber
- Type: Double- Sided
- Peel: 6.25
from Shurtape Technologies, LLC
Premium performance grade double-coated cloth tape for securing carpet and pad at convention centers, arenas and hotels, and can also be used for general purpose hanging and splicing applications. Engineered with a versatile adhesive system that provides superior adhesion to concrete, tile, hardwood... [See More]
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer; Rubber
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Width: 1.89
from Mactac
Double coated film designed for general purpose bonding to smooth surfaces. Low adhesive coat weight for less demanding applications. [See More]
- Backing Material: Rubber
- Width: 54
- Adhesive: High Tack
from tesa tape, inc.
64620 is a double-sided self-adhesive tape, consisting of a white PP-carrier and a synthetic rubber adhesive mass system (hotmelt).With the hotmelt adhesive, 64620 is solvent free and offers a high tack. 64620 is protected by a siliconized paper liner. [See More]
- Backing Material: Plastic / Polymer; Rubber; Silicone
- Adhesive: Rubber
- Type: Double- Sided
- Thickness: 0.0070
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Backing Material: Plastic / Polymer; Rubber; Silicone
- Adhesive: Acrylic; Rubber; Silicone; Epoxy
- Type: Double- Sided; Transfer
from Shenzhen You-San Technology Co., Ltd.
Cloth tape is a functional tape made from gauze coated with hot-melt pressure-sensitive adhesive/rubber after lamination and release. It has good tearability, high adhesive strength, waterproof and leak-proof, good initial adhesion and high Tensile Strength. [See More]
- Backing Material: Cloth / Fabric; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Type: Double- Sided
- Thickness: 0.0098
from Berry Plastics Corporation - Engineered Materials Division
Applications. Electrodes: ECG, EKG, TENS. Medical device assembly. Medical device attachment. Features. Foam carrier. Air-Side Non-Sensitizing Acrylic Adhesive. Liner Side Rubber Based Adhesive. Polyester Release Liner [See More]
- Backing Material: Foam; Polyester; Plastic / Polymer; Rubber
- Adhesive: Acrylic
- Type: Double- Sided
- Thickness: 0.0403
from Shurtape Technologies, LLC
General purpose grade double-coated crepe paper tape for mounting, holding, splicing, tabbing and fastening a variety of substrates. DF 63 is a linered tape that offers durability, superior adhesion and hand tearability for a range of applications. [See More]
- Backing Material: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Type: Double- Sided
- Width: 0.7087 to 0.9449
from tesa tape, inc.
4961 consists of a natural rubber adhesive and special paper backing. The ”hard ” adhesive system provides good shear resistance and can also be removed without leaving adhesive residues. [See More]
- Backing Material: Plastic / Polymer; Rubber
- Adhesive: Rubber
- Type: Double- Sided; Tissue
- Thickness: 0.0081
from Shenzhen You-San Technology Co., Ltd.
P3210AB double-sided tape is a PET double-sided tape made from PET as the substrate, with one side being silicone pressure sensitive adhesive and the other side being acrylic pressure sensitive adhesive. It is specifically used for pasting silicone rubber products. [See More]
- Backing Material: Polyester; Plastic / Polymer; Rubber; Silicone
- Adhesive: Pressure Sensitive; Silicone
- Type: Double- Sided
- Thickness: 0.0039
from Berry Plastics Corporation - Engineered Materials Division
Product Specifications. Liner. 53#. Liner Side Adhesive Thickness. 1.3 mils. Adhesive. Synthetic Rubber. Backing/Carrier. 0.5 mil PET Film. Air Side Adhesive Thickness. 2.2 mils. Features. Excellent tack and peel adhesion. High shear strength. No primers or heat required to promote adhesion. [See More]
- Backing Material: Rubber
- Type: Double- Sided
from Shurtape Technologies, LLC
Industrial grade double-coated cloth tape used for carpet and pad installation at convention centers, arenas and hotels, as well as for general purpose holding and mounting applications. DF 642 offers aggressive adhesion, conformability and an easy-release liner, making it a versatile solution for a... [See More]
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Type: Double- Sided
- Width: 1.89
from tesa tape, inc.
4934 is a double-sided tape. It consists of a fabric backing with a thick, tacky adhesive coating. The synthetic rubber adhesive is solvent free. 4934 is a general purpose mounting tape. 4934 is easily hand tearable. [See More]
- Backing Material: Cloth / Fabric; Plastic / Polymer; Rubber
- Adhesive: Rubber
- Type: Double- Sided; Woven
- Thickness: 0.0087
from Shurtape Technologies, LLC
General purpose grade double-coated flat paper tape for mounting, holding, splicing, tabbing and fastening applications that demand aggressive adhesion. For use on a variety of substrates, DF 65 offers good tensile strength, durability and wrinkle-resistance, making it a versatile solution for a... [See More]
- Backing Material: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Type: Double- Sided
- Width: 0.7087 to 2.83
from tesa tape, inc.
64958 is a white double-sided tape with a PE-foam backing and a synthetic rubber adhesive. 64958 features especially:Highly conformable PE-foamHigh immediate bonding strength even on rough or uneven surfacesHigh bonding strength at low mounting pressur [See More]
- Backing Material: Foam; Plastic / Polymer; Rubber
- Adhesive: Rubber
- Type: Double- Sided; Foam
- Thickness: 0.0410
from Shurtape Technologies, LLC
Professional grade double-coated polyester film tape for mounting, bonding and fastening applications on a wide variety of substrates, including low surface energy plastics and coatings, as well as for trim, profile and extrusion mounting applications. Constructed with a strong PET backing and... [See More]
- Backing Material: Polyester; Plastic / Polymer; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Type: Double- Sided
- Width: 0.7087 to 1.89
from tesa tape, inc.
4964 consists of a tear resistant flexible fabric backing with a rubber adhesive system.The adhesive has a high coating weight making it well suited for mounting applications on irregular surfaces. 4964 can be removed in most cases without leaving adhe [See More]
- Backing Material: Cloth / Fabric; Rubber
- Adhesive: Rubber
- Type: Double- Sided; Woven
- Thickness: 0.0150
from Shurtape Technologies, LLC
Professional grade double-coated polyester film tape designed for polyethylene (PE) foam fabrication and lamination processes, including lamination processes that do not use heat. DP 401 is ideal for packaging applications that require cushioning, protection or stabilization of contents, and can... [See More]
- Backing Material: Polyester; Plastic / Polymer; Rubber
- Adhesive: Pressure Sensitive; Rubber
- Type: Double- Sided
- Width: 0.9449 to 1.89
from tesa tape, inc.
4963 is a transparent double-sided self-adhesive tape, consisting of a PVC-carrier and a rubber adhesive mass system. 4963 is largely resistant to plasticizers. 4963 is also available in spools with an extended liner acting as "fingerlift" thus allowin [See More]
- Backing Material: Plastic / Polymer; Rubber
- Adhesive: Rubber
- Type: Double- Sided
- Thickness: 0.0043
from Shurtape Technologies, LLC
Professional grade, double-sided containment tape used for creating high-performance containment systems for restoration, abatement and remodeling tasks such as painting, cleaning, sanding, mold remediation, asbestos removal and more. Offering a premium grade painter's tape adhesive on one side for... [See More]
- Backing Material: Paper; Rubber
- Adhesive: Pressure Sensitive; Rubber; Differential Adhesive
- Type: Double- Sided; Containment Tape
- Width: 1.89
from tesa tape, inc.
64621 is a transparent double-sided self-adhesive tape consisting of a PP-carrier and a synthetic rubber adhesive mass system (hotmelt).With the hotmelt adhesive, 64621 is solvent free and offers a very high tack. 64621 is protected by a siliconized pa [See More]
- Backing Material: Plastic / Polymer; Rubber; Silicone
- Adhesive: Rubber
- Type: Double- Sided
- Thickness: 0.0035