Silicone Double Sided and Transfer Tapes
from DigiKey
Tape Adhesive X [See More]
- Backing Material: Rubber; Silicone
- Adhesive: Pressure Sensitive
- Type: Double- Sided
- Temperature Resistance: -10 to 79
from tesa tape, inc.
64620 is a double-sided self-adhesive tape, consisting of a white PP-carrier and a synthetic rubber adhesive mass system (hotmelt).With the hotmelt adhesive, 64620 is solvent free and offers a high tack. 64620 is protected by a siliconized paper liner. [See More]
- Backing Material: Plastic / Polymer; Rubber; Silicone
- Adhesive: Rubber
- Type: Double- Sided
- Thickness: 0.0070
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Backing Material: Plastic / Polymer; Rubber; Silicone
- Adhesive: Acrylic; Rubber; Silicone; Epoxy
- Type: Double- Sided; Transfer
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Decals. Gasketing. Mounting Tape. Name Plates. Plastic Materials. Sound Damping. Trim. Vibration Control. [See More]
- Backing Material: Paper; Plastic / Polymer; Silicone
- Adhesive: Acrylic
- Type: Transfer
- Peel: 6.25
from Shenzhen You-San Technology Co., Ltd.
P3210AB double-sided tape is a PET double-sided tape made from PET as the substrate, with one side being silicone pressure sensitive adhesive and the other side being acrylic pressure sensitive adhesive. It is specifically used for pasting silicone rubber products. [See More]
- Backing Material: Polyester; Plastic / Polymer; Rubber; Silicone
- Adhesive: Pressure Sensitive; Silicone
- Type: Double- Sided
- Thickness: 0.0039
from tesa tape, inc.
64621 is a transparent double-sided self-adhesive tape consisting of a PP-carrier and a synthetic rubber adhesive mass system (hotmelt).With the hotmelt adhesive, 64621 is solvent free and offers a very high tack. 64621 is protected by a siliconized pa [See More]
- Backing Material: Plastic / Polymer; Rubber; Silicone
- Adhesive: Rubber
- Type: Double- Sided
- Thickness: 0.0035
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. Acrylic adhesive with good anchorage to various surfaces. Adhesion builds over time. Air Side Adhesive. Acrylic adhesive with good anchorage to various surfaces. Adhesion builds over time. Common Applications. Decals. Graphics. Mounting Tape. Name Plates [See More]
- Backing Material: Paper; Polyester; Plastic / Polymer; Silicone
- Adhesive: Acrylic
- Type: Double- Sided
- Peel: 3.44 to 4.06
from Shenzhen You-San Technology Co., Ltd.
PVC foam tape made of foam with a density of 250 ±30kg/m3, coated on both sides with high-viscosity acrylic adhesive, with a blue film lining for easy peeling. It has a microporous structure that allows the structural silicone to cure on all sides of the seam. It is often used to create a seal... [See More]
- Backing Material: Foam; Plastic / Polymer; Polyvinyl Chloride; Silicone
- Thickness: 0.2362
- Type: Double- Sided
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Air Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams,... [See More]
- Backing Material: Paper; Polyester; Plastic / Polymer; Silicone
- Adhesive: Acrylic
- Type: Double- Sided
- Peel: 5.5 to 6.38
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.) applications. Bonds well to many types of rubber sponge. Air Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel,... [See More]
- Backing Material: Paper; Plastic / Polymer; Silicone
- Adhesive: Acrylic
- Type: Double- Sided
- Peel: 3.44
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications. Gasket materials. Mounting Tape. Paper. Plastic Materials. Rubber Sponge. Sound... [See More]
- Backing Material: Paper; Plastic / Polymer; Silicone
- Adhesive: Acrylic
- Type: Transfer
- Peel: 3.12
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Air Side Adhesive. General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Common Applications. Medical Device Assembly. Medical... [See More]
- Backing Material: Paper; Polyester; Plastic / Polymer; Silicone
- Adhesive: Acrylic
- Type: Double- Sided
- Peel: 2.38 to 3
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.), and healthcare apps. Bonds well to many types of rubber sponge. Air Side Adhesive. General Purpose Acrylic Adhesive - water white. Good... [See More]
- Backing Material: Paper; Polyester; Plastic / Polymer; Silicone
- Adhesive: Acrylic; Pressure Sensitive
- Type: Double- Sided
- Peel: 3.75
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.), and healthcare apps. Bonds well to many types of rubber sponge. Air Side Adhesive. Heat Sealable Adhesive - Foam bonding adhesive. Used... [See More]
- Backing Material: Paper; Polyester; Plastic / Polymer; Silicone
- Adhesive: Acrylic
- Type: Double- Sided
- Peel: 2.81 to 3.75