Transparent Double Sided and Transfer Tapes

49 Results
Double Sided Tapes -- 145319 [04965-00008-00 from tesa SE]
from RS Components, Ltd.

Tesa 04965-00008-00 [See More]

  • Features: Transparent
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 0.7480
Double Sided Tapes -- 145321 [04965-00014-00 from tesa SE]
from RS Components, Ltd.

Tesa 04965-00014-00 [See More]

  • Features: Transparent
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 1.97
Double Sided Tapes -- 145322 [04965-00174-00 from tesa SE]
from RS Components, Ltd.

Tesa 04965-00174-00 Double Sided Tape [See More]

  • Features: Transparent
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 0.3543
Double Sided Tapes -- 145323 [04965-00176-00 from tesa SE]
from RS Components, Ltd.

Tesa 04965-00176-00 [See More]

  • Features: Transparent
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 0.4724
Double Sided Tapes -- 145325 [04965-00179-00 from tesa SE]
from RS Components, Ltd.

Tesa 04965-00179-00 [See More]

  • Features: Transparent
  • Width: 0.9843
  • Type: Double- Sided
  • Thickness: 0.0081
Double Sided Tapes -- 207415 [51970-00014-00 from tesa SE]
from RS Components, Ltd.

Tesa 51970-00014-00 Double Sided Tape [See More]

  • Features: Transparent
  • Backing Material: Plastic / Polymer
  • Type: Double- Sided
  • Adhesive: Acrylic
Double Sided Tapes -- 207418 [04965-00180-00 from tesa SE]
from RS Components, Ltd.

Tesa 04965-00180-00 Double Sided Tape [See More]

  • Features: Transparent
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 1.5
Double Sided Tapes -- 207445 [51970-00025-00 from tesa SE]
from RS Components, Ltd.

Tesa 51970-00025-00 Double Sided Tape [See More]

  • Features: Transparent
  • Backing Material: Plastic / Polymer
  • Type: Double- Sided
  • Adhesive: Acrylic
Double Sided Tapes -- 207767 [51970-00021-00 from tesa SE]
from RS Components, Ltd.

Tesa 51970-00021-00 Double Sided Tape [See More]

  • Features: Transparent
  • Backing Material: Plastic / Polymer
  • Type: Double- Sided
  • Adhesive: Acrylic
Double Sided Tapes -- 207811 [04965-00177-00 from tesa SE]
from RS Components, Ltd.

Tesa 04965-00177-00 Double Sided Tape [See More]

  • Features: Transparent
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 0.5906
Double Sided Tapes -- 207926 [04965-00171-00 from tesa SE]
from RS Components, Ltd.

Tesa 04965-00171-00 Double Sided Tape [See More]

  • Features: Transparent
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 0.2362
Double Sided Tapes -- 2387546 [286853 from Shurtape Technologies, LLC]
from RS Components, Ltd.

T-REX 286853 Double Sided Polyester Tape [See More]

  • Features: Transparent
  • Backing Material: Paper
  • Type: Double- Sided
  • Adhesive: Acrylic
Double Sided Tapes -- 2603973 [GPT-020 50 mm x 50m from 3M]
from RS Components, Ltd.

3M GPT-020 50 mm x 50m [See More]

  • Features: Transparent
  • Backing Material: Plastic / Polymer
  • Type: Double- Sided
  • Adhesive: Acrylic
Double Sided Tapes -- 2658579 [7100276858 from 3M]
from RS Components, Ltd.

3M 7100276858 [See More]

  • Features: Transparent
  • Backing Material: Plastic / Polymer
  • Type: Double- Sided
  • Adhesive: Acrylic
Double Sided Tapes -- 2837952 [9195 25MMX25M from 3M]
from RS Components, Ltd.

3M 9195 25MMX25M [See More]

  • Features: Transparent
  • Backing Material: Plastic / Polymer
  • Type: Double- Sided
  • Adhesive: Acrylic
Double Sided Tapes -- 2855814 [7100030935 from 3M]
from RS Components, Ltd.

3M 7100030935 Double Sided Paper Tape [See More]

  • Features: Transparent
  • Backing Material: Paper; Plastic / Polymer
  • Type: Double- Sided
  • Adhesive: Acrylic
Double Sided Tapes -- 2856284 [7000073335 from 3M]
from RS Components, Ltd.

3M 7000073335 Transfer Tape [See More]

  • Features: Transparent
  • Backing Material: Plastic / Polymer
  • Type: Double- Sided; Transfer
  • Width: 0.7480
Double Sided Tapes -- 289044
from RS Components, Ltd.

RS PRO N100k(p) 25mmx20m [See More]

  • Features: Transparent
  • Adhesive: Rubber
  • Type: Double- Sided
  • Width: 0.7874
Double Sided Tapes -- 289049
from RS Components, Ltd.

RS PRO N100k(p) 50mm x 50m [See More]

  • Features: Transparent
  • Adhesive: Rubber
  • Type: Double- Sided
  • Width: 1.97
Double Sided Tapes -- 338159 [7000048411 from 3M]
from RS Components, Ltd.

3M 7000048411 Double Sided Tape [See More]

  • Features: Transparent
  • Backing Material: Polyester
  • Type: Double- Sided
  • Width: 2
Double Sided Tapes -- 338357 [7000115673 from 3M]
from RS Components, Ltd.

3M 7000115673 Double Sided Tape [See More]

  • Features: Transparent
  • Width: 0.7480
  • Type: Double- Sided
  • Thickness: 0.0051
Double Sided Tapes -- 338359 [7000116555 from 3M]
from RS Components, Ltd.

3M 7000116555 Double Sided Tape [See More]

  • Features: Transparent
  • Width: 0.7480
  • Type: Double- Sided
  • Thickness: 0.0051
Double Sided Tapes -- 338360 [7000116652 from 3M]
from RS Components, Ltd.

3M 7000116652 Double Sided Tape [See More]

  • Features: Transparent
  • Width: 0.4724
  • Type: Double- Sided
  • Thickness: 0.0051
Double Sided Tapes -- 3790217 [51970-00022-00 from tesa SE]
from RS Components, Ltd.

Tesa 51970-00022-00 [See More]

  • Features: Transparent
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 0.7480
A5000 – Double Coated Removable Acrylic Adhesive Tape -- A5000
from Adhesive Applications

A5000 is a single-coated, self-wound transparent polyester (PET) film coated with a clear, ultra removable acrylic adhesive. The product removes easily without adhesive residue. A5000 is well suited for use as a carrier in die cutting processes or as a protective film for smooth metals and plastics. [See More]

  • Features: Removable / Reusable; Transparent
  • Backing Material: Polyester
  • Type: Double- Sided
  • Adhesive: Acrylic
100% Total Transfer Tamper Proof Security Seal Tapes
from Shenzhen You-San Technology Co., Ltd.

100% Total Transfer Tamper Proof Security Seal Tapes or 25# Red Full Transfer Negative OPEN VOID Tape is PET based and features security marking. The primary function is to provide a visual security marking to ensure that the item remains in its original untouched condition from the factory to the... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
  • Backing Material: Polyester; Plastic / Polymer
  • Type: Transfer
  • Adhesive: Acrylic
Adhesive Tapes, Film, Polyester -- Biolink unilink 4411 ht
from Saint-Gobain Tape Solutions

Biolink unilink 4411 ht is a transparent, double-sided adhesive tape. The modified acrylate adhesive is durable, pressure sensitive and offers high adhesive strength on low and high energy surfaces. Applications: Stamped parts. Signboard bonding. Advertising industry [See More]

  • Features: Transparent
  • Backing Material: Polyester
  • Type: Double- Sided
  • Adhesive: Acrylic; Pressure Sensitive
Custom Bonding and Adhesive System
from Boyd

Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Thermally Insulating; Transparent; UV or Weather Resistant
  • Backing Material: Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
  • Type: Double- Sided; Transfer
  • Adhesive: Acrylic; Pressure Sensitive
Double-sided Filmic Tape with Differential Adhesive System -- 4917
from tesa tape, inc.

4917 consists of a transparent double-sided PP-film with a differential adhesive system. The product can easily be cut with the hot wire systems of common bag machine producers. [See More]

  • Features: Transparent
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Thickness: 0.0035
Acrylic Foam Double Sided Tape -- P30100
from Shenzhen You-San Technology Co., Ltd.

Acrylic foam tape is made of a single layer of acrylic adhesive, covered with a release film or release paper. It has strong adhesion, good weather resistance, excellent adhesion to high surface energy and low surface materials, good balance between Initial Tack and shear strength, chemical solvent... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent; UV or Weather Resistant
  • Backing Material: Foam; Paper; Plastic / Polymer
  • Type: Double- Sided
  • Adhesive: Acrylic
Adhesive Tapes, Film, Polyester -- Biolink unilink 4412 ht
from Saint-Gobain Tape Solutions

Biolink unilink 4412 ht is a transparent, double-sided adhesive tape. The modified acrylate adhesive is durable, pressure sensitive and offers high adhesive strength on low and high energy surfaces. Applications: Stamped parts. Signboard bonding. Advertising industry [See More]

  • Features: Transparent
  • Backing Material: Polyester
  • Type: Double- Sided
  • Adhesive: Acrylic; Pressure Sensitive
Double-sided Self-adhesive Tape without Liner -- 51903
from tesa tape, inc.

51903 is a double-sided adhesive tape, consisting of a PVC-film without liner.The adhesive on both sides is exactly balanced, so that 51903 can be unwound easily, even after long periods in storage. [See More]

  • Features: Transparent
  • Backing Material: Plastic / Polymer
  • Type: Double- Sided
  • Adhesive: Acrylic
Double sided duct tape carpet tape
from Shenzhen You-San Technology Co., Ltd.

Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on both sides, and then compounded with double-sided release paper. Therefore, double-sided cloth-based tape not only has... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent; UV or Weather Resistant
  • Backing Material: Cloth / Fabric; Paper; Polyester; Plastic / Polymer
  • Type: Double- Sided
  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated
Adhesive Tapes, Film, Polyester -- Biolink unilink 4431 h+
from Saint-Gobain Tape Solutions

Biolink unilink 4431 h+ is a transparent, double-sided adhesive tape. The modified acrylate adhesive is durable, pressure sensitive and offers high adhesive strength on low and high energy surfaces. Applications: Stamped parts. Signboard bonding. Advertising industry [See More]

  • Features: Transparent
  • Backing Material: Polyester
  • Type: Double- Sided
  • Adhesive: Acrylic; Pressure Sensitive
Double-Sided Transparent Film Tape -- 4963
from tesa tape, inc.

4963 is a transparent double-sided self-adhesive tape, consisting of a PVC-carrier and a rubber adhesive mass system. 4963 is largely resistant to plasticizers. 4963 is also available in spools with an extended liner acting as "fingerlift" thus allowin [See More]

  • Features: Transparent
  • Backing Material: Plastic / Polymer; Rubber
  • Type: Double- Sided
  • Adhesive: Rubber
Double Sided Transfer Tape
from Shenzhen You-San Technology Co., Ltd.

Double Sided Transfer Tape is made by evenly coating high-performance acrylic pressure-sensitive adhesive on the release paper. It has excellent bonding effect, good weather resistance, good temperature resistance, good water resistance, can prevent falling off and deformation, and is easy to... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent; UV or Weather Resistant
  • Backing Material: Paper; Plastic / Polymer
  • Type: Double- Sided; Transfer
  • Adhesive: Acrylic; Pressure Sensitive
Adhesive Tapes, Film, Polyester -- Norbond A7100R
from Saint-Gobain Tape Solutions

Norbond A7100R is a transparent, double-sided adhesive tape with polyester backing. The adhesive used in this product has an excellent initial tack and it provides a good performance on high and low energy substrates. Applications: Indoor and Outdoor signs. Decorative profiles. Displays, battery in... [See More]

  • Features: Transparent
  • Backing Material: Polyester
  • Type: Double- Sided
  • Adhesive: Acrylic
Double-Sided Transparent Self-Adhesive Tape -- 64621 Industry
from tesa tape, inc.

64621 is a transparent double-sided self-adhesive tape consisting of a PP-carrier and a synthetic rubber adhesive mass system (hotmelt).With the hotmelt adhesive, 64621 is solvent free and offers a very high tack. 64621 is protected by a siliconized pa [See More]

  • Features: Transparent
  • Backing Material: Plastic / Polymer; Rubber; Silicone
  • Type: Double- Sided
  • Adhesive: Rubber
fashion tape transparent double sided tape
from Shenzhen You-San Technology Co., Ltd.

The perfect combination of elegance and practicality, Fashion Tape anti-glare patch uses medical-grade glue to provide you with a more secure and efficient wearing experience. Whether it is an important occasion or daily wear, this Fashion Tape can easily solve your dressing embarrassments and make... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
  • Color: transparent
  • Type: Double- Sided
Adhesive Tapes, Unsupported -- Biolink prolink 1000 r
from Saint-Gobain Tape Solutions

Biolink prolink 1000 r is a transparent, double-sided, acrylic core adhesive tape. The flexible adhesive film is durable, pressure sensitive and guarantees a highly durable bond for high surface energy materials such as metals, glass and ceramics. Applications: Illuminated and advertising sign... [See More]

  • Features: Transparent
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided
  • Thickness: 0.0394
High Performance PET Double Sided Adhesive
from Shenzhen You-San Technology Co., Ltd.

Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack and stickiness, good high humidity resistance, excellent aging resistance, excellent high and low temperature shear... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
  • Backing Material: Polyester; Plastic / Polymer
  • Type: Double- Sided
  • Adhesive: Acrylic; Pressure Sensitive
Adhesive Tapes, Unsupported -- Biolink prolink 2000 r
from Saint-Gobain Tape Solutions

Biolink prolink 2000 r is a transparent, double-sided, acrylic core adhesive tape. The flexible adhesive film is durable, pressure sensitive and guarantees a highly durable bond for high surface energy materials such as metals, glass and ceramics. Applications: Illuminated and advertising sign... [See More]

  • Features: Transparent
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided
  • Thickness: 0.0787
Low surface energy PET double-sided adhesive tape
from Shenzhen You-San Technology Co., Ltd.

Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack and stickiness, good high humidity resistance, excellent aging resistance, excellent high and low temperature shear... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
  • Backing Material: Polyester; Plastic / Polymer
  • Type: Double- Sided
  • Adhesive: Acrylic; Pressure Sensitive
Adhesive Tapes, Unsupported -- Biolink translink 50 h+
from Saint-Gobain Tape Solutions

Biolink translink 50 h+ is a transparent transfer adhesive tape. The flexible adhesive film is durable, pressure sensitive and guarantees a highly resilient bond to low and high energy materials. Applications: Assembly tape. Laminations on different materials. Universal bonding [See More]

  • Features: Transparent
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided; Transfer
  • Thickness: 0.0020
Mesh exhaust PET double sided tape
from Shenzhen You-San Technology Co., Ltd.

P3201GE double-sided tape is a highly transparent PET double-sided tape made of PET as the base material, evenlycoated with high-performance acrylic pressure-sensitive adhesive on both sides, and compounded with release films on both sides. [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
  • Backing Material: Polyester; Plastic / Polymer
  • Type: Double- Sided
  • Adhesive: Acrylic; Pressure Sensitive
Bonding Tapes, Acrylic -- Norbond A7100 Series
from Saint-Gobain Tape Solutions

Norbond A7100 series is a transparent, acrylic core tape with outstanding viscoelastic and adhesion properties. Virtually invisible after application, Norbond A7100 satisfies special visual and design requirements when bonding to glass or clear surfaces. Applications: Glass furniture component... [See More]

  • Features: Transparent
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Thickness: 0.0051 to 0.0098
Nano Tape Washable and traceless adhesive tape -- PLA30100
from Shenzhen You-San Technology Co., Ltd.

Nano tape is a traceless, washable, removable, high temperature resistant, reusable transparent nano double-sided tape made of polymer material. Each adhesive surface comes into contact with dust, shavings, sweat, metal dust, etc. during use. It can be washed with clean water and dried or blown dry... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
  • Backing Material: Plastic / Polymer
  • Type: Double- Sided
  • Adhesive: Acrylic
Bonding Tapes, Acrylic -- Norbond A7200 Series
from Saint-Gobain Tape Solutions

Norbond A7200 series is a transparent, acrylic core tape with outstanding viscoelastic and adhesion properties. Virtually invisible after application, Norbond A7200 satisfies special visual and design requirements when bonding to glass or clear surfaces. Applications: Glass furniture component... [See More]

  • Features: Transparent
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Thickness: 0.0197 to 0.1181
Yellow paper transparent PET double sided tape
from Shenzhen You-San Technology Co., Ltd.

Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack and stickiness, good high humidity resistance, excellent aging resistance, excellent high and low temperature shear... [See More]

  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
  • Backing Material: Paper; Polyester; Plastic / Polymer
  • Type: Double- Sided
  • Adhesive: Acrylic; Pressure Sensitive