Electrically Conductive Double Sided and Transfer Tapes
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; EMI / RFI Shielding; Thermally Insulating; Transparent; UV or Weather Resistant
- Backing Material: Cloth / Fabric; Foam; Metal Foil; Plastic / Polymer; Polyvinyl Chloride; Rubber; Silicone
- Type: Double- Sided; Transfer
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
100% Total Transfer Tamper Proof Security Seal Tapes or 25# Red Full Transfer Negative OPEN VOID Tape is PET based and features security marking. The primary function is to provide a visual security marking to ensure that the item remains in its original untouched condition from the factory to the... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
- Backing Material: Polyester; Plastic / Polymer
- Type: Transfer
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
Acrylic foam tape is made of a single layer of acrylic adhesive, covered with a release film or release paper. It has strong adhesion, good weather resistance, excellent adhesion to high surface energy and low surface materials, good balance between Initial Tack and shear strength, chemical solvent... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent; UV or Weather Resistant
- Backing Material: Foam; Paper; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
The P3000GT series acrylic foam double-sided tape is an industrial adhesive tape made from acrylic foam as the substrate, uniformly coated with high-performance acrylic pressure-sensitive adhesive on both sides, and then compounded with release film. Has excellent adhesion performance and high... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Foam; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Anti Cat Scratch Tape :The unique material makes cats feel slight discomfort when touching, thus avoiding damage to furniture without hurting cats' claws. This tape has strong adhesion and can fit tightly to furniture of various materials, whether wood, metal or glass, to provide stable... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Reflective or Flagging Safety Tape
- Type: Double- Sided
from Shenzhen You-San Technology Co., Ltd.
Cloth tape is a functional tape made from gauze coated with hot-melt pressure-sensitive adhesive/rubber after lamination and release. It has good tearability, high adhesive strength, waterproof and leak-proof, good initial adhesion and high Tensile Strength. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Backing Material: Cloth / Fabric; Rubber
- Type: Double- Sided
- Adhesive: Pressure Sensitive; Rubber
from Shenzhen You-San Technology Co., Ltd.
Double Sided Conductive Cloth Tape is first on the polyester material, electroplated with high conductivity copper layer, in the copper layer and then electroplated with anti-oxidation, anti-corrosion nickel metal, the combination of copper and nickel to provide excellent electrical conductivity and... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on both sides, and then compounded with double-sided release paper. Therefore, double-sided cloth-based tape not only has... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent; UV or Weather Resistant
- Backing Material: Cloth / Fabric; Paper; Polyester; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Hot Melt, Heat Bond, or Thermally Activated
from Shenzhen You-San Technology Co., Ltd.
Double Sided EVA Foam Tape is made of EVA foam as the base material, double-sided coated high-performance acrylic pressure-sensitive adhesive, and composite release film/release paper. It has excellent weather resistance, chemical resistance, cushioning, sealing and superior adhesion. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; UV or Weather Resistant
- Backing Material: Foam; Paper; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Double Sided Flame Retardant Tape is made of cotton paper/PET as the base material, double-sided coated with flame-retardant acrylate pressure-sensitive adhesive or without base material, made into flame-retardant tape without base material. It has high flame retardancy, fire prevention, high... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Felt; Foam; Paper; Polyester; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
P3110F flame-retardant double-sided tape is made of Tissue as the base material, evenly coated on both sides with high-performance flame-retardant acrylic pressure-sensitive adhesive, and then compounded with release paper. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Paper; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Double Sided Transfer Tape is made by evenly coating high-performance acrylic pressure-sensitive adhesive on the release paper. It has excellent bonding effect, good weather resistance, good temperature resistance, good water resistance, can prevent falling off and deformation, and is easy to... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent; UV or Weather Resistant
- Backing Material: Paper; Plastic / Polymer
- Type: Double- Sided; Transfer
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
P3110WS tissue paper double-sided tape is an industrial adhesive tape made of tissue paper as the base material, evenly coated with high-performance water-soluble glue on both sides, and compounded with release paper. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Paper
- Type: Double- Sided
- Thickness: 0.0039
from Shenzhen You-San Technology Co., Ltd.
The perfect combination of elegance and practicality, Fashion Tape anti-glare patch uses medical-grade glue to provide you with a more secure and efficient wearing experience. Whether it is an important occasion or daily wear, this Fashion Tape can easily solve your dressing embarrassments and make... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
- Color: transparent
- Type: Double- Sided
from Shenzhen You-San Technology Co., Ltd.
Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack and stickiness, good high humidity resistance, excellent aging resistance, excellent high and low temperature shear... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
- Backing Material: Polyester; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
High performance tissue double sided tape is an industrial adhesive tape made of cotton paper as the base material, evenly coated with high-performance acrylic pressure-sensitive adhesive on both sides, and then compounded with release paper. It has anti-rebound (better than other Double-Sided... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Paper; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Double Sided Tissue Tape is an industrial adhesive tape made of cotton paper as the base material, evenly coated with high-performance acrylic pressure-sensitive adhesive on both sides, and then compounded with release paper. It has anti-rebound (better than other Double-Sided Tapes, especially... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Paper; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
The hot melt adhesive film is made of thermoplastic colloid composite release film such as TPU/EVA. It has the characteristics of excellent adhesion, solvent-free, good thickness consistency, and easy processing. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Thickness: 0.0012 to 0.0394
- Type: Double- Sided
- Color: Translucent
from Shenzhen You-San Technology Co., Ltd.
Spooling is a process where rolls of tape products can be spliced together and wound onto a common core, similar to a fishing line or thread wound onto a reel. This traverse winding process allows significant footage to be wound onto a single roll without becoming excessively large and difficult to... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Foam
- Type: Double- Sided
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack and stickiness, good high humidity resistance, excellent aging resistance, excellent high and low temperature shear... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
- Backing Material: Polyester; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
P3201GE double-sided tape is a highly transparent PET double-sided tape made of PET as the base material, evenlycoated with high-performance acrylic pressure-sensitive adhesive on both sides, and compounded with release films on both sides. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
- Backing Material: Polyester; Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic; Pressure Sensitive
from Shenzhen You-San Technology Co., Ltd.
Nano tape is a traceless, washable, removable, high temperature resistant, reusable transparent nano double-sided tape made of polymer material. Each adhesive surface comes into contact with dust, shavings, sweat, metal dust, etc. during use. It can be washed with clean water and dried or blown dry... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
- Backing Material: Plastic / Polymer
- Type: Double- Sided
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
P3210AB double-sided tape is a PET double-sided tape made from PET as the substrate, with one side being silicone pressure sensitive adhesive and the other side being acrylic pressure sensitive adhesive. It is specifically used for pasting silicone rubber products. [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Polyester; Plastic / Polymer; Rubber; Silicone
- Type: Double- Sided
- Adhesive: Pressure Sensitive; Silicone
from Shenzhen You-San Technology Co., Ltd.
Double Sided PVC Tape is made of PVC as the base material, coated with acrylate glue on both sides, and then compounded with release film/release paper. It has good flexibility, good ductility, suitable for sticking on uneven surfaces, temperature resistance, and moisture resistance, and has high... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Paper; Plastic / Polymer; Polyvinyl Chloride
- Type: Double- Sided
- Adhesive: Acrylic
from Shenzhen You-San Technology Co., Ltd.
PVC foam tape made of foam with a density of 250 ±30kg/m3, coated on both sides with high-viscosity acrylic adhesive, with a blue film lining for easy peeling. It has a microporous structure that allows the structural silicone to cure on all sides of the seam. It is often used to create a seal... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
- Backing Material: Foam; Plastic / Polymer; Polyvinyl Chloride; Silicone
- Type: Double- Sided
- Thickness: 0.2362
from Shenzhen You-San Technology Co., Ltd.
Thermally Conductive Transfer Tape is a white adhesive film made of special high-performance acrylic pressure-sensitive adhesive, and then covered with a release film. It has the characteristics of high thermal conductivity, high insulation, excellent flexibility, conformability, and good initial... [See More]
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Thermally Conductive
- Backing Material: Plastic / Polymer
- Type: Transfer
- Adhesive: Acrylic; Pressure Sensitive