Transfer Double Sided and Transfer Tapes
from Ellsworth Adhesives
3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 1/8 in x 60 yd Roll. [See More]
- Type: Transfer
- Temperature Resistance: 82
- Backing Material: Paper
- Color: Clear
from Powell Electronics, Inc.
3M Adhesive Transfer Tape Extended Line [See More]
- Type: Transfer
from Budnick Converting, Inc.
This Reverse Wound Permanent Hot Melt Rubber Transfer Tape offers a 1.0 mil synthetic rubber adhesive with a 42# silicone-coated Kraft paper with a finger-lift edge.This transfer tape is perfect for paper-to-paper attachments, signs and posters, envelope sealing, and direct mail pieces. [See More]
- Type: Transfer
- Peel: 6.61
- Thickness: 1.00E-3
from RS Components, Ltd.
3M 465 19mmX55m Transfer Tape [See More]
- Type: Double- Sided; Transfer
- Adhesive: Acrylic
- Backing Material: Metal Foil
- Width: 0.7480
from Ellsworth Adhesives
3M 465 Adhesive Transfer Tape Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. It features a 60# unbleached densified kraft easy release liner and is an excellent choice for zero-speed splices and high-speed splices in commercial... [See More]
- Type: Transfer
- Temperature Resistance: 82
- Backing Material: Paper
- Color: Clear
from Powell Electronics, Inc.
3M Adhesive Transfer Tape 465, Clear, 4 [See More]
- Type: Transfer
from Budnick Converting, Inc.
This Reverse Wound Permanent Hot Melt Rubber Transfer Tape offers a 1.0 mil synthetic rubber adhesive with a 42# silicone-coated Kraft paper with a finger-lift edge.This transfer tape is perfect for paper-to-paper attachments, signs and posters, envelope sealing, and direct mail pieces. [See More]
- Type: Transfer
- Peel: 6.61
- Thickness: 1.00E-3
from RS Components, Ltd.
3M 465 25mmX55m Transfer Tape [See More]
- Type: Double- Sided; Transfer
- Adhesive: Acrylic
- Backing Material: Metal Foil
- Width: 0.9843
from Ellsworth Adhesives
3M 465 Adhesive Transfer Tape Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. It features a 60# unbleached densified kraft easy release liner and is an excellent choice for zero-speed splices and high-speed splices in commercial... [See More]
- Type: Transfer
- Temperature Resistance: 82
- Backing Material: Paper
- Color: Clear
from Powell Electronics, Inc.
3M Adhesive Transfer Tape 465, Clear, 1 [See More]
- Type: Transfer
from Budnick Converting, Inc.
This Reverse Wound Permanent Hot Melt Rubber Transfer Tape offers a 1.0 mil synthetic rubber adhesive with a 42# silicone-coated Kraft paper with a finger-lift edge.This transfer tape is perfect for paper-to-paper attachments, signs and posters, envelope sealing, and direct mail pieces. [See More]
- Type: Transfer
- Peel: 6.61
- Thickness: 1.00E-3
from RS Components, Ltd.
3M 465 50mmX55m Transfer Tape [See More]
- Type: Double- Sided; Transfer
- Adhesive: Acrylic
- Backing Material: Metal Foil
- Width: 1.97
from Ellsworth Adhesives
3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 1 in x 60 yd Roll. [See More]
- Type: Transfer
- Temperature Resistance: 82
- Backing Material: Paper
- Color: Clear
from Powell Electronics, Inc.
3M Adhesive Transfer Tape 950, Clear, 2 [See More]
- Type: Transfer
from Budnick Converting, Inc.
ADHTRANS 3020 is a 1.9 mil solvent based acrylic transfer tape. Its high quick tack and good shear strength make it ideal for more demanding bonding and joining applications. It is perfect for core starting, splicing of papers, films, metals, and can even be used as a laminating adhesive for foams... [See More]
- Type: Transfer
- Peel: 4.56
- Thickness: 0.0019
from RS Components, Ltd.
3M 9473 25mmX55m Adhesive Transfer Tape [See More]
- Type: Double- Sided; Transfer
- Adhesive: Acrylic
- Backing Material: Metal Foil
- Width: 0.9843
from Ellsworth Adhesives
3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 10 in x 60 yd Roll. [See More]
- Type: Transfer
- Temperature Resistance: 82
- Backing Material: Paper
- Color: Clear
from Powell Electronics, Inc.
Scotch ATG Adhesive Transfer Tape 926, [See More]
- Type: Transfer
from Budnick Converting, Inc.
tesa ® 4900 is a 2mil, acrylic transfer for secure splicing of various materials in paper and film industries, and temporary hold applications. [See More]
- Type: Transfer
- Peel: 1.88
- Thickness: 0.0020
from RS Components, Ltd.
3M 950 12mmX55m Transfer Tape [See More]
- Type: Double- Sided; Transfer
- Width: 0.4724
- Backing Material: Metal Foil
- Thickness: 0.0035
from Ellsworth Adhesives
3M 465 Adhesive Transfer Tape Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. It features a 60# unbleached densified kraft easy release liner and is an excellent choice for zero-speed splices and high-speed splices in commercial... [See More]
- Type: Transfer
- Temperature Resistance: 82
- Backing Material: Paper
- Color: Clear
from Powell Electronics, Inc.
Scotch ATG Adhesive Transfer Tape 969, [See More]
- Type: Transfer
from Budnick Converting, Inc.
9772WL is a 2.0 mil adhesive transfer tape with 300MP Hi-strength Acrylic Adhesive. It bonds well to most surfaces. [See More]
- Type: Transfer
- Thickness: 0.0020
from RS Components, Ltd.
3M 950 19mmX55m Transfer Tape [See More]
- Type: Double- Sided; Transfer
- Width: 0.7480
- Backing Material: Metal Foil
- Thickness: 0.0035
from Ellsworth Adhesives
3M 465 Adhesive Transfer Tape Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. It features a 60# unbleached densified kraft easy release liner and is an excellent choice for zero-speed splices and high-speed splices in commercial... [See More]
- Type: Transfer
- Temperature Resistance: 82
- Backing Material: Paper
- Color: Clear
from Powell Electronics, Inc.
3M VHB Adhesive Transfer Tape F9473PC, [See More]
- Type: Transfer
from Budnick Converting, Inc.
ADHTRANS 3017 is a 2 mil glass stabilized solvent based modified acrylic transfer. It's moderate adhesion to most surfaces makes this a very economical choice for general purpose bonding/mounnting applications. [See More]
- Type: Transfer
- Peel: 1.44
- Thickness: 0.0020
from RS Components, Ltd.
3M 950 50mmX55m Transfer Tape [See More]
- Type: Double- Sided; Transfer
- Width: 1.97
- Backing Material: Metal Foil
- Thickness: 0.0035
from Ellsworth Adhesives
3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 12 in x 60 yd Roll. [See More]
- Type: Transfer
- Temperature Resistance: 82
- Backing Material: Paper
- Color: Clear
from Powell Electronics, Inc.
3M Adhesive Transfer Tape 9471LE, Clear [See More]
- Type: Transfer
from Budnick Converting, Inc.
ATA200 is a 2.0 mil unsupported pressure-sensitive adhesive applied to an easy release treated poly-coated white kraft paper liner. [See More]
- Type: Transfer
- Peel: 4.69
- Thickness: 0.0020
from RS Components, Ltd.
3M 7000073335 Transfer Tape [See More]
- Type: Double- Sided; Transfer
- Width: 0.7480
- Backing Material: Plastic / Polymer
- Thickness: 0.0315
from Ellsworth Adhesives
3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 2 in x 60 yd Roll. [See More]
- Type: Transfer
- Temperature Resistance: 82
- Backing Material: Paper
- Color: Clear
from Powell Electronics, Inc.
3M Adhesive Transfer Tape 465, Clear, 1 [See More]
- Type: Transfer
from Budnick Converting, Inc.
ATA201 is a 2.0 mil unsupported acrylic pressure-sensitive adhesive applied to an easy release treated poly-coated white kraft paper liner. [See More]
- Type: Transfer
- Peel: 4.38
- Thickness: 0.0020
from RS Components, Ltd.
3M 7000111557 Transfer Tape [See More]
- Type: Double- Sided; Transfer
- Width: 1.97
- Backing Material: Plastic / Polymer
- Thickness: 0.0098
from Ellsworth Adhesives
3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 3 in x 60 yd Roll. [See More]
- Type: Transfer
- Temperature Resistance: 82
- Backing Material: Paper
- Color: Clear
from Powell Electronics, Inc.
3M Adhesive Transfer Tape 465, Clear, 3 [See More]
- Type: Transfer
from Budnick Converting, Inc.
595B is a high temperature, acrylic adhesive transfer tape. It is primarily used for splicing, mounting & laminating at high processing temperatures. [See More]
- Type: Transfer
- Peel: 1.25
- Thickness: 0.0020
from RS Components, Ltd.
3M 7000048555 Transfer Tape [See More]
- Type: Double- Sided; Transfer
- Width: 1
- Backing Material: Plastic / Polymer
- Thickness: 0.0020
from Ellsworth Adhesives
3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 4 in x 60 yd Roll. [See More]
- Type: Transfer
- Temperature Resistance: 82
- Backing Material: Paper
- Color: Clear
from Powell Electronics, Inc.
3M Adhesive Transfer Tape 465 Clear, 2 [See More]
- Type: Transfer
from Budnick Converting, Inc.
ATGADH 3101 is a 2mil glass stabilized transfer tape with a solvent based acrylic adhesive. This highly transparent adhesive transfer features an excellent quick tack. [See More]
- Type: Transfer
- Peel: 1.44
- Thickness: 0.0020
from RS Components, Ltd.
3M 7000048795 Transfer Tape [See More]
- Type: Double- Sided; Transfer
- Width: 4
- Backing Material: Plastic / Polymer
- Thickness: 0.0020
from Ellsworth Adhesives
3M 465 Adhesive Transfer Tape Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. It features a 60# unbleached densified kraft easy release liner and is an excellent choice for zero-speed splices and high-speed splices in commercial... [See More]
- Type: Transfer
- Temperature Resistance: 82
- Backing Material: Paper
- Color: Clear
from Powell Electronics, Inc.
3M Adhesive Transfer Tape 950, Clear, 3 [See More]
- Type: Transfer
from Budnick Converting, Inc.
A 2.0 mil. laminating tape featuring 200MP hi-performance acrylic adhesive on a 58# poly coated kraft paper liner used for bonding, laminating and assembly of membrane switches. [See More]
- Type: Transfer
- Thickness: 0.0023
from RS Components, Ltd.
Tesa 04985-00005-09 Transfer Tape [See More]
- Type: Double- Sided; Transfer
- Peel: 6.34
- Adhesive: Acrylic
- Temperature Resistance: 200
from Ellsworth Adhesives
3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 6 in x 60 yd Roll. [See More]
- Type: Transfer
- Temperature Resistance: 82
- Backing Material: Paper
- Color: Clear
from Powell Electronics, Inc.
3M Adhesive Transfer Tape 950, Clear, 1 [See More]
- Type: Transfer
from Budnick Converting, Inc.
FT 3012 is a 2.3 mil silicone adhesive with a double liner. It is suited for applications where high heat and environmental resistance is important. [See More]
- Type: Transfer
- Peel: 4.69
- Thickness: 0.0023
from RS Components, Ltd.
Tesa 04985-00006-00 Transfer Tape [See More]
- Type: Double- Sided; Transfer
- Temperature Resistance: 200
- Adhesive: Acrylic
- Color: Brown
from Ellsworth Adhesives
3M Adhesive Transfer Tape 465 Clear is an acrylic pressure sensitive adhesive system that offers balance of initial adhesion and good holding power. 8 in x 60 yd Roll. [See More]
- Type: Transfer
- Temperature Resistance: 82
- Backing Material: Paper
- Color: Clear
from Powell Electronics, Inc.
3M Adhesive Transfer Tape 966, Clear, 1 [See More]
- Type: Transfer
from Budnick Converting, Inc.
This glass stabilized adhesive offers an aggressive adhesive that bonds well to most surfaces. The extra wide web makes this tape suitable for use as a laminating adhesive for foams or fabrics. [See More]
- Type: Transfer
- Peel: 2
- Thickness: 0.0024
from RS Components, Ltd.
50 µm double sided transfer tape [See More]
- Type: Double- Sided; Transfer
- Peel: 3.2
- Adhesive: Acrylic
- Color: Brown
from Ellsworth Adhesives
3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 0.5 in x 20 yd Roll. [See More]
- Type: Transfer
- Color: Clear
from Powell Electronics, Inc.
Scotch ATG Adhesive Transfer Tape 926, [See More]
- Type: Transfer
from Budnick Converting, Inc.
ATGADH 3102 is a 2.4mil glass stabilized solvent based acrylic adhesive transfer. This adhesive transfer offers and aggressive adhesive with excellent adhesion to paper, most plastic films, metal foils, etc. [See More]
- Type: Transfer
- Peel: 2
- Thickness: 0.0024
from RS Components, Ltd.
3M 904 12mmx44m Transfer Tape [See More]
- Type: Double- Sided; Transfer
- Adhesive: Acrylic
- Backing Material: Plastic / Polymer
- Width: 0.4724
from Ellsworth Adhesives
3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 0.75 in x 20 yd Roll. [See More]
- Type: Transfer
- Color: Clear
from Powell Electronics, Inc.
Scotch ATG Adhesive Transfer Tape 926, [See More]
- Type: Transfer
from Budnick Converting, Inc.
597B is a general purpose, 2.8 mil acrylic adhesive transfer tape. It is a highly versatile tape used for mounting, bonding & laminating papers, films, foils, metals and fabric. [See More]
- Type: Transfer
- Peel: 2.5
- Thickness: 0.0028
from Ellsworth Adhesives
3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 1 in x 1 in Square 5 Pack. [See More]
- Type: Transfer
- Color: Clear
from Powell Electronics, Inc.
3M VHB Adhesive Transfer Tape F9460PC, [See More]
- Type: Transfer
from Budnick Converting, Inc.
Avery Dennison ™ FT 2018X is a 3.2 mil transfer tape with a low VOC modified acrylic adhesive. It bonds well to low surface energy materials and has excellent foam bonding properties. FT 2018X is commonly used for general industrial foam bonding and where low VOC properties are required. [See More]
- Type: Transfer
- Thickness: 0.0032
from Ellsworth Adhesives
3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 1 in x 2 in Strip 5 Pack. [See More]
- Type: Transfer
- Color: Clear
from Powell Electronics, Inc.
3M Thermally Conductive Adhesive Transf [See More]
- Type: Transfer
from Budnick Converting, Inc.
9626 is a 2.0 mil adhesive transfer tape that provides high bond strength to most surfaces, including many low surface energy plastics such as polypropylene and powder coated paints. [See More]
- Type: Transfer
- Peel: 8.75
- Thickness: 0.0020
from Ellsworth Adhesives
3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 1 in x 20 yd Roll. [See More]
- Type: Transfer
- Color: Clear
from Powell Electronics, Inc.
3M Adhesive Transfer Tape 9471LE, Clear [See More]
- Type: Transfer
from Budnick Converting, Inc.
ATA400 is a 4.0 mil unsupported acrylic pressure-sensitive adhesive applied to an easy release treated poly-coated white kraft paper liner. [See More]
- Type: Transfer
- Peel: 7.5
- Thickness: 0.0040
from Ellsworth Adhesives
3M 467MP Adhesive Transfer Tape Clear is an adhesive transfer tape with acrylic adhesive on a polycoated kraft paper liner. It features excellent shear strength, high temperature resistance and chemical resistance. 2.3 mil (0.06 mm) thick. 1 in x 3 in Strip 5 Pack. [See More]
- Type: Transfer
- Color: Clear
from Powell Electronics, Inc.
3M Thermally Conductive Adhesive Transf [See More]
- Type: Transfer
from Budnick Converting, Inc.
ATA401 is a 4.0 mil unsupported acrylic pressure-sensitive adhesive applied to an easy release treated poly-coated white kraft paper liner. [See More]
- Type: Transfer
- Peel: 6.25
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Decals. Gasketing. Mounting Tape. Name Plates. Plastic Materials. Sound Damping. Trim. Vibration Control. [See More]
- Type: Transfer
- Adhesive: Acrylic
- Backing Material: Paper; Plastic / Polymer; Silicone
- Peel: 6.25
from TransPak
General purpose acrylic adhesive supported on a paper liner. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil clear adhesive bonds instantly. Ideal for permanent... [See More]
- Type: Transfer
- Thickness: 0.0020
from Boyd
Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]
- Type: Double- Sided; Transfer
- Adhesive: Acrylic; Rubber; Silicone; Epoxy
- Backing Material: Plastic / Polymer; Rubber; Silicone
from Custom Made Boxes, Inc.
General purpose acrylic adhesive supported on a paper liner. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil clear adhesive bonds instantly. Ideal for permanent... [See More]
- Type: Transfer
- Thickness: 0.0020
- Width: 1
from R. S. Hughes Company, Inc.
3M 1026 clear transfer tape comes in a 1 in width, 4 in length, uses an acrylic adhesive and is packaged 500 pads per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]
- Type: Transfer
- Width: 1
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0050
from tesa tape, inc.
4900 consists of a transparent pure acrylic adhesive. The adhesive is transparent, ageing resistant and has a high initial tack. 4900 also withstands elevated temperatures. [See More]
- Type: Double- Sided; Transfer; Transfer Tape
- Adhesive: Acrylic
- Backing Material: Plastic / Polymer
- Thickness: 0.0020
from Deviser, Inc.
Security Tape Partial Transfer Type is developed to seal Non-Reusable surface treated PE bags or glossy paper material (such as courier bags, envelope, confidential documents, restricted medical product..., etc.). It offers the highest level of security for your tamper proofing needs. When tape is... [See More]
- Type: Transfer
- Adhesive: Acrylic
- Backing Material: Plastic / Polymer
- Thickness: 0.0024 to 0.0028
from Infinity Tapes, LLC
Permanent unsupported adhesive transfer tape with tinted blue polyester release. Hot melt adhesive provides quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and polypropylene (BOPP). Finger Lift (Extended... [See More]
- Type: Transfer
- Width: 0.5000 to 1
- Adhesive: Rubber; Hot Melt, Heat Bond, or Thermally Activated
- Peel: 5.94
from Intertape Polymer Group, Inc.
When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]
- Type: Double- Sided; Transfer
- Adhesive: Acrylic; Pressure Sensitive
- Backing Material: Plastic / Polymer
- Thickness: 0.0020
from Maxi Adhesive Products, Inc.
Unsupported acrylic pressure sensitive transfer film. [See More]
- Type: Transfer
- Color: Clear
- Peel: 3.38
from Adhesive Applications
207 is a lightweight tissue coated on both sides with a high tack, high shear rubber-based adhesive. Excellent for use where a high degree of quick stick and exceptional peel is required. 207 is suitable for splicing because hand pressure is sufficient to transfer it to most webs. This product is... [See More]
- Type: Double- Sided; Transfer
- Adhesive: Rubber
- Backing Material: Paper
- Thickness: 0.0040
from Saint-Gobain Tape Solutions
Biolink translink 50 h+ is a transparent transfer adhesive tape. The flexible adhesive film is durable, pressure sensitive and guarantees a highly resilient bond to low and high energy materials. Applications: Assembly tape. Laminations on different materials. Universal bonding [See More]
- Type: Double- Sided; Transfer
- Thickness: 0.0020
- Adhesive: Acrylic; Pressure Sensitive
- Temperature Resistance: -40
from CCT - Coating and Converting Technologies
A specially formulated medical grade rubber based adhesive system designed for excellent wet-out to a wide range of substrates, yielding dynamic bond strength to foams, nonwovens, metals, plastics and more. Designed for a variety of medical industry end uses that include: direct skin bonding,... [See More]
- Type: Transfer
- Adhesive: Rubber
from JBC Technologies, Inc.
Often referred to as “mounting tapes, ” double coated foam tapes, such as those available from 3M, Avery, and Tesa, are ideal for gap filling and vibration mitigation. These tapes are lower in strength and less expensive than acrylic foam tapes and are suitable for a variety of... [See More]
- Type: Double- Sided; Transfer
- Backing Material: Foam
from Shenzhen You-San Technology Co., Ltd.
100% Total Transfer Tamper Proof Security Seal Tapes or 25# Red Full Transfer Negative OPEN VOID Tape is PET based and features security marking. The primary function is to provide a visual security marking to ensure that the item remains in its original untouched condition from the factory to the... [See More]
- Type: Transfer
- Adhesive: Acrylic
- Backing Material: Polyester; Plastic / Polymer
- Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
from Can-Do National Tape
Transfer Tape. 3M 463 Transfer Tape with High Tack Adhesive. 3M ™ Adhesive Transfer Tape 463 is a 2.0 mil high tack adhesive 400 with 4.0 mil 60 lb densified kraft liner. Designed with a high liner release to accommodate automatic dispensing. Fibered adhesive transfer tape. High tack,... [See More]
- Type: Transfer
- Width: 0.2500 to 2
- Adhesive: Pressure Sensitive
from Shurtape Technologies, LLC
General purpose grade adhesive transfer tape for mounting, holding, joining and splicing various substrates, including paper, cardboard, textiles, plastics, leather, wood, glass and painted surfaces. TA 450 is quick and easy to use and is constructed for use in normal to severe environmental... [See More]
- Type: Double- Sided; Transfer
- Width: 0.4724 to 1.97
- Adhesive: Acrylic; Pressure Sensitive; Silicone
- Thickness: 0.0016
from Total Plastics, Inc.
Gives excellent adhesion to most paper stocks. No mess or clean up. Bond lines are thin and adhesive flows into surface irregularities. Seal pockets in folders, bond matte board in picture frames, or use it for general purpose bindery attaching. Use with Scotch ® ATG Applicators. 2.0 mil. [See More]
- Type: Transfer
- Thickness: 0.0020
- Width: 0.2500 to 0.7500
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications. Gasket materials. Mounting Tape. Paper. Plastic Materials. Rubber Sponge. Sound... [See More]
- Type: Transfer
- Adhesive: Acrylic
- Backing Material: Paper; Plastic / Polymer; Silicone
- Peel: 3.12
from TransPak
Premium acrylic adhesive supported on a paper liner. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil clear adhesive adheres to many... [See More]
- Type: Transfer
- Thickness: 0.0050
from Custom Made Boxes, Inc.
Premium acrylic adhesive supported on a paper liner. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil clear adhesive adheres to many... [See More]
- Type: Transfer
- Thickness: 0.0050
- Width: 1
from R. S. Hughes Company, Inc.
3M 1026 clear transfer tape comes in a 3/4 in width, 6 in length, uses an acrylic adhesive and is packaged 400 pads per case. Can be used in the following temperature range: -40 F to +250 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]
- Type: Transfer
- Width: 0.7500
- Adhesive: Acrylic; Acrylic
- Thickness: 0.0050
from tesa tape, inc.
4985 is a transparent transfer tape using a modified acrylic adhesive. It offers good immediate grab to uneven surfaces. 4985 features especially: Excellent conformability due to transfer tape constructionGood dispensing properties (with dispenser 6013 [See More]
- Type: Double- Sided; Transfer; Transfer Tape
- Adhesive: Acrylic
- Backing Material: Plastic / Polymer
- Thickness: 0.0020
from Deviser, Inc.
Security Tape Total Transfer Type is developed to seal Non-Reusable boxed or packages, which offers the highest level of security for your tamper proofing needs. When tape is removed, the adhesive and printed word or pattern are exposed, leaving the adhesive and printed word or pattern on the box,... [See More]
- Type: Transfer
- Adhesive: Acrylic
- Backing Material: Plastic / Polymer
- Thickness: 0.0044
from Intertape Polymer Group, Inc.
When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]
- Type: Double- Sided; Transfer
- Adhesive: Acrylic; Pressure Sensitive
- Backing Material: Plastic / Polymer
- Thickness: 0.0020
from Maxi Adhesive Products, Inc.
Unsupported adhesive transfer film exhibiting good initial tack and ultimate bonding power. [See More]
- Type: Transfer
- Thickness: 0.0016
- Width: 0.7500
- Peel: 1.56
from Adhesive Applications
A100 is a clear, high-performance, unsupported acrylic transfer adhesive that features excellent permanent adhesion over a broad temperature range and superior long-term aging characteristics. The adhesive also shows very good resistance to oils, grease, and plasticizer migration. The product is... [See More]
- Type: Transfer
- Thickness: 0.0020
- Adhesive: Acrylic
- Peel: 3.75
from Saint-Gobain Tape Solutions
h-old 9121 R is a 25 micron reverse wound transfer tape coated with removable acrylic adhesive system and protected by a light blue siliconized paper liner. Designed for temporary applications where a clear removal from papers, foils, films is required. Reverse wound on 1" plastic core to be used in... [See More]
- Type: Double- Sided; Transfer
- Thickness: 9.84E-4
- Adhesive: Acrylic
- Temperature Resistance: -30
from Shenzhen You-San Technology Co., Ltd.
Double Sided Transfer Tape is made by evenly coating high-performance acrylic pressure-sensitive adhesive on the release paper. It has excellent bonding effect, good weather resistance, good temperature resistance, good water resistance, can prevent falling off and deformation, and is easy to... [See More]
- Type: Double- Sided; Transfer
- Adhesive: Acrylic; Pressure Sensitive
- Backing Material: Paper; Plastic / Polymer
- Thickness: 0.0039
from Can-Do National Tape
Transfer Tape. 3M 465 with Adhesive 400. 3M Adhesive Transfer Tape 465 is a 2.0 mil high tack acrylic adhesive 400 with 3.5 mil 60 lb densified kraft paper liner. 3M ™ Adhesive Transfer Tapes 465 with 3M ™ Adhesive 400 are ideal for bonding together a wide variety of similar and... [See More]
- Type: Transfer
- Width: 0.2500 to 3
- Adhesive: Pressure Sensitive
from Shurtape Technologies, LLC
Premium performance grade adhesive transfer tape for mounting, holding, joining and splicing various substrates, including paper, cardboard, textiles, plastics, leather, wood, glass and painted surfaces. Quick and easy to use, TG 356 is reverse wound on a 1-inch I.D. core and can be used with an... [See More]
- Type: Double- Sided; Transfer
- Width: 0.4724 to 0.7480
- Adhesive: Acrylic; Pressure Sensitive; Silicone
- Thickness: 0.0020
from Total Plastics, Inc.
High initial adhesion to a variety of surfaces including many plastics. Heavy adhesive coat weight bonds to textured surfaces. Adhesives is reverse wound on 1 ” cores for use in Scotch ® ATG Applicators. Available Sizes. 1/4 ” x 18 yds. 1/2 ” x 18 yds. 3/4 ” x 18 yds. [See More]
- Type: Transfer
- Width: 0.2500 to 0.7500
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications. Felt. Foam. Gasket materials. Mounting Tape. Paper. Plastic Materials. Sound Damping. [See More]
- Type: Transfer
- Adhesive: Acrylic
- Backing Material: Paper; Plastic / Polymer; Silicone
- Peel: 4.38
from TransPak
General purpose acrylic adhesive supported on a paper liner. Apply adhesive side down so the liner can be peeled off when needed. Works best on smooth surfaces. 3" core size. [See More]
- Type: Transfer
- Thickness: 0.0020
from Custom Made Boxes, Inc.
General purpose acrylic adhesive supported on a paper liner. Apply adhesive side down so the liner can be peeled off when needed. Works best on smooth surfaces. 3" core size. [See More]
- Type: Transfer
- Thickness: 0.0020
- Width: 1
from R. S. Hughes Company, Inc.
3M 136S transfer tape comes in a 1/2 in width, 130 in length and is packaged 72 rolls per case. [See More]
- Type: Transfer
- Width: 0.5000
from Intertape Polymer Group, Inc.
When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]
- Type: Double- Sided; Transfer
- Adhesive: Acrylic; Pressure Sensitive
- Backing Material: Plastic / Polymer
- Thickness: 0.0039
from Maxi Adhesive Products, Inc.
Unsupported acrylic pressure sensitive transfer adhesive. [See More]
- Type: Transfer
- Peel: 9.38
- Thickness: 0.0020
- Color: Clear
from Adhesive Applications
PolySil ™ S1001-1 silicone transfer adhesive is designed for high-performance applications requiring chemical resistance, excellent bond strength, and resistance to extreme temperatures (-100 °F to 500 °F). The 1 mil pressure-sensitive silicone adhesive is protected by two clear... [See More]
- Type: Transfer
- Thickness: 1.00E-3
- Adhesive: Pressure Sensitive; Silicone
- Peel: 2.5
from Shenzhen You-San Technology Co., Ltd.
Thermally Conductive Transfer Tape is a white adhesive film made of special high-performance acrylic pressure-sensitive adhesive, and then covered with a release film. It has the characteristics of high thermal conductivity, high insulation, excellent flexibility, conformability, and good initial... [See More]
- Type: Transfer
- Adhesive: Acrylic; Pressure Sensitive
- Backing Material: Plastic / Polymer
- Thickness: 0.0020
from Can-Do National Tape
Scotch ® ATG Adhesive. 3M Scoth 924 ATG Adhesive Transfer Tape. Scotch ® ATG Adhesive Transfer Tape 924 is an acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. General purpose adhesive transfer tape. For use with Scotch(R) ATG Adhesive Applicators. A great... [See More]
- Type: Transfer
- Width: 0.2500 to 2
- Adhesive: Pressure Sensitive
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Felt. Foam. Gasketing. Mounting Tape. Name Plates. Paper. Sound Damping. Trim. Vibration Control. [See More]
- Type: Transfer
- Adhesive: Acrylic
- Backing Material: Paper; Plastic / Polymer; Silicone
- Peel: 7.81
from TransPak
Finger touch application of heavy-duty pressure sensitive adhesive. Works best on smooth surfaces. Applies a precise strip of adhesive. Liner rewinds into the dispenser. 1" core size. Dispensers [See More]
- Type: Transfer
- Thickness: 0.0050
from Custom Made Boxes, Inc.
Finger touch application of heavy-duty pressure sensitive adhesive. Works best on smooth surfaces. Applies a precise strip of adhesive. Liner rewinds into the dispenser. 1" core size. Dispensers [See More]
- Type: Transfer
- Thickness: 0.0050
- Width: 0.5000
from R. S. Hughes Company, Inc.
3M 137S transfer tape comes in a 1/2 in width, 400 in length and is packaged 72 rolls per case. [See More]
- Type: Transfer
- Width: 0.5000
from Intertape Polymer Group, Inc.
When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]
- Type: Double- Sided; Transfer
- Adhesive: Acrylic; Pressure Sensitive
- Backing Material: Plastic / Polymer
- Thickness: 0.0039
from Maxi Adhesive Products, Inc.
Reinforced acrylic transfer tape. Supplied with a 60# paper liner. [See More]
- Type: Transfer
- Peel: 1.56
- Thickness: 0.0014
from Can-Do National Tape
Transfer Tape. Clear Acrylic Adhesive Transfer Tape. 3M ™ Adhesive Transfer Tape 9462P is a 2.0 mil 100 high temperature acrylic adhesive on a 3.2 mil 55 lb densified kraft paper liner. The 3MTM Adhesive Transfer Tapes with 3MTM High Temperature Acrylic Adhesive 100 are designed for... [See More]
- Type: Transfer
- Width: 48
- Adhesive: Pressure Sensitive
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Decals. Escutcheons. Felt. Foam. Gasketing. Mounting Tape. Name Plates. Paper. Plastic Materials. [See More]
- Type: Transfer
- Adhesive: Acrylic
- Backing Material: Paper; Plastic / Polymer; Silicone
- Peel: 7.5
from TransPak
Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers, foils and films... [See More]
- Type: Transfer
- Thickness: 0.0020
from Custom Made Boxes, Inc.
Finger touch application of repositionable pressure sensitive adhesive. Low-tack, repositionable acrylic pressure-sensitive adhesive on one side; medium-firm acrylic pressure-sensitive adhesive on the other. For quick, clean temporarily attachment. Allows removal from many papers, foils and films... [See More]
- Type: Transfer
- Thickness: 0.0020
- Width: 0.5000
from R. S. Hughes Company, Inc.
3M 4004 off-white foam mounting tape comes in a 1 in width, 18 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Type: Transfer
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Width: 1
from Intertape Polymer Group, Inc.
When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]
- Type: Double- Sided; Transfer
- Adhesive: Acrylic; Pressure Sensitive
- Backing Material: Plastic / Polymer
- Thickness: 0.0051
from Maxi Adhesive Products, Inc.
High performance acrylic transfer. Supplied on a 76# poly coated release liner. [See More]
- Type: Transfer
- Peel: 5.38
- Thickness: 0.0020
- Color: Clear
from Can-Do National Tape
VHB Transfer Tape. Clear VHB Acrylic Adhesive Transfer Tape. 3M ™ VHB Adhesive Transfer Tape F9469PC is a 5.0 mil 100MP high performance acrylic with 4.2 mil 58 lb polycoated kraft paper liner - unprinted. 3M High Performance Acrylic Adhesive 100MP, which has excellent long term holding power... [See More]
- Type: Transfer
- Width: 0.5000 to 48
- Adhesive: Pressure Sensitive
from Berry Plastics Corporation - Engineered Materials Division
Features. Excellent performance over a wide temperature range. Resists humidity. Excellent plasticizer-migration resistance. Excellent anchorage to ether or ester foams, EPDM sponge, and plastics including PE, TPO, ABS, and PP. Dimensionally stable liner is moisture resistant and excellent for... [See More]
- Type: Transfer
- Adhesive: Acrylic
- Backing Material: Paper; Plastic / Polymer; Silicone
- Peel: 8.75
from TransPak
Finger touch application of general-purpose pressure sensitive adhesive. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil adhesive bonds instantly. Ideal for... [See More]
- Type: Transfer
- Thickness: 0.0020
from Custom Made Boxes, Inc.
Finger touch application of premium pressure sensitive adhesive. Soft acrylic pressure-sensitive adhesive system features very high initial adhesion and good shear holding power to a wide variety of materials including most plastics. High strength, high tack 5-mil adhesive adheres to many... [See More]
- Type: Transfer
- Thickness: 0.0050
- Width: 0.5000
from R. S. Hughes Company, Inc.
3M 4004 off-white foam mounting tape comes in a 1/2 in width, 18 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Type: Transfer
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Width: 0.5000
from Intertape Polymer Group, Inc.
When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]
- Type: Double- Sided; Transfer
- Adhesive: Acrylic; Pressure Sensitive
- Backing Material: Plastic / Polymer
- Thickness: 0.0016
from Maxi Adhesive Products, Inc.
Electrically conductive acrylic pressure sensitive adhesive transfer film. Exhibits high shear strength, moderate tack, peel and chemical and plasticize resistance. Long term aging and the ability to withstand environmental extremes. [See More]
- Type: Transfer
- Thickness: 0.0020
- Width: 1
- Peel: 4 to 4.19
from Can-Do National Tape
Scotch ® ATG Adhesive. 3M 970XL Transfer Tape, 400 Acrylic Adhesive. Scotch ® ATG Adhesive Transfer Tape 970XL is a 400 acrylic, reverse wound, pressure sensitive adhesive on a densifed kraft paper liner. General purpose adhesive transfer tape. For use with Scotch ATG Adhesive Applicators. A... [See More]
- Type: Transfer
- Width: 0.7500
- Adhesive: Pressure Sensitive
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. High tack, latex free adhesive that provides excellent bonding and good resistance to delamination. Common Applications. Medical Device Assembly. Medical Device Mounting. Medical-Transfers. Pulse Oximeter Sensors [See More]
- Type: Transfer
- Adhesive: Rubber
- Backing Material: Paper; Plastic / Polymer; Silicone
- Peel: 10.62
from Custom Made Boxes, Inc.
Finger touch application of general-purpose pressure sensitive adhesive. Medium-firm acrylic pressure-sensitive adhesive system features an excellent balance of good initial adhesion (quick stick) and good shear holding power. Aggressive, general purpose 2-mil adhesive bonds instantly. Ideal for... [See More]
- Type: Transfer
- Thickness: 0.0020
- Width: 0.5000
from R. S. Hughes Company, Inc.
3M 4008 off-white foam mounting tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Type: Transfer
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Width: 0.5000
from Intertape Polymer Group, Inc.
When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]
- Type: Double- Sided; Transfer
- Adhesive: Acrylic; Pressure Sensitive
- Backing Material: Plastic / Polymer
- Thickness: 0.0020
from Maxi Adhesive Products, Inc.
Electrically conductive unsupported acrylic adhesive transfer film. Exhibits high shear strength, high tack and good chemical resistance. [See More]
- Type: Transfer
- Thickness: 0.0020
- Width: 1
- Peel: 2.5
from Can-Do National Tape
Scotch ® ATG Adhesive. 3M 928 Transfer Tape, 400/1000 Acrylic Adhesive. 3M ™ ATG Adhesive Transfer Tape 928 is a 2.0 mil, 400/1000 high tack/low tack acrylic, reverse wound, pressure sensitive adhesive double coated tape with a white tissue carrier on a polycoated kraft paper liner. For... [See More]
- Type: Transfer
- Width: 0.2500 to 0.5000
- Adhesive: Pressure Sensitive
from Berry Plastics Corporation - Engineered Materials Division
Polyken 065. TRANSFER TAPE - MULTI-PURPOSE SPLICING. High strength transfer tape with silicone liner for automatic, manual or flying splices. Conforms well to irregular surfaces. Applications. Corrugated manufacturing. Paper converting. Printing. Frame mounting. Laminating. Features & Benefits. [See More]
- Type: Transfer
- Adhesive: Acrylic
- Backing Material: Paper
- Thickness: 0.0021
from Custom Made Boxes, Inc.
Finger touch application of general purpose pressure sensitive adhesive. Works best on smooth surfaces. Applies a precise strip of adhesive. Liner rewinds into the dispenser. 1" core size. Dispensers [See More]
- Type: Transfer
- Thickness: 0.0020
- Width: 0.5000
from R. S. Hughes Company, Inc.
3M 4008 off-white foam mounting tape comes in a 3/4 in width, 7 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Type: Transfer
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Width: 0.7500
from Intertape Polymer Group, Inc.
Cactus ® Y2070 Transfer Tape – Unsupported 4 mil solvent acrylic transfer tape. Provides excellent shear strength and adhesion and high initial tack allowing immediate/permanent bond to a variety of surfaces. Good resistance to U.V., heat, solvents and chemicals. Features an easy release 6... [See More]
- Type: Double- Sided; Transfer
- Adhesive: Acrylic
- Backing Material: Plastic / Polymer
- Features: UV or Weather Resistant
from Maxi Adhesive Products, Inc.
Unsupported acrylic pressure sensitive transfer film. Supplied on a 60# polycoated release liner. [See More]
- Type: Transfer
- Thickness: 0.0050
- Width: 1
- Peel: 4.69
from Can-Do National Tape
VHB Transfer Tape. Clear VHB Acrylic Adhesive Transfer Tape. 3M ™ VHB Adhesive Transfer Tape F9460PC is a 2.0 mil 100MP adhesive with 4.2 mil 58 lb polycoated kraft paper liner. 3M High Performance Acrylic Adhesive 100MP, which has excellent long term holding power with much higher adhesion... [See More]
- Type: Transfer
- Width: 0.5000 to 48
- Adhesive: Pressure Sensitive
from Berry Plastics Corporation - Engineered Materials Division
Polyken 066. TRANSFER TAPE - MULTI-PURPOSE SPLICING. Easy identification, high strength transfer tape with silicone liner for automatic, manual or flying splices. Conforms well to irregular surfaces. Applications. Corrugated manufacturing. Paper converting. Printing. Frame mounting. Features &... [See More]
- Type: Transfer
- Adhesive: Acrylic
- Backing Material: Paper
- Thickness: 0.0021
from R. S. Hughes Company, Inc.
3M 4016 off-white foam mounting tape comes in a 1 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Type: Transfer
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Width: 1.5
from Maxi Adhesive Products, Inc.
Unsupported acrylic adhesive transfer, supplied on a 50# brown kraft liner. [See More]
- Type: Transfer
- Thickness: 0.0050
- Width: 0.5000 to 1
- Peel: 3.75
from Can-Do National Tape
3M 9453LE Clear Adhesive Transfer Tape for Custom Tape Sizes. 3M 9453LE Adhesive Transfer Tape is a versatile, market proven, 3.5 mil (0.9 mm) transfer tape with 3M 300LSE acrylic adhesive. This tape has a proven history of a reliably bond with a wide variety of similar and dissimilar materials such... [See More]
- Type: Transfer
- Adhesive: Pressure Sensitive
from Berry Plastics Corporation - Engineered Materials Division
Liner Side Adhesive. The adhesive is a 0n-irritating acrylic with good peel, tack, and shear performance. Designed to bond to most foam, films, and fabrics. Common Applications. Medical Device Assembly. Medical-Transfers [See More]
- Type: Transfer
- Adhesive: Acrylic
- Backing Material: Paper; Plastic / Polymer; Silicone
- Peel: 4.38
from R. S. Hughes Company, Inc.
3M 4016 off-white foam mounting tape comes in a 3/4 in width, 15 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Type: Transfer
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Width: 0.7500
from Maxi Adhesive Products, Inc.
Thin stabilized acrylic transfer adhesive. Supplied with a 50# kraft liner. [See More]
- Type: Transfer
- Thickness: 0.0019
- Width: 0.7500 to 1
- Peel: 4.69
from Can-Do National Tape
VHB Transfer Tape. Clear VHB Acrylic Adhesive Transfer Tape. 3M Ultra High Temperature Transfer Tape 9085 is a 5.0 mil 100HT ultra high temperature acrylic adhesive with a 3.2 mil brown densified kraft paper liner. 3M Ultra High Temperature 100HT Adhesive Transfer Tapes 9082 and 9085 utilize a high... [See More]
- Type: Transfer
- Width: 48
- Adhesive: Pressure Sensitive
from R. S. Hughes Company, Inc.
3M 401M off-white bonding tape comes in a 1 1/2 in width, 36 yd length, uses a rubber adhesive and is packaged 24 rolls per case. Can be used to a maximum temperature of +150 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Type: Transfer
- Width: 1.5
- Adhesive: Rubber; Rubber
- Thickness: 0.0090
from Maxi Adhesive Products, Inc.
Reinforced Acrylic Transfer tape [See More]
- Type: Transfer
- Width: 1
- Backing Material: Paper
- Thickness: 0.0020
from Can-Do National Tape
VHB Transfer Tape. Clear VHB Acrylic Adhesive Transfer Tape. 3M ™ VHB Adhesive Transfer Tape F9473PC is a 10.0 mil 100MP high performance acrylic with 4.2 mil 58 lb polycoated kraft paper liner - printed. 3M High Performance Acrylic Adhesive 100MP, which has excellent long term holding power... [See More]
- Type: Transfer
- Width: 0.3750 to 48
- Adhesive: Pressure Sensitive
from R. S. Hughes Company, Inc.
3M 4026 off-white foam mounting tape comes in a 1 in width, 1 in length, uses an acrylic adhesive and is packaged 1 pack per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Type: Transfer
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Width: 1
from Maxi Adhesive Products, Inc.
High tack, unsupported acrylic adhesive. Can be used for mounting graphics to foam core, sheeting plastics before cutting, temporary holding of hems for sailcloth, canvas or banner material before sewing. [See More]
- Type: Transfer
from Can-Do National Tape
Scotch ® ATG Adhesive. 3M 987XL Transfer Tape, 400 Acrylic Adhesive. 3M ™ ATG Adhesive Transfer Tape 987 is a 1.7 mil, 400 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. Utility grade tape. For use with Scotch ® ATG Adhesive Applicators. A great... [See More]
- Type: Transfer
- Width: 0.2500 to 0.7500
- Adhesive: Pressure Sensitive
from R. S. Hughes Company, Inc.
3M 4026 off-white foam mounting tape comes in a 1 in width, 36 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Type: Transfer
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Width: 1
from Maxi Adhesive Products, Inc.
High tack, unsupported acrylic adhesive. Can be used for mounting graphics to foam core, sheeting plastics before cutting, temporary holding of hems for sailcloth, canvas or banner material before sewing. [See More]
- Type: Transfer
from Can-Do National Tape
Clear Double Coated Acrylic ATG Transfer Tape. Transfer tape consisting of a 1.7 mil, 400 acrylic reverse wound, pressure sensitive adhesive on a densified Kraft paper release liner. Very easy unwind and removal of liner for ease of application. Excellent UV Resistance. Very high quick-stick. Fast... [See More]
- Type: Double- Sided; Transfer
- Width: 0.5000
- Adhesive: Pressure Sensitive
from R. S. Hughes Company, Inc.
3M 4026 off-white foam mounting tape comes in a 1/2 in width, 36 yd length, uses an acrylic adhesive and is packaged 18 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Type: Transfer
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Width: 0.5000
from Maxi Adhesive Products, Inc.
Acid Free permanent transfer tape that is excellent for double matting, fabric mats and encapsulation. Used where PH factors are a concern.3" core 3.32 mils [See More]
- Type: Transfer
from Can-Do National Tape
Double Sided Acrylic Transfer Tape. High performance acrylic transfer adhesive specifically designed to provide excellent adhesion and long term aging on a wide variety of urethane foams. This 5 mil unsupported pressure sensitive adhesive film, exhibits high peel strength, high shear, and high heat... [See More]
- Type: Double- Sided; Transfer
- Adhesive: Pressure Sensitive
from R. S. Hughes Company, Inc.
3M 4026 off-white foam mounting tape comes in a 3 in width, 36 yd length, uses an acrylic adhesive and is packaged 3 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Type: Transfer
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Width: 3
from Can-Do National Tape
Clear Double Coated Acrylic Transfer Tape. Transfer tape consisting of a 2 mil acrylic pressure- sensitive adhesive on 60# Kraft release liner. Very easy unwind and removal of liner for ease of application. Very high quick-stick. Fast build-up of adhesion. Excellent holding power at elevated oven... [See More]
- Type: Double- Sided; Transfer
- Adhesive: Pressure Sensitive
from R. S. Hughes Company, Inc.
3M 4026W white foam mounting tape short roll comes in a 1/2 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]
- Type: Transfer
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Width: 0.5000
from Can-Do National Tape
Scotch ® ATG Adhesive. 3M 926 Transfer Tape, 350 Acrylic Adhesive. Scotch ® ATG Adhesive Transfer Tape 926 is a 350 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. High performance adhesive transfer tape. For use with Scotch ® ATG Adhesive... [See More]
- Type: Transfer
- Width: 0.2500 to 2
- Adhesive: Pressure Sensitive
from R. S. Hughes Company, Inc.
3M 4026W white foam mounting tape short roll comes in a 3/4 in width, 5 yd length, uses an acrylic adhesive and is packaged 12 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important... [See More]
- Type: Transfer
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Width: 0.7500
from Can-Do National Tape
Scotch ® ATG Adhesive. 3M 969 Transfer Tape, 300 Acrylic Adhesive. Scotch ® ATG Adhesive Transfer Tape 969 is a 300 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. High tack adhesive transfer tape. For use with Scotch ® ATG Adhesive Applicators. A... [See More]
- Type: Transfer
- Width: 0.2500 to 2
- Adhesive: Pressure Sensitive
from R. S. Hughes Company, Inc.
3M 4032 off-white foam mounting tape comes in a 1 1/2 in width, 72 yd length, uses an acrylic adhesive and is packaged 6 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference... [See More]
- Type: Transfer
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Width: 1.5
from Can-Do National Tape
Scotch ® ATG Adhesive. 3M 976 Transfer Tape, 300 Acrylic Adhesive. Scotch ® ATG Adhesive Transfer Tape 976 is a 300 acrylic, reverse wound, pressure sensitive adhesive on a densified kraft paper liner. High tack adhesive transfer tape. For use with Scotch ® ATG Adhesive Applicators. A... [See More]
- Type: Transfer
- Width: 0.2500 to 0.7500
- Adhesive: Pressure Sensitive
from R. S. Hughes Company, Inc.
3M 4032 off-white foam mounting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Type: Transfer
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Width: 1
from R. S. Hughes Company, Inc.
3M 4052 black foam mounting tape comes in a 1 in width, 72 yd length, uses an acrylic adhesive and is packaged 9 rolls per case. Can be used to a maximum temperature of +220 F. When purchasing this product, consider the thickness. The variances in thickness often make an important difference in... [See More]
- Type: Transfer
- Adhesive: Acrylic; Acrylic
- Backing Material: Foam
- Width: 1