Plastic / Polymer Double Sided and Transfer Tapes

184 Results
Double Sided Tapes -- 207415 [51970-00014-00 from tesa SE]
from RS Components, Ltd.

Tesa 51970-00014-00 Double Sided Tape [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 39.37
Thermal Tape Series -- SA406FG
from Dongguan Sheen Electronic Technology Co., Ltd.

The SHEEN's SA Series Thermal Tape are renowned for their distinctive characteristics, which include: ◆ Acrylic-based material with double-sided adhesiveness. ◆ Low thermal impedance and high adhesive strength. ◆ Maintains good holding power at both room temperature and 80 °C. [See More]

  • Backing Material: Plastic / Polymer
  • Thickness: 0.0079
  • Type: Double- Sided
  • Peel: 4.03
10 Mil Double Sided High Perf. Foam Tape -- 62625
from Budnick Converting, Inc.

tesa 6265 is a black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive. [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: PE - Polyethylene
  • Type: Double- Sided
  • Thickness: 0.0098
Enflon® Pressure Sensistive Tape
from Pexco

Pexco ’s PTFE Pressure-Sensitive Tape provides a low-friction, non-stick surface wherever high-temperature and high-dielectric applications are found. Pexco ’s PTFE Pressure-Sensitive Tape is available in roll form or cut-to-size sheets. The pressure-sensitive backing allows users to... [See More]

  • Backing Material: Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 0.5000 to 12
Tape -- "1067-3MEAD8611""X30YD-ND" ["3M EAD861 1"" X 30YD" from 3M]
from DigiKey

"Double Coated, Double Sided Tape Adhesive 1.00"" (25.40mm) X 90' (27.3m) 30 yds" [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Color: Clear
Double Sided Tapes -- 207445 [51970-00025-00 from tesa SE]
from RS Components, Ltd.

Tesa 51970-00025-00 Double Sided Tape [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 0.9843
2 mil Double Sided Anti-Repulsion Filmic Tape -- 68532
from Budnick Converting, Inc.

tesa 68532 is a 2 mil double sided self adhesive tape consisting of a transparent PET backing and a special anti-repulsion adhesive. [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: PET - Polyester
  • Type: Double- Sided
  • Thickness: 0.0020
Enflon® Skived Tape
from Pexco

Pexco ’s PTFE Tape features superior insulating strength, is non-stick, flexible and resists high temperatures, chemicals and moisture. Other properties include zero porosity, excellent release and, of course, a super-low coefficient of friction. Pexco ’s PTFE Tape can be supplied etched... [See More]

  • Backing Material: Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 0.5000
Tape -- "19-4032-.375""X72YDS-ND" ["4032-.375""X72YDS" from 3M]
from DigiKey

Tape Adhesive X [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Rubber
  • Type: Double- Sided
  • Temperature Resistance: 104
Double Sided Tapes -- 207750 [51960-00003-00 from tesa SE]
from RS Components, Ltd.

Tesa 51960-00003-00 Double Sided Tape [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 1.5
4 Mil Double Sided Black High Performance Tape -- 61765
from Budnick Converting, Inc.

tesa 61765 is a double sided self-adhesive tape consisting of a black PET backing and a tackified acrylic adhesive. [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: PET - Polyester
  • Type: Double- Sided
  • Thickness: 0.0039
Tape -- "19-442KW48""X36YD-ND" ["442KW 48""X36YD" from 3M]
from DigiKey

"TAPE DBL SIDED WHITE 48""X36YDS" [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: Rubber
  • Type: Double- Sided
  • Temperature Resistance: 21 to 38
Double Sided Tapes -- 207767 [51970-00021-00 from tesa SE]
from RS Components, Ltd.

Tesa 51970-00021-00 Double Sided Tape [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 0.4724
4 mil Double Sided High Performance Filmic Tape -- 61365
from Budnick Converting, Inc.

tesa 61365 is a black, double sided self-adhesive tape consisting of a black PET backing and a tackified acrylic adhesive [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: PET - Polyester
  • Type: Double- Sided
  • Thickness: 0.0039
Tape -- "19-75-1/2""X36YD-ND" ["75-1/2""X36YD" from 3M]
from DigiKey

3M POLYESTER FILM ELECTRICAL TAP [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: Rubber
  • Type: Double- Sided
  • Temperature Resistance: 130
Double Sided Tapes -- 207768 [64620-00005-00 from tesa SE]
from RS Components, Ltd.

Tesa 64620-00005-00 Double Sided Tape [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Rubber
  • Type: Double- Sided
  • Width: 1.97
6 mil Double sided Black High Performance Tape -- 62622
from Budnick Converting, Inc.

tesa 62622 is a black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive. [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: PE - Polyethylene
  • Type: Double- Sided
  • Thickness: 0.0080
Tape -- "19-93020LE-54""X180YD-ND" ["93020LE-54""X180YD" from 3M]
from DigiKey

"TAPE DBL COATED/SIDED 54""X180YDS" [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Temperature Resistance: -40 to 149
Double Sided Tapes -- 207772 [07065-00009-22 from tesa SE]
from RS Components, Ltd.

Tesa 07065-00009-22 Double Sided Tape [See More]

  • Backing Material: Foam; Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 0.4724
8 Mil Double Sided High Performance Film Tape -- 61395
from Budnick Converting, Inc.

tesa 61395 is a black, double sided self-adhesive tape consisting of a black PET backing and a tackified acrylic adhesive. [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: PET - Polyester
  • Type: Double- Sided
  • Thickness: 0.0079
Tape -- "19-LSE-060WF1""X36YD-ND" ["LSE-060WF 1""X36YD" from 3M]
from DigiKey

3M VHB TAPE LSE-060WF, WHITE, 1 [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Temperature Resistance: 150
Double Sided Tapes -- 207929 [07065-00012-22 from tesa SE]
from RS Components, Ltd.

Tesa 07065-00012-22 Double Sided Tape [See More]

  • Backing Material: Foam; Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 0.9843
8 Mil Double Sided High Performance Filmic Tape -- 61795
from Budnick Converting, Inc.

tesa 61795 is a double sided self adhesive tape consisting of a black PET backing and a tackified acrylic adhesive. [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: PET - Polyester
  • Type: Double- Sided
  • Thickness: 0.0079
Tape -- "19-LSE-110WF0.5""X36YD-ND" ["LSE-110WF 0.5""X36YD" from 3M]
from DigiKey

3M VHB TAPE LSE-110WF, WHITE, 1/ [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Temperature Resistance: 150
Double Sided Tapes -- 207930 [64620-00003-00 from tesa SE]
from RS Components, Ltd.

Tesa 64620-00003-00 Double Sided Tape [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Rubber
  • Type: Double- Sided
  • Width: 0.9843
8 Mil Double Sided High Performance Foam Tape -- 62624
from Budnick Converting, Inc.

tesa 62624 is an 8mil black double sided thin foam tape. The tape is equipped with a tackified acrylic adhesive. [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: PE - Polyethylene
  • Type: Double- Sided
  • Thickness: 0.0079
Tape -- "19-LSE-110WF1""X36YD-ND" ["LSE-110WF 1""X36YD" from 3M]
from DigiKey

3M VHB TAPE LSE-110WF, WHITE, 1 [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Temperature Resistance: 150
Double Sided Tapes -- 207931 [07065-00011-22 from tesa SE]
from RS Components, Ltd.

Tesa 07065-00011-22 Double Sided Tape [See More]

  • Backing Material: Foam; Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 0.7480
ACXplus Double Sided White/GrayAcrylic Foam Tape -- 7046
from Budnick Converting, Inc.

tesa ® ACXplus 7046 is a double-sided acrylic foam tape, available in gray or white. It consists of a high performance acrylic system and is primarily characterized by its bonding power, stress dissipation characteristics, and its temperature and weather resistance. Due to the product's unique... [See More]

  • Backing Material: Foam; Plastic / Polymer
  • Adhesive: Acrylic Foam
  • Type: Double- Sided
  • Thickness: 0.0590
Tape -- "3M49550.75""SQ-500-ND" ["3M 4955 0.75""SQ-500" from 3M]
from DigiKey

"Double Coated, Double Sided Tape Acrylic Adhesive White 0.75"" (19.05mm) 3/4"" X 0.75"" (19.05mm) 3/4""" [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Temperature Resistance: 149
Double Sided Tapes -- 2231077
from RS Components, Ltd.

RS PRO 12F30(245)50m [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 0.4724
Double Sided Acrylic Foam Tape (LSE) -- 77611
from Budnick Converting, Inc.

tesa ® ACXplus 77611 is a 43mil double-sided acrylic foam tape with a unique double layer product design, coated with low surface energy (LSE) adhesive on the covered side. Its high-performance LSE adhesive has excellent initial adhesive properties when it comes to different types of OEM... [See More]

  • Backing Material: Foam; Plastic / Polymer
  • Adhesive: Acrylic Foam
  • Type: Double- Sided
  • Thickness: 0.0433
Tape -- "3M9495LE0.75""SQ-250-ND" ["3M 9495LE 0.75""SQ-250" from 3M]
from DigiKey

"Double Coated, Double Sided Tape Acrylic, 300LSE Adhesive Clear 0.75"" (19.05mm) 3/4"" X 0.75"" (19.05mm) 3/4""" [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Color: Clear
Double Sided Tapes -- 2231083
from RS Components, Ltd.

RS PRO 19F30(245)50m [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 0.7480
Double Sided Acrylic Foam Tape -- 77108
from Budnick Converting, Inc.

esa ® ACXplus 77108 is a high performance double-sided acrylic foam tape for exterior attachment part mounting. Its outstanding wide temperature range resistance is based on its well-balanced pure acrylic core and tackified adhesive, which assure reliable bonding of the part for the entire life... [See More]

  • Backing Material: Foam; Plastic / Polymer
  • Adhesive: Acrylic Foam
  • Type: Double- Sided
  • Thickness: 0.0300
Tape -- "4008-1/4""X36YD-ND" ["4008-1/4""X36YD" from 3M]
from DigiKey

"Double Coated, Double Sided Tape Acrylic, 100 Adhesive Natural 0.25"" (6.35mm) 1/4"" X 108' (32.9m) 36 yds" [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Temperature Resistance: 21 to 38
Double Sided Tapes -- 2231090
from RS Components, Ltd.

RS PRO 38F30(245)50m [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 1.5
Double Sided Acrylic Foam Tape -- 77208 Base Line
from Budnick Converting, Inc.

tesa ® ACXplus 77208 is a single layer acrylic foam tape designed for automotive attachment parts. Its viscoelastic acrylic foam core achieves reliable and high bonding performance on a variety of substrates and can withstand changing environmental conditions throughout the lifetime of a... [See More]

  • Backing Material: Foam; Plastic / Polymer
  • Adhesive: Acrylic Foam
  • Type: Double- Sided
  • Thickness: 0.0315
Tape -- "4032-1-1/2""X72YD-ND" ["4032-1-1/2""X72YD" from 3M]
from DigiKey

"Double Coated, Double Sided Tape Acrylic, 100 Adhesive Natural 1.50"" (38.10mm) 1 1/2"" X 216' (66.0m) 72 yds" [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Temperature Resistance: 21 to 38
Double Sided Tapes -- 2385589 [287264 from Shurtape Technologies, LLC]
from RS Components, Ltd.

DUCK TAPE 287264 [See More]

  • Backing Material: Plastic / Polymer
  • Width: 0.9449
  • Type: Double- Sided
  • Thickness: 0.0787
Double Sided Acrylic Foam Tape Black Line -- 7811
from Budnick Converting, Inc.

tesa ® ACXplus 7811 Black Line is a 43 mil deep black double-sided acrylic foam tape for mounting automotive exterior trims and parts. It provides high bonding power on MSE clear coats and plastics like ABS and chromed ABS, and performs outstandingly on PC and PMMA. [See More]

  • Backing Material: Foam; Plastic / Polymer
  • Adhesive: Acrylic Foam
  • Type: Double- Sided
  • Thickness: 0.0430
Tape -- "4056-3/4""X-36YD-ND" ["4056-3/4""X-36YD" from 3M]
from DigiKey

"Double Coated, Double Sided Tape Acrylic, 100 Adhesive Black 0.75"" (19.05mm) 3/4"" X 108' (32.9m) 36 yds" [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Temperature Resistance: 21 to 38
Double Sided Tapes -- 2496639 [56172-00003-11 from tesa SE]
from RS Components, Ltd.

Tesa 56172-00003-11 Double Sided Tape [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Rubber
  • Type: Double- Sided
  • Width: 1.97
Double Sided High Temp Shear Resistant Film -- 51965
from Budnick Converting, Inc.

tesa 51965 is adouble-sided self-adhesive tape consisting of a black PET backing and a modified acrylic adhesive. [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: PET - Polyester
  • Type: Double- Sided
  • Thickness: 0.0081
Tape -- "4622-WHITE-3/4""X36YD-ND" ["4622-WHITE-3/4""X36YD" from 3M]
from DigiKey

"Double Coated, Double Sided Tape Acrylic Adhesive White 0.75"" (19.05mm) 3/4"" X 108' (32.9m) 36 yds" [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Temperature Resistance: 93
Double Sided Tapes -- 2603971 [GPT-020 19 mm x 50m from 3M]
from RS Components, Ltd.

3M GPT-020 19 mm x 50m [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 0.7480
Double Sided PE Foam Mounting Tape -- 62505
from Budnick Converting, Inc.

tesa 62505 is a double sided PE foam tape for lightweight mounting applications. It consists of a highly conformable PE foam backing and a tackified acrylic adhesive [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: PE - Polyethylene
  • Type: Double- Sided
  • Thickness: 0.0197
Tape -- "4919F(1""X72YD)-ND" ["4919F(1""X72YD)" from 3M]
from DigiKey

"Double Coated, Double Sided Tape Acrylic Adhesive Black 1.00"" (25.40mm) X 216' (66.0m) 72 yds" [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Color: Black
Double Sided Tapes -- 2603973 [GPT-020 50 mm x 50m from 3M]
from RS Components, Ltd.

3M GPT-020 50 mm x 50m [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 1.97
Double Sided PE Foam Mounting Tape -- 62508
from Budnick Converting, Inc.

tesa 62508 is a double sided PE foam tape for mounting applications. It consists of a highly conformable PE-foam backing and a tackified acrylic adhesive [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: PE - Polyethylene
  • Type: Double- Sided
  • Thickness: 0.0315
Tape -- "4929-BLACK-3/4""X72YD-BULK-ND" ["4929-BLACK-3/4""X72YD-BULK" from 3M]
from DigiKey

"Double Coated, Double Sided Tape Acrylic Adhesive Black 0.75"" (19.05mm) 3/4"" X 216' (66.0m) 72 yds" [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Temperature Resistance: 93
Double Sided Tapes -- 2658579 [7100276858 from 3M]
from RS Components, Ltd.

3M 7100276858 [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 0.7480
Double Sided PE Foam Mounting Tape -- 62510
from Budnick Converting, Inc.

tesa 62510 is a double-sided PE-foam tape for mounting applications. It consists of a highly conformable PE-foam backing coated with a tackified acrylic adhesive [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: PE - Polyethylene
  • Type: Double- Sided
  • Thickness: 0.0394
Tape -- "4941F-GRAY-1""X36YDSMPK-ND" ["4941F-GRAY-1""X36YD SM PK" from 3M]
from DigiKey

"Double Coated, Double Sided Tape Acrylic Adhesive Gray 1.00"" (25.40mm) X 108' (32.9m) 36 yds" [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Temperature Resistance: 93
Double Sided Tapes -- 2681932 [04970-00148-00 from tesa SE]
from RS Components, Ltd.

Tesa 04970-00148-00 [See More]

  • Backing Material: Plastic / Polymer; Polyvinyl Chloride
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 0.4724
Double Sided PE foam Mounting Tape -- 62512
from Budnick Converting, Inc.

tesa 62512 is a double-sided PE foam tape for mounting applications. It consists of a highly conformable PE-foam backing coated with a tackified acrylic adhesive. [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: PE - Polyethylene
  • Type: Double- Sided
  • Thickness: 0.0472
Tape -- "4943F-1""X36YD-ND" ["4943F-1""X36YD" from 3M]
from DigiKey

"Double Coated, Double Sided Tape Acrylic Adhesive Gray 1.00"" (25.40mm) X 108' (32.9m) 36 yds" [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Temperature Resistance: 93
Double Sided Tapes -- 2681976 [04970-00153-00 from tesa SE]
from RS Components, Ltd.

Tesa 04970-00153-00 [See More]

  • Backing Material: Plastic / Polymer; Polyvinyl Chloride
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 1.5
Double Sided PET Tape -- FT-8302xxx
from Budnick Converting, Inc.

Developed as an economical general-purpose product providing excellent for foam laminating [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: PET - Polyester
  • Type: Double- Sided
  • Thickness: 0.0035
Tape -- "4947F(1""X36YD)-ND" ["4947F(1""X36YD)" from 3M]
from DigiKey

"Double Coated, Double Sided Tape Acrylic Adhesive Black 1.00"" (25.40mm) X 108' (32.9m) 36 yds" [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Color: Black
Double Sided Tapes -- 2681982 [04970-00151-00 from tesa SE]
from RS Components, Ltd.

Tesa 04970-00151-00 [See More]

  • Backing Material: Plastic / Polymer; Polyvinyl Chloride
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Width: 0.9843
Double Sided Polypropylene Tape -- 51977
from Budnick Converting, Inc.

tesa 51977 is a 9.4 mil white double coated white PP-film That offers a secure bond on rough surfaces and on critical substrates such as PP and PE. [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: PP - Polypropylene
  • Type: Double- Sided
  • Thickness: 0.0094
Tape -- "4947F(3/4""X36YD)-ND" ["4947F(3/4""X36YD)" from 3M]
from DigiKey

"Double Coated, Double Sided Tape Acrylic Adhesive Black 0.75"" (19.05mm) 3/4"" X 108' (32.9m) 36 yds" [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Color: Black
Double-Coated Adhesive Transfer Tape -- ATA200
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided; Transfer
  • Thickness: 0.0020
Acrylic Transfer Tape -- 4900
from tesa tape, inc.

4900 consists of a transparent pure acrylic adhesive. The adhesive is transparent, ageing resistant and has a high initial tack. 4900 also withstands elevated temperatures. [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided; Transfer; Transfer Tape
  • Thickness: 0.0020
Busbar Insulation Tape -- BusBond T1647
from Sheldahl Flexible Technologies - a Flex company

Flame-Retardant Modified Acrylic Adhesive on Polyimide Film. Description. T1647 Bus Bond ® products use our proprietary flame-retardant, high temperature, modified acrylic adhesive, and polyimide film, creating a single or double sided laminated busbar insulation material. T1647 insulations are... [See More]

  • Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Adhesive: Acrylic; Flame-Retardant Modified Acrylic Adhesive
  • Type: Double- Sided
  • Width: 12 to 48
222 – Double Coated Polyethylene Tape -- 222
from Adhesive Applications

222 is a double-coated white polyethylene film tape coated on both sides with an exclusive synthetic rubber-based adhesive system. 222 is one of our most economical double-coated tapes. Superior bonding to a variety of surfaces. Good conformability. Strong, deadload shear properties. [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Rubber
  • Type: Double- Sided
  • Thickness: 0.0039
Custom Die Cut Double-Sided Acrylic Foam Tape -- (VHB™) Tape
from JBC Technologies, Inc.

3M ® VHB ™ tape is a double-sided acrylic foam tape designed to quickly adhere to materials and strengthen those bonds over time. VHB tape ’s permanent bonding strength and resistances to temperatures and environmental factors make it a good option for: Joining dissimilar materials. [See More]

  • Backing Material: Plastic / Polymer
  • Type: Double- Sided
Double Coated Tapes -- DF-55
from Infinity Tapes, LLC

PAPER LINER TAPES. Double Coated Tape with a polyester and/or tissue carrier and silicone coated paper release liner. Quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and polypropylene (BOPP). Available... [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: Rubber; Hot Melt, Heat Bond, or Thermally Activated
  • Type: Double- Sided
  • Width: 0.5000 to 1
100% Total Transfer Tamper Proof Security Seal Tapes
from Shenzhen You-San Technology Co., Ltd.

100% Total Transfer Tamper Proof Security Seal Tapes or 25# Red Full Transfer Negative OPEN VOID Tape is PET based and features security marking. The primary function is to provide a visual security marking to ensure that the item remains in its original untouched condition from the factory to the... [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Transfer
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static; Transparent
Bonding & Adhesive Systems
from Boyd

Adhesives, also commonly referred to as bonding systems, adhesive tape and pressure sensitive adhesive (PSA), are highly engineered materials typically used to adhere various materials together or bond a component into an assembly. There are a number of key performance indicators that help Boyd... [See More]

  • Backing Material: Plastic / Polymer; Rubber; Silicone
  • Adhesive: Acrylic; Rubber; Silicone; Epoxy
  • Type: Double- Sided; Transfer
Polyken Acrylic Adhesive Transfer Tape -- 3000-2
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Decals. Gasketing. Mounting Tape. Name Plates. Plastic Materials. Sound Damping. Trim. Vibration Control. [See More]

  • Backing Material: Paper; Plastic / Polymer; Silicone
  • Adhesive: Acrylic
  • Type: Transfer
  • Peel: 6.25
Banner Hem Tape
from Deviser, Inc.

Banner Hem Tape is PVC carrier double coated with an aggressive solvent based acrylic adhesive. and that is supplied on an easy-release glassine paper liner. This product is useful in creating a wide range of indoor and outdoor signage. It has strong adhesion, that is good for finishing advertising... [See More]

  • Backing Material: Plastic / Polymer; Polyvinyl Chloride
  • Thickness: 0.0083
  • Adhesive: Acrylic
  • Peel: 5.5
NORSEAL® V980 / V990 PVC Glazing Tape
from Total Plastics, Inc.

Black, Gray and White. Minimums may apply. Closed Cell PVC Foam with a pressure-sensitive adhesive on both sides. Interior/Exterior Glazing Sealant for Metal, Wood and Vinyl Sash Systems. Residential/Commerical Windo Glazing for Joints with High Movement. Heating and Ventilation Duct Systems. [See More]

  • Backing Material: Plastic / Polymer; Polyvinyl Chloride
  • Adhesive: Pressure Sensitive
  • Type: Double- Sided
Polyimide Film -- TK-1/3.5-S/S
from ICO RALLY

Produced using a high-temperature polyimide film. Suitable for various high temperature applications and commonly used in printed circuit board applications. Aside from its high-temperature characteristics, it also exhibits high mechanical and thermal stability, as well as resistance to radiation... [See More]

  • Backing Material: Polyimide (e.g., Kapton®); Plastic / Polymer
  • Adhesive: Silicone
  • Type: Double- Sided
  • Thickness: 0.0045
DF 545 Premium Grade Double-Coated Cloth Tape -- DF 545
from Shurtape Technologies, LLC

Premium performance grade double-coated cloth tape for securing carpet and pad at convention centers, arenas and hotels, and can also be used for general purpose hanging and splicing applications. Engineered with a versatile adhesive system that provides superior adhesion to concrete, tile, hardwood... [See More]

  • Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer; Rubber
  • Adhesive: Pressure Sensitive
  • Type: Double- Sided
  • Width: 1.89
Double Coated Tape -- D5000
from Champion Tape

Champion Tape manufactures and distributes the most specialized tapes and masking products in the world. We also offer a wide range of standard products to complement the markets we serve. Please select from our product list below. If you need a tape that you do not see, please let us know and we... [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Thickness: 0.0033
MacBond Double Coated Tape 1.8 mil Permanent Rubber 72# White PCK -- IB8161-78
from Mactac

Macbond Ultra 555 products provide superior holding power and creep resistance for challenging mounting & bonding applications. [See More]

  • Backing Material: Plastic / Polymer; Rubber
1210 High Bond Double Coated Polypropylene
from NADCO Tapes & Labels, Inc.

1210 is a double coated clear polypropylene film tape which is manufactured on an 80 lb. paper release liner. 1210 is double coated with a proprietary clear adhesive system which exhibits outstanding bond strength to difficult surfaces, such as untreated polyethylene film and other synthetics. It's... [See More]

  • Backing Material: Fluoropolymer (Teflon); Plastic / Polymer
  • Thickness: 0.0050
  • Type: Double- Sided
  • Peel: 11.25
Double Coated Tape - Permanent / Removable -- M1671 Series
from CCT - Coating and Converting Technologies

A removable adhesive on liner side and high performance laminating adhesive on the airside. This construction has a variety of unique end-use applications, especially where a temporary bond is required. Excellent tape for use in transportation applications that require the pressure sensitive tape to... [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
Can-Do Double Sided Foam Tape|Double-Sided Polyethylene Foam Tape
from Can-Do National Tape

Double Sided Foam Tape, CDNT 99116. Double-Sided Polyethylene Foam Tape. Pressure-sensitive foam mounting tape with a highly aggressive synthetic rubber adhesive. 1/16" Thick x 108' D/C Wh PE Foam. Available Sizes: 54 ft. 108 ft. 216 ft. Custom slit to width [See More]

  • Backing Material: Fluoropolymer (Teflon); Plastic / Polymer
  • Adhesive: Pressure Sensitive
  • Type: Double- Sided
  • Width: 0.0625
#10D Maxi - Double Coated Tape - Acrylic
from Maxi Adhesive Products, Inc.

Polyester film, double coated with acrylic pressure sensitive adhesive. Supplied with a white release liner. [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Thickness: 0.0033
  • Width: 1 to 3
  • Peel: 2.81
Double-Coated Adhesive Transfer Tape -- ATA201
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided; Transfer
  • Thickness: 0.0020
Double -Sided Film Tape -- 64620
from tesa tape, inc.

64620 is a double-sided self-adhesive tape, consisting of a white PP-carrier and a synthetic rubber adhesive mass system (hotmelt).With the hotmelt adhesive, 64620 is solvent free and offers a high tack. 64620 is protected by a siliconized paper liner. [See More]

  • Backing Material: Plastic / Polymer; Rubber; Silicone
  • Adhesive: Rubber
  • Type: Double- Sided
  • Thickness: 0.0070
Flat Cable Insulating Tape -- T9004
from Sheldahl Flexible Technologies - a Flex company

We offer a complete line of insulation Tapes for use in producing Flat Flexible Cables (FFC's) and a broad range of adhesive types that allow users to balance final product performance with lamination processes. Applications include clock spring cables, jumpers, and any application requiring long... [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: Low Flow PBDE FREE Flame Retardant Adhesive
  • Type: Double- Sided
  • Peel: 10
Double Coated Tapes -- HKC-67
from Infinity Tapes, LLC

Double Coated Tape with a polyester carrier with a silicone coated White BOPP release liner. Tape is Hot Knife Cuttable. Quick stick bond and holding properties to paper and plastic including a number of low energy surfaces such as high density polyethylene (HDPE) and polypropylene (BOPP). Available... [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: Rubber
  • Type: Double- Sided
  • Width: 0.5000 to 1
Acrylic Foam Double Sided Tape -- P30100
from Shenzhen You-San Technology Co., Ltd.

Acrylic foam tape is made of a single layer of acrylic adhesive, covered with a release film or release paper. It has strong adhesion, good weather resistance, excellent adhesion to high surface energy and low surface materials, good balance between Initial Tack and shear strength, chemical solvent... [See More]

  • Backing Material: Foam; Paper; Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Thickness: 0.0394
Polyken Acrylic Double-Coated Tape -- 2896B
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. Acrylic adhesive with good anchorage to various surfaces. Adhesion builds over time. Air Side Adhesive. Acrylic adhesive with good anchorage to various surfaces. Adhesion builds over time. Common Applications. Decals. Graphics. Mounting Tape. Name Plates [See More]

  • Backing Material: Paper; Polyester; Plastic / Polymer; Silicone
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Peel: 3.44 to 4.06
Security Tape: Partial Transfer Type
from Deviser, Inc.

Security Tape Partial Transfer Type is developed to seal Non-Reusable surface treated PE bags or glossy paper material (such as courier bags, envelope, confidential documents, restricted medical product..., etc.). It offers the highest level of security for your tamper proofing needs. When tape is... [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Transfer
  • Thickness: 0.0024 to 0.0028
DF 642 Industrial Grade Double-Coated Cloth Tape -- DF 642
from Shurtape Technologies, LLC

Industrial grade double-coated cloth tape used for carpet and pad installation at convention centers, arenas and hotels, as well as for general purpose holding and mounting applications. DF 642 offers aggressive adhesion, conformability and an easy-release liner, making it a versatile solution for a... [See More]

  • Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer; Rubber
  • Adhesive: Pressure Sensitive; Rubber
  • Type: Double- Sided
  • Width: 1.89
#110D Maxi - Double Sided Tape - Acrylic
from Maxi Adhesive Products, Inc.

Polyester film, double coated with acrylic pressure sensitive adhesive. Supplied with a white silicone release liner. [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Width: 1 to 2
  • Type: Double- Sided
  • Thickness: 0.0033
Double-Coated Adhesive Transfer Tape -- ATA400
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided; Transfer
  • Thickness: 0.0039
Double Sided Tape with Paper Backing -- 4961
from tesa tape, inc.

4961 consists of a natural rubber adhesive and special paper backing. The ”hard ” adhesive system provides good shear resistance and can also be removed without leaving adhesive residues. [See More]

  • Backing Material: Plastic / Polymer; Rubber
  • Adhesive: Rubber
  • Type: Double- Sided; Tissue
  • Thickness: 0.0081
Acrylic Foam Double-Sided Suitable For Car Decoration
from Shenzhen You-San Technology Co., Ltd.

The P3000GT series acrylic foam double-sided tape is an industrial adhesive tape made from acrylic foam as the substrate, uniformly coated with high-performance acrylic pressure-sensitive adhesive on both sides, and then compounded with release film. Has excellent adhesion performance and high... [See More]

  • Backing Material: Foam; Plastic / Polymer
  • Adhesive: Pressure Sensitive
  • Type: Double- Sided
  • Thickness: 0.0315
Polyken Acrylic Double-Coated Tape -- 33M7H
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Air Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams,... [See More]

  • Backing Material: Paper; Polyester; Plastic / Polymer; Silicone
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Peel: 5.5 to 6.38
Security Tape: Total Transfer Type
from Deviser, Inc.

Security Tape Total Transfer Type is developed to seal Non-Reusable boxed or packages, which offers the highest level of security for your tamper proofing needs. When tape is removed, the adhesive and printed word or pattern are exposed, leaving the adhesive and printed word or pattern on the box,... [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Transfer
  • Thickness: 0.0044
DP 380 General Purpose Grade Double-Coated Polyester Film Tape -- DP 380
from Shurtape Technologies, LLC

General purpose grade double-coated polyester film tape for mounting banners, light signs, window blinds, emblems and nameplates, as well as for long-term or permanent bonding and attachment applications, including POP displays and laminating materials. Whether you need excellent adhesion,... [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided
  • Width: 0.9449 to 2.83
#12D Maxi - Double Coated Tape - Acrylic
from Maxi Adhesive Products, Inc.

UPVC film, double coated with an extremely high tack, high peel acrylic adhesive system. Supplied with a 60# Kraft liner. [See More]

  • Backing Material: Plastic / Polymer; Polyvinyl Chloride
  • Peel: 8.5
  • Thickness: 0.0085
  • Color: Clear
Double-Coated Adhesive Transfer Tape -- ATA401
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided; Transfer
  • Thickness: 0.0039
Double-sided 5mil Non-woven Tape -- 4987
from tesa tape, inc.

4987 is a translucent double-sided self-adhesive tape consisting of a non-woven backing and a tackified acrylic adhesive. 4987 features especially:Good shear resistanceA good conjunction of high initial tack and ultimate adhesion level even to rough su [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided; Tissue
  • Thickness: 0.0050
Double Sided Conductive Cloth Tape -- P0405D
from Shenzhen You-San Technology Co., Ltd.

Double Sided Conductive Cloth Tape is first on the polyester material, electroplated with high conductivity copper layer, in the copper layer and then electroplated with anti-oxidation, anti-corrosion nickel metal, the combination of copper and nickel to provide excellent electrical conductivity and... [See More]

  • Backing Material: Cloth / Fabric; Polyester; Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Thickness: 0.0020
Polyken Acrylic Double-Coated Tape -- 833I
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.) applications. Bonds well to many types of rubber sponge. Air Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel,... [See More]

  • Backing Material: Paper; Plastic / Polymer; Silicone
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Peel: 3.44
DP 391 Professional Grade Double-Coated Polyester Film Tape -- DP 391
from Shurtape Technologies, LLC

Professional grade double-coated polyester film tape for mounting, bonding and fastening applications on a wide variety of substrates, including low surface energy plastics and coatings, as well as for trim, profile and extrusion mounting applications. Constructed with a strong PET backing and... [See More]

  • Backing Material: Polyester; Plastic / Polymer; Rubber
  • Adhesive: Pressure Sensitive; Rubber
  • Type: Double- Sided
  • Width: 0.7087 to 1.89
#1511 Maxi Double Coated -Acrylic Permanent - Removable
from Maxi Adhesive Products, Inc.

Polyester film double coated with a permanet acrylic adhesive on one side and a removable acrylic adhesive on the other side. [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Thickness: 0.0035
  • Width: 1 to 2
  • Peel: 0.6250 to 3.75
Double-Coated Adhesive Transfer Tape -- ATA500
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided; Transfer
  • Thickness: 0.0051
Double-sided Extra Strong Filmic Tape -- 4967
from tesa tape, inc.

4967 is a transparent double-sided self-adhesive tape consisting of a PET backing and a modified acrylic adhesive. 4967 features especially: Extremely high holding power even at elevated temperaturesSuperior converting performance due to strong PET bac [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Thickness: 0.0063
Double sided duct tape carpet tape
from Shenzhen You-San Technology Co., Ltd.

Double-sided duct tape is double-sided sticky and creates a strong bond between two surfaces. It is made of artificial fiber cloth as the base material, coated with acrylic glue on both sides, and then compounded with double-sided release paper. Therefore, double-sided cloth-based tape not only has... [See More]

  • Backing Material: Cloth / Fabric; Paper; Polyester; Plastic / Polymer
  • Adhesive: Hot Melt, Heat Bond, or Thermally Activated
  • Type: Double- Sided
  • Thickness: 0.0118
Polyken Acrylic Transfer Adhesive Tape -- 2253A
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications. Gasket materials. Mounting Tape. Paper. Plastic Materials. Rubber Sponge. Sound... [See More]

  • Backing Material: Paper; Plastic / Polymer; Silicone
  • Adhesive: Acrylic
  • Type: Transfer
  • Peel: 3.12
DP 401 Professional Grade Double-Coated Polyester Film Tape -- DP 401
from Shurtape Technologies, LLC

Professional grade double-coated polyester film tape designed for polyethylene (PE) foam fabrication and lamination processes, including lamination processes that do not use heat. DP 401 is ideal for packaging applications that require cushioning, protection or stabilization of contents, and can... [See More]

  • Backing Material: Polyester; Plastic / Polymer; Rubber
  • Adhesive: Pressure Sensitive; Rubber
  • Type: Double- Sided
  • Width: 0.9449 to 1.89
#26D Maxi - Double Coated Tape - Acrylic
from Maxi Adhesive Products, Inc.

PVC film, double coated with an extremely high tack, high peel acrylic adhesive. Supplied with a siliconized paper liner. [See More]

  • Backing Material: Plastic / Polymer; Polyvinyl Chloride
  • Peel: 6.88
  • Thickness: 0.0090
  • Color: White
Double-Coated Adhesive Transfer Tape -- ATG160
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided; Transfer
  • Thickness: 0.0016
Double-Sided Fabric Tape -- 4934
from tesa tape, inc.

4934 is a double-sided tape. It consists of a fabric backing with a thick, tacky adhesive coating. The synthetic rubber adhesive is solvent free. 4934 is a general purpose mounting tape. 4934 is easily hand tearable. [See More]

  • Backing Material: Cloth / Fabric; Plastic / Polymer; Rubber
  • Adhesive: Rubber
  • Type: Double- Sided; Woven
  • Thickness: 0.0087
Double Sided EVA Foam Tape -- P51100
from Shenzhen You-San Technology Co., Ltd.

Double Sided EVA Foam Tape is made of EVA foam as the base material, double-sided coated high-performance acrylic pressure-sensitive adhesive, and composite release film/release paper. It has excellent weather resistance, chemical resistance, cushioning, sealing and superior adhesion. [See More]

  • Backing Material: Foam; Paper; Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided
  • Thickness: 0.0394
Polyken Acrylic Transfer Adhesive Tape -- 2253B
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. High Heat Resistant Acrylic Adhesive - High peel and tack values. Good shear properties. Bonds well to many surfaces including molded nylon and polypropylene. 0n-fogging. Common Applications. Felt. Foam. Gasket materials. Mounting Tape. Paper. Plastic Materials. Sound Damping. [See More]

  • Backing Material: Paper; Plastic / Polymer; Silicone
  • Adhesive: Acrylic
  • Type: Transfer
  • Peel: 4.38
DP 50 General Purpose Grade Double-Coated Polyester Film Tape -- DP 050
from Shurtape Technologies, LLC

General purpose grade double-coated polyester film tape for mounting plastic parts, rubber profiles, and extruded parts and profiles, as well as for bonding electronic components. Good initial tack, excellent adhesion to a variety of surfaces and conformability to irregular surfaces make DP 50... [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided
  • Width: 1.89
#34D Maxi Double Coated Tape - Acrylic
from Maxi Adhesive Products, Inc.

Polyester film double coated with an aggressive acrylic pressure sensitive adhesive. Supplied with a 60# kraft release liner. [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Thickness: 0.0034
  • Width: 1 to 2
  • Peel: 2.81
Double-Coated Adhesive Transfer Tape -- ATG200
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided; Transfer
  • Thickness: 0.0020
Double-sided Filmic Tape -- 4968
from tesa tape, inc.

4968 is a white double-sided self-adhesive tape consisting of a PVC-backing and a tackified acrylic adhesive. 4968 features especially:An outstanding adhesion level even to critical low surface energy materials such as PP and PEImmediate functionality [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Thickness: 0.0116
Double Sided Flame Retardant Tape
from Shenzhen You-San Technology Co., Ltd.

Double Sided Flame Retardant Tape is made of cotton paper/PET as the base material, double-sided coated with flame-retardant acrylate pressure-sensitive adhesive or without base material, made into flame-retardant tape without base material. It has high flame retardancy, fire prevention, high... [See More]

  • Backing Material: Felt; Foam; Paper; Polyester; Plastic / Polymer
  • Adhesive: Pressure Sensitive
  • Type: Double- Sided
  • Thickness: 5.12
Polyken Acrylic Transfer Adhesive Tape -- 3000-3
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Felt. Foam. Gasketing. Mounting Tape. Name Plates. Paper. Sound Damping. Trim. Vibration Control. [See More]

  • Backing Material: Paper; Plastic / Polymer; Silicone
  • Adhesive: Acrylic
  • Type: Transfer
  • Peel: 7.81
#34DMaxi Red - Double Coated Tape - Acrylic
from Maxi Adhesive Products, Inc.

Polyester film, double coated with a high tack acrylic pressure sensitive adhesive tinted red. 76# poly coated release liner. [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Peel: 2.69
  • Thickness: 0.0034
  • Color: Red
Double-Coated Film Tape -- 597
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Backing Material: Plastic / Polymer; Polyvinyl Chloride
  • Adhesive: Pressure Sensitive; Rubber
  • Type: Double- Sided
  • Thickness: 0.0059 to 0.0094
Double-sided Filmic Tape -- 51977
from tesa tape, inc.

51977 is a white double-sided self-adhesive tape consisting of a PP-film backing and a tackified acrylic adhesive. 51977 features especially:An excellent combination of a high initial tack and adhesion level A secure bond even on critical materials suc [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Thickness: 0.0095
Double sided Flame retardant Tissue Tape
from Shenzhen You-San Technology Co., Ltd.

P3110F flame-retardant double-sided tape is made of Tissue as the base material, evenly coated on both sides with high-performance flame-retardant acrylic pressure-sensitive adhesive, and then compounded with release paper. [See More]

  • Backing Material: Paper; Plastic / Polymer
  • Adhesive: Pressure Sensitive
  • Type: Double- Sided
  • Thickness: 0.0039
Polyken Acrylic Transfer Tape -- 2805D
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose Acrylic Adhesive. Designed for sound deadening. Bonds great to Ether and Ester foams, plastics, ABS, lexan, stainless steel and glass. Common Applications. Decals. Escutcheons. Felt. Foam. Gasketing. Mounting Tape. Name Plates. Paper. Plastic Materials. [See More]

  • Backing Material: Paper; Plastic / Polymer; Silicone
  • Adhesive: Acrylic
  • Type: Transfer
  • Peel: 7.5
#35D Maxi - Double Sided Tape - Acrylic
from Maxi Adhesive Products, Inc.

Polyester film, double coated with a removable acrylic pressure sensitive adhesive on the liner side, and a high performance permanent rubber adhesive on the exposed side. Supplied with a 60# Tan polycoated release liner. [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Width: 1
  • Type: Double- Sided
  • Thickness: 0.0025
Double-Coated Film Tape -- DCP051A
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided
  • Thickness: 0.0035 to 0.0067
Double-sided Filmic Tape with High Adhesion -- 4970
from tesa tape, inc.

4970 is a thick white double-sided self-adhesive tape consisting of a PVC-film backing and a tackified acrylic adhesive. 4970 features especially:Excellent combination of high tack and immediate adhesionHigh coating weight for good bonding performance [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Thickness: 0.0094
Double Sided Transfer Tape
from Shenzhen You-San Technology Co., Ltd.

Double Sided Transfer Tape is made by evenly coating high-performance acrylic pressure-sensitive adhesive on the release paper. It has excellent bonding effect, good weather resistance, good temperature resistance, good water resistance, can prevent falling off and deformation, and is easy to... [See More]

  • Backing Material: Paper; Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided; Transfer
  • Thickness: 0.0039
Polyken Acrylic Transfer Tape -- 3000-57
from Berry Plastics Corporation - Engineered Materials Division

Features. Excellent performance over a wide temperature range. Resists humidity. Excellent plasticizer-migration resistance. Excellent anchorage to ether or ester foams, EPDM sponge, and plastics including PE, TPO, ABS, and PP. Dimensionally stable liner is moisture resistant and excellent for... [See More]

  • Backing Material: Paper; Plastic / Polymer; Silicone
  • Adhesive: Acrylic
  • Type: Transfer
  • Peel: 8.75
#39D Maxi Double Coated Polyester
from Maxi Adhesive Products, Inc.

Polyester film, double coated with an aggressive, ultra high tack acrylic adhesive. [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Peel: 6.69
  • Thickness: 0.0080
  • Color: Blue
Double-Coated Film Tape -- DCP053A
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided
  • Thickness: 0.0039 to 0.0083
Double-sided General Purpose PE-Foam Tape -- 4957
from tesa tape, inc.

4957 is a double-sided tape consisting of a very conformable closed cell PE-foam backing and a shear resistant modified acrylic adhesive. It is fully outdoor suitable and available in black and white color. 4957 features especially:High immediate bondi [See More]

  • Backing Material: Foam; Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided; Foam
  • Thickness: 0.0430
High Performance PET Double Sided Adhesive
from Shenzhen You-San Technology Co., Ltd.

Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack and stickiness, good high humidity resistance, excellent aging resistance, excellent high and low temperature shear... [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided
  • Thickness: 1.97
Polyken Acrylic Transfer Tape -- 3426A
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. High tack, latex free adhesive that provides excellent bonding and good resistance to delamination. Common Applications. Medical Device Assembly. Medical Device Mounting. Medical-Transfers. Pulse Oximeter Sensors [See More]

  • Backing Material: Paper; Plastic / Polymer; Silicone
  • Adhesive: Rubber
  • Type: Transfer
  • Peel: 10.62
#44D Maxi Double Coated Tape - Silicone
from Maxi Adhesive Products, Inc.

Polyester film, double coated with a very aggressive silicone adhesive. Liner is clear PET [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Peel: 3.75
  • Thickness: 0.0052
Double-Coated Film Tape -- DCP800A2PW
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided
  • Thickness: 0.0079 to 0.0098
Double-sided Non-woven Tape -- 4959
from tesa tape, inc.

4959 is a double-sided mounting and splicing tape equipped with a non-woven backing and coated with an acrylic adhesive of high tack and good shear strength. It is UV and ageing resistant and largely resistant to plasticizers. [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided; Tissue
  • Thickness: 0.0045
High performance tissue double sided tape
from Shenzhen You-San Technology Co., Ltd.

High performance tissue double sided tape is an industrial adhesive tape made of cotton paper as the base material, evenly coated with high-performance acrylic pressure-sensitive adhesive on both sides, and then compounded with release paper. It has anti-rebound (better than other Double-Sided... [See More]

  • Backing Material: Paper; Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided
  • Thickness: 5.51
Polyken Differential Double-Coated Scrim Tape -- 157
from Berry Plastics Corporation - Engineered Materials Division

Applications. Clean removal mounting and bonding for signs, placards, OEM components, and assembly. Secure sheeting for flooring/carpet protection. Core starter and splicing applications. Features. Cloth reinforement. Differential Rubber-Based Adhesive. PP Release Liner [See More]

  • Backing Material: Cloth / Fabric; Plastic / Polymer
  • Adhesive: Rubber
  • Type: Double- Sided
  • Thickness: 0.0060
#457D Maxi -Double Sided Tape
from Maxi Adhesive Products, Inc.

Polyester film, double coated with an extremely aggressive, acrylic pressure sensitive adhesive. [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Width: 1
  • Type: Double- Sided
  • Thickness: 0.0045
Double-Coated Film Tape -- DCV960A
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Backing Material: Plastic / Polymer; Polyvinyl Chloride
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided
  • Thickness: 0.0091 to 0.0122
Double-Sided Non-Woven Tape -- 51571
from tesa tape, inc.

51571 is a double-sided tape with a non-woven backing. It is used for permanent mounting of metal and plastic materials, e.g. aluminium, polystyrene, polypropylene, ABS. The very thick layer of adhesive bonds extremely well on uneven surfaces and has a [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Rubber
  • Type: Double- Sided; Tissue
  • Thickness: 0.0063
High Strength Tissue Double Sided Tape
from Shenzhen You-San Technology Co., Ltd.

Double Sided Tissue Tape is an industrial adhesive tape made of cotton paper as the base material, evenly coated with high-performance acrylic pressure-sensitive adhesive on both sides, and then compounded with release paper. It has anti-rebound (better than other Double-Sided Tapes, especially... [See More]

  • Backing Material: Paper; Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided
  • Thickness: 3.94
Polyken Differential Double-Coated Tape -- 1312C
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General purpose rubber adhesive. Adhesive has high peel, tack and shear performance. Air Side Adhesive. High peel, dry tack, low shear properties. Bonds well to rubber sponge and some foams. Plasticizer and oil migration resistant. Common Applications. Gasketing. HVAC. Trim. [See More]

  • Backing Material: Paper; Plastic / Polymer; Silicone
  • Adhesive: Rubber
  • Type: Double- Sided
  • Peel: 6.25
#51D Maxi - Double Coated Tape - Silicone
from Maxi Adhesive Products, Inc.

Polyester film, double coated with a custom formulated pressure sensitive silicone adhesive. Silicone coated paper release on the exposed side, and specially treated polyester film on the liner side. [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Peel: 2.81
  • Thickness: 0.0050
  • Color: Clear
Double-Coated Foam Tape -- DCFA16
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Backing Material: Foam; Polyester; Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided
  • Thickness: 0.0630
Double-Sided Non-Woven Tape -- 51575
from tesa tape, inc.

51575 is a double-sided tape with a non-woven backing. It is coated with a water-borne acrylic adhesive offering high tack and high shear and temperature resistance. The special adhesive formulation ensures a good bond even on rough surfaces like cardb [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided; Tissue
  • Thickness: 0.0035
Low surface energy PET double-sided adhesive tape
from Shenzhen You-San Technology Co., Ltd.

Double Sided PET tape is made of PET film as the base material and coated with special acrylic pressure-sensitive adhesive on both sides. It has excellent adhesion, good Initial Tack and stickiness, good high humidity resistance, excellent aging resistance, excellent high and low temperature shear... [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided
  • Thickness: 6.69
Polyken Differential Double-Coated Tape -- 1312D
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General purpose rubber adhesive. Adhesive has high peel, tack and shear performance. Air Side Adhesive. High peel, dry tack, low shear properties. Bonds well to rubber sponge and some foams. Plasticizer and oil migration resistant. Common Applications. Gasketing. HVAC. Metal... [See More]

  • Backing Material: Paper; Polyester; Plastic / Polymer; Rubber; Silicone
  • Adhesive: Acrylic; Rubber
  • Type: Double- Sided
  • Peel: 6.25
#58D Maxi - Double Coated Tape - Acrylic
from Maxi Adhesive Products, Inc.

Polyester film, double coated with a high tack acrylic adhesive on one side and a low tack removable acrylic adhesive on the other. Supplied with two liners, one clear polyester and the other, white polyester. [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Thickness: 0.0045
  • Width: 1
  • Color: Clear
Double-Coated Foam Tape -- DCFA32
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Backing Material: Foam; Polyester; Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided
  • Thickness: 0.0315
Double-sided PE Foam Tape -- 64958
from tesa tape, inc.

64958 is a white double-sided tape with a PE-foam backing and a synthetic rubber adhesive. 64958 features especially:Highly conformable PE-foamHigh immediate bonding strength even on rough or uneven surfacesHigh bonding strength at low mounting pressur [See More]

  • Backing Material: Foam; Plastic / Polymer; Rubber
  • Adhesive: Rubber
  • Type: Double- Sided; Foam
  • Thickness: 0.0410
Mesh exhaust PET double sided tape
from Shenzhen You-San Technology Co., Ltd.

P3201GE double-sided tape is a highly transparent PET double-sided tape made of PET as the base material, evenlycoated with high-performance acrylic pressure-sensitive adhesive on both sides, and compounded with release films on both sides. [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided
  • Thickness: 1.18
Polyken Differential Double-Coated Tape -- 1724M
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. Removable Acrylic Adhesive - Low peel and high shear properties. Used as a "removable" adhesive from glass, stainless steel, polished aluminum, etc. Air Side Adhesive. Cold Temperature Rubber Adhesive - Medium peel and shear with low tack properties. Bonds extremely well to... [See More]

  • Backing Material: Paper; Polyester; Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Peel: 1.25 to 4.19
#66D Double Coated Polyester
from Maxi Adhesive Products, Inc.

Polyester film, double coated with an aggressive rubber adhesive. Supplied with a 60# Kraft release liner. [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Thickness: 0.0032
  • Width: 1
  • Peel: 8.44 to 9.5
Double-Coated Foam Tape -- DCFR16
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Backing Material: Foam; Polyester; Plastic / Polymer
  • Adhesive: Pressure Sensitive; Rubber
  • Type: Double- Sided
  • Thickness: 0.0630
Double-sided PE Foam Tape for Constructive Mounting -- 62932
from tesa tape, inc.

62932 foam tape offers an excellent longterm adhesive performance for demanding constructive applications at a small design gap. 62932 offers benefits for various industrial applications:Thin foam backing allows to implement a small design gapHigh imme [See More]

  • Backing Material: Foam; Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided; Foam
  • Thickness: 0.0200
Nano Tape Washable and traceless adhesive tape -- PLA30100
from Shenzhen You-San Technology Co., Ltd.

Nano tape is a traceless, washable, removable, high temperature resistant, reusable transparent nano double-sided tape made of polymer material. Each adhesive surface comes into contact with dust, shavings, sweat, metal dust, etc. during use. It can be washed with clean water and dried or blown dry... [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Thickness: 0.0394
Polyken Differential Double-Coated Tape -- 3189K
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. Adhesive has excellent balance of peel, tack, and shear performance. The adhesive is also plasticizer migration resistant. Air Side Adhesive. Adhesive bonds well to plastics and most ether and ester polyurethane foam materials. Common Applications. Escutcheons. Gasketing. HVAC. [See More]

  • Backing Material: Paper; Polyester; Plastic / Polymer; Silicone
  • Adhesive: Acrylic; Rubber
  • Type: Double- Sided
  • Peel: 3.44 to 6.88
#68D Maxi - Double Coated Tape - Acrylic
from Maxi Adhesive Products, Inc.

Polyester film, double coated with a removable acrylic adhesive on the liner side, and a high performance, permanent acrylic adhesive on the exposed side. Supplied with a 60# kraft release liner [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Thickness: 0.0027
  • Width: 1
Double-Coated Foam Tape -- DCFR32
from Intertape Polymer Group, Inc.

When it comes to finding the perfect solution for just about any bonding application between a variety of substrates and surfaces, count on Intertape ® brand Double-Coated Tapes. Intended as a sleek companion or alternative to traditional rivets, screws or glue, our double-coated tapes are ideal... [See More]

  • Backing Material: Foam; Polyester; Plastic / Polymer
  • Adhesive: Pressure Sensitive; Rubber
  • Type: Double- Sided
  • Thickness: 0.0315
Double-sided PE-Foam Mounting Tape -- 62934
from tesa tape, inc.

62934 is a double-sided PE-foam tape for constructive mounting applications. It consists of a highly conformable PE-foam backing and a tackified acrylic adhesive.Product benefits:Versatile adhesive for high immediate adhesion on numerous substratesHigh [See More]

  • Backing Material: Foam; Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided; Foam
  • Thickness: 0.0320
P3210AB double-sided tape substitute 3m9731
from Shenzhen You-San Technology Co., Ltd.

P3210AB double-sided tape is a PET double-sided tape made from PET as the substrate, with one side being silicone pressure sensitive adhesive and the other side being acrylic pressure sensitive adhesive. It is specifically used for pasting silicone rubber products. [See More]

  • Backing Material: Polyester; Plastic / Polymer; Rubber; Silicone
  • Adhesive: Pressure Sensitive; Silicone
  • Type: Double- Sided
  • Thickness: 0.0039
Polyken Double-Coated Acrylic Splicing Tape -- 126
from Berry Plastics Corporation - Engineered Materials Division

Polyken 126. DOUBLE-COATED FILM SPLICING TAPE. Double-coated tape with outstanding high temperature adhesion. Eliminates downtime caused by adhesive bleeding and splice failures. Applications. Corrugated manufacturing. Paper converting. Laminating. Printing. Plate mounting. Frame mounting. Foil... [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Thickness: 0.0038
  • Adhesive: Acrylic
  • Peel: 1.56
#758409D - Double Coated Polyester- Silicone/Acrylic
from Maxi Adhesive Products, Inc.

Polyester film, double coated with a silicone adhesive on the liner side, and an acrylic adhesive on the exposed side. Supplied with a specially treated polyester film on the liner side, and a silicone coated paper on the exposed side. [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Thickness: 0.0058
  • Width: 1
  • Peel: 3.94 to 5.69
Double-Coated PET Film Tape -- P2970
from Intertape Polymer Group, Inc.

Cactus ® P2970 Double-Coated PET Film – 0.5 mil polyester (PET) film coated on both sides with pressure-sensitive acrylic adhesive having pH value 7.0 (neutral). Provides good initial tack allowing immediate/permanent bond to a variety of surfaces (including irregular and porous surfaces). [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Type: Double- Sided
Double-sided PE-Foam Tape -- 4952
from tesa tape, inc.

4952 is a double-sided tape consisting of a conformable white closed cell PE-foam backing and a shear resistant modified acrylic adhesive. It is fully outdoor suitable. 4952 features especially:High immediate bonding strength on rough surfacesGood comp [See More]

  • Backing Material: Foam; Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided; Foam
  • Thickness: 0.0450
PVC Double Sided Tape
from Shenzhen You-San Technology Co., Ltd.

Double Sided PVC Tape is made of PVC as the base material, coated with acrylate glue on both sides, and then compounded with release film/release paper. It has good flexibility, good ductility, suitable for sticking on uneven surfaces, temperature resistance, and moisture resistance, and has high... [See More]

  • Backing Material: Paper; Plastic / Polymer; Polyvinyl Chloride
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Thickness: 0.0089
Polyken Double-Coated Film Tape - Diagnostic Strip -- DC3481A
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. 0n-irritating medical grade acrylic with high tack and good shear properties. Air Side Adhesive. 0n-irritating medical grade acrylic with high tack and good shear properties. Common Applications. Diag0stic Test Strips & Devices. Medical Device Assembly. Medical Device... [See More]

  • Backing Material: Polyester; Plastic / Polymer; Silicone
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Peel: 3.12 to 3.75
#78D - Double Coated Polyester- Silicone/Acrylic
from Maxi Adhesive Products, Inc.

Polyester film, double coated acrylic adhesive with a white polyester liner on one side, silicone adhesive with a clear polyester liner on the other side. [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Thickness: 0.0058
  • Width: 1
  • Peel: 3.94 to 5.69
Double-Coated PET Film Tape -- Y4950
from Intertape Polymer Group, Inc.

Cactus ® Y4950 Double-Coated PET Film Tape – 0.5 mil polyester (PET) film coated on both sides with pressure-sensitive acrylic adhesive. Provides exceptional shear strength, good adhesion and very high initial tack allowing immediate/permanent bond to a variety of surfaces (including... [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Type: Double- Sided
Double-sided Self-adhesive Tape without Liner -- 51903
from tesa tape, inc.

51903 is a double-sided adhesive tape, consisting of a PVC-film without liner.The adhesive on both sides is exactly balanced, so that 51903 can be unwound easily, even after long periods in storage. [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Thickness: 0.0034
PVC Foam double sided Tape
from Shenzhen You-San Technology Co., Ltd.

PVC foam tape made of foam with a density of 250 ±30kg/m3, coated on both sides with high-viscosity acrylic adhesive, with a blue film lining for easy peeling. It has a microporous structure that allows the structural silicone to cure on all sides of the seam. It is often used to create a seal... [See More]

  • Backing Material: Foam; Plastic / Polymer; Polyvinyl Chloride; Silicone
  • Thickness: 0.2362
  • Type: Double- Sided
  • Features: Anti-static / ESD Control; Electrically Conductive / Anti-Static
Polyken Double-Coated Medical Film Tape -- 1393A
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Air Side Adhesive. General purpose medical grade acrylic adhesive. Adhesive has high tack for quick stick applications. Common Applications. Medical Device Assembly. Medical... [See More]

  • Backing Material: Paper; Polyester; Plastic / Polymer; Silicone
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Peel: 2.38 to 3
#87D Double Coated Tape
from Maxi Adhesive Products, Inc.

Polyester film, double coated with a high tack, ultra high shear rubber based adhesive. Supplied with a 60# glassine liner [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Thickness: 0.0050
  • Width: 1
  • Peel: 11.25
Double-Coated PET Film Tape -- Y4960
from Intertape Polymer Group, Inc.

Cactus ® Y4960 Double-Coated PET Film Tape – 0.5 mil polyester (PET) film coated on both sides with pressure-sensitive acrylic adhesive. Provides exceptional shear strength, good adhesion and high initial tack allowing immediate/permanent bond to a variety of surfaces (including irregular,... [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Type: Double- Sided
Double-sided Tape with High Shear and Temperature Resistance -- 4965
from tesa tape, inc.

4965 is a transparent double-sided self-adhesive tape consisting of a PET backing and a modified acrylic adhesive. 4965 features especially:Reliable bond even to LSE substratesImmediate usability right after assemblySuitability for most demanding appli [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Thickness: 0.0080
Thermally Conductive Transfer Tape -- P8105
from Shenzhen You-San Technology Co., Ltd.

Thermally Conductive Transfer Tape is a white adhesive film made of special high-performance acrylic pressure-sensitive adhesive, and then covered with a release film. It has the characteristics of high thermal conductivity, high insulation, excellent flexibility, conformability, and good initial... [See More]

  • Backing Material: Plastic / Polymer
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Transfer
  • Thickness: 0.0020
Polyken Dual-Liner Acrylic Double-Coated Tape -- 1087H
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.), and healthcare apps. Bonds well to many types of rubber sponge. Air Side Adhesive. General Purpose Acrylic Adhesive - water white. Good... [See More]

  • Backing Material: Paper; Polyester; Plastic / Polymer; Silicone
  • Adhesive: Acrylic; Pressure Sensitive
  • Type: Double- Sided
  • Peel: 3.75
Double-Coated PET Tape with Differential Adhesion -- A297C
from Intertape Polymer Group, Inc.

Cactus ® A297C Double-Coated PET Tape with Differential Adhesion – 0.5 mil polyester (PET) film coated on both sides with pressure-sensitive acrylic adhesive. One side (exposed side) provides higher adhesion and good initial tack allowing immediate/ permanent bond to a variety of surfaces... [See More]

  • Backing Material: Polyester; Plastic / Polymer
  • Type: Double- Sided
Double-Sided Transparent Self-Adhesive Tape -- 64621 Industry
from tesa tape, inc.

64621 is a transparent double-sided self-adhesive tape consisting of a PP-carrier and a synthetic rubber adhesive mass system (hotmelt).With the hotmelt adhesive, 64621 is solvent free and offers a very high tack. 64621 is protected by a siliconized pa [See More]

  • Backing Material: Plastic / Polymer; Rubber; Silicone
  • Adhesive: Rubber
  • Type: Double- Sided
  • Thickness: 0.0035
wig tape double-sided tape
from Shenzhen You-San Technology Co., Ltd.

P3123WT wig tape is a medical adhesive tape made of Nonwoven fabric/TPU/PET as the base material, evenly coated on both sides with high-performance acrylic pressure-sensitive adhesive, and compounded with release paper. [See More]

  • Backing Material: Paper; Polyester; Plastic / Polymer
  • Adhesive: Pressure Sensitive
  • Type: Double- Sided
  • Thickness: 0.0091
Polyken Heat Sealable Double-Coated Tape -- 1006B
from Berry Plastics Corporation - Engineered Materials Division

Liner Side Adhesive. General Purpose Acrylic Adhesive - water white. Good peel, tack and shear properties. Used in graphic arts (nameplates, control panels, etc.), and healthcare apps. Bonds well to many types of rubber sponge. Air Side Adhesive. Heat Sealable Adhesive - Foam bonding adhesive. Used... [See More]

  • Backing Material: Paper; Polyester; Plastic / Polymer; Silicone
  • Adhesive: Acrylic
  • Type: Double- Sided
  • Peel: 2.81 to 3.75